- Terminal Position
- Surface Mount
- Reach Compliance Code
- Terminal Form
- Ihs Manufacturer
- Part Life Cycle Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Operating Temperature-Max
Attribute column
Manufacturer
STMicroelectronics Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Core | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Family Name | Ihs Manufacturer | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Temperature Grade | Memory Size | Number of Ports | uPs/uCs/Peripheral ICs Type | Program Memory Type | Program Memory Size | Supply Current-Max | Data Bus Width | Seated Height-Max | Protocol | Screening Level | External Data Bus Width | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | ADC Resolution | Device Core | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZPSD311V-B-25J STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 44 | - | 40 MHz | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 19 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | - | Obsolete | QFN | - | - | No | 5.5 V | 2.7 V | 3 V | - | - | - | - | e0 | EAR99 | - | TIN LEAD | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | not_compliant | - | - | 44 | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | - | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | 4.57 mm | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 16.56 mm | 16.56 mm | ||
![]() PSD312L-25L Waferscale Integration Inc | In Stock | - | Datasheet | - | - | YES | - | 44 | - | - | - | - | - | - | - | WAFERSCALE INTEGRATION INC | - | - | - | - | - | - | - | 19 | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER, WINDOW | - | Obsolete | - | - | - | No | 5.5 V | 3 V | 3.3 V | - | - | - | - | e0 | - | - | TIN LEAD | - | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | - | S-CQCC-J44 | Not Qualified | - | COMMERCIAL | - | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 35 mA | - | 4.57 mm | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 16.485 mm | 16.485 mm | ||
![]() PSD312-A-20J Waferscale Integration Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD312-20L Waferscale Integration Inc | In Stock | - | Datasheet | - | - | YES | - | 44 | - | - | - | - | - | - | - | WAFERSCALE INTEGRATION INC | - | - | - | - | - | - | - | 19 | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER, WINDOW | - | Obsolete | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | e0 | - | - | TIN LEAD | - | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | - | S-CQCC-J44 | Not Qualified | - | COMMERCIAL | - | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 95 mA | - | 4.57 mm | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 16.485 mm | 16.485 mm | ||
![]() PSD211R-B-15J Waferscale Integration Inc | In Stock | - | Datasheet | - | - | YES | - | 44 | - | - | - | - | - | - | - | WAFERSCALE INTEGRATION INC | - | - | - | - | - | - | - | 19 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-44 | - | SQUARE | CHIP CARRIER | - | Transferred | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | - | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | - | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | 4.57 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.56 mm | 16.56 mm | ||
![]() ZPSD411A2-C-90UI STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 80 | - | 25 MHz | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 40 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TQFP | PLASTIC, TQFP-80 | QFP80,.64SQ | SQUARE | FLATPACK, THIN PROFILE | - | Obsolete | QFP | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | e0 | EAR99 | - | TIN LEAD | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | not_compliant | - | - | 80 | S-PQFP-G80 | Not Qualified | - | INDUSTRIAL | - | 5 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | 1.6 mm | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() PSD303-20LMB Waferscale Integration Inc | In Stock | - | Datasheet | - | - | YES | - | 44 | - | - | - | - | - | - | - | WAFERSCALE INTEGRATION INC | - | - | - | - | - | - | - | 19 | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER, WINDOW | - | Obsolete | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | e0 | - | - | TIN LEAD | - | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | - | S-CQCC-J44 | Not Qualified | - | MILITARY | - | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 115 mA | - | 4.57 mm | - | 38535Q/M;38534H;883B | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 16.485 mm | 16.485 mm | ||
![]() PSD813F4-90J Waferscale Integration Inc | In Stock | - | Datasheet | - | - | YES | - | 52 | - | 30.3 MHz | - | - | - | - | - | WAFERSCALE INTEGRATION INC | - | - | - | - | - | - | - | 27 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-52 | - | SQUARE | CHIP CARRIER | - | Obsolete | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | - | S-PQCC-J52 | Not Qualified | - | COMMERCIAL | - | 4 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | 4.57 mm | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 19.1 mm | 19.1 mm | ||
![]() PSD211R-B-15L Waferscale Integration Inc | In Stock | - | Datasheet | - | - | YES | - | 44 | - | - | - | - | - | - | - | WAFERSCALE INTEGRATION INC | - | - | - | - | - | - | - | 19 | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | CERAMIC, LDCC-44 | - | SQUARE | CHIP CARRIER, WINDOW | - | Obsolete | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | - | S-CQCC-J44 | Not Qualified | - | COMMERCIAL | - | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | 4.57 mm | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 16.485 mm | 16.485 mm | ||
![]() PSD313-20J Waferscale Integration Inc | In Stock | - | Datasheet | - | - | YES | - | 44 | - | - | - | - | - | - | - | WAFERSCALE INTEGRATION INC | - | - | - | - | - | - | - | 19 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | - | Obsolete | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | e0 | - | - | TIN LEAD | - | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | - | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | - | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 95 mA | - | 4.57 mm | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 16.56 mm | 16.56 mm | ||
![]() PSD313-20JI Waferscale Integration Inc | In Stock | - | Datasheet | - | - | YES | - | 44 | - | - | - | - | - | - | - | WAFERSCALE INTEGRATION INC | - | - | - | - | - | - | - | 19 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | - | Obsolete | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | e0 | - | - | TIN LEAD | - | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | - | S-PQCC-J44 | Not Qualified | - | INDUSTRIAL | - | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 115 mA | - | 4.57 mm | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 16.56 mm | 16.56 mm | ||
![]() ZPSD412A1-C-90JI STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 68 | - | 25 MHz | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 40 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | - | Obsolete | QFN | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | e0 | EAR99 | - | TIN LEAD | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | not_compliant | - | - | 68 | S-PQCC-J68 | Not Qualified | - | INDUSTRIAL | - | 5 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | 4.57 mm | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 24.18 mm | 24.18 mm | ||
![]() PSD934F2V-15J Waferscale Integration Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD312-A-15L Waferscale Integration Inc | In Stock | - | Datasheet | - | - | YES | - | 44 | - | - | - | - | - | - | - | WAFERSCALE INTEGRATION INC | - | - | - | - | - | - | - | 19 | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WINDOWED, CERAMIC, LDCC-44 | - | SQUARE | CHIP CARRIER, WINDOW | - | Obsolete | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | - | S-CQCC-J44 | Not Qualified | - | COMMERCIAL | - | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | 4.57 mm | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 16.485 mm | 16.485 mm | ||
![]() PSD312-15J STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 44 | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | - | Obsolete | - | - | - | No | - | - | 5 V | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | - | QUAD | J BEND | - | 1.27 mm | not_compliant | - | - | - | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STV8358FD STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | No | - | - | - | - | - | - | - | e3 | - | - | MATTE TIN | 8542.31.00.01 | - | - | - | 250 | - | unknown | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32WB15CCY6TR STMicroelectronics | 199965 | - | Datasheet | Surface Mount | 49-UFBGA, WLCSP | - | 49-WLCSP (3.3x3.38) | - | STM32 | - | - | - | - | 5000 | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | Details | - | - | - | - | STM32 | -40°C ~ 105°C (TA) | Reel | STM32WB | - | - | TxRx + MCU | - | - | 1.71V ~ 3.6V | - | - | - | - | - | 2.4GHz ~ 2.48GHz | - | - | - | - | - | - | 320kB Flash, 48kB SRAM | - | - | - | - | - | - | - | Bluetooth v5.3 | - | - | 5.5dBm | Bluetooth | -95.5dBm | 2Mbps | - | ADC, I²C, SPI, UART, USART | 4.5mA ~ 7.7mA | 5.2mA ~ 12.3mA | GFSK | 25 | - | - | - | - | ||
![]() STM32WLE4JBI6 STMicroelectronics | 199 | - | Datasheet | Surface Mount | 73-UFBGA | - | 73-UFBGA (5x5) | - | STM32 | - | - | - | - | 2940 | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | Details | - | - | - | - | STM32 | -40°C ~ 85°C (TA) | Tray | STM32WL | - | - | TxRx + MCU | - | - | 1.8V ~ 3.6V | - | - | - | - | - | 150MHz ~ 960MHz | - | - | - | - | - | - | 256kB Flash, 64kB SRAM | - | - | - | - | - | - | - | LoRaWAN 1.0, Sigfox, Wireless M-Bus | - | - | 22dBm | General ISM < 1GHz | -148dBm | 300kbps | - | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.47mA ~ 10.22mA | 21mA ~ 120mA | BPSK, FSK, GFSK, GMSK, MSK | 43 | - | - | - | - | ||
![]() STM32WB15CCU7E STMicroelectronics | 154 | - | Datasheet | Surface Mount | UFQFPN-48 | - | 48-UFQFPN (7x7) | - | STM32 | - | ARM Cortex-M0+, ARM Cortex-M4 | 48 KB | SRAM | 1560 | STM32WB | - | I2C, SPI, UART | 64 MHz | + 105 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | 37 I/O | - | - | Bulk | - | - | - | - | - | - | UFQFPN | - | - | Active | Details | - | 3.6 V | 1.71 V | - | STM32 | -40°C ~ 85°C (TA) | Tray | STM32WB | - | - | TxRx + MCU | - | - | 1.71V ~ 3.6V | - | - | - | - | - | 2.4GHz ~ 2.48GHz | - | 48 | - | - | 1.71 V to 3.6 V | - | 320kB Flash, 48kB SRAM | - | - | Flash | 320 kB | - | 32 bit | - | Bluetooth v5.3 | - | - | 5.5dBm | Bluetooth | -95.5dBm | 2Mbps | 13 Channel | ADC, I²C, SPI, UART, USART | 4.5mA ~ 7.7mA | 5.2mA ~ 12.3mA | GFSK | 37 | 12-bit | ARM Cortex M0+, ARM Cortex M4 | - | - | ||
![]() STM32WB15CCU7 STMicroelectronics | 162 |
| Datasheet | Surface Mount | UFQFPN-48 | - | 48-UFQFPN (7x7) | - | STM32 | - | ARM Cortex-M0+, ARM Cortex-M4 | 48 KB | SRAM | 1560 | STM32WB | - | I2C, SPI, UART | 64 MHz | + 105 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | 30 I/O | - | - | Bulk | - | - | - | - | - | - | UFQFPN | - | - | Active | Details | - | 3.6 V | 1.71 V | - | STM32 | -40°C ~ 85°C (TA) | Tray | STM32WB | - | - | TxRx + MCU | - | - | 1.71V ~ 3.6V | - | - | - | - | - | 2.4GHz ~ 2.48GHz | - | 48 | - | - | 1.71 V to 3.6 V | - | 320kB Flash, 48kB SRAM | - | - | Flash | 320 kB | - | 32 bit | - | Bluetooth v5.3 | - | - | 5.5dBm | Bluetooth | -95.5dBm | 2Mbps | 13 Channel | ADC, I²C, SPI, UART, USART | 4.5mA ~ 7.7mA | 5.2mA ~ 12.3mA | GFSK | 30 | 12-bit | ARM Cortex M0+, ARM Cortex M4 | - | - |