- Terminal Position
- Surface Mount
- Reach Compliance Code
- Terminal Form
- Ihs Manufacturer
- Part Life Cycle Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Operating Temperature-Max
Attribute column
Manufacturer
STMicroelectronics Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Memory Types | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Interface | Memory Size | Number of Ports | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Program Memory Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Seated Height-Max | Number of Timers/Counters | Core Architecture | CPU Family | Max Frequency | External Data Bus Width | Number of Programmable I/O | Controller Series | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSD312-12L Waferscale Integration Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 44 | - | WAFERSCALE INTEGRATION INC | - | 19 | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | e0 | - | - | - | - | TIN LEAD | - | - | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | - | S-CQCC-J44 | Not Qualified | - | COMMERCIAL | - | - | 3 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 95 mA | - | - | - | - | - | - | 4.57 mm | - | - | - | - | 16 | - | - | - | 16.485 mm | 16.485 mm | - | - | ||
![]() FLI8531-LF-BE STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD312-A-15JI Waferscale Integration Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 44 | - | WAFERSCALE INTEGRATION INC | - | 19 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | - | S-PQCC-J44 | Not Qualified | - | INDUSTRIAL | - | - | 3 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 4.57 mm | - | - | - | - | 16 | - | - | - | 16.56 mm | 16.56 mm | - | - | ||
![]() PSD935G2V-12U STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | YES | - | 80 | - | STMICROELECTRONICS | - | 52 | - | 70 °C | - | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-80 | TQFP80,.55SQ | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | No | - | 3.6 V | 3 V | 3.3 V | - | - | - | e0 | - | - | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | not_compliant | - | - | 80 | S-PQFP-G80 | Not Qualified | - | COMMERCIAL | - | - | 7 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 1.2 mm | - | - | - | - | 16 | - | - | - | 12 mm | 12 mm | - | - | ||
![]() PSD913F1-90JI Waferscale Integration Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 52 | - | WAFERSCALE INTEGRATION INC | - | 27 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-52 | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | - | S-PQCC-J52 | Not Qualified | - | INDUSTRIAL | - | - | 4 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 4.57 mm | - | - | - | - | - | - | - | - | 19.1 mm | 19.1 mm | - | - | ||
![]() PSD311-20U STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | YES | - | 44 | - | STMICROELECTRONICS | - | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP44,.63SQ,40 | SQUARE | FLATPACK | Obsolete | - | No | - | - | - | 5 V | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 1 mm | not_compliant | - | - | - | S-PQFP-G44 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD411A2-C-15U Waferscale Integration Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 80 | - | WAFERSCALE INTEGRATION INC | - | 40 | - | 70 °C | - | PLASTIC/EPOXY | TQFP | PLASTIC, TQFP-80 | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | QUAD | GULL WING | - | - | unknown | - | - | - | S-PQFP-G80 | Not Qualified | - | COMMERCIAL | - | - | 5 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 1.6 mm | - | - | - | - | - | - | - | - | 14 mm | 14 mm | - | - | ||
![]() ZPSD813F2-15J Waferscale Integration Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 52 | 25 MHz | WAFERSCALE INTEGRATION INC | - | 27 | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-52 | - | SQUARE | CHIP CARRIER | Obsolete | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | - | S-PQCC-J52 | Not Qualified | - | COMMERCIAL | - | - | 4 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 4.57 mm | - | - | - | - | 16 | - | - | - | 19.1 mm | 19.1 mm | - | - | ||
![]() PSD314R-A-70L Waferscale Integration Inc | In Stock | - | Datasheet | - | - | - | - | YES | - | 44 | - | WAFERSCALE INTEGRATION INC | - | 19 | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | WINDOWED, CERAMIC, LDCC-44 | - | SQUARE | CHIP CARRIER, WINDOW | Obsolete | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | - | S-CQCC-J44 | Not Qualified | - | COMMERCIAL | - | - | 3 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 4.57 mm | - | - | - | - | 16 | - | - | - | 16.485 mm | 16.485 mm | - | - | ||
![]() STM32W108HBU64TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 40-VFQFN Exposed Pad | YES | 40 | - | - | - | FLASH | - | 18 | - | - | - | - | - | - | - | - | - | - | - | 131072 | - | - | - | -40°C~85°C | Tape & Reel (TR) | STM32 | e3 | Obsolete | 3 (168 Hours) | 40 | - | Matte Tin (Sn) - annealed | RF4CE, Remote Control | 8542.31.00.01 | 1.18V~3.6V | QUAD | - | - | 0.5mm | - | - | STM32W108 | 40 | - | - | 1.251.82.5/3.3V | - | I2C, SPI, UART/USART | - | - | 24 MHz | 8K x 8 | - | ARM® Cortex®-M3 | FLASH (128kB) | 150mA | 32 | - | - | - | - | - | - | - | ARM | CORTEX-M3 | - | - | - | STM32W | - | - | - | No | ROHS3 Compliant | ||
![]() STA2165N2 STMicroelectronics | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() E-STA2051 STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 64-LQFP | - | 64 | - | - | - | FLASH | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | e4 | Obsolete | 3 (168 Hours) | 64 | 3A001.A.3 | Nickel/Palladium/Gold (Ni/Pd/Au) | GPS Baseband Controller | - | 1.8V | QUAD | GULL WING | 260 | 0.8mm | unknown | NOT SPECIFIED | STA2051 | 64 | - | Not Qualified | - | - | I2C, SPI Serial, CAN, USB, UART | 256kB | - | - | 64K x 8 | MICROCONTROLLER, RISC | ARM7® | FLASH (256kB) | - | 32 | NO | NO | 32b | YES | NO | - | 4 | ARM | - | 66MHz | - | 30 | VESPUCCI | 1.6mm | 10mm | - | - | ROHS3 Compliant | ||
![]() STSPIN32F0602 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 64-TQFP Exposed Pad | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | - | STSPIN32F060x | - | Active | 3 (168 Hours) | - | - | - | Home & Industrial | - | 9V~20V | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI, UART/USART | - | - | - | 4K x 8 | MICROPROCESSOR CIRCUIT | ARM® Cortex®-M0 | FLASH (32kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32F031x6x7 | - | - | - | - | ROHS3 Compliant | ||
![]() STSPIN32F0601 STMicroelectronics | 6000 | - | Datasheet | 18 Weeks | - | Surface Mount | 64-TQFP Exposed Pad | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | - | STSPIN32F060x | - | Active | 3 (168 Hours) | - | - | - | Home & Industrial | - | 9V~20V | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI, UART/USART | - | - | - | 4K x 8 | MICROPROCESSOR CIRCUIT | ARM® Cortex®-M0 | FLASH (32kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32F031x6x7 | - | - | - | - | ROHS3 Compliant | ||
![]() STSPIN32F0BTR STMicroelectronics | 770 | - | Datasheet | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | STSPIN32F0 | - | Active | 3 (168 Hours) | - | - | - | BLDC Controller | - | 6.7V~45V | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI, UART/USART | - | - | - | 4K x 8 | MICROPROCESSOR CIRCUIT | ARM® Cortex®-M0 | FLASH (32kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32F031x6x7 | - | - | - | - | ROHS3 Compliant | ||
![]() STSPIN32F0251 STMicroelectronics | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 64-TQFP Exposed Pad | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tray | STSPIN32F025x | - | Active | 3 (168 Hours) | - | - | - | Home & Industrial | - | 9V~20V | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI, UART/USART | - | - | - | 4K x 8 | MICROPROCESSOR CIRCUIT | ARM® Cortex®-M0 | FLASH (32kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32F031x6x7 | - | - | - | - | ROHS3 Compliant | ||
![]() STSPIN32F0252 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 64-TQFP Exposed Pad | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | - | STSPIN32F025x | - | Active | 3 (168 Hours) | - | - | - | Home & Industrial | - | 9V~20V | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI, UART/USART | - | - | - | 4K x 8 | MICROPROCESSOR CIRCUIT | ARM® Cortex®-M0 | FLASH (32kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32F031x6x7 | - | - | - | - | ROHS3 Compliant | ||
![]() STA2052 STMicroelectronics | In Stock | - | - | - | Surface Mount | Surface Mount | 388-BBGA | - | 388 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | STA2052 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STSPIN32F0252TR STMicroelectronics | 6000 | - | Datasheet | - | - | Surface Mount | 64-TQFP Exposed Pad | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | - | STSPIN32F025x | - | Active | 3 (168 Hours) | - | - | - | Home & Industrial | - | 9V~20V | - | - | - | - | compliant | - | - | - | - | - | - | - | I2C, SPI, UART/USART | - | - | - | 4K x 8 | MICROPROCESSOR CIRCUIT | ARM® Cortex®-M0 | FLASH (32kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32F031x6x7 | - | - | - | - | - | ||
![]() STSPIN32F0251TR STMicroelectronics | 31000 | - | Datasheet | 18 Weeks | - | Surface Mount | 64-TQFP Exposed Pad | - | - | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | - | STSPIN32F025x | - | Active | 3 (168 Hours) | - | - | - | Home & Industrial | - | 9V~20V | - | - | - | - | compliant | - | - | - | - | - | - | - | I2C, SPI, UART/USART | - | - | - | 4K x 8 | MICROPROCESSOR CIRCUIT | ARM® Cortex®-M0 | FLASH (32kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32F031x6x7 | - | - | - | - | - |