- Package / Case
- Series
- Speed
- USB
- Operating Temperature
- Core Processor
- Packaging
- Additional Interfaces
- Graphics Acceleration
- Number of Cores/Bus Width
- RAM Controllers
- Co-Processors/DSP
Attribute column
Manufacturer
STMicroelectronics Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Brand | Clock Frequency-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Temperature Grade | Number of Channels | Operating Supply Current | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Supply Current-Max | Bit Size | Data Bus Width | Seated Height-Max | Resolution | Address Bus Width | Sampling Rate | Product Type | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Number of External Interrupts | Barrel Shifter | Security Features | Display & Interface Controllers | SATA | Product | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STA1085EUA3 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 361-LFBGA | - | 361-LFBGA (16x16) | - | - | - | - | - | I2C | - | 450 MHz | + 85 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Dual Core Processor | - | - | - | - | - | - | - | - | - | - | - | 1.14 V to 1.26 V | - | 1 Channel | - | 450MHz | - | ARM® Cortex®-R4 | - | - | - | - | 10 bit | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 2 Core, 32-Bit | No | SDRAM | USB 2.0 (2) | CANbus, GPIO, I²C, I²S, MMC/SD, SSP, SPI, UART | ARM® Cortex®-M3 | - | - | - | LCD | - | Audio DSPs | - | - | - | ||
![]() STM32MP135FAF7 STMicroelectronics | 106 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 900 MHz | - | STMicroelectronics | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STN8810BDS12HPBE STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 26 | - | 19.2 MHz | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | - | - | - | - | 1.2 V | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | BOTTOM | BALL | 0.5 mm | compliant | 26 | S-PBGA-B26 | Not Qualified | - | - | - | - | 264 MHz | MICROPROCESSOR, RISC | - | - | 32 | - | 1.4 mm | - | - | - | - | YES | YES | - | - | FIXED POINT | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() Z8400AC1 STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 44 | - | 4 MHz | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | - | - | - | TIN LEAD | DRAM REFRESH CONTROLLER | 8542.31.00.01 | - | QUAD | J BEND | 1.27 mm | not_compliant | 44 | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | - | - | 4 MHz | MICROPROCESSOR | - | 200 mA | 8 | - | 4.57 mm | - | 16 | - | - | NO | NO | - | 8 | FIXED POINT | NO | 0 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
![]() IMST805-F20S STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 100 | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC | QFP | - | QFP100(UNSPEC) | - | FLATPACK | Obsolete | - | - | - | No | - | - | 5 V | - | - | - | e0 | - | - | - | TIN LEAD | - | 8542.31.00.01 | - | QUAD | GULL WING | - | not_compliant | - | - | Not Qualified | - | COMMERCIAL | - | - | 20 MHz | MICROPROCESSOR, RISC | - | 230 mA | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STLS2E02 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32MP257DAI3 STMicroelectronics | 153 | - | - | Surface Mount | 436-TFBGA | - | 436-TFBGA (18x18) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tray | STM32MP2 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | ARM® Cortex®-A35, ARM® Cortex®-M0+, ARM® Cortex®-M33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V, 3.3V | 10/100/1000Mbps (3) | 2, 1, 1 Core, 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 2.0 (1), USB 3.0 (1), USB Type-C (1) | GPIO, DMA, CANbus, I2C, MMC/SD/SDIO, SPDIF, SPI, UART/USART | GPU | - | - | ARM TZ, Boot Security, TRNG | LCD, LVDS, MIPI-CSI2 | - | - | - | - | - | ||
![]() STM32MP257FAI3 STMicroelectronics | 45 | - | Datasheet | Surface Mount | 436-TFBGA | - | 436-TFBGA (18x18) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tray | STM32MP2 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | ARM® Cortex®-A35, ARM® Cortex®-M0+, ARM® Cortex®-M33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V, 3.3V | 10/100/1000Mbps (3) | 2, 1, 1 Core, 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 2.0 (1), USB 3.0 (1), USB Type-C (1) | GPIO, DMA, CANbus, I2C, MMC/SD/SDIO, SPDIF, SPI, UART/USART | GPU | - | - | ARM TZ, Boot Security, TRNG | LCD, LVDS, MIPI-CSI2 | - | - | - | - | - | ||
![]() STM32MP257FAK3 STMicroelectronics | 76 | - | - | Surface Mount | 424-VFBGA | - | 424-VFBGA (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | STM32MP2 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | ARM® Cortex®-A35, ARM® Cortex®-M0+, ARM® Cortex®-M33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V, 3.3V | 10/100/1000Mbps (3) | 2, 1, 1 Core, 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 2.0 (1), USB 3.0 (1), USB Type-C (1) | GPIO, DMA, CANbus, I2C, MMC/SD/SDIO, SPDIF, SPI, UART/USART | GPU | - | - | ARM TZ, Boot Security, TRNG | LCD, LVDS, MIPI-CSI2 | - | - | - | - | - | ||
![]() STM32MP257DAL3 STMicroelectronics | 76 | - | - | Surface Mount | 361-VFBGA | - | 361-VFBGA (10x10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tray | STM32MP2 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | ARM® Cortex®-A35, ARM® Cortex®-M0+, ARM® Cortex®-M33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V, 3.3V | 10/100/1000Mbps (3) | 2, 1, 1 Core, 32-Bit | Yes | DDR3L, DDR4, LPDDR4 | USB 2.0 (1), USB 3.0 (1), USB Type-C (1) | GPIO, DMA, CANbus, I2C, MMC/SD/SDIO, SPDIF, SPI, UART/USART | GPU | - | - | ARM TZ, Boot Security, TRNG | LCD, LVDS, MIPI-CSI2 | - | - | - | - | - | ||
![]() TS68882MRB/C20 Thomson Electron Tubes & Devices Corp | In Stock | - | - | - | - | NO | - | 68 | - | 20 MHz | - | THOMSON ELECTRON TUBES & DEVICES CORP | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, PGA68,10X10 | PGA68,10X10 | SQUARE | GRID ARRAY | Transferred | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | e0 | - | 3A001.A.2.C | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | PERPENDICULAR | PIN/PEG | 2.54 mm | unknown | - | S-CPGA-P68 | Not Qualified | - | MILITARY | - | - | - | MATH PROCESSOR, COPROCESSOR | - | - | - | - | 4.184 mm | - | 5 | - | - | NO | - | MIL-STD-883 Class B | 32 | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | 26.92 mm | 26.92 mm | ||
![]() STM32MP135FAE7 STMicroelectronics | 65 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STA1385EOAS2 STMicroelectronics | 11 |
| Datasheet | Surface Mount | 361-LFBGA | - | 361-LFBGA (16x16) | - | STMicroelectronics | - | 504 | - | - | STMicroelectronics | - | - | STMicroelectronics | - | Yes | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | Details | - | - | - | - | -40°C ~ 150°C (TJ) | Tray | Automotive, AEC-Q100 | - | - | - | - | - | - | - | Microprocessors - MPU | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | Microprocessors - MPU | - | - | - | - | - | - | - | 3.3V | GBE (2) | 2 Core, 32-Bit | No | DDR3L, LPDDR2, SRAM | USB 2.0 + PHY (2) | CAN, FlexRay, GPIO, I²C, I²S, MMC/SD/SDIO, SPI, SSP, UART | ARM® Cortex®-M3, Multimedia; NEON | - | - | AES, MD5, SHA-1/2, TRNG | - | - | - | Microprocessors - MPU | - | - | ||
![]() STA1385EOAS1 STMicroelectronics | 40 |
| Datasheet | Surface Mount | 361-LFBGA | - | 361-LFBGA (16x16) | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | GBE (2) | 2 Core, 32-Bit | No | DDR3L, LPDDR2, SRAM | USB 2.0 + PHY (2) | CAN, FlexRay, GPIO, I²C, I²S, MMC/SD/SDIO, SPI, SSP, UART | ARM® Cortex®-M3, Multimedia; NEON | - | - | AES, MD5, SHA-1/2, TRNG | - | - | - | - | - | - | ||
![]() STA1090HOA3 STMicroelectronics | 25 |
| Datasheet | Surface Mount | 361-LFBGA | - | 361-LFBGA (16x16) | - | STMicroelectronics | - | 504 | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | Details | - | - | - | - | -40°C ~ 85°C (TA) | Tray | - | - | - | - | - | - | - | - | Audio ICs | - | - | - | - | - | - | - | - | - | - | - | 533MHz | - | ARM® Cortex®-R4 | - | - | - | - | - | - | - | Audio DSPs | - | - | - | - | - | - | - | 3.3V | - | 2 Core, 32-Bit | Yes | SDRAM | USB 2.0 (2) | DMA, GPIO, I²C, I²S, MMC/SD/SDIO, UART | ARM® Cortex®-M3 | - | - | JTAG | LCD, Touchscreen | - | - | Audio DSPs | - | - | ||
![]() STM32MP135FAG7 STMicroelectronics | 169 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32MP133CAG3 STMicroelectronics | 6 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STA1080EOA3 STMicroelectronics | 15 |
| Datasheet | Surface Mount | 361-LFBGA | - | 361-LFBGA (16x16) | - | STMicroelectronics | - | 504 | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | Details | - | - | - | - | -40°C ~ 85°C (TA) | Tray | - | - | - | - | - | - | - | - | Audio ICs | - | - | - | - | - | - | - | - | - | - | - | 450MHz | - | ARM® Cortex®-R4 | - | - | - | - | - | - | - | Audio DSPs | - | - | - | - | - | - | - | 3.3V | - | 2 Core, 32-Bit | No | SDRAM | USB 2.0 (2) | DMA, GPIO, I²C, I²S, MMC/SD/SDIO, UART | ARM® Cortex®-M3 | - | - | JTAG | LCD | - | - | Audio DSPs | - | - | ||
![]() STA1080HOA3 STMicroelectronics | 19 | - | Datasheet | Surface Mount | 361-LFBGA | - | 361-LFBGA (16x16) | - | STMicroelectronics | - | 504 | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | Details | - | - | - | - | -40°C ~ 85°C (TA) | Tray | - | - | - | - | - | - | - | - | Audio ICs | - | - | - | - | - | - | - | - | - | - | - | 533MHz | - | ARM® Cortex®-R4 | - | - | - | - | - | - | - | Audio DSPs | - | - | - | - | - | - | - | 3.3V | - | 2 Core, 32-Bit | No | SDRAM | USB 2.0 (2) | DMA, GPIO, I²C, I²S, MMC/SD/SDIO, UART | ARM® Cortex®-M3 | - | - | JTAG | LCD | - | - | Audio DSPs | - | - | ||
![]() STM32MP135AAF3 STMicroelectronics | 343 |
| Datasheet | - | TFBGA-320 | - | - | - | - | - | - | - | - | - | 650 MHz | - | STMicroelectronics | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |