- Package / Case
- Series
- Speed
- USB
- Operating Temperature
- Core Processor
- Packaging
- Additional Interfaces
- Graphics Acceleration
- Number of Cores/Bus Width
- RAM Controllers
- Co-Processors/DSP
Attribute column
Manufacturer
STMicroelectronics Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Data Bus Width (bit) | Data Cache Size | ECCN (US) | Family Name | Frequency(Max) | I2C | I2S | Instruction Cache Size | Instruction Set Architecture | Lead Shape | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum Speed (MHz) | Memory Card Interface | Memory Types | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Multiply Accumulate | Number of CPU Cores | Number of I/Os | Package Height | Package Length | Package Width | PCB changed | RAM(byte) | ROM(word) | Standard Package Name | Supplier Package | Typical Operating Supply Voltage (V) | UART | Usage Level | USART | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Core Architecture | CPU Family | Max Frequency | Boundary Scan | Number of Programmable I/O | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | ROM Programmability | Bus Compatibility | Security Features | Display & Interface Controllers | SPI | CAN | Device Core | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPCC5HEBI STMicroelectronics | In Stock | - | Datasheet | - | - | - | BGA | YES | - | - | - | - | 133MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 388 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | 388 | Tin/Lead (Sn/Pb) | 115°C | -40°C | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 2.5V | 1.27mm | - | - | NOT SPECIFIED | - | 388 | Not Qualified | 2.5V | 2.7V | 3.3V | INDUSTRIAL | - | - | - | - | - | 61kB | MULTIFUNCTION PERIPHERAL | - | - | - | - | - | 64b | - | - | - | 32 | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | PCI; ISA | - | - | - | - | - | 2.38mm | 35mm | Non-RoHS Compliant | ||
![]() EF68A09EP STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ST72T213G1B6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | PDIP | NO | - | - | - | - | 8MHz | - | - | - | - | - | - | - | - | - | - | EPROM, OTP | - | - | - | - | - | 22 | - | - | - | - | 256 | 4096 | - | - | - | - | - | - | - | - | - | e0 | - | - | - | 32 | TIN LEAD | 85°C | -40°C | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 5V | - | - | - | NOT SPECIFIED | - | 32 | Not Qualified | - | - | - | INDUSTRIAL | SPI | 5.5V | 3.5V | 4kB | - | 256B | MICROCONTROLLER | - | 20mA | 8 | YES | NO | 8b | YES | NO | 1 | - | - | ST72 | - | - | 22 | - | - | - | - | - | - | - | - | OTPROM | - | - | - | - | - | - | 5.08mm | 27.94mm | RoHS Compliant | ||
![]() STM3210E-SK/KEI STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() STM32MP157AAD3T STMicroelectronics | 18 |
| Datasheet | 10 Weeks | - | - | 257-TFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | STM32MP1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | - | ARM TZ | HDMI, LCD | - | - | - | - | - | - | ||
![]() STM32MP157AAC3T STMicroelectronics | 22 |
| Datasheet | 10 Weeks | - | - | 361-TFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | STM32MP1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps, GbE | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | - | ARM TZ | HDMI, LCD | - | - | - | - | - | - | ||
![]() STA1095EOA STMicroelectronics | 6756 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | 361-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STA1095 | - | - | 3.3V | - | - | - | CAN, I2C, I2S, SPI, UART, USB | - | - | - | - | - | - | ARM® Cortex®-R4 | - | - | - | - | 32b | - | - | - | - | ARM | - | 450MHz | - | - | 3.3V | - | 2 Core 32-Bit | Yes | SDRAM | USB 2.0 (1) | CAN, I2C, SSP/SPI, UART | ARM® Cortex®-M3 | - | - | - | LCD, Touchscreen | - | - | - | - | - | RoHS Compliant | ||
![]() STM32MP157AAA3T STMicroelectronics | 18000 |
| Datasheet | 10 Weeks | - | - | 448-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | STM32MP1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps, GbE | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | - | ARM TZ | HDMI, LCD | - | - | - | - | - | - | ||
![]() STM32MP157AAB3T STMicroelectronics | 48 |
| Datasheet | 10 Weeks | - | - | 354-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | STM32MP1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | - | ARM TZ | HDMI, LCD | - | - | - | - | - | - | ||
![]() ST62T30BB6 STMicroelectronics | 20 | - | Datasheet | - | - | - | PDIP | NO | - | - | - | - | 8MHz | - | - | - | - | - | - | - | - | - | - | EPROM, OTP | - | - | - | - | - | 20 | - | - | - | - | 192 | 7948 | - | - | - | - | - | - | - | - | - | e0 | - | - | - | 28 | - | 125°C | -40°C | ALSO OPERATES AT 3 V MINIMUM SUPPLY | - | DUAL | THROUGH-HOLE | - | 4.5V | - | - | 8MHz | - | - | 28 | Not Qualified | - | - | 3.3/5V | INDUSTRIAL | SPI, UART | 6V | 4.5V | 128B | - | 192B | MICROCONTROLLER | - | 7mA | 8 | YES | NO | 8b | YES | NO | 2 | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | OTPROM | - | - | - | - | - | - | 6.35mm | 37.4mm | Non-RoHS Compliant | ||
![]() STPCC0375BTC3 STMicroelectronics | 175 | - | Datasheet | - | - | - | BGA | YES | - | - | - | - | 75MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | - | - | 388 | Tin/Lead (Sn/Pb) | 100°C | 0°C | 0 TO 100 OPERATING CASE TEMPERATURE | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 3.45V | 1.27mm | not_compliant | 75MHz | NOT SPECIFIED | - | 388 | Not Qualified | 3.45V | 3.75V | 3.3V | COMMERCIAL | - | - | - | - | - | 32kB | MICROPROCESSOR, RISC | - | - | 32 | - | - | 32b | - | - | - | 32 | - | - | - | NO | 388 | - | - | - | - | - | - | - | - | - | PCI; ISA | - | - | - | - | - | 2.38mm | 35mm | Non-RoHS Compliant | ||
![]() STM32MP151AAA3T STMicroelectronics | 3500 |
| Datasheet | 10 Weeks | - | - | 448-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | STM32MP1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | - | ARM TZ | HDMI, LCD | - | - | - | - | - | RoHS Compliant | ||
![]() STM32MP151CAB3 STMicroelectronics | 48 | - | Datasheet | 10 Weeks | - | - | 354-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~125°C TA | Tray | STM32MP1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | - | ARM TZ | HDMI, LCD | - | - | - | - | - | RoHS Compliant | ||
![]() STM32MP157CAD3 STMicroelectronics | 28 | - | Datasheet | 10 Weeks | - | - | 257-TFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~125°C TA | Tray | STM32MP1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | - | ARM TZ | HDMI, LCD | - | - | - | - | - | RoHS Compliant | ||
![]() STM32MP157CAB3 STMicroelectronics | 48 | - | Datasheet | 10 Weeks | - | - | 354-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tray | STM32MP1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | - | ARM TZ | HDMI, LCD | - | - | - | - | - | RoHS Compliant | ||
![]() STM32MP151CAD3 STMicroelectronics | 1104 | - | Datasheet | 10 Weeks | - | - | 257-TFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tray | STM32MP1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | - | ARM TZ | HDMI, LCD | - | - | - | - | - | RoHS Compliant | ||
![]() STM32MP151CAA3 STMicroelectronics | 6800 |
| Datasheet | 10 Weeks | - | - | 448-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tray | STM32MP1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | - | ARM TZ | HDMI, LCD | - | - | - | - | - | RoHS Compliant | ||
![]() STM32MP157CAC3 STMicroelectronics | 299 | - | Datasheet | 10 Weeks | - | - | 361-TFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tray | STM32MP1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | - | ARM TZ | HDMI, LCD | - | - | - | - | - | RoHS Compliant | ||
![]() STM32MP157CAA3 STMicroelectronics | 50 | - | Datasheet | 10 Weeks | - | - | 448-LFBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tray | STM32MP1 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | - | ARM TZ | HDMI, LCD | - | - | - | - | - | RoHS Compliant | ||
![]() STPCI0180BTI3 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | 64 | 8KB | EAR99 | STPC Industrial | - | 0 | 0 | 8KB | RISC | Ball | 3.6 | 100 | 4800 | 80 | PCMCIA | - | 3 | -40 | Surface Mount | No | 1 | - | 1.73 | 35 | 35 | 388 | - | - | BGA | BGA | 3.3 | 0 | - | 0 | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 388 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | - | 0 | - | - | - | - | - | - | 0 | 0 | x86 | - | - | RoHS non-compliant |