- Package / Case
- Series
- Speed
- USB
- Operating Temperature
- Core Processor
- Packaging
- Additional Interfaces
- Graphics Acceleration
- Number of Cores/Bus Width
- RAM Controllers
- Co-Processors/DSP
Attribute column
Manufacturer
STMicroelectronics Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Frequency(Max) | Memory Types | Number of I/Os | RAM(byte) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | CPU Family | Number of Programmable I/O | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | ROM Programmability | Security Features | Display & Interface Controllers | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST72T121J2B6 STMicroelectronics | In Stock | - | Datasheet | - | PDIP | NO | 8MHz | EPROM, OTP | 32 | 384 | - | - | - | e0 | - | - | 42 | TIN LEAD | 85°C | -40°C | DUAL | THROUGH-HOLE | NOT SPECIFIED | 5V | 1.778mm | - | NOT SPECIFIED | 42 | Not Qualified | 5V | INDUSTRIAL | SCI, SPI | 5.5V | 3.5V | 8kB | - | 512B | MICROCONTROLLER | - | - | 8 | NO | NO | 8b | YES | NO | 2 | - | 32 | - | - | - | - | - | - | - | - | OTPROM | - | - | 5.08mm | 36.83mm | RoHS Compliant | ||
![]() ST72T101G2B6 STMicroelectronics | In Stock | - | Datasheet | - | PDIP | NO | 8MHz | EPROM, OTP | 22 | 256 | - | - | - | e0 | - | - | 32 | TIN LEAD | 85°C | -40°C | DUAL | THROUGH-HOLE | NOT SPECIFIED | 5V | - | - | NOT SPECIFIED | 32 | Not Qualified | - | INDUSTRIAL | SPI | 5.5V | 3.5V | 8kB | - | 256B | MICROCONTROLLER | - | 20mA | 8 | NO | NO | 8b | YES | NO | 1 | ST72 | 22 | - | - | - | - | - | - | - | - | OTPROM | - | - | 5.08mm | 27.94mm | Non-RoHS Compliant | ||
![]() STM32MP151CAC3T STMicroelectronics | 18 | - | Datasheet | 10 Weeks | 361-TFBGA | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | RoHS Compliant | ||
![]() STM32MP151CAA3T STMicroelectronics | 18 |
| Datasheet | 10 Weeks | 448-LFBGA | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | RoHS Compliant | ||
![]() STM32MP153CAC3T STMicroelectronics | 688 |
| Datasheet | 10 Weeks | 361-TFBGA | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | RoHS Compliant | ||
![]() STM32MP153AAD3T STMicroelectronics | 48 |
| Datasheet | 10 Weeks | 257-TFBGA | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | RoHS Compliant | ||
![]() STM32MP153DAC1 STMicroelectronics | 947 | - | Datasheet | 10 Weeks | 361-TFBGA | - | - | - | - | - | -20°C~105°C TJ | - | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 800MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | - | ||
![]() STM32MP153AAC3T STMicroelectronics | 48 | - | Datasheet | 10 Weeks | 361-TFBGA | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | RoHS Compliant | ||
![]() STM32MP153CAA3T STMicroelectronics | 48 |
| Datasheet | 10 Weeks | 448-LFBGA | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | RoHS Compliant | ||
![]() STM32MP157CAD3T STMicroelectronics | 1995 | - | Datasheet | 10 Weeks | 257-TFBGA | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | RoHS Compliant | ||
![]() STM32MP153DAA1 STMicroelectronics | 1728 | - | Datasheet | - | 448-LFBGA | - | - | - | - | - | -20°C~105°C TJ | - | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 800MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | - | ||
![]() STM32MP153FAD1 STMicroelectronics | 48 |
| Datasheet | 10 Weeks | 257-TFBGA | - | - | - | - | - | -20°C~105°C TJ | - | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 800MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | - | ||
![]() STM32MP153CAA3 STMicroelectronics | 3072 |
| Datasheet | 10 Weeks | 448-LFBGA | - | - | - | - | - | -40°C~125°C TA | Tray | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | RoHS Compliant | ||
![]() STM32MP153AAA3T STMicroelectronics | 48 |
| Datasheet | 10 Weeks | 448-LFBGA | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | - | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | RoHS Compliant | ||
![]() STM32MP151DAD1 STMicroelectronics | 1000 |
| Datasheet | 10 Weeks | 257-TFBGA | - | - | - | - | - | -20°C~105°C TJ | - | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 800MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | - | ||
![]() STM32MP157FAB1 STMicroelectronics | 140 | - | Datasheet | 12 Weeks | 354-LFBGA | - | - | - | - | - | -20°C~105°C TJ | - | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 800MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | - | ||
![]() STM32MP153DAD1 STMicroelectronics | 48 | - | Datasheet | 10 Weeks | 257-TFBGA | - | - | - | - | - | -20°C~105°C TJ | - | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 800MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | - | ||
![]() STM32MP157DAB1 STMicroelectronics | 17 | - | Datasheet | 12 Weeks | 354-LFBGA | - | - | - | - | - | -20°C~105°C TJ | - | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 800MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | - | ||
![]() STM32MP157DAD1 STMicroelectronics | 1815 |
| Datasheet | 12 Weeks | 257-TFBGA | - | - | - | - | - | -20°C~105°C TJ | - | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 800MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | - | ||
![]() STM32MP151DAB1 STMicroelectronics | 48 | - | Datasheet | 10 Weeks | 354-LFBGA | - | - | - | - | - | -20°C~105°C TJ | - | STM32MP1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 800MHz | - | - | ARM® Cortex®-A7 | - | - | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | - | ARM TZ | HDMI, LCD | - | - | - |