- Package / Case
- Series
- Speed
- USB
- Operating Temperature
- Core Processor
- Packaging
- Additional Interfaces
- Graphics Acceleration
- Number of Cores/Bus Width
- RAM Controllers
- Co-Processors/DSP
Attribute column
Manufacturer
STMicroelectronics Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32MP151DAC1 STMicroelectronics | 6110 |
| Datasheet | 10 Weeks | 361-TFBGA | - | -20°C~105°C TJ | - | STM32MP1 | Active | 3 (168 Hours) | - | 209MHz, 800MHz | - | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | - | ||
![]() STM32MP157DAC1 STMicroelectronics | 2068 | - | Datasheet | 12 Weeks | 361-TFBGA | - | -20°C~105°C TJ | - | STM32MP1 | Active | 3 (168 Hours) | - | 209MHz, 800MHz | - | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | - | ||
![]() STM32MP157FAC1 STMicroelectronics | 6059 | - | Datasheet | 12 Weeks | 361-TFBGA | - | -20°C~105°C TJ | - | STM32MP1 | Active | 3 (168 Hours) | - | 209MHz, 800MHz | - | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | - | ||
![]() STM32MP153DAB1 STMicroelectronics | 110 | - | Datasheet | 10 Weeks | 354-LFBGA | - | -20°C~105°C TJ | - | STM32MP1 | Active | 3 (168 Hours) | - | 209MHz, 800MHz | - | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | - | ||
![]() STM32MP157FAD1 STMicroelectronics | 18 | - | Datasheet | 12 Weeks | 257-TFBGA | - | -20°C~105°C TJ | - | STM32MP1 | Active | 3 (168 Hours) | - | 209MHz, 800MHz | - | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | - | ||
![]() STM32MP151CAB3T STMicroelectronics | 48 | - | Datasheet | 10 Weeks | 354-LFBGA | - | -40°C~125°C TA | Tape & Reel (TR) | STM32MP1 | Active | 3 (168 Hours) | compliant | 209MHz, 650MHz | - | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | RoHS Compliant | ||
![]() STM32MP151AAB3T STMicroelectronics | 15580 |
| Datasheet | 10 Weeks | 354-LFBGA | - | -40°C~125°C TA | Tape & Reel (TR) | STM32MP1 | Active | 3 (168 Hours) | compliant | 209MHz, 650MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | RoHS Compliant | ||
![]() STM32MP151CAC3 STMicroelectronics | 161 | - | Datasheet | 10 Weeks | 361-TFBGA | - | -40°C~125°C TA | Tray | STM32MP1 | Active | 3 (168 Hours) | compliant | 209MHz, 650MHz | - | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | RoHS Compliant | ||
![]() STM32MP151CAD3T STMicroelectronics | 2928 | - | Datasheet | 10 Weeks | 257-TFBGA | - | -40°C~125°C TA | Tape & Reel (TR) | STM32MP1 | Active | 3 (168 Hours) | compliant | 209MHz, 650MHz | - | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | RoHS Compliant | ||
![]() STM32MP151FAC1 STMicroelectronics | 7 | - | Datasheet | 10 Weeks | 361-TFBGA | - | -20°C~105°C TJ | - | STM32MP1 | Active | 3 (168 Hours) | - | 209MHz, 800MHz | - | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | - | ||
![]() STM32MP151FAD1 STMicroelectronics | 71 | - | Datasheet | 10 Weeks | 257-TFBGA | - | -20°C~105°C TJ | - | STM32MP1 | Active | 3 (168 Hours) | - | 209MHz, 800MHz | - | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | - | ||
![]() STM32MP151FAA1 STMicroelectronics | 48 | - | Datasheet | - | 448-LFBGA | - | -20°C~105°C TJ | - | STM32MP1 | Active | 3 (168 Hours) | - | 209MHz, 800MHz | - | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | - | ||
![]() STM32MP153AAB3T STMicroelectronics | 2928 |
| Datasheet | 10 Weeks | 354-LFBGA | Industrial grade | -40°C~125°C TA | Tape & Reel (TR) | STM32MP1 | Active | 3 (168 Hours) | compliant | 209MHz, 650MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | RoHS Compliant | ||
![]() STM32MP151AAD3T STMicroelectronics | 26000 | - | Datasheet | 10 Weeks | 257-TFBGA | Industrial grade | -40°C~125°C TA | Tape & Reel (TR) | STM32MP1 | Active | 3 (168 Hours) | compliant | 209MHz, 650MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | RoHS Compliant | ||
![]() STM32MP153CAC3 STMicroelectronics | 46 |
| Datasheet | 10 Weeks | 361-TFBGA | - | -40°C~125°C TA | Tray | STM32MP1 | Active | 3 (168 Hours) | compliant | 209MHz, 650MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | RoHS Compliant | ||
![]() STM32MP151DAA1 STMicroelectronics | 48 | - | Datasheet | - | 448-LFBGA | - | -20°C~105°C TJ | - | STM32MP1 | Active | 3 (168 Hours) | - | 209MHz, 800MHz | - | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | - | ||
![]() STM32MP153CAB3T STMicroelectronics | 48 |
| Datasheet | 10 Weeks | 354-LFBGA | - | -40°C~125°C TA | Tape & Reel (TR) | STM32MP1 | Active | 3 (168 Hours) | compliant | 209MHz, 650MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | RoHS Compliant | ||
![]() STM32MP153CAD3T STMicroelectronics | 48 | - | Datasheet | 10 Weeks | 257-TFBGA | - | -40°C~125°C TA | Tape & Reel (TR) | STM32MP1 | Active | 3 (168 Hours) | compliant | 209MHz, 650MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | RoHS Compliant | ||
![]() STM32MP153CAD3 STMicroelectronics | 48 | - | Datasheet | 10 Weeks | 257-TFBGA | Industrial grade | -40°C~125°C TA | Tray | STM32MP1 | Active | 3 (168 Hours) | compliant | 209MHz, 650MHz | MICROPROCESSOR, RISC | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | LPDDR2, LPDDR3, DDR3, DDR3L | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | RoHS Compliant | ||
![]() STM32MP153FAC1 STMicroelectronics | 48 |
| Datasheet | 10 Weeks | 361-TFBGA | - | -20°C~105°C TJ | - | STM32MP1 | Active | 3 (168 Hours) | - | 209MHz, 800MHz | - | ARM® Cortex®-A7 | 2.5V 3.3V | 10/100Mbps (1) | 2 Core 32-Bit | Yes | DDR3, DDR3L, LPDDR2, LPDDR3 | USB 2.0 (2), USB 2.0 OTG+ PHY (3) | CAN, Ethernet, I2C, MMC/SD/SDIO, SPDIF, SPI, UART, USB | ARM® Cortex®-M4 | ARM TZ | HDMI, LCD | - |