- Type
- Mounting Styles
- Base Product Number
- Device Core
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Package
- Package / Case
- Packaging
- Processing Unit
- Product Status
- RoHS
Attribute column
Manufacturer
STMicroelectronics Embedded - System On Chip (SoC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Automotive | Base Product Number | Body Orientation | Contact Classification | Contact Materials | Core | Data Bus Width (bit) | Data Cache Size | EU RoHS | Factory Pack QuantityFactory Pack Quantity | I2C | I2S | Instruction Cache Size | Instruction Set Architecture | Interface Type | Maximum Clock Rate (MHz) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting Styles | Operating Temp Range | Package | PPAP | Processing Unit | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Supply Voltage-Max | Supply Voltage-Min | Termination Method | UART | USART | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Gender | Voltage - Supply | Frequency | Function | Number of Contacts | Contact Gender | Interface | Memory Size | Number of Ports | RAM Size | Program Memory Type | Family | Data Bus Width | Protocol | Core Architecture | Power - Output | RF Family/Standard | Sensitivity | RF Type | Data Rate (Max) | Ethernet | Serial Interfaces | Current - Receiving | USB | Current - Transmitting | Secondary Attributes | Shell Plating | Modulation | GPIO | SPI | CAN | Strain Relief | Device Core | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STA1295ES STMicroelectronics | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | 32 | 32KB | Supplier Unconfirmed | - | 3 | 0 | 32KB | - | CAN/Ethernet/I2C/SPI/UART/USB | 650 | - | 85 | - | - | -40 | - | - | - | - | Unknown | Microprocessor | - | - | - | - | - | - | - | - | - | 4 | 0 | - | - | - | - | Unconfirmed | Applications Processor | - | - | - | - | - | - | - | - | - | 700KB | - | - | - | - | ARM | - | - | - | - | - | 1 | - | - | 2 | - | - | - | - | - | 3 | 3 | - | ARM Cortex A7 | - | - | - | - | - | ||
![]() STI7108-EWB STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | No | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BLUENRG-332AC STMicroelectronics | 15000 | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | - | BLUENRG | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | Yes | SMD/SMT | - | Bulk | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | MouseReel | BlueNRG-LPS | - | TxRx + MCU | - | 1.7V ~ 3.6V | 2.4GHz ~ 2.48GHz | - | - | - | - | 192kB Flash, 1kB OTP, 24kB RAM, 7kB ROM | - | - | - | - | - | Bluetooth v5.3 | - | 8dBm | Bluetooth | -104dBm | - | 32Mbps | - | ADC, GPIO, I²C, I²S, JTAG, PCM, PWM, SPI, USART | 3.4 mA | - | 4.3mA | - | - | GFSK | 20 | - | - | - | - | - | - | - | - | - | ||
![]() ST4SI2S0009AKI8T STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | ST4SI2 | - | - | - | - | - | - | - | 15000 | - | - | - | RISC | - | - | + 80 C | - | STMicroelectronics | - 25 C | - | - | SMD/SMT | - | Bulk | - | Microcontroller | - | - | Active | - | Not Applicable | - | 1.8 V, 3 V, 5 V | 1.8 V, 3 V, 5 V | - | - | - | - | - | Bulk | ST4SIM-200S | - | LTE-M | - | - | - | Bias Network | - | - | - | - | - | - | Flash | - | 32 bit | - | - | - | - | - | 2G, 3G, 4G, CDMA, LTE | - | - | - | - | - | - | SIM and Smart Card Interface | - | - | - | - | - | - | ARM SC300 | - | - | - | - | - | ||
![]() ST4SI2M0007AKIFW STMicroelectronics | In Stock | - | Datasheet | - | VFDFPN-8 | - | - | - | ST4SI2 | - | - | - | ARM | - | - | - | 4000 | - | - | - | RISC | SPI | - | + 105 C | - | STMicroelectronics | - 40 C | - | Yes | SMD/SMT | - | Bulk | - | Microcontroller | - | - | Active | - | Details | - | 1.8 V, 3 V, 5 V | 1.8 V, 3 V, 5 V | - | - | - | - | - | MouseReel | ST4SIM-200M | - | LTE-M | - | - | - | - | - | - | SPI | - | - | - | Flash | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM SC300 | - | 0.85 mm | 5 mm | 6 mm | - | ||
![]() STID337CYCB STMicroelectronics | In Stock | - | - | - | - | - | 24 | - | - | Straight | 24Signal | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | -55C to 200C | - | - | - | Not Required(mm) | 49.86(mm) | - | No | - | 24-28 | - | - | Crimp | - | - | 250VDC/200VAC | - | - | - | - | Circular | PL | - | - | - | 24(POS) | PIN | - | - | 1(Port) | - | - | MS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | No | - | 53.98(mm) | - | - | - | Not Required(mm) | ||
![]() STID128-BYA STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STID337CDCB STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |