- Operating Temperature
- Mounting Type
- Package / Case
- Part Status
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Packaging
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Multiplexer/Demultiplexer Circuit
- On-State Resistance (Max)
Attribute column
Manufacturer
STMicroelectronics Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M74HCT4053RM13TR STMicroelectronics | 1874 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 38 ns | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 120Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 1 | 4.5V | 1.27mm | - | 30 | M74HCT405 | - | 16 | - | - | - | 5V | - | - | - | 2 | - | 3 | 5.5V | 4.5V | SINGLE-ENDED MULTIPLEXER | 8μA | - | 500mW | - | - | - | 12 ns | - | 45 ns | Demultiplexer, Multiplexer | 6 | 4.5V~5.5V ±1V~6V | Dual | 120MHz | - | -4.5V | 6V | - | 190MHz | 120Ohm | 1V | - | - | - | 2:1 | 50 dB | 100nA | 0.75pF 5pF | 5Ohm | SPDT | 34ns, 31ns | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 1.75mm | 9.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STG4260BJR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-UFBGA, FCBGA | 12 | - | 38 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 12 | EAR99 | 500mOhm | - | - | - | - | 500mW | BOTTOM | BALL | - | 2 | 1.8V | 0.5mm | - | - | STG4260 | SEPARATE OUTPUT | 12 | - | - | - | - | - | 1.8/4V | - | 1 | - | 2 | 4.8V | 1.65V | - | - | - | - | - | 50nA | - | - | - | 38 ns | - | - | - | Single | - | - | - | - | - | 50MHz | 500mOhm | - | - | - | - | 2:1 | 50 dB | 30nA | 30pF | 40Ohm | SPDT | 38ns, 38ns | 140pC | 10m Ω | BREAK-BEFORE-MAKE | 160ns | - | 1.65V~4.8V | - | - | - | - | - | 1.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC4016B1R STMicroelectronics | 1275 | - | Datasheet | - | Through Hole | Through Hole | 14-DIP (0.279, 7.10mm) | 14 | - | 150 ns | -55°C~125°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | - | 120Ohm | Matte Tin (Sn) | - | - | - | 500mW | DUAL | - | NOT SPECIFIED | 4 | 4.5V | - | - | NOT SPECIFIED | M74HC401 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | - | - | - | - | 1 | - | - | 12V | 2V | - | 8μA | - | 500mW | - | 8μA | SPST | - | - | 100 ns | - | 4 | - | Single | - | - | - | - | - | 42MHz | 120Ohm | - | - | - | - | 1:1 | 50 dB | 100nA | 1pF 5pF | 16Ohm | SPST - NO | 14ns, 24ns | - | 6 Ω | BREAK-BEFORE-MAKE | 20ns | 30ns | 2V~12V | - | NO | - | - | 5.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4053BEY STMicroelectronics | 2625 | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 450 ns | -55°C~125°C TA | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 1.05kOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 200mW | - | - | - | 3 | 5V | 2.54mm | - | - | HCF4053 | - | 16 | - | - | - | - | Non-Inverting | 5/15V | - | 2 | - | 3 | 20V | 3V | SINGLE-ENDED MULTIPLEXER | 80nA | - | 500mW | - | - | - | 60 ns | 80nA | 720 ns | Demultiplexer, Demux, Multiplexer, Mux | 6 | - | Dual | 60MHz | - | - | - | - | - | 280Ohm | - | - | - | - | 2:1 | 40 dB | 100nA | 0.2pF 5pF | 10Ohm | SPDT | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | 3V~20V | - | - | 0.01A | -510μm | - | 20mm | 7.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4051BEY STMicroelectronics | 167 | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 450 ns | -55°C~125°C TA | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 280Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 200mW | - | - | - | 1 | 5V | 2.54mm | - | - | HCF4051 | - | 16 | - | - | - | - | Non-Inverting | - | - | 8 | - | - | 20V | 3V | SINGLE-ENDED MULTIPLEXER | 80nA | 100μA | 500mW | - | - | - | 60 ns | 80nA | 720 ns | Demultiplexer, Demux, Multiplexer, Mux | 8 | - | Dual | 60MHz | 0.6mA | - | - | 1 | - | 280Ohm | - | - | - | - | 8:1 | 40 dB | 100nA | 0.2pF 5pF | 10Ohm | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | 3V~20V | 125Ohm | - | - | 5.1mm | - | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STMUX3040QTTR STMicroelectronics | 1602 | - | Datasheet | - | Surface Mount | Surface Mount | 42-TQFN | 42 | - | 30 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 42 | - | 8Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | - | 260 | 8 | 1.8V | 0.5mm | - | 30 | STMUX3040 | - | 42 | 16 | - | - | 1.8V | - | - | - | - | - | - | 2V | 1.65V | - | - | 150μA | - | - | 500μA | - | - | - | 50 ns | - | 8 | - | Single | - | - | - | 3.6V | - | 1.3GHz | 8Ohm | - | - | - | - | 2:1 | - | - | 4pF | - | SPDT | 9ns, 8.5ns | - | 500m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STG4159BJR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 7-WFBGA, FCBGA | 7 | - | 17 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | Not Applicable | 7 | - | 300mOhm | - | - | - | - | 500mW | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | 40 | STG4159 | - | 7 | 2 | - | - | - | - | - | - | 1 | - | - | 4.8V | 1.65V | - | 50nA | - | 500mW | - | 50nA | - | - | - | 38 ns | - | 1 | - | Dual, Single | - | - | - | - | - | 28MHz | 300mOhm | - | - | - | - | 2:1 | 69 dB | 30nA | 30pF | 0.005Ohm | SPDT | 38ns, 17ns | 140pC | 3m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~4.8V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STG3220QTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-UFQFN | 10 | - | 25 ns | -40°C~85°C TA | Digi-Reel® | - | e4 | - | Obsolete | 1 (Unlimited) | 10 | - | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.12W | QUAD | - | 260 | 2 | - | - | - | - | STG3220 | - | 10 | 4 | - | - | 3V | - | - | - | - | - | - | 4.3V | 1.65V | - | 200nA | 200nA | 1.12W | - | - | - | - | - | 26 ns | - | 2 | - | Single | 800MHz | - | - | - | - | - | 5.4Ohm | - | - | - | - | 2:1 | - | 20nA | 2pF | - | SPDT | 15ns, 13ns | 6.4pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~4.3V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STG3699AUTR STMicroelectronics | 762 | - | Datasheet | - | Surface Mount | Surface Mount | 16-UFQFN Exposed Pad | 16 | - | 30 ns | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 450mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2-CHANNEL MUX/DEMUX | 1.12W | QUAD | - | - | 4 | 2.7V | - | - | - | STG3699 | - | 16 | 8 | - | - | - | - | - | - | 4 | - | - | 4.3V | 1.65V | - | 50nA | - | 1.12W | - | 50nA | - | - | - | 120 ns | - | - | - | Single | - | - | - | - | - | 50MHz | 450mOhm | - | - | - | - | 2:1 | 64 dB | 20nA | 5pF | 0.06Ohm | SPDT | 55ns, 30ns | 35pC | 60m Ω | BREAK-BEFORE-MAKE | 55ns | - | 1.65V~4.3V | - | - | - | - | 0.6mm | 2.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74V1T66STR STMicroelectronics | 8 | - | Datasheet | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 29.993795mg | 7.5 ns | -55°C~125°C TA | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | 10Ohm | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74V1T66 | - | 5 | - | - | - | 5V | Non-Inverting | 5V | - | 1 | - | - | 5.5V | 4.5V | - | - | - | - | - | 1μA | SPST | - | - | 4 ns | - | - | - | Single | - | - | - | - | - | 180MHz | 10Ohm | - | 50mA | - | 50mA | 1:1 | 60 dB | 100nA | 3pF | - | SPST - NO | 4ns, 7.5ns | - | - | - | - | - | 4.5V~5.5V | - | NO | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HCT4051RM13TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 38 ns | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 120Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 1 | 4.5V | - | - | 30 | M74HCT405 | - | 16 | - | - | - | 5V | - | - | - | 8 | - | 1 | 5.5V | 4.5V | SINGLE-ENDED MULTIPLEXER | 8μA | - | 500mW | - | - | - | 12 ns | - | 45 ns | Demultiplexer, Demux, Multiplexer, Mux | 8 | 4.5V~5.5V ±1V~6V | Dual | 190MHz | - | -4.5V | 6V | - | - | 120Ohm | 1V | - | 5V | - | 8:1 | 50 dB | 100nA | 0.75pF 5pF | 5Ohm | - | 34ns, 31ns | - | 5 Ω | BREAK-BEFORE-MAKE | 34ns | - | - | - | - | - | 1.65mm | - | 10mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STG3684QTR STMicroelectronics | 736 | - | Datasheet | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | 45 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | 500mOhm | Matte Tin (Sn) - annealed | - | - | - | 1.12W | QUAD | NO LEAD | - | 2 | 2.7V | 0.5mm | - | - | STG3684 | - | 16 | 4 | Not Qualified | - | - | - | 1.8/3.3V | - | 2 | - | - | 4.3V | 1.65V | - | 50nA | - | 1.12W | - | 50nA | - | - | - | 70 ns | - | - | - | Single | - | - | - | - | - | 50MHz | 500mOhm | - | - | - | - | 2:1 | 64 dB | 10nA | 5pF | 0.06Ohm | SPDT | 50ns, 30ns | 35pC | 60m Ω | BREAK-BEFORE-MAKE | 50ns | - | 1.65V~4.3V | - | NO/NC | - | - | 1mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() STG3155DTR STMicroelectronics | 10490 |
| Datasheet | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 30 ns | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | 600mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2-CHANNEL MUX/DEMUX | 1.12W | DUAL | NO LEAD | 260 | 1 | 2.7V | 0.5mm | - | 30 | STG3155 | - | 6 | - | Not Qualified | 4.3V | - | - | - | - | 1 | - | 1 | 4.3V | 1.65V | - | 50nA | 1μA | - | 200mA | 50nA | - | - | - | 55 ns | - | - | - | Single | - | - | - | - | - | 70MHz | 600mOhm | - | - | - | - | 2:1 | 74 dB | 20nA | 6.6pF | 0.017Ohm | SPDT | 55ns, 30ns | 53pC | 21m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~4.3V | - | - | - | - | 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCF4053M013TR STMicroelectronics | 100 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 450 ns | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 1.05kOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 200mW | - | GULL WING | 260 | 3 | 5V | 1.27mm | - | 30 | HCF4053 | - | 16 | - | - | - | - | Non-Inverting | - | - | 2 | 15V | 3 | 20V | 3V | SINGLE-ENDED MULTIPLEXER | 80nA | 80nA | 500mW | - | - | - | 60 ns | 80nA | 720 ns | Demultiplexer, Demux, Multiplexer, Mux | 6 | - | Dual | - | - | - | - | - | - | 280Ohm | - | - | - | - | 2:1 | - | 100nA | 0.2pF 5pF | 10Ohm | SPDT | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | 3V~20V | - | - | 0.01A | 1.65mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STG3680QTR STMicroelectronics | 2499 | - | Datasheet | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | 45 ns | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 16 | - | 800mOhm | - | - | - | - | 1.12W | QUAD | NO LEAD | - | 2 | 1.8V | 0.5mm | - | - | STG3680 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 1.5/3.3V | - | 1 | - | 2 | 4.3V | 1.65V | - | 50nA | - | - | - | 50nA | - | - | - | 70 ns | - | - | - | Single | - | - | - | - | - | 50MHz | 800mOhm | - | - | - | - | 2:1 | 64 dB | 10nA | 5pF | 0.06Ohm | SPDT | 50ns, 30ns | 35pC | 60m Ω | BREAK-BEFORE-MAKE | 50ns | 30ns | 1.65V~4.3V | - | NO/NC | - | - | 1mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() STG3690QTR STMicroelectronics | 36000 | - | Datasheet | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | 45 ns | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 16 | - | 1.5Ohm | - | - | - | - | 1.12W | QUAD | NO LEAD | - | 4 | 3V | 0.5mm | unknown | - | STG3690 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 1.8/3.3V | - | 1 | - | 4 | 3.6V | 1.65V | - | 50nA | - | - | - | 50nA | - | - | - | 70 ns | - | - | - | Single | - | - | - | - | - | 50MHz | 1.5Ohm | - | - | - | - | 2:1 | 64 dB | 10nA | 5pF | 0.06Ohm | SPDT | 50ns, 30ns | 35pC | 60m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~3.6V | - | NO/NC | - | - | 1mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74H1G66STR STMicroelectronics | 6000 | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 100 ns | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 5 | - | 80Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 30 | 74H1G66 | - | 5 | - | - | - | - | Non-Inverting | - | - | 1 | - | - | 12V | 2V | - | - | - | 500mW | - | 8μA | SPST | - | - | 115 ns | - | - | - | Single | - | - | - | - | - | 180MHz | 80Ohm | - | - | - | - | 1:1 | 60 dB | 100nA | 0.5pF 5pF | 10Ohm | SPST - NO | 18ns, 12ns | - | - | - | 23ns | 20ns | 2V~12V | - | NO | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STG3159DTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 21 ns | -55°C~125°C TA | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 6 | - | 1.1Ohm | TIN | - | - | - | 1.12W | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.4mm | - | NOT SPECIFIED | STG3159 | - | 6 | 2 | Not Qualified | - | - | - | - | - | 1 | - | - | 4.5V | 1.65V | - | 50nA | - | 1.12W | - | 50nA | - | - | - | 23 ns | - | 1 | - | Single | - | - | - | - | - | 150MHz | 1.1Ohm | - | - | - | - | 2:1 | 80 dB | 20nA | 6pF | 0.06Ohm | SPDT | 23ns, 21ns | 33pC | 50m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~4.3V | - | - | - | - | 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() STG719CTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | 5.5 ns | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 6 | - | 4Ohm | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | - | STG719 | - | 6 | - | - | - | - | - | - | - | 1 | - | 1 | 5.5V | 1.8V | - | 1μA | 1nA | - | - | 1μA | - | - | - | 10 ns | - | - | - | Single | - | - | - | - | - | - | 4Ohm | - | - | - | - | 2:1 | 74 dB | 250pA | 19pF | 0.1Ohm | SPDT | 7ns, 4.5ns (Typ) | - | 100m Ω | - | - | 8.5ns | 1.8V~5.5V | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74V1T66CTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 7.5 ns | - | Cut Tape (CT) | 74V | e4 | - | Obsolete | 1 (Unlimited) | 5 | - | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74V1T66 | - | 5 | - | - | - | - | Non-Inverting | 5V | MILITARY | 1 | - | - | 5.5V | 4.5V | - | - | - | - | - | 1μA | SPST | - | - | 4 ns | - | 1 | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | 60 dB | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free |