- Operating Temperature
- Mounting Type
- Package / Case
- Part Status
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Packaging
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Multiplexer/Demultiplexer Circuit
- On-State Resistance (Max)
Attribute column
Manufacturer
STMicroelectronics Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Ihs Manufacturer | Package Description | Part Life Cycle Code | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Data Rate | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Number of Input Lines | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Number of Output Lines | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IH5042MJE Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | THOMSON CONSUMER ELECTRONICS | , | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M74HC4051B1R STMicroelectronics | 1549 | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | - | - | 250 ns | - | -55°C~125°C TA | Tube | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500mW | - | - | - | 1 | 4.5V | 2.54mm | - | - | M74HC405 | - | 16 | - | - | - | Non-Inverting | - | - | 8 | 1 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | 8μA | 8μA | 500mW | - | - | 60 ns | - | 225 ns | Demultiplexer, Multiplexer, Mux | - | 8 | 2V~6V ±2V~6V | Dual | 120MHz | - | -4.5V | 6V | 200MHz | 100Ohm | 1V | - | 8:1 | 50 dB | - | 100nA | 2pF 10pF | 5Ohm | - | 18ns, 29ns | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | 50Ohm | - | 0.025A | - | - | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCF4097M013TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | - | - | - | - | 440 ns | - | -55°C~125°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | 240Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500mW | - | GULL WING | 250 | 1 | 5V | - | - | 30 | HCF4097 | - | 24 | - | - | - | - | - | 5/15V | 8 | 2 | 20V | 3V | DIFFERENTIAL MULTIPLEXER | 80nA | - | 200mW | - | - | 60 ns | - | 650 ns | Demultiplexer, Multiplexer | - | 16 | - | Dual | - | 3mA | - | - | - | 240Ohm | - | - | 8:1 | - | - | 100μA | 0.2pF 5pF | 10Ohm | - | - | - | - | 5 Ω | - | - | - | 3V~20V | - | - | 0.01A | - | - | 15.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() STG5683QTR STMicroelectronics | 2990 |
| Datasheet | - | Surface Mount | Surface Mount | 16-UFQFN | 16 | - | - | - | - | - | 80 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 16 | - | 550mOhm | - | - | - | - | - | 1.12W | QUAD | NO LEAD | - | 2 | 2.7V | - | - | - | STG5683 | - | 16 | 4 | Not Qualified | - | - | - | - | 1 | - | 4.5V | 1.65V | - | 50nA | - | 1.12W | 50nA | - | - | - | 220 ns | - | - | 2 | - | Single | - | - | - | - | 33MHz | 550mOhm | - | - | 2:1 | 55 dB | - | - | 6pF | 0.02Ohm | SPDT | 80ns, 50ns | - | 46pC | 15m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~4.5V | - | NO/NC | - | - | 0.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS21P2THBQ STMicroelectronics | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | 10-UFQFN | 10 | 10-QFN (1.8x1.4) | 7.002332mg | - | - | - | 13 ns | Industrial grade | -40°C~85°C TA | Cut Tape (CT) | - | - | Obsolete | 1 (Unlimited) | - | - | 7Ohm | - | 85°C | -40°C | - | - | 1.12W | - | - | - | - | - | - | - | - | AS21P2 | - | - | 4 | - | - | - | - | - | 2 | 2 | 4.3V | 1.65V | - | - | - | 1.12W | 200nA | - | - | - | 15 ns | - | 480 Mbps | 2 | - | Single | - | - | - | - | 800MHz | 7Ohm | - | - | 2:1 | - | - | 20nA | 2pF | - | SPDT | 15ns, 13ns | - | 6.4pC | 100mOhm | - | - | - | 1.65V~4.3V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC4016RM13TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | - | - | 150 ns | - | -55°C~125°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | 120Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500mW | DUAL | GULL WING | 260 | 4 | 4.5V | 1.27mm | - | - | M74HC401 | SEPARATE OUTPUT | 14 | - | - | - | - | - | - | 1 | - | 12V | 2V | - | 8μA | - | 500mW | 8μA | SPST | - | - | 100 ns | - | - | 4 | - | Single | - | - | - | - | 42MHz | 120Ohm | - | - | 1:1 | 50 dB | - | 100nA | 1pF 5pF | 16Ohm | SPST - NO | 14ns, 24ns | - | - | 6 Ω | - | 20ns | 30ns | 2V~12V | - | NO | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC4316B1R STMicroelectronics | 2850 |
| Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | - | - | 205 ns | - | -55°C~125°C TA | Tube | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 70Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500mW | - | - | - | 4 | 4.5V | - | - | - | M74HC43 | SEPARATE OUTPUT | 16 | - | - | - | Non-Inverting | - | - | 4 | - | 12V | 2V | - | - | - | 500mW | 1μA | SPST | - | - | 115 ns | - | - | - | 2V~12V ±1V~6V | Dual, Single | - | - | -4.5V | 6V | 43MHz | 70Ohm | 1V | - | 2:1 | 50 dB | - | 100nA | 1pF 5pF | 5Ohm | SPDT | 18ns, 29ns | - | - | 5 Ω | BREAK-BEFORE-MAKE | 21ns | - | - | - | NO | - | - | 5.1mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() STG3684AQTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | - | - | - | 45 ns | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | 45mOhm | Matte Tin (Sn) - annealed | - | - | - | - | 1.12W | QUAD | - | 260 | 2 | 2.3V | 0.5mm | - | 40 | STG3684 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 1.8/3.3V | 1 | 2 | 4.3V | 1.65V | - | 50nA | - | - | 50nA | - | - | - | 120 ns | - | - | - | - | Single | - | - | - | - | 55MHz | 500mOhm | - | - | 2:1 | 66 dB | - | 20nA | 5pF | 0.1Ohm | SPDT | 55ns, 30ns | - | 49pC | 100m Ω | BREAK-BEFORE-MAKE | 85ns | 30ns | 1.65V~4.3V | - | - | - | - | 1mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STG4259BJR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 11-WFBGA, FCBGA | 11 | - | - | - | - | - | 17 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 11 | - | 300mOhm | - | - | - | - | - | 500mW | BOTTOM | BALL | - | 2 | 1.8V | 0.5mm | - | - | STG4259 | SEPARATE OUTPUT | 11 | - | - | - | - | - | 1.6/4V | 1 | 2 | 4.8V | 1.65V | - | 50nA | - | - | 50nA | - | - | - | 123 ns | - | - | - | - | Dual, Single | - | - | - | - | 40MHz | 300mOhm | - | - | 2:1 | 71 dB | - | 20nA | 30pF | 0.005Ohm | SPDT | 38ns, 17ns | - | 103pC | 3m Ω | BREAK-BEFORE-MAKE | - | 15ns | 1.65V~4.8V | - | - | - | - | 0.715mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() STG4210QTR STMicroelectronics | 5955 |
| Datasheet | - | Surface Mount | Surface Mount | 10-UFQFN | 10 | - | - | - | - | - | 45 ns | - | -40°C~85°C TA | Tape & Reel (TR) | e4 | - | Obsolete | 1 (Unlimited) | 10 | - | 2.9Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.12W | QUAD | - | 260 | 2 | 1.8V | 0.4mm | - | - | STG4210 | SEPARATE OUTPUT | 10 | - | - | 3V | - | - | 1.8/4V | 1 | - | 4.3V | 1.65V | - | 50nA | - | 1.12W | 50nA | SPST | - | - | 120 ns | - | - | 2 | - | Single | - | - | - | - | 58MHz | 1.3Ohm | - | - | 1:1 | 66 dB | - | 100nA | 85pF | 0.03Ohm | SPST - NO | 55ns, 30ns | - | 49pC | 10m Ω | BREAK-BEFORE-MAKE | 90ns | 40ns | 1.65V~4.3V | - | NO | - | - | 0.55mm | 1.8mm | - | No | - | ROHS3 Compliant | - | ||
![]() M74HC4852TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | - | - | 95 ns | - | -55°C~125°C TA | Tape & Reel (TR) | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 650Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 450mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 30 | M74HC48 | - | 16 | - | - | - | - | - | - | 4 | 2 | 6V | 2V | DIFFERENTIAL MULTIPLEXER | 2μA | - | 450mW | - | - | 25 ns | - | 95 ns | Demultiplexer, Multiplexer | - | 8 | - | Single | - | 0.04mA | - | - | - | 195Ohm | - | - | 4:1 | - | - | 100nA | 6.7pF 22pF | 2Ohm | SP4T | - | - | - | 3 Ω | BREAK-BEFORE-MAKE | 90ns | 90ns | 2V~6V | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() M74HC4053B1R STMicroelectronics | 20000 | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | - | - | 255 ns | - | -55°C~125°C TA | Tube | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 180Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 300mW | - | - | - | 3 | 4.5V | 2.54mm | - | - | M74HC405 | - | 16 | - | - | - | Non-Inverting | - | - | 2 | 3 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | 8μA | 8μA | 500mW | - | - | 60 ns | - | 255 ns | Demultiplexer, Multiplexer | - | 6 | 2V~6V ±2V~6V | Dual | 200MHz | 0.08mA | -4.5V | 6V | - | 100Ohm | 1V | - | 2:1 | 50 dB | - | 100nA | 2pF 10pF | 5Ohm | SPDT | 14ns, 26ns | - | - | 5 Ω | BREAK-BEFORE-MAKE | 225ns | 225ns | - | 180Ohm | - | 0.025A | - | 5.1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STG6684QTR STMicroelectronics | 8 | - | Datasheet | - | Surface Mount | Surface Mount | 10-UFQFN | 10 | - | - | - | - | - | 45 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 10 | - | 2.9Ohm | - | - | - | - | - | 1.12W | QUAD | NO LEAD | NOT SPECIFIED | 2 | 1.8V | - | - | NOT SPECIFIED | STG6684 | - | 10 | 4 | Not Qualified | - | - | - | - | 1 | - | 4.3V | 1.65V | - | 50nA | - | 1.12W | 50nA | - | - | - | 120 ns | - | - | 2 | - | Single | - | - | - | - | 65MHz | 550mOhm | - | - | 2:1 | 80 dB | - | 100nA | 85pF | 0.3Ohm | SPDT | 55ns, 30ns | - | 49pC | 10m Ω | BREAK-BEFORE-MAKE | 85ns | - | 1.65V~4.3V | - | - | - | - | 0.55mm | 1.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STG3689DTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-UFDFN | 10 | - | - | - | - | - | 45 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | 10 | - | 700mOhm | - | - | - | - | - | 1.12W | DUAL | NO LEAD | 260 | 2 | 2.7V | 0.5mm | - | 40 | STG3689 | SEPARATE OUTPUT | 10 | - | Not Qualified | - | - | - | 1.8/3.3V | 1 | 2 | 4.3V | 1.4V | - | 50nA | - | - | 50nA | - | - | - | 70 ns | - | - | - | - | Single | - | - | - | - | 85MHz | 700mOhm | - | - | 2:1 | 90 dB | - | 10nA | 7pF | 0.6Ohm | SPDT | 50ns, 30ns | - | 44pC | 600m Ω | BREAK-BEFORE-MAKE | 60ns | 30ns | 1.65V~4.3V | - | - | - | - | 0.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M74HC4851B1R STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-DIP | - | - | - | - | - | - | -55°C~125°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 650Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | M74HC48 | - | - | - | - | - | Non-Inverting | - | - | - | 1 | 6V | 2V | - | - | - | 500mW | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | Single | - | - | - | - | - | 195Ohm | - | - | 8:1 | - | 1 | 100nA | 6.7pF 22pF | - | - | - | 1 | - | 3Ohm | - | - | - | 2V~6V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() STG6384QTR STMicroelectronics | 3534 |
| Datasheet | - | Surface Mount | Surface Mount | 10-UFQFN | 10 | - | - | - | - | - | 30 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 10 | - | 10mOhm | - | - | - | - | - | 1.12W | QUAD | NO LEAD | - | 2 | 1.8V | 0.4mm | - | - | STG5684 | SEPARATE OUTPUT | 10 | - | Not Qualified | - | - | - | 1.8/4V | 1 | 2 | 4.3V | 1.65V | - | 50nA | - | - | 50nA | SPST | - | - | 55 ns | - | - | - | - | Single | - | - | - | - | 65MHz | 1.3Ohm | - | - | 1:1 | 80 dB | - | 100nA | 85pF | 30Ohm | SPST - NO | 55ns, 30ns | - | 49pC | 10m Ω | BREAK-BEFORE-MAKE | 85ns | - | 1.65V~4.3V | - | NO | - | - | 0.55mm | 1.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4053BTTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | - | TSSOP | 16 | 16-TSSOP | - | - | - | - | 450 ns | - | -55°C~125°C TA | Cut Tape (CT) | - | - | Obsolete | 1 (Unlimited) | - | - | 280Ohm | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | HCF4053 | - | - | - | - | 20V | Non-Inverting | - | - | - | 3 | - | - | - | 80nA | - | - | - | - | 60 ns | 80nA | 720 ns | Demultiplexer, Multiplexer | - | - | - | Dual | 60MHz | - | - | - | - | 280Ohm | - | - | 2:1 | - | - | 100nA | 0.2pF 5pF | - | SPDT | - | - | - | 5 Ω | - | - | - | 3V~20V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() STG3384DTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-UFDFN | 10 | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 10 | - | 70mOhm | - | - | - | MULTIPLE CLOSURE SWITCH ARRAY | - | - | DUAL | NO LEAD | NOT SPECIFIED | 2 | 1.65V | 0.5mm | - | NOT SPECIFIED | STG3384 | SEPARATE OUTPUT | 10 | - | Not Qualified | - | - | 4.3V | 1.4/4.3V | 1 | 2 | - | - | - | 50nA | - | - | - | SPST | - | - | - | - | - | - | - | Single | - | - | - | - | 85MHz | 700mOhm | - | - | 1:1 | 90 dB | - | 10nA | 5pF | 0.6Ohm | SPST - NO | 50ns, 30ns | - | 44pC | 600m Ω | BREAK-BEFORE-MAKE | 60ns | 30ns | 1.65V~4.3V | - | NC | - | - | 0.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M74HC4852MWR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | - | - | 95 ns | - | -55°C~125°C TA | Tape & Reel (TR) | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 650Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | M74HC48 | - | 16 | - | Not Qualified | 6V | - | 6V | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | 2μA | - | - | - | - | 25 ns | - | 95 ns | Demultiplexer, Multiplexer | - | - | - | Single | - | 0.04mA | - | - | - | 195Ohm | - | - | 4:1 | - | - | 100nA | 6.7pF 22pF | 2Ohm | SP4T | - | - | - | 3 Ω | BREAK-BEFORE-MAKE | 90ns | 90ns | 2V~6V | - | - | - | - | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() M74HC4052RM13TR STMicroelectronics | 438 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | - | - | 250 ns | - | -55°C~125°C TA | Tape & Reel (TR) | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500mW | - | GULL WING | 260 | 1 | 4.5V | - | - | 30 | M74HC405 | - | 16 | - | - | - | Non-Inverting | - | - | 4 | 2 | 6V | 2V | DIFFERENTIAL MULTIPLEXER | 8μA | 8μA | 500mW | - | - | 60 ns | - | 225 ns | Demultiplexer, Multiplexer | - | 8 | 2V~6V ±2V~6V | Dual | 120MHz | - | -4.5V | 6V | 200MHz | 100Ohm | 1V | 5V | 4:1 | 50 dB | - | 100nA | 2pF 10pF | 5Ohm | SP4T | 18ns, 29ns | - | - | 5 Ω | - | - | - | - | - | - | - | 1.65mm | - | 10mm | 4mm | No | - | ROHS3 Compliant | Lead Free |