- Operating Temperature
- Mounting Type
- Package / Case
- Part Status
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Packaging
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Multiplexer/Demultiplexer Circuit
- On-State Resistance (Max)
Attribute column
Manufacturer
STMicroelectronics Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Number of Circuits | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Voltage - Supply, Single (V+) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STG3699ADWF STMicroelectronics | In Stock | - | - | -55°C~125°C TA | Tray | Obsolete | 1 (Unlimited) | STG3699 | 4 | 50MHz | 450mOhm | 2:1 | 20nA | 5pF | SPDT | 55ns, 30ns | 35pC | 60m Ω | 1.65V~4.3V | ROHS3 Compliant |