- Terminal Position
- Number of Functions
- Pin Count
- Applications
- Base Part Number
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
STMicroelectronics Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Operating Supply Current | Supply Type | Seated Height-Max | Supply Current-Max (Isup) | Multiplexer/Demultiplexer Circuit | Voltage - Supply, Single (V+) | Features | Output Frequency-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS555CP STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | 8 | STMICROELECTRONICS | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | No | 3 V | - | - | e0 | No | - | - | - | EAR99 | TIN LEAD | - | IT CAN ALSO OPERATE FROM A 2V, 5V AND 12V NOMINAL SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 1 | - | 0.65 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | 16 V | COMMERCIAL | 2 V | - | PULSE; RECTANGULAR | - | - | 1.2 mm | - | - | - | - | 2 MHz | - | 4.4 mm | 3 mm | - | - | ||
![]() SE556D STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | 14 | STMICROELECTRONICS | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | - | e0 | - | - | - | - | EAR99 | TIN LEAD | - | IT CAN ALSO OPERATE FROM A 15V NOMINAL SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 2 | - | 1.27 mm | not_compliant | - | 14 | R-PDSO-G14 | Not Qualified | 18 V | MILITARY | 4.5 V | - | PULSE; RECTANGULAR | - | - | 1.75 mm | - | - | - | - | 0.5 MHz | - | 8.65 mm | 3.9 mm | - | - | ||
![]() TS3V555ID STMicroelectronics | 6000 | - | Datasheet | - | - | - | YES | - | 8 | STMICROELECTRONICS | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 3 V | - | - | e4 | - | - | - | - | EAR99 | NICKEL PALLADIUM GOLD | - | IT CAN ALSO OPERATE FROM A 5V NOMINAL SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 1 | - | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 16 V | AUTOMOTIVE | 2.7 V | - | PULSE; RECTANGULAR | - | - | 1.75 mm | - | - | - | - | 2 MHz | - | 4.9 mm | 3.9 mm | - | - | ||
![]() TS555MN STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | 8 | STMICROELECTRONICS | - | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 3 V | - | - | e3 | - | - | - | - | EAR99 | MATTE TIN | - | IT CAN ALSO OPERATE FROM A 2V, 5V AND 12V NOMINAL SUPPLY | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | 16 V | MILITARY | 2 V | - | PULSE; RECTANGULAR | - | - | 5.08 mm | - | - | - | - | 2 MHz | - | - | 7.62 mm | - | - | ||
![]() SE555J STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | 8 | STMICROELECTRONICS | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15 V | - | - | e0 | - | - | - | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | 2.54 mm | not_compliant | - | 8 | R-GDIP-T8 | Not Qualified | 18 V | MILITARY | 4.5 V | - | PULSE; RECTANGULAR | - | - | - | 12 mA | - | - | - | 0.5 MHz | - | - | - | - | - | ||
![]() TS556MDT STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | 14 | STMICROELECTRONICS | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 3 V | - | - | e4 | Yes | - | - | - | EAR99 | NICKEL PALLADIUM GOLD | - | IT CAN ALSO OPERATE FROM A 2V, 5V AND 12V NOMINAL SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 2 | - | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | 16 V | MILITARY | 2 V | - | PULSE; RECTANGULAR | - | - | 1.75 mm | - | - | - | - | 2 MHz | - | 8.65 mm | 3.9 mm | - | - | ||
![]() E-TEA6422D STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | 28 | - | - | Audio | - | - | DUAL | GULL WING | 1 | 9V | - | - | TEA6422 | 28 | - | - | - | - | - | 1 | - | 3mA | Single | - | - | 3:1 | 8V~11V | I2C | - | 2.65mm | - | 7.5mm | No | ROHS3 Compliant |