- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Operating Supply Voltage
- Nominal Supply Current
- Number of Pins
- Radiation Hardening
- Packaging
- Reach Compliance Code
- Width
- Terminal Form
- Terminal Pitch
Attribute column
Manufacturer
STMicroelectronics Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Channel-to-Channel Matching (ΔRon) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Turn-off Time | Turn-on Time | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Power Dissipation | Output Current | Throw Configuration | Min Input Voltage | Logic Function | Data Rate | Output Current-Max | Number of Inputs | Max Input Voltage | Output Current per Channel | Supply Type | Seated Height-Max | -3db Bandwidth | Interface IC Type | On-State Resistance (Max) | Driver Number of Bits | Multiplexer/Demultiplexer Circuit | Number of Transceivers | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Output Peak Current Limit-Nom | Voltage - Supply, Single (V+) | Number of Receivers | Built-in Protections | Output Current Flow Direction | Number of Transmitters | Voltage - Supply, Dual (V±) | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST491ABN STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VN540SP STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | - | - | YES | 10 | - | 10 | - | - | STMICROELECTRONICS | STMicroelectronics | VN540SP | - | - | - | - | - | PLASTIC/EPOXY | HSOP | POWER, SO-10 | SOP10,.55FL | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Obsolete | SOIC | - | NOT SPECIFIED | 5.32 | Compliant | Yes | - | 36 V | 10 V | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | Matte Tin (Sn) | 150 °C | -55 °C | 8542.39.00.01 | Peripheral Drivers | MOS | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | not_compliant | 10 | R-PDSO-G10 | 1 | Not Qualified | - | - | -4 V | - | 10/36 V | - | - | - | - | - | - | - | - | 3 mA | - | 2.8 A | - | - | - | - | 2.8 A | - | - | - | - | 3.75 mm | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 1 | - | - | - | - | - | - | - | - | - | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE | - | - | - | 9.4 mm | 7.5 mm | No | - | ||
![]() ST202BW STMicroelectronics | 2352 | - | Datasheet | - | - | Surface Mount | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Rail/Tube | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | RS-232 | - | 5.5 V | 4.5 V | - | 4 mA | - | - | - | - | - | 400 kbps | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 2 | - | - | 2 | - | - | - | - | - | - | ||
![]() ST1480ACD STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | 3.6 V | 3 V | - | 2.2 mA | - | - | - | - | Transceiver | 15 Mbps | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | 1 | - | - | - | - | No | - | ||
![]() L6709 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E-L6205PD STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 V | - | - | - | - | - | - | - | 52 V | 8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() ST485ERCDR STMicroelectronics | 300 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L9222D STMicroelectronics | 238 | - | Datasheet | - | - | - | - | - | YES | - | - | 20 | - | - | STMICROELECTRONICS | STMicroelectronics | L9222D | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SO-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.82 | - | Yes | - | 5.25 V | 4.75 V | 5 V | - | 20 µs | 20 µs | - | - | - | e4 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | Peripheral Drivers | BIPOLAR | DUAL | GULL WING | NOT SPECIFIED | 4 | 1.27 mm | compliant | 20 | R-PDSO-G20 | - | Not Qualified | - | - | - | - | 5 V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 A | - | - | - | - | 2.65 mm | - | AND GATE BASED PERIPHERAL DRIVER | - | 4 | - | - | - | - | - | - | - | - | 1.2 A | - | - | TRANSIENT | SINK | - | - | - | 12.8 mm | 7.5 mm | - | - | ||
![]() 74ACT8244TTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | YES | - | - | 20 | - | - | STMICROELECTRONICS | STMicroelectronics | 74ACT8244TTR | - | - | 80 °C | -30 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-20 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | NOT SPECIFIED | 5.84 | - | Yes | - | 5.25 V | 4.75 V | 5 V | - | 0.011 µs | 0.011 µs | - | - | - | e4 | - | EAR99 | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | Peripheral Drivers | CMOS | DUAL | GULL WING | NOT SPECIFIED | 8 | 0.65 mm | compliant | 20 | R-PDSO-G20 | - | Not Qualified | - | - | - | - | 5 V | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.07 A | - | - | - | - | 1.2 mm | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | SOURCE AND SINK | - | - | - | 6.5 mm | 4.4 mm | - | - | ||
![]() E-L6205PD013TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | 150 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 V | - | - | - | - | - | - | - | 52 V | 8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() ST485ACN STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST491ABDR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | 5 mA | - | - | - | - | Receiver | 50 Mbps | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | 1 | - | - | - | - | No | Contains Lead | ||
![]() E-L6506D013TR STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | - | - | YES | 20 | - | 20 | - | - | STMICROELECTRONICS | STMicroelectronics | E-L6506D013TR | - | Surface Mount | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 5.4 | Compliant | - | SOIC | - | - | - | 5 V | - | - | 150 °C | - | - | e0 | - | EAR99 | Stepper Motor Controller | - | TIN LEAD | 150 °C | -40 °C | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | 20 | R-PDSO-G20 | - | Not Qualified | 3.5 V | - | 2.7, 5.5 V | 7 V | - | - | 4.5 V | - | - | - | - | - | STEPPER MOTOR CONTROLLER | 25 mA | - | - | - | - | - | - | - | - | - | - | - | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | No | - | ||
![]() VN808 STMicroelectronics | 6 | - | Datasheet | - | - | - | - | - | YES | - | - | 36 | - | - | STMICROELECTRONICS | STMicroelectronics | VN808 | - | - | - | - | - | PLASTIC/EPOXY | HSSOP | HSSOP, SSOP36,.56 | SSOP36,.56 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Active | SOIC | - | NOT SPECIFIED | 5.4 | - | Yes | - | 45 V | 10.5 V | 24 V | - | 150 µs | 100 µs | - | - | - | e3 | No | EAR99 | - | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | Peripheral Drivers | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | not_compliant | 36 | R-PDSO-G36 | - | Not Qualified | - | - | - | - | 10.5/32 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.7 A | - | - | - | - | 3.6 mm | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 8 | - | - | - | - | - | - | - | - | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE | - | - | - | 15.9 mm | 11 mm | - | - | ||
![]() L6377 STMicroelectronics | 1937 | - | Datasheet | - | Production (Last Updated: 2 years ago) | Surface Mount | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 35 V | - | - | - | - | - | - | - | - | - | - | - | - | 500 mA | - | 8 V | - | - | - | - | 35 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() ST1480ABD STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | 3.6 V | 3 V | - | 2.2 mA | - | - | - | - | Transceiver | 15 Mbps | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | 1 | - | - | - | - | No | - | ||
![]() VN340SP13TR STMicroelectronics | 71 | - | Datasheet | - | - | - | - | - | YES | - | - | 10 | - | - | STMICROELECTRONICS | STMicroelectronics | VN340SP13TR | - | - | - | - | - | PLASTIC/EPOXY | HSOP | POWER, SO-10 | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Obsolete | SOIC | - | NOT SPECIFIED | 8.8 | - | No | - | 36 V | 10 V | 24 V | - | 50 µs | 100 µs | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 1.27 mm | compliant | 10 | R-PDSO-G10 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75 mm | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE | - | - | - | 9.4 mm | 7.5 mm | - | - | ||
![]() VND670SP-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 mΩ | - | 150 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 45 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.65 mm | 7.6 mm | 9.5 mm | No | - | ||
![]() VN540 STMicroelectronics | 100 | - | Datasheet | - | - | - | - | - | NO | 5 | - | 5 | - | - | STMICROELECTRONICS | STMicroelectronics | VN540 | - | - | - | - | - | PLASTIC/EPOXY | ZIP | VERTICAL, PENTAWATT-5 | ZIP5,.15,.2,67TB | RECTANGULAR | FLANGE MOUNT | Obsolete | ZFM | - | NOT SPECIFIED | 5.83 | Compliant | Yes | - | 36 V | 10 V | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | Matte Tin (Sn) | 150 °C | -55 °C | 8542.39.00.01 | Peripheral Drivers | MOS | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 1.7 mm | not_compliant | 5 | R-PZFM-T5 | 1 | Not Qualified | - | - | -4 V | - | 10/36 V | - | - | - | - | - | - | - | - | 3 mA | - | 2.8 A | - | - | - | - | 2.8 A | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 1 | - | - | - | - | - | - | - | - | - | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE | - | - | - | - | - | - | - | ||
![]() STG5678BJR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 12-WFBGA, FCBGA | - | 12 | 12-FlipChip | - | STG5678 | 15mOhm | - | - | - | STMicroelectronics | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | - | - | 650 mΩ | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 3 V | - | - | - | - | 2 | - | 2 | 4.5 V | 1.65 V | - | - | 1.12 W | - | SPDT | - | - | - | - | 2 | - | - | Single | - | 30MHz | - | 650mOhm | - | 2:1 | - | 550nA | 120pF | SPDT | 130ns, 92ns | 126pC | -87dB @ 1MHz | - | 1.65V ~ 4.5V | - | - | - | - | - | - | - | - | No | - |