- Base Part Number
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Mounting Type
- Number of Drivers/Receivers
- Mount
Attribute column
Manufacturer
STMicroelectronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Turn On Delay Time | Max Output Voltage | Family | Logic Function | Data Rate | Direction | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Max I(ol) | Max Dual Supply Voltage | Number of Drivers/Receivers | Driver Number of Bits | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Transceivers | Number of Input Lines | Receive Delay-Max | Negative Supply Voltage-Nom | Simplex/Duplex | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Ambient Temperature Range High | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74VCX1632245TBR STMicroelectronics | 300 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 42-TFBGA | - | 42 | - | -40°C~85°C | Tape & Reel (TR) | 74VCX | - | - | Obsolete | 3 (168 Hours) | 42 | - | - | Transceiver | - | - | TAPE AND REEL | 400mW | 1.6V~3.6V | BOTTOM | BALL | 225 | 1 | 1.8V | 0.5mm | - | 74VCX1632245 | 42 | - | - | - | - | Non-Inverting | - | 1.65V | 16 | - | - | 2 | - | 30pF | 2 | - | - | - | - | 8 | 6.2 ns | 8.3 ns | - | ALVC/VCX/A | - | 380Mbps | Bidirectional | 3-STATE WITH SERIES RESISTOR | - | - | - | - | 0.006 A | - | - | - | -18mA | - | 18mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 3.5mm | No | - | Non-RoHS Compliant | - | ||
![]() L9637D013TR STMicroelectronics | 1000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~150°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | NICKEL PALLADIUM GOLD | - | - | - | 4.5V~36V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | L9637 | 8 | - | - | - | 36V | - | - | - | - | - | - | - | 2.3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | ISO 9141 | SCHMITT TRIGGER | - | - | 1/1 | 1 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ST232ECWR STMicroelectronics | 148 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 0°C~70°C | Cut Tape (CT) | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | ST232 | 16 | - | - | - | 5V | - | 5V | - | - | - | RS-232 | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | Receiver | 230kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | - | 2/2 | 2 | - | - | - | - | Full | 500mV | 1 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() L9637D STMicroelectronics | 200 | - | Datasheet | - | - | Gold | Surface Mount | - | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~150°C | Tube | - | e4 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Transceiver | - | - | - | - | 4.5V~36V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | L9637 | 8 | - | - | - | 36V | - | - | - | - | - | - | - | 2.3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | ISO 9141 | SCHMITT TRIGGER | - | - | 1/1 | 1 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ST3232CWR STMicroelectronics | 167 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | 30 | ST3232 | 16 | - | - | 5.4V | - | - | 3.3/5V | - | - | - | RS-232 | - | - | - | - | 2mA | - | - | - | - | - | - | - | - | Receiver | 400kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | - | 2/2 | 2 | - | - | - | - | Full | 300mV | 1 | - | - | - | - | - | - | 2 | 5 V | - | - | - | - | - | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC1488P STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 0°C~75°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Driver | Matte Tin (Sn) | PROGRAMMABLE SLEW RATE | - | - | ±15V | DUAL | - | NOT SPECIFIED | 4 | 9V | - | NOT SPECIFIED | MC1488 | 14 | - | Not Qualified | - | - | - | - | - | 4 | - | RS-232 | - | - | - | - | 34mA | - | 10mA | - | - | - | - | - | - | - | - | - | TOTEM-POLE | NO | INVERTED | RS232 | STANDARD | - | 15V | 4/0 | 4 | - | 9V | - | - | - | - | - | - | - | -9V | - | 350 ns | - | - | 12 V | 0.00001A | - | - | - | 5.1mm | - | 7.62mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ST3232BWR STMicroelectronics | 9000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | 30 | ST3232 | 16 | - | - | 5.4V | - | - | 3.3/5V | - | - | - | RS-232 | - | - | - | - | 300μA | - | - | - | - | - | - | - | - | Receiver | 400kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | - | 2/2 | 2 | - | - | - | - | Full | 300mV | 1 | - | - | - | - | - | - | 2 | 5 V | - | - | - | - | - | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6362ATR STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | - | - | Surface Mount | 12-VFDFN Exposed Pad | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Active | 3 (168 Hours) | 12 | - | - | Transceiver | Nickel/Palladium (Ni/Pd) | - | - | - | 7V~36V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 24V | 0.45mm | NOT SPECIFIED | L6362 | - | S-PDSO-N12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | - | - | - | 1/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() ST26C31BN STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | -40°C~85°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | - | Through Hole | EAR99 | Driver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | - | 245 | 4 | 5V | - | NOT SPECIFIED | ST26C31 | 16 | - | Not Qualified | - | - | - | 5V | - | - | - | RS-422, Serial | - | - | - | - | 800μA | - | - | - | - | 11 ns | - | 5V | - | - | - | - | 3-STATE | YES | - | RS422, RS485 | STANDARD | - | - | 4/0 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | 0.000001A | - | 4 | - | 5.1mm | - | 7.62mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ST232CN STMicroelectronics | 1200 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 0°C~70°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | - | 2 | 5V | - | - | ST232 | 16 | - | - | - | 5V | - | 5V | - | - | - | RS-232 | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | Receiver | 220Kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | - | 2/2 | 2 | - | - | - | - | Full | 500mV | 1 | - | - | - | - | - | - | 2 | - | - | - | - | 5.05mm | - | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ST202ECN STMicroelectronics | 10 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 0°C~70°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | Through Hole | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | - | 245 | 2 | 5V | - | NOT SPECIFIED | ST202 | 16 | - | Not Qualified | - | 5V | - | 5V | - | - | - | RS-232 | - | - | - | - | 10mA | - | - | 10mA | - | - | - | - | - | - | 230kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | - | 2/2 | 2 | - | - | - | - | Full | 500mV | 1 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ST232ABTR STMicroelectronics | 16743 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | ST232 | 16 | - | - | - | 5V | - | 5V | - | - | - | RS-232 | - | - | - | - | 1.5mA | - | - | - | - | - | - | - | - | Receiver | 400kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | - | 2/2 | 2 | - | - | - | - | Full | 500mV | 1 | - | 500 ns | - | Full Duplex | 3500 ns | - | 2 | - | - | - | - | 1mm | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ST232ACTR STMicroelectronics | 15000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | ST232 | 16 | - | - | - | 5V | - | 5V | - | - | - | RS-232 | - | - | - | - | 1.5mA | - | - | - | - | - | - | - | - | Receiver | 400kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | - | 2/2 | 2 | - | - | - | - | Full | 500mV | 1 | - | 500 ns | - | - | 3500 ns | - | 2 | - | - | - | - | 1mm | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ST802RT1AFR STMicroelectronics | 3000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | -40°C~105°C | Tray | - | e4 | - | Obsolete | 3 (168 Hours) | 48 | - | - | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.15V~3.45V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | ST802 | 48 | - | - | - | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Mbps | - | - | - | - | Ethernet | - | - | - | 1/1 | - | - | - | - | - | Full | - | - | - | - | - | Full Duplex | - | - | - | - | - | 105°C | - | 1.6mm | - | 7mm | 7mm | No | - | ROHS3 Compliant | - | ||
![]() STLVDS32BTR STMicroelectronics | 650000 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | -55°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Receiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 61mW | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 30 | STLVDS | 16 | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | 18mA | 60mW | - | - | - | 3.3 ns | 3.3 ns | - | - | - | 400Mbps | - | - | - | - | LVDS | DIFFERENTIAL | - | - | 0/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.008A | 4 | - | - | - | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() ST75C176BDR STMicroelectronics | 14249 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Cut Tape (CT) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | ST75C | 8 | - | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | - | - | 500μA | - | - | - | - | - | - | - | - | - | 2.5Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | - | 1/1 | 1 | - | - | - | 1 | Half | 70mV | - | - | 210 ns | - | - | 60 ns | 0.004A | - | 1.5 V | 0.001A | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() ST485BN STMicroelectronics | 50000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Industrial grade | -40°C~85°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 4.75V~5.25V | DUAL | - | - | 1 | 5V | - | - | ST485 | 8 | - | - | - | 5V | Non-Inverting | 5V | - | - | - | - | - | - | - | - | 900μA | - | - | - | - | - | - | - | - | - | 2.5Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | - | 1/1 | 1 | - | - | - | 1 | Half | 70mV | - | 2 | - | - | - | 60 ns | 0.004A | - | - | - | - | 1 | 3.3mm | - | 9.8mm | 7.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ST202EBD STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | -40°C~85°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | ST202 | 16 | - | Not Qualified | - | 5V | - | 5V | - | - | 5V | RS-232 | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | - | 230kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | - | 2/2 | 2 | - | - | - | - | Full | 500mV | 1 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ST202EBWR STMicroelectronics | 574 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | ST202 | 16 | - | - | - | 5V | - | 5V | - | - | - | RS-232 | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | Receiver | 230kbps | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | - | 2/2 | 2 | - | - | - | - | Full | 500mV | 1 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ST3485EBN STMicroelectronics | 50000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -40°C~85°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 2.54mm | NOT SPECIFIED | ST3485 | 8 | - | Not Qualified | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 2.2mA | - | - | - | - | - | - | - | - | - | 15Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | - | 1/1 | 1 | - | - | - | 1 | Half | 70mV | - | - | 50 ns | - | - | 30 ns | 0.004A | - | 1.5 V | - | - | - | - | - | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free |