- Base Part Number
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Mounting Type
- Number of Drivers/Receivers
- Mount
Attribute column
Manufacturer
STMicroelectronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Data Transmission Topology | Driving Mode | ECCN (US) | HTS | Interface Standards | Lead Shape | Maximum Operating Temperature (°C) | Maximum Single Supply Voltage (V) | Maximum Supply Current (mA) | Minimum Operating Temperature (°C) | Minimum Single Supply Voltage (V) | Mounting | Number of Drivers per Line | Number of Receiver Enables | Number of Receivers per Line | Number of Transmitter Enables | Package Height | Package Length | Package Width | PCB changed | Receiver Communication Type | Receiver Signal Type | Standard Package Name | Supplier Package | Supplier Temperature Grade | Transmitter Communication Type | Transmitter Signal Type | Typical Single Supply Voltage (V) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Temperature Grade | Voltage | Interface | Operating Supply Current | Nominal Supply Current | Max Supply Current | Logic Function | Data Rate | Rise Time | Differential Output | Fall Time (Typ) | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Output Low Current-Max | Number of Receivers | High Side Driver | Out Swing-Min | Built-in Protections | High Level Input Current-Max | Output Current Flow Direction | Number of Transmitters | Power Supply Type | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST3232CN STMicroelectronics | 1000 | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 3V~5.5V | DUAL | - | 245 | 2 | 3.3V | - | - | NOT SPECIFIED | ST3232 | 16 | - | Not Qualified | 5.4V | - | - | 3.3/5V | - | - | RS-232 | - | 300μA | - | - | 400kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | Full | 300mV | - | 1 | - | - | - | - | - | - | 2 | - | 5 V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ST202ECW STMicroelectronics | 752 | - | Datasheet | - | - | - | - | Point-to-Point | No | EAR99 | 8542.32.00.71 | V.28|RS-232|EIA/TIA-232-E | Gull-wing | 70 | 5.5 | 10 | 0 | 4.5 | Surface Mount | 1 | 0 | 1 | 0 | 2.35(Max) | 10.5(Max) | 7.6(Max) | 16 | RS-232 | Single-Ended | SOP | SOP W | - | RS-232 | Single-Ended | 5 | - | Tube | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | Line Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | 400Kbps | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2 | - | - | - | - | - | 2 | Single | - | - | - | - | Supplier Unconfirmed | - | ||
![]() ST3232BN STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3V~5.5V | DUAL | - | 245 | 2 | 3.3V | 2.54mm | - | NOT SPECIFIED | ST3232 | 16 | - | Not Qualified | 5.4V | - | - | 3.3/5V | - | - | RS-232 | - | 300μA | - | - | 400kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | 5.1mm | - | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() L9638D013TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | e4 | yes | Obsolete | 3 (168 Hours) | - | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 6V~26V | DUAL | GULL WING | 260 | 1 | 13.5V | - | - | 30 | L9638 | 8 | - | - | - | - | - | - | - | - | - | 3.5mA | 3.5mA | 3.5mA | - | 20 kbps | - | NO | - | LINbus | SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 100mV | - | - | 6000 ns | - | 4000 ns | - | - | - | - | - | - | - | - | - | 1 | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() L6451013TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 44-LCC (J-Lead) | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | e0 | - | Obsolete | 1 (Unlimited) | 44 | EAR99 | Driver | TIN LEAD | - | - | - | 8542.39.00.01 | 4.75V~5.25V | QUAD | J BEND | - | 1 | 5V | 1.27mm | - | - | L6451 | 44 | - | - | - | - | 5.25V | - | - | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | 18V | - | - | - | - | TRANSIENT | - | SINK | - | - | 4.57mm | 16.5862mm | 16.5862mm | No | ROHS3 Compliant | - | ||
![]() ST1480ACN STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 3V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 2.54mm | - | NOT SPECIFIED | ST1480 | 8 | - | Not Qualified | - | - | - | 3.3V | - | - | - | - | 2.2mA | - | - | 15Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 30μV | - | - | 50 ns | - | 30 ns | - | - | 0.004A | - | - | 1.5 V | - | - | - | - | - | - | - | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() ST485XDR STMicroelectronics | 100 | - | Datasheet | - | - | - | - | Multidrop|Multipoint | 3-State | - | 8542.39.00.01 | RS-485|RS-422 | Gull-wing | 125 | 5.25 | - | -55 | 4.75 | Surface Mount | 32@RS-485|1@RS-422 | 1 | 1@RS-422|32@RS-485 | 1 | 1.65(Max) | 5(Max) | 4(Max) | 8 | RS-485|RS-422 | Differential | SOP | SO N | Automotive | RS-485|RS-422 | Differential | 5 | - | Tape and Reel | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Line Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | 2.5Mbps | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | 1 | Single | - | - | - | - | RoHS non-compliant | - | ||
![]() ST490ACN STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | ST490 | 8 | - | Not Qualified | - | - | - | 5V | - | - | - | - | 5mA | - | - | 50Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | - | - | 30 ns | - | 16 ns | - | - | - | - | - | 1.5 V | - | - | - | - | - | - | - | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() STPIC44L02PTR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | e4 | - | Obsolete | 3 (168 Hours) | 24 | EAR99 | Driver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | STPIC44 | 24 | - | - | - | 2.5mA | - | 5V | - | - | - | - | 3mA | 3mA | - | - | 1.5μs | - | 2 μs | - | - | 4/0 | - | - | - | - | 4 | - | - | - | - | - | 12V | - | - | YES | - | - | - | - | - | - | 2mm | 8.85mm | 6.1mm | No | ROHS3 Compliant | - | ||
![]() STE100S STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 64-TQFP | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | - | - | 3.15V~3.45V | - | - | - | - | - | - | 2.5MHz | - | STE1 | - | - | - | - | - | 7V | - | - | - | - | - | 100mA | - | - | - | - | - | - | MII | - | 1/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ST75285CTR STMicroelectronics | 2534 |
| Datasheet | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Cut Tape (CT) | e0 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | Tin/Lead (Sn/Pb) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | 0.5mm | - | - | ST75285 | 38 | - | - | - | - | - | - | - | - | RS-232 | - | 60mA | - | Receiver | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | 6 | - | Full | 500mV | - | 1 | 500 ns | -9V | 400 ns | - | 9V | - | 10 | - | 6 V | - | - | - | 6 | - | - | 9.7mm | 4.4mm | No | ROHS3 Compliant | Contains Lead | ||
![]() ST3237CPR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | e4 | - | Obsolete | 3 (168 Hours) | - | EAR99 | Transceiver | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | - | - | NOT SPECIFIED | ST3237 | 28 | - | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | 2mA | - | - | 1 Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 5/3 | 5 | - | - | - | - | 1 | - | - | - | - | - | - | 3 | - | - | - | - | - | 5 | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() ST485EBD STMicroelectronics | 12500 | - | Datasheet | - | - | - | - | Multipoint|Multidrop | 3-State | EAR99 | 8542.32.00.02 | RS-485|RS-422 | Gull-wing | 85 | 5.25 | - | -40 | 4.75 | Surface Mount | 1@RS-422|32@RS-485 | 1 | 1@RS-422|32@RS-485 | 1 | 1.65(Max) | 5(Max) | 4(Max) | 8 | RS-485|RS-422 | Differential | SOP | SO N | - | RS-485|RS-422 | Differential | 5 | - | Tube | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Line Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | 5Mbps | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | 1 | Single | - | - | - | - | RoHS Compliant | - | ||
![]() ST485ECD STMicroelectronics | 3000 | - | Datasheet | - | - | - | - | Multidrop|Multipoint | 3-State | - | - | RS-485|RS-422 | Gull-wing | 70 | 5.25 | - | 0 | 4.75 | Surface Mount | 1@RS-422|32@RS-485 | 1 | 1@RS-422|32@RS-485 | 1 | 1.65(Max) | 5(Max) | 4(Max) | 8 | RS-422|RS-485 | Differential | SOP | SO N | - | RS-422|RS-485 | Differential | 5 | - | Tube | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Line Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | 5Mbps | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | 1 | Single | - | - | - | - | RoHS Compliant | - | ||
![]() ST485ECN STMicroelectronics | 5000 | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | ST485 | 8 | - | Not Qualified | - | - | 5V | 5V | - | - | - | - | 900mA | - | - | 5Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | - | - | - | 45 ns | - | - | 0.004A | - | - | - | - | - | - | 1 | - | - | - | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() ST75C176CN STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | ST75C | 8 | - | Not Qualified | - | - | - | 5V | - | - | - | - | 500μA | - | - | 2.5Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | - | 210 ns | - | 60 ns | - | - | 0.004A | - | - | 1.5 V | - | 0.001A | - | - | - | - | - | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() ST485ERXN STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 4.75V~5.25V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | ST485 | 8 | - | - | 14V | - | 5V | 5V | - | - | - | - | 400μA | - | - | 2.5Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 1 | - | - | 60 ns | - | - | 0.004A | - | - | - | - | 0.000002A | - | - | - | - | - | 7.62mm | No | ROHS3 Compliant | Contains Lead | ||
![]() ST3232EBN STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | - | 3V~5.5V | DUAL | - | 245 | 2 | 3.3V | - | - | NOT SPECIFIED | ST3232 | 16 | - | Not Qualified | - | - | - | 3.3/5V | - | - | RS-232 | - | 300μA | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | Full | 500mV | - | 1 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ST232ACW STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | NICKEL PALLADIUM GOLD | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | ST232 | 16 | - | Not Qualified | - | - | 5V | 5V | - | - | RS-232 | - | 4mA | - | - | 400kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | Full | 500mV | - | 1 | 500 ns | - | 3500 ns | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC1488D1013TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~75°C | Cut Tape (CT) | e4 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | Driver | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PROGRAMMABLE SLEW RATE | 8542.39.00.01 | ±15V | DUAL | GULL WING | NOT SPECIFIED | 4 | 9V | 1.27mm | - | NOT SPECIFIED | MC1488 | 14 | - | Not Qualified | - | - | - | +-9V | - | 5V | RS-232 | - | - | - | - | - | - | NO | - | RS232 | STANDARD | 4/0 | 4 | - | - | - | - | - | - | -9V | 350 ns | - | - | - | - | - | 12 V | - | 0.00001A | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | Contains Lead |