- Base Part Number
- Clock Frequency
- ECCN Code
- Features
- Interface
- Interrupt Output
- Length
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of I/Os
- Number of Pins
Attribute column
Manufacturer
STMicroelectronics Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Number of I/Os | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Subcategory | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Type | Operating Supply Voltage | Power Supplies | Interface | Memory Size | Number of Ports | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Data Rate | Resolution | Product Type | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STMPE2401TBR STMicroelectronics | 12000 |
| Datasheet | - | - | Surface Mount | Surface Mount | 36-TFBGA | 36 | 24 | -40°C~85°C | Tape & Reel (TR) | Xpander Logic™ | e1 | - | Obsolete | 3 (168 Hours) | 36 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | - | 1.65V~1.95V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | STMPE2401 | 36 | Push-Pull | - | 1.8V | I2C | - | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | - | 400kHz | - | - | - | Yes | 4mA | Keypad Controller, POR, PWM | 1.16mm | 3.6mm | 3.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() STMPE1600QTR STMicroelectronics | 27 | - | Datasheet | - | NRND (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | 24 | 16 | -40°C~85°C | Tape & Reel (TR) | Xpander Logic™ | e4 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.65V~3.6V | QUAD | - | 260 | 1.8V | 0.5mm | 30 | STMPE1600 | 24 | Open Drain | - | 1.8/3.3V | I2C | 2B | 2 | - | - | 16 | 400kHz | - | - | - | Yes | 4mA | POR | 1mm | 4mm | 4mm | No | ROHS3 Compliant | Lead Free | ||
![]() STMPE1801BJR STMicroelectronics | 4618 | - | Datasheet | 12 Weeks | NRND (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 25-WFBGA, WLCSP | 25 | 18 | -40°C~85°C | Tape & Reel (TR) | Xpander Logic™ | e1 | - | Active | 1 (Unlimited) | 25 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.65V~3.6V | BOTTOM | BALL | 235 | 1.8V | 0.4mm | - | STMPE1801 | 25 | Push-Pull | - | 1.8/3.3V | I2C | - | 2 | 28μA | PARALLEL IO PORT, GENERAL PURPOSE | 18 | 400kHz | 400 kbps | 2.25 B | - | Yes | 4mA | Keypad Controller, POR | 0.66mm | 2mm | 2mm | No | ROHS3 Compliant | - | ||
![]() STMPE1601TBR STMicroelectronics | 3500 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 25-TFBGA | 25 | 16 | -40°C~85°C | Tape & Reel (TR) | Xpander Logic™ | e3 | - | Active | 3 (168 Hours) | 25 | EAR99 | MATTE TIN | 8542.39.00.01 | - | 1.65V~3.6V | BOTTOM | BALL | 225 | 1.8V | 0.5mm | - | STMPE1601 | 25 | Open Drain | - | 1.8/3.3V | I2C | - | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | 16 | 400kHz | - | - | - | Yes | 4mA | Keypad Controller, POR, PWM | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() STMPE801MTR STMicroelectronics | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 8 | -40°C~85°C | Tape & Reel (TR) | Xpander Logic™ | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | - | 1.27mm | 30 | STMPE801 | 16 | Push-Pull | 3.6V | - | I2C | - | 1 | - | - | 8 | 400kHz | - | - | - | Yes | - | POR | 1.75mm | 9.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() STMPE801QTR STMicroelectronics | 27103 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-UFQFN | 16 | 8 | -40°C~85°C | Tape & Reel (TR) | Xpander Logic™ | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.65V~3.6V | QUAD | - | 260 | - | 0.4mm | 30 | STMPE801 | 16 | Push-Pull | 3.6V | - | I2C | - | 1 | 500μA | - | 8 | 400kHz | - | - | - | Yes | - | POR | 0.65mm | 2.6mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() M95P16-IXCST/EF STMicroelectronics | 5532 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Expanders | - | - | - | - | - | - | - | - | - | ||
![]() M95P16-IXMCT/E STMicroelectronics | 5319 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Expanders | - | - | - | - | - | - | - | - | - | ||
![]() M24256E-FMH6TG STMicroelectronics | 51 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Expanders | - | - | - | - | - | - | - | - | - | ||
![]() STMPE2403TBR STMicroelectronics | 221 | - | Datasheet | - | - | Surface Mount | Surface Mount | 36-TFBGA | 36 | 24 | -40°C~85°C | Tape & Reel (TR) | Xpander Logic™ | - | yes | Obsolete | 1 (Unlimited) | 36 | EAR99 | - | 8542.39.00.01 | - | 1.65V~1.95V | BOTTOM | BALL | - | 1.8V | 0.5mm | - | STMPE2403 | 36 | Push-Pull | - | 1.8V | I2C | - | 1 | - | PARALLEL IO PORT, GENERAL PURPOSE | 24 | 400kHz | - | - | - | Yes | - | Keypad Controller, POR, PWM | 1.16mm | 3.6mm | 3.5mm | No | ROHS3 Compliant | - |