- Mounting Type
- Package / Case
- Packaging
- Part Status
- Base Part Number
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Type
- Lead Free
- Mount
- Radiation Hardening
- Number of Pins
Attribute column
Manufacturer
STMicroelectronics Interface - Sensor and Detector Interfaces
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Package Type | Product Status | RoHS | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Input Type | Accuracy | Current - Supply | Response Time | Logic Function | Data Rate | Supply Current-Max (Isup) | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Housing | Output Range | Product | Measurement Range-Max | Measurement Range-Min | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPMS2L-PUR STMicroelectronics | 9715 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Smart Sensor | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | - | QUAD | - | 260 | 1 | 5V | 0.65mm | - | - | 30 | STPMS2 | 16 | S-XQCC-N16 | - | - | Digital | - | 5.25V | 5V | - | 3.135V | - | - | - | - | - | - | Analog | 0.5 % | - | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | - | 1mm | 4mm | 4mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() STPMS1BPQR STMicroelectronics | 31 |
| Datasheet | 12 Weeks | NRND (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | - | - | - | - | - | - | - | Industrial grade | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 16 | EAR99 | Smart Sensor | - | 85°C | -40°C | - | - | - | QUAD | - | - | 1 | 5V | 0.5mm | - | - | - | STPMS1 | - | - | - | - | Digital | 5.5V | - | - | INDUSTRIAL | - | 2 | - | - | - | - | - | Analog | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() STPMS2H-PUR STMicroelectronics | 4326 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | - | 85°C | -40°C | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 16 | - | Smart Sensor | - | - | - | - | 8542.39.00.01 | - | QUAD | - | - | 1 | 5V | 0.65mm | - | - | - | STPMS2 | 16 | - | - | - | Digital | - | 5.25V | 5V | INDUSTRIAL | 3.135V | - | - | - | - | - | - | Analog | 0.5 % | - | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | - | 1mm | 4mm | 4mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() TDA0161FPT STMicroelectronics | 55500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | 150°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Proximity Detector | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TDA0161 | - | - | - | 3.9 mm | - | - | 35V | - | - | 4V | - | - | - | 12mA | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC | 10mA | - | - | - | 1.25mm | - | 5mm | 4mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() TDA0161DP STMicroelectronics | 55500 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | 150°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Proximity Detector | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | 10MHz | - | TDA0161 | - | - | - | - | - | - | - | - | - | - | - | 35V | 4V | 12mA | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | PLASTIC | 10mA | - | 10 mm | 2 mm | 3.3mm | - | 9.8mm | 7.1mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() TDA0161FP STMicroelectronics | 4 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | 150°C | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | - | - | Proximity Detector | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TDA0161 | - | - | 4.9mm | 3.9 mm | - | 35V | - | - | - | - | - | - | - | 12mA | 12mA | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC | 10mA | - | 10 mm | 2 mm | - | - | - | - | 1.75mm | No | ROHS3 Compliant | Lead Free | ||
![]() TDE0160FPT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | - | - | Proximity Detector | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | VOLTAGE OUTPUT | - | - | - | - | - | - | - | - | - | - | - | TDE0160 | - | - | 8.65mm | 3.9 mm | - | 36V | - | - | - | - | - | - | - | - | 1.2mA | - | - | - | - | 10 µs | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | - | - | - | 1.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() L6364W STMicroelectronics | 7648 |
| Datasheet | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20-QFN (4x4) | 5000 | STMicroelectronics | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | CSP 19 | Active | Details | - | -40°C ~ 150°C | MouseReel | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | 4.5V ~ 35V, 6V ~ 35V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Line Driver | 230.4kBaud | - | I/O-Link | 2/2 | Full | 1 V | - | - | Dual Channel Transceivers | - | - | - | - | - | - | - | - | - | - | ||
![]() TDE0160FP STMicroelectronics | 101 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Proximity Detector | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 20V | 1.27mm | - | - | 30 | TDE0160 | 20 | R-PDSO-G20 | - | - | - | - | 36V | 4/36V | - | 4V | - | - | - | - | - | - | - | - | 1.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.65mm | - | 8.75mm | 4mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() E-L9634TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-LQFP | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L9634 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L9966CB-TR STMicroelectronics | 2376 | - | Datasheet | 42 Weeks | - | - | Surface Mount | 48-TQFP | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | - | - | - | Interface | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | Analog, Digital | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E-L9634 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-LQFP | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L9634 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |