- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Inputs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Proximity Detection
- RoHS Status
- Type
- Voltage - Supply
Attribute column
Manufacturer
STMicroelectronics Interface - Sensor, Capacitive Touch
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of I/Os | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Base Part Number | Pin Count | JESD-30 Code | Body Length or Diameter | Body Breadth | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Current - Supply | Response Time | Data Rate | Number of Inputs | Resolution | Sensing Distance | Housing | Touchscreen | Output Range | Proximity Detection | LED Driver Channels | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STMPE321QTR STMicroelectronics | 263 |
| Datasheet | - | Surface Mount | 12-UFQFN | YES | 12 | - | - | -40°C~85°C | Tape & Reel (TR) | S-Touch™ | - | - | Obsolete | 1 (Unlimited) | 12 | - | Buttons | - | - | 1.65V~1.95V | QUAD | - | 1 | - | 0.4mm | - | STMPE321 | 12 | - | - | - | - | 1.95V | 1.8V | 1.65V | - | I2C | 280μA | 280μA | - | - | 100 kbps | 3 | 7 b | - | - | - | - | No | - | 0.6mm | 2.2mm | 1.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STMPE16M31QTR STMicroelectronics | 1681 |
| Datasheet | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | -40°C~85°C | Tape & Reel (TR) | S-Touch™ | e3 | yes | Obsolete | 1 (Unlimited) | 32 | SMD/SMT | Buttons | Matte Tin (Sn) - annealed | 8542.31.00.01 | 2.7V~5.5V | QUAD | 260 | - | 1.8V | - | - | STMPE16 | 32 | - | - | - | 1.8V | - | - | - | 16 | I2C | 400μA | - | - | - | - | Up to 16 | 9 b | - | - | Capacitive | - | Yes | Up to 16 | 0.9mm | 4mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STM8T143AU62TTR STMicroelectronics | 10000 | - | Datasheet | - | Surface Mount | 8-UFDFN Exposed Pad | YES | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | Buttons | - | - | 2.3V~5.5V | - | - | - | - | - | - | STM8T143 | - | - | 3mm | 2 mm | 5.5V | - | - | - | - | - | - | - | 60μA | 60000 µs | - | 1 | - | 200.66 mm | - | Capacitive | - | Yes | - | - | - | - | 0.55mm | No | - | ROHS3 Compliant | Lead Free | ||
STMPE1208SQTR STMicroelectronics | 13261 |
| Datasheet | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | 40 | - | 12 | -40°C~85°C | Tape & Reel (TR) | S-Touch™ | e3 | - | Obsolete | 1 (Unlimited) | 40 | - | Buttons | Matte Tin (Sn) - annealed | 8542.39.00.01 | 3V~5.5V | QUAD | 260 | 1 | - | 0.4mm | 400kHz | STMPE1208 | 40 | - | - | - | 5V | - | - | 3V | - | I2C | - | 98μA | - | - | - | 12 | 12 b | - | - | Capacitive | - | No | - | 0.9mm | 5mm | 5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STMPE821QTR STMicroelectronics | 10000 |
| Datasheet | - | Surface Mount | 16-UFQFN | YES | 16 | 57.09594mg | - | -40°C~85°C | Tape & Reel (TR) | S-Touch™ | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | Buttons | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.7V~3.6V | DUAL | 260 | 1 | - | 0.4mm | - | STMPE821 | 16 | - | - | - | - | 1.95V | - | 1.65V | - | I2C | 350μA | 42μA | - | - | - | Up to 8 | 7 b | - | - | - | - | No | Up to 4 | 0.6mm | 2.6mm | 1.8mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STM8T143AU61TTR STMicroelectronics | 4992 | - | Datasheet | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | Buttons | - | - | 2.3V~5.5V | - | - | - | - | - | - | STM8T143 | - | - | 3mm | 2 mm | - | - | - | - | - | - | 60μA | - | - | 60000 µs | - | 1 | - | - | - | Capacitive | - | Yes | - | - | - | - | 0.55mm | No | - | ROHS3 Compliant | - | ||
STMPE24M31QTR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | 40 | - | - | -40°C~85°C | Tape & Reel (TR) | S-Touch™ | e3 | yes | Obsolete | 1 (Unlimited) | 40 | SMD/SMT | Buttons | Matte Tin (Sn) - annealed | 8542.31.00.01 | 2.7V~5.5V | QUAD | 260 | - | 1.8V | 0.4mm | - | STMPE24 | 40 | - | - | - | 1.8V | - | - | - | 24 | I2C | 900μA | 900μA | - | - | - | Up to 24 | 9 b | - | - | Capacitive | - | No | Up to 24 | 0.9mm | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM8T143AM62T STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 1.332428mg | - | -40°C~85°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | Buttons | - | - | 2.3V~5.5V | - | - | - | - | - | - | STM8T143 | - | - | 4.9mm | 3.9 mm | 5.5V | - | - | - | - | - | 60μA | - | - | - | - | 1 | - | - | PLASTIC | Capacitive | 0.07-4.9V | Yes | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STM8T141AM61TTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | Buttons | - | - | 2V~5.5V | - | - | - | - | - | - | STM8T141 | - | - | - | - | - | - | - | - | - | - | 30μA | - | - | - | - | 1 | - | - | - | - | - | Yes | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STMPE16M31PXQTR STMicroelectronics | 50 |
| Datasheet | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | S-Touch™ | - | - | Obsolete | 1 (Unlimited) | 32 | SMD/SMT | Buttons | - | 8542.31.00.01 | 2.7V~5.5V | QUAD | - | - | 1.8V | 0.4mm | - | STMPE16 | 32 | S-XQCC-N32 | - | - | 1.95V | - | - | - | 16 | I2C | 400μA | - | - | - | - | Up to 16 | 9 b | - | - | - | - | Yes | Up to 16 | 0.9mm | 4mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools