- Base Part Number
- JESD-30 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
STMicroelectronics Interface - Signal Terminators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Adjustable Threshold | Min Input Voltage | Clamping Voltage | Data Bus Width | Number of Inputs | Max Input Voltage | Seated Height-Max | Differential Output | Interface IC Type | Number of Signal Lines | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCLT3-8BQ7-TR STMicroelectronics | 92 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Cut Tape (CT) | - | Active | 3 (168 Hours) | 8 | - | Serial | - | - | - | 15V~35V | - | - | - | - | - | - | - | - | SCLT3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SCLT3-8BT8 STMicroelectronics | 9638 | - | Datasheet | - | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | - | 38 | 130.010913mg | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | e3 | Active | 3 (168 Hours) | 32 | EAR99 | Serial | Matte Tin (Sn) | - | 850mW | 9V~35V | DUAL | GULL WING | 260 | 1 | 24V | 0.5mm | - | 40 | SCLT3 | 32 | R-PDSO-G32 | - | 35V | - | - | 15V | 8 | SPI, Serial | - | 1.6mA | NO | -30V | 46V | 16b | 8 | 35V | - | - | - | - | 950μm | - | 9.8mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SCLT3-8BT8-TR STMicroelectronics | 27500 | - | Datasheet | - | - | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Serial | MATTE TIN | - | - | 9V~35V | DUAL | GULL WING | 225 | 1 | 24V | 0.5mm | - | NOT SPECIFIED | SCLT3 | 32 | R-PDSO-G32 | Not Qualified | - | 35V | - | 15V | 8 | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() SA12B5 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | YES | - | - | 16 | STMICROELECTRONICS | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | 1.27 mm | compliant | - | - | 16 | R-PDSO-G16 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | 1.75 mm | NO | DIODE BUS TERMINATION ARRAY | 12 | - | - | 9.9 mm | 3.9 mm | - | - | - | - | ||
![]() CLT03-2Q3 STMicroelectronics | 12120 | - | Datasheet | - | - | - | Surface Mount | 16-VFDFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~125°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | 16 | - | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | 0.5mm | compliant | NOT SPECIFIED | CLT03 | - | R-PDSO-N16 | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 4mm | 2mm | - | - | RoHS Compliant | - |