- Terminal Position
- Terminal Form
- Terminal Pitch
- Reach Compliance Code
- Telecom IC Type
- Ihs Manufacturer
- Part Life Cycle Code
- Qualification Status
- Surface Mount
- JESD-30 Code
- JESD-609 Code
- Terminal Finish
Attribute column
Manufacturer
STMicroelectronics Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Number of Circuits | Operating Supply Current | uPs/uCs/Peripheral ICs Type | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Telecom IC Type | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Height Seated (Max) | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E-LS1240A STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | -40°C~70°C | Tube | Obsolete | 1 (Unlimited) | 8 | - | - | - | 26V | DUAL | - | 250 | - | 26V | 2.54mm | - | 1.22kHz | 40 | LS1240 | - | - | Tone Ringer | Not Qualified | - | - | 26V | - | - | 1 | 30mA | - | - | - | - | - | TELEPHONE RINGER CIRCUIT | - | - | - | - | 7.62mm | ROHS3 Compliant | ||
![]() ST8500TR STMicroelectronics | 9999 | - | Datasheet | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | -40°C~105°C | Cut Tape (CT) | Discontinued | 3 (168 Hours) | - | - | - | - | 2.3V~2.75V 3V~3.6V | - | - | NOT SPECIFIED | - | - | - | compliant | - | NOT SPECIFIED | ST85 | - | - | Power Line Communication Modem (PLC) | - | - | - | - | - | I2C, SPI, UART/USART | 1 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MK50H27TQ33B STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 52-LCC (J-Lead) | - | 52 | 0°C~70°C | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | 52 | - | - | 500mW | - | QUAD | J BEND | - | - | 5V | - | - | 33MHz | - | MK50 | - | - | Signaling System 7 Link Controller | Not Qualified | 7V | 5.25V | - | - | HDLC, SS7 | 1 | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24 | NO | NO | 16 | - | 1 | 68040; 68000; 6800; Z8000; Z80; 80486; 8086; I960 | 6.375 MBps | 5.08mm | - | ROHS3 Compliant | ||
![]() STLC60845 STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | 256 | - | - | Obsolete | 3 (168 Hours) | 292 | - | 8542.39.00.01 | - | - | BOTTOM | BALL | - | 1 | 1.8V | - | - | - | - | STLC60 | 292 | S-PBGA-B292 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | ROHS3 Compliant | ||
![]() MK50H27Q33B STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 52-LCC (J-Lead) | - | 52 | 0°C~70°C | Tube | Obsolete | 3 (168 Hours) | 52 | Integrated Circuit (IC) | - | 500mW | - | QUAD | J BEND | - | - | 5V | - | - | 33MHz | - | MK50 | - | - | Signaling System 7 Link Controller | Not Qualified | - | 5.25V | - | 4.75V | HDLC, SS7 | 1 | - | - | 24 | NO | NO | 16 | - | 1 | 68040; 68000; 6800; Z8000; Z80; 80486; 8086; I960 | 6.375 MBps | 5.08mm | - | ROHS3 Compliant | ||
![]() ST8500 STMicroelectronics | 20 | - | Datasheet | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | -40°C~105°C | - | Active | 3 (168 Hours) | - | - | - | - | 2.3V~2.75V 3V~3.6V | - | - | NOT SPECIFIED | - | - | - | compliant | - | NOT SPECIFIED | ST85 | - | - | Power Line Communication Modem (PLC) | - | - | - | - | - | I2C, SPI, UART/USART | 1 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |