- Base Part Number
- Moisture Sensitivity Level (MSL)
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Mounting Type
- Voltage - Supply
- Max Output Power x Channels @ Load
- Number of Pins
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Nominal Supply Current | Power Dissipation | Quiescent Current | Supply Current-Max | Output Power | Common Mode Rejection Ratio | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Nominal Input Voltage | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Dual Supply Voltage | Max Output Power | Min Dual Supply Voltage | Dual Supply Voltage | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Turn Off Time | Max Output Power x Channels @ Load | Built-in Protections | Output Current Flow Direction | Harmonic Distortion | Features | Channel Separation | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA7496SA STMicroelectronics | 13232 | - | Datasheet | - | - | Through Hole | Through Hole | Clipwatt-15 (Vertical, Bent and Staggered Leads) | 15 | - | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 15 | EAR99 | Class AB | Tin (Sn) | 8542.39.00.01 | - | 10V~32V | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | TDA7496 | 15 | - | 2-Channel (Stereo) | - | 32V | 10/32V | 10V | 2 | - | 16W | - | 50mA | - | - | - | - | - | - | - | 30dB | 65dB | - | - | 5.5W | - | - | - | - | - | - | 5.5W x 2 @ 8 Ω | - | - | - | Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TDA7498 STMicroelectronics | 3877 | - | Datasheet | - | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 36-PowerFSOP (0.295, 7.50mm Width) | 36 | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | 36 | EAR99 | Class D | - | 8542.33.00.01 | - | 14V~39V | DUAL | GULL WING | - | 1 | - | 0.5mm | - | - | TDA7498 | 36 | - | 2-Channel (Stereo) | - | 39V | - | 10V | 2 | - | - | - | 60mA | 100W | - | - | - | 22 kHz | - | - | 37.6dB | - | - | - | 100W | - | - | - | - | - | - | 100W x 2 @ 6 Ω | - | - | 10% | Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby | - | - | 2.45mm | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() TDA7233 STMicroelectronics | 600 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | -40°C~150°C TJ | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Class AB | Matte Tin (Sn) | - | 1W | 1.8V~15V | DUAL | - | - | 1 | - | 2.54mm | - | - | TDA7233 | 8 | - | 1-Channel (Mono) | 12V | 15V | - | - | 1 | 9mA | 1W | 3.6mA | - | 1.9W | - | Single | - | - | - | - | 39dB | 45dB | 39 dB | - | 1.9W | - | - | 100nA | - | - | - | 1.9W x 1 @ 8 Ω | - | - | 10% | Mute, Shutdown | - | - | - | - | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() TDA7391PDU STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | 20 | - | -40°C~150°C TJ | Tube | - | - | - | Active | 3 (168 Hours) | 20 | EAR99 | Class AB | - | - | - | 8V~18V | DUAL | GULL WING | - | 1 | - | - | - | - | TDA7391 | - | - | 1-Channel (Mono) | - | - | - | - | 1 | - | - | - | - | 32W | 65 dB | - | - | - | - | - | 30dB | 60dB | - | - | 40W | - | - | - | - | - | - | 40W x 1 @ 3.2 Ω | - | - | - | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby | - | 3.55mm | - | 16mm | 11.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TDA7393 STMicroelectronics | 50 | - | Datasheet | - | - | Through Hole | Through Hole | Multiwatt-15 (Vertical, Bent and Staggered Leads) | 15 | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 3 (168 Hours) | 15 | EAR99 | Class AB | TIN LEAD | - | 50W | 8V~18V | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | TDA7393 | 15 | Not Qualified | 2-Channel (Stereo) | - | - | - | - | 2 | 180mA | - | 90mA | - | 30W | - | Single | - | 20 kHz | - | - | - | - | 32 dB | - | 35W | - | - | - | - | - | - | 35W x 2 @ 4 Ω | - | - | 10% | Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TS4871EIDT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Class AB | - | - | - | 2.5V~5.5V | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | TS4871 | 8 | - | 1-Channel (Mono) | 5V | - | - | - | 1 | 6mA | - | - | - | 1W | - | Single | - | 20 kHz | 2MHz | - | - | 75dB | - | - | 1W | - | - | - | - | - | - | 1W x 1 @ 8 Ω | - | - | 1% | Depop, Standby, Thermal Protection | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() TDA7297D STMicroelectronics | 499 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | 20 | - | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Class AB | Matte Tin (Sn) | 8542.33.00.01 | 33W | 6.5V~18V | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | TDA7297 | 20 | - | 2-Channel (Stereo) | 15V | 18V | 13V | 6.5V | 2 | - | 33W | 50mA | 65mA | 10W | - | Single | - | 20 kHz | - | - | 32dB | 56dB | 32 dB | - | 10W | - | - | - | - | - | - | 10W x 2 @ 8 Ω | - | - | 10% | Mute, Short-Circuit and Thermal Protection, Standby | - | - | 3.5mm | 15.9mm | 11mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TS4985EIJT STMicroelectronics | 10000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 15-UFBGA, FCBGA | 15 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 15 | EAR99 | Class AB | - | 8542.33.00.01 | - | 2.2V~5.5V | BOTTOM | BALL | - | 1 | - | 0.5mm | - | - | TS4985 | 15 | - | 2-Channel (Stereo) | 5V | - | - | 2.2V | 2 | 7.4mA | - | 7.4mA | - | 1.2W | - | Single | - | 20 kHz | 1.5MHz | - | - | 64dB | - | - | 1.2W | - | - | - | - | - | - | 1.2W x 2 @ 8 Ω | - | - | 1% | Depop, Differential Inputs, Standby, Thermal Protection | - | - | 0.6mm | 2.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TDA7482 STMicroelectronics | 157 | - | Datasheet | - | - | Through Hole | Through Hole | Multiwatt-15 (Vertical, Bent and Staggered Leads) | 15 | - | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 15 | EAR99 | Class D | Matte Tin (Sn) | 8542.33.00.01 | 35W | ±10V~25V | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | TDA7482 | 15 | - | 1-Channel (Mono) | 28V | - | - | - | 1 | - | 35W | 40mA | 60mA | 25W | - | Dual | - | - | - | - | 30dB | - | 30 dB | 25V | 25W | 10V | 24V | - | - | - | - | 25W x 1 @ 8 Ω | - | - | 10% | Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TS4851EIJT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 18-UFBGA, FCBGA | 18 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 18 | EAR99 | Class AB | - | 8542.39.00.01 | - | 3V~5.5V | BOTTOM | BALL | - | 1 | - | 0.5mm | - | - | TS4851 | 18 | - | 1-Channel (Mono) with Stereo Headphones | 5V | - | - | 3V | 2 | 8mA | - | 8mA | - | 1W | - | Single | - | - | - | - | - | 70dB | - | - | 1W | - | - | - | - | - | - | 1W x 1 @ 8 Ω; 120mW x 2 @ 32 Ω | - | - | 1% | Depop, SPI, Standby, Thermal Protection, Volume Control | - | - | 0.63mm | 2.44mm | 2.17mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STA543SA STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Clipwatt-19 (Vertical, Bent and Staggered Leads) | 19 | - | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 19 | EAR99 | Class AB | Matte Tin (Sn) | 8542.39.00.01 | - | 8V~18V | ZIG-ZAG | - | 250 | 1 | - | - | - | - | STA543 | 19 | - | 3-Channel | 15V | 18V | - | 8V | 3 | - | 35W | - | 150mA | - | - | - | - | - | - | - | 26dB | - | - | - | 24W | - | - | - | - | - | - | 24W x 1 @ 4 Ω; 7W x 2 @ 4 Ω | - | - | 0.4% | Short-Circuit and Thermal Protection, Standby, Volume Control | 70 dB | 11mm | - | 19.85mm | 3.2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TDA7266L STMicroelectronics | 200 | - | Datasheet | - | - | Through Hole | Through Hole | 10-SIP | 10 | - | 0°C~70°C TA | Tube | - | - | yes | Obsolete | 3 (168 Hours) | 10 | EAR99 | Class AB | - | 8542.33.00.01 | 10W | 3.5V~18V | - | - | 245 | 1 | - | 2.54mm | - | - | TDA7266 | 10 | - | 1-Channel (Mono) | 10V | 18V | 11V | 3.5V | 1 | 2A | 10W | - | - | 7W | - | Single | - | 20 kHz | - | - | 32dB | 50dB | 32 dB | - | 7W | - | - | - | - | - | - | 7W x 1 @ 8 Ω | - | - | 10% | Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TDA2030AH STMicroelectronics | 12536 | - | Datasheet | - | - | Through Hole | Through Hole | Pentawatt-5 (Horizontal, Bent and Staggered Leads) | 5 | - | -40°C~150°C TJ | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Class AB | TIN LEAD | - | 20W | 12V~44V ±6V~22V | ZIG-ZAG | - | - | 1 | - | 1.7mm | - | - | TDA2030 | 5 | - | 1-Channel (Mono) | 22V | - | - | - | 1 | 80mA | - | 50mA | - | 18W | - | Dual | 15V | 22 kHz | - | 15V | 80dB | 54dB | 80 dB | 22V | 18W | 6V | 18V | - | - | - | - | 18W x 1 @ 4 Ω | - | - | - | Short-Circuit and Thermal Protection | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TDA7391PDUTR STMicroelectronics | 30 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | 20 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 20 | EAR99 | Class AB | - | 8542.33.00.01 | - | 8V~18V | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | TDA7391 | - | - | 1-Channel (Mono) | - | - | 14.4V | - | - | - | - | - | 150mA | - | 65 dB | - | - | - | - | - | 30dB | 60dB | - | - | 40W | - | - | - | - | - | - | 40W x 1 @ 3.2 Ω | - | - | - | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby | - | 3.3mm | - | 16mm | 11.1mm | No | - | ROHS3 Compliant | - | ||
![]() STA501013TR STMicroelectronics | 448 | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-36 Exposed Top Pad | 36 | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 36 | EAR99 | Class D | - | 8542.39.00.01 | - | 10V~36V | DUAL | GULL WING | - | 1 | 30V | 0.65mm | - | - | STA501 | 36 | - | 1-Channel (Mono) | 28V | - | - | - | - | 50mA | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 50W | - | - | - | 100 µs | 6A | 100 µs | 50W x 1 @ 8 Ω | THERMAL; UNDER VOLTAGE | SOURCE SINK | - | Standby, Thermal Protection | - | - | 3.5mm | 15.9mm | 11mm | No | - | ROHS3 Compliant | - | ||
![]() FDA2100BLV STMicroelectronics | 35 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | 64-TQFP Exposed Pad | - | - | - | Tray | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | Class D | - | - | - | 6V~35V | - | - | - | - | - | - | - | - | FDA2100 | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120W x 2 @ 4 Ω | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TS4871IQT STMicroelectronics | 80 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | Class AB | MATTE TIN | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | - | 0.5mm | - | 30 | TS4871 | 8 | - | 1-Channel (Mono) | 5V | - | - | - | 1 | 6mA | - | 6mA | - | 1W | - | Single | - | 20 kHz | 2MHz | - | - | 75dB | - | - | 1W | - | - | - | - | - | - | 1W x 1 @ 8 Ω | - | - | 1% | Depop, Standby, Thermal Protection | - | - | 1mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TDA7263M STMicroelectronics | 2000 | - | Datasheet | - | - | Through Hole | Through Hole | Multiwatt-11 (Vertical, Bent and Staggered Leads) | 11 | - | 0°C~70°C TA | Tube | - | e0 | - | Obsolete | 3 (168 Hours) | 11 | EAR99 | Class AB | TIN LEAD | 8542.33.00.01 | 30W | 10V~30V | ZIG-ZAG | - | - | 1 | - | 1.7mm | - | - | TDA7263 | 11 | - | 2-Channel (Stereo) | 28V | 30V | - | 10V | 2 | 2A | 30W | - | - | 12W | - | Single | - | 80 kHz | - | - | - | 60dB | 30 dB | - | 12W | - | - | - | - | - | - | 12W x 2 @ 8 Ω | - | - | 10% | Depop, Mute, Short-Circuit and Thermal Protection | - | 10.7mm | - | 19.6mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() TDA7262 STMicroelectronics | 3500 | - | Datasheet | - | - | Through Hole | Through Hole | Multiwatt-11 (Vertical, Bent and Staggered Leads) | 11 | - | -40°C~150°C TJ | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 11 | EAR99 | Class AB | Matte Tin (Sn) | 8542.33.00.01 | 30W | 8V~32V | ZIG-ZAG | - | - | 2 | - | 1.7mm | - | - | TDA7262 | - | - | 2-Channel (Stereo) | 28V | 32V | - | 8V | 2 | 3.5A | 30W | - | - | 30W | - | Single | - | 80 kHz | - | - | 36dB | 55dB | 36 dB | - | 28W | - | - | - | - | - | - | 28W x 2 @ 4 Ω | - | - | 10% | Short-Circuit and Thermal Protection, Standby | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TDA7577BLV STMicroelectronics | 48 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | 27-Flexiwatt (Formed Leads) | 27 | Automotive grade | -40°C~105°C TA | Tube | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Class AB | - | 8542.33.00.01 | - | 6V~18V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | TDA7577 | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | 65mV | - | - | - | 26dB | - | - | - | 45W | - | - | - | - | - | - | 45W x 2 @ 4 Ω | - | - | - | Mute, Short-Circuit Protection, Standby | - | - | - | - | - | - | - | ROHS3 Compliant | - |