- Base Part Number
- Moisture Sensitivity Level (MSL)
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Mounting Type
- Voltage - Supply
- Max Output Power x Channels @ Load
- Number of Pins
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Usage Level | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output Type | Max Output Power x Channels @ Load | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA7450 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TDA7851PDTR STMicroelectronics | 1702 | - | - | 18 Weeks | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | ||
![]() FDA802S-VYT STMicroelectronics | 26 | - | Datasheet | - | Surface Mount | 64-LQFP Exposed Pad | - | - | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | Class D | 6V~18V | - | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | 300W x 1 @ 8 Ω; 150W x 2 @ 4 Ω | - | ||
![]() FDA802-VYT STMicroelectronics | 2000 | - | Datasheet | 30 Weeks | Surface Mount | 64-LQFP Exposed Pad | - | - | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | Class D | 6V~18V | NOT SPECIFIED | compliant | NOT SPECIFIED | 1-Channel (Mono) or 2-Channel (Stereo) | 300W x 1 @ 8 Ω; 150W x 2 @ 4 Ω | RoHS Compliant | ||
![]() FDA802SB-VYT STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 64-LQFP Exposed Pad | - | - | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | Class D | 6V~18V | - | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | 300W x 1 @ 8 Ω; 150W x 2 @ 4 Ω | - | ||
![]() STPA002HSD-48X STMicroelectronics | 48 | - | - | 17 Weeks | Through Hole | 27-Flexiwatt (Formed Leads) | - | 150°C TJ | - | - | Active | Class AB | 6V~18V | - | - | - | 4-Channel (Quad) | 85W x 4 @ 2 Ω | - | ||
![]() TDA7808-48X STMicroelectronics | 21420 | - | Datasheet | 24 Weeks | Surface Mount | PowerSO-36 Exposed Top Pad | - | -40°C~105°C TA | - | Automotive, AEC-Q100 | Active | Class AB | 6V~18.5V | - | compliant | - | 4-Channel (Quad) | 27W x 4 @ 4 Ω | - | ||
![]() FDA802S-VYY STMicroelectronics | 48 | - | Datasheet | - | Surface Mount | 64-LQFP Exposed Pad | - | - | - | Automotive, AEC-Q100 | Active | Class D | 6V~18V | - | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | 300W x 1 @ 8 Ω; 150W x 2 @ 4 Ω | - | ||
![]() FDA802-VYY STMicroelectronics | 48 | - | Datasheet | 30 Weeks | Surface Mount | 64-LQFP Exposed Pad | - | - | - | Automotive, AEC-Q100 | Active | Class D | 6V~18V | - | compliant | - | 1-Channel (Mono) or 2-Channel (Stereo) | 300W x 1 @ 8 Ω; 150W x 2 @ 4 Ω | - | ||
![]() TDA7808-ZST STMicroelectronics | 26 | - | Datasheet | 25 Weeks | Surface Mount | PowerSO-36 Exposed Top Pad | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | Class AB | 6V~18.5V | NOT SPECIFIED | compliant | NOT SPECIFIED | 4-Channel (Quad) | 27W x 4 @ 4 Ω | RoHS Compliant | ||
![]() FDA802SB-VYY STMicroelectronics | 48 | - | Datasheet | - | Surface Mount | 64-LQFP Exposed Pad | - | - | - | Automotive, AEC-Q100 | Active | Class D | 6V~18V | - | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | 300W x 1 @ 8 Ω; 150W x 2 @ 4 Ω | - |