- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Pitch | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Number of Contacts | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Accuracy | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | -3db Bandwidth | Max Frequency | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Wideband | Power | Input Offset Current-Max (IIO) | Input Voltage Noise Density | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS462CD STMicroelectronics | 7711 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -20°C~70°C | Tube | - | e4 | Obsolete | 1 (Unlimited) | 8 | IDT | EAR99 | - | 2.54mm | - | DUAL | GULL WING | - | 2 | 2.5V | - | - | TS462 | 8 | - | 14 | Rail-to-Rail | 5V | - | 2 | - | 2mA | 5.6mA | - | - | - | - | 4V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 200nA | - | 2.7V~10V ±1.35V~5V | - | 5mV | 10MHz | 12MHz | -2.5V | 12000 kHz | 80dB | 1μA | NO | YES | 6V | 1mV | NO | NO | - | - | 0.75μA | NO | 3V | - | NO | - | - | 1.25mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSC1031IYPT STMicroelectronics | 29 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | TAPE AND REEL | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | TSC103 | 8 | - | - | - | - | 3/5V | 1 | - | 200μA | 300μA | - | - | 480μA | 2.5 % | 0.6V/μs | VOLTAGE-FEEDBACK | Current Sense | 105 dB | 10μA | - | 2.7V~5.5V ±1.35V~2.75V | 26mA | 500μV | 700 kHz | - | - | - | 40dB | - | NO | NO | 20V | - | NO | YES | 0.7MHz | - | - | NO | 65V | - | NO | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TS924AIYPT STMicroelectronics | 20 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 4 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | DUAL | GULL WING | NOT SPECIFIED | 4 | 3V | 0.65mm | NOT SPECIFIED | TS924 | 14 | Not Qualified | - | Rail-to-Rail | 5V | - | - | - | 1mA | 7mA | - | - | - | - | 1.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 15nA | - | 2.7V~12V | 80mA | 900μV | - | 4MHz | - | 4000 kHz | 106.02dB | 0.1μA | NO | NO | - | - | NO | NO | - | - | 0.1μA | NO | - | NO | NO | 0.03μA | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() TSV631AILT STMicroelectronics | 12000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | Industrial grade | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | TSV631 | 5 | - | - | Rail-to-Rail | - | - | 1 | - | 60μA | 60μA | - | 63mA | - | - | 0.34V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 74mA | 500μV | - | - | - | 790 kHz | 98dB | - | NO | YES | 6V | - | YES | YES | - | - | - | - | - | - | NO | - | - | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSX564IQ4T STMicroelectronics | 3000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 16-UFQFN | 16 | - | - | - | -40°C~125°C | Digi-Reel® | - | - | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | TAPE AND REEL | QUAD | - | - | 4 | 3.3V | 0.5mm | - | TSX564 | - | - | - | - | - | - | 4 | - | 250μA | 250μA | - | 92mA | - | - | 1.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 76 dB | 1pA | 16V | 3V~16V | 92mA | 1mV | - | - | - | 800 kHz | 85dB | 0.0002μA | NO | YES | 18V | - | YES | YES | - | 10kHz | 0.0001μA | - | - | - | - | - | 55nV/sqrt Hz | 600μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSV635IPT STMicroelectronics | 9800 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 1.8V | 0.65mm | - | TSV635 | 16 | - | - | Rail-to-Rail | - | 2/5V | 4 | - | 60μA | 60μA | - | 74mA | - | - | 0.34V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 74mA | 3mV | - | - | - | 790 kHz | 98dB | 0.0001μA | NO | YES | 6V | - | YES | YES | - | - | 0.00001μA | - | - | - | - | - | - | - | 1.2mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSV358AIDT STMicroelectronics | 1520 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | NICKEL PALLADIUM GOLD | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3V | - | 40 | TSV358 | 8 | - | - | Rail-to-Rail | - | 3/5V | - | - | 500μA | 1.67mA | - | 80mA | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 70nA | - | 2.5V~6V | 80mA | 1mV | - | 1.4MHz | - | 1300 kHz | 92dB | 0.15μA | NO | YES | 7V | 100μV | NO | YES | - | - | 0.13μA | NO | - | NO | NO | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV994AIDT STMicroelectronics | 22 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 40 | TSV994 | 14 | - | - | Rail-to-Rail | - | 3/5V | - | - | 820μA | 4.4mA | - | 35mA | - | - | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 62 dB | 1pA | - | 2.5V~5.5V | 35mA | 1.5mV | - | 20MHz | - | 20000 kHz | 91dB | 0.0001μA | NO | YES | 6V | - | YES | NO | - | - | 0.00001μA | NO | - | NO | NO | - | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | - | ||
![]() MC3303DT STMicroelectronics | 10000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | - | -40°C~105°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 40 | MC3303 | 14 | - | - | - | 18V | 5/+-15V | - | - | 2.8mA | 7mA | 500mW | 30mA | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 40nA | - | 3V~36V ±1.5V~18V | 30mA | 5mV | - | - | -15V | 1000 kHz | 106.02dB | 0.8μA | NO | YES | - | 1mV | - | - | - | - | 0.5μA | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV611ILT STMicroelectronics | 81000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | -40°C~85°C | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.8V | - | - | TSV611 | 5 | - | - | Rail-to-Rail | - | - | 1 | - | 10.5μA | 14μA | - | 63mA | - | - | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 64 dB | 1pA | - | 1.5V~5.5V | 63mA | 4mV | 120 kHz | - | - | 100 kHz | 93dB | - | NO | YES | 6V | - | YES | YES | - | - | - | - | - | - | NO | - | - | 1.3mm | - | 3mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSV521ICT STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | TAPE AND REEL | DUAL | GULL WING | - | 1 | 3.3V | - | - | TSV521 | - | - | - | Rail-to-Rail | - | - | - | - | 45μA | 60μA | - | 55mA | - | - | 0.89V/μs | VOLTAGE-FEEDBACK | General Purpose | 54 dB | 1pA | - | 2.7V~5.5V | 55mA | 1mV | - | - | - | 1000 kHz | 109dB | - | NO | YES | 6V | - | YES | YES | - | - | - | - | - | - | NO | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSX562IST STMicroelectronics | 4000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 2 | - | -40°C~125°C | Cut Tape (CT) | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | TAPE AND REEL | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | - | TSX562 | - | - | - | - | - | - | - | - | 250μA | 300μA | - | - | - | - | 1.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 1pA | - | 3V~16V | 92mA | 1mV | - | - | - | 800 kHz | 85dB | - | NO | YES | - | - | YES | YES | - | - | 0.0001μA | - | - | - | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL072ACD STMicroelectronics | 141 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 4.535924g | - | - | 0°C~70°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | TL072 | 8 | - | - | - | 18V | +-15V | 2 | - | 1.4mA | 2.5mA | - | 40mA | - | - | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 20pA | - | 6V~36V ±3V~18V | 40mA | 6mV | - | - | -15V | 4000 kHz | 106.02dB | - | NO | YES | - | 3mV | YES | - | - | - | - | - | - | - | - | 0.004μA | - | 6.35mm | - | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL062ACDT STMicroelectronics | 78900 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | 0°C~70°C | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | TL062 | 8 | - | - | - | 18V | +-15V | - | - | 200μA | 250μA | 680mW | - | - | - | 3.5V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 30pA | - | 6V~36V ±3V~18V | 20mA | 6mV | - | - | -15V | 1000 kHz | 75.56dB | 0.007μA | NO | YES | - | 3mV | YES | YES | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() TSX922IST STMicroelectronics | 510 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | DUAL | GULL WING | - | 2 | 4.5V | 0.65mm | - | TSX922 | - | - | - | Rail-to-Rail | - | - | - | 2 | 2.8mA | - | - | - | - | - | 17V/μs | - | General Purpose | 67 dB | 10pA | 16V | 4V~16V | 74mA | 4mV | - | - | - | 9000 kHz | 113dB | - | - | - | - | - | - | - | - | 100kHz | - | - | - | - | - | - | - | 950μm | - | 3.2mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS1872IDT STMicroelectronics | 2450 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 1.8V | - | 30 | TS1872 | 8 | - | - | Rail-to-Rail | - | - | - | - | 500μA | 560μA | - | 68mA | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 70nA | - | 1.8V~6V | 80mA | 3mV | - | 1.8MHz | - | 1600 kHz | 97dB | 0.15μA | NO | YES | 7V | 100μV | NO | YES | - | - | 0.13μA | NO | - | NO | NO | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS27L2CPT STMicroelectronics | 4000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 10V | 0.65mm | 10 | TS27L2 | 8 | - | - | - | 8V | 5/10V | - | - | 10μA | 30μA | - | 60mA | - | - | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | - | 3V~16V ±1.5V~8V | 45mA | 10mV | - | 100kHz | - | 100 kHz | 100dB | 0.00015μA | NO | YES | - | 1.1mV | YES | YES | - | - | - | NO | - | NO | NO | - | - | - | - | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS925IPT STMicroelectronics | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | NICKEL PALLADIUM GOLD | - | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | 30 | TS925 | 16 | - | - | Rail-to-Rail | - | 3/5V | - | - | 6mA | 8mA | - | 80mA | - | - | 1.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 15nA | - | 2.7V~12V | 80mA | 3mV | - | 4MHz | - | 4000 kHz | 106.02dB | 0.1μA | NO | YES | - | - | - | - | - | - | 0.1μA | - | - | - | - | - | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS272IPT STMicroelectronics | 5000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 10V | 0.65mm | 10 | TS272 | 8 | - | - | - | 8V | 10V | - | - | 1mA | 3mA | - | 60mA | - | - | 5.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | - | 3V~16V ±1.5V~8V | 45mA | 10mV | - | 3.5MHz | - | 3500 kHz | 83.52dB | 0.0003μA | NO | YES | - | 1.1mV | YES | NO | - | 100kHz | - | NO | - | NO | NO | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV6293IST STMicroelectronics | 24000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 10 | - | EAR99 | Matte Tin (Sn) - annealed | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | TSV6293 | 10 | - | - | Rail-to-Rail | - | 1.8/5V | 2 | - | 29μA | 36μA | - | 74mA | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 74mA | 4mV | 1.3MHz | - | - | 1100 kHz | 98dB | 0.0001μA | NO | YES | 6V | - | YES | YES | - | - | 0.00001μA | NO | - | - | NO | - | - | 940μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free |