- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Supply Current-Max | Min Input Voltage | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Rise Time | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Max Dual Supply Voltage | Low-Bias | Micropower | Max Frequency | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Input Offset Current-Max (IIO) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL082CD STMicroelectronics | 25 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 4.535924g | - | - | 0°C~70°C | Tube | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | 30 | TL082 | 8 | - | 18V | - | 2 | - | - | 1.4mA | 2.5mA | 680mW | 40mA | - | -12V | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 70 dB | 20pA | 15V | 6V~36V ±3V~18V | 40mA | 10mV | - | - | 50ns | -15V | 4000 kHz | 106.02dB | - | - | NO | YES | - | 3mV | - | YES | - | - | - | 0.0004μA | - | 9V | - | - | - | 0.01μA | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM348DT STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 40 | LM348 | 14 | - | 18V | +-15V | - | - | 22V | 2.1mA | 3.6mA | 500mW | 25mA | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 30nA | - | - | 25mA | 5mV | - | 1.3MHz | - | -15V | 1300 kHz | 104.08dB | 0.3μA | - | NO | YES | - | 1mV | 22V | - | - | - | 18V | 0.1μA | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV821AICT STMicroelectronics | 3000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 30 | LMV821 | 5 | Rail-to-Rail | - | - | - | - | - | 300μA | 300μA | - | 5mA | - | - | 1.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 60nA | - | 2.5V~5.5V | 70mA | 800μV | - | 5.5MHz | - | - | 5500 kHz | 100dB | - | - | NO | YES | 6V | - | - | NO | YES | - | - | - | NO | - | - | NO | NO | - | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV822IST STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | 30 | LMV822 | 8 | Rail-to-Rail | - | - | 2 | - | - | 300μA | 300μA | - | 5mA | - | - | 1.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 60nA | - | 2.5V~5.5V | 70mA | 3.5mV | - | - | - | - | 5500 kHz | 100dB | - | - | NO | YES | 6V | - | - | NO | YES | - | - | - | NO | - | - | - | NO | - | 950μm | - | 3.2mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSV611AICT STMicroelectronics | 1251 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | TSV611 | 5 | Rail-to-Rail | - | - | 1 | - | - | 10.5μA | 14μA | - | 63mA | - | - | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 64 dB | 1pA | - | 1.5V~5.5V | 63mA | 800μV | 120 kHz | - | - | - | 105 kHz | 93dB | - | - | NO | YES | 6V | - | - | YES | YES | - | - | - | - | - | - | - | NO | - | - | - | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS1871ILT STMicroelectronics | 300 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 1 | - | -40°C~125°C | Cut Tape (CT) | - | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | TIN | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.8V | - | compliant | - | TS1871 | 5 | Rail-to-Rail | - | - | - | - | - | 500μA | 560μA | - | 68mA | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 70nA | - | 1.8V~6V | 80mA | 3mV | - | 1.8MHz | - | - | 1600 kHz | 97dB | - | - | NO | YES | 7V | 100μV | - | NO | YES | - | - | - | NO | - | - | NO | NO | - | - | - | 2.9mm | - | No | - | - | Contains Lead | ||
![]() TS1854IDT STMicroelectronics | 45000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | TS1854 | 14 | Rail-to-Rail | - | 1.8/5V | - | - | - | 162μA | 170μA | - | 46mA | - | - | 0.25V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 16nA | - | 1.8V~6V | 48mA | 3mV | - | 630kHz | - | - | 600 kHz | 97dB | 0.055μA | - | NO | YES | 7V | 1mV | - | NO | YES | - | - | 0.063μA | NO | - | - | NO | NO | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | - | ||
![]() LMV822IYST STMicroelectronics | 4000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | - | 2 | 2.7V | 0.65mm | - | - | LMV822 | - | Rail-to-Rail | - | - | - | 2 | - | 300μA | - | - | - | - | - | 1.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 60nA | - | 2.5V~5.5V | 70mA | 3.5mV | - | 5.5MHz | - | - | 5500 kHz | 100dB | - | - | NO | YES | 6V | - | - | NO | YES | - | - | - | NO | - | - | NO | NO | 0.05μA | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() TSV994AIPT STMicroelectronics | 1963 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | - | 4 | 3.3V | - | - | - | TSV994 | 14 | Rail-to-Rail | - | 3/5V | - | - | - | 820μA | 4.4mA | - | 35mA | - | - | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 62 dB | 1pA | - | 2.5V~5.5V | 35mA | 1.5mV | - | 20MHz | - | - | 20000 kHz | 91dB | 0.0001μA | 70dB | NO | YES | 6V | - | - | YES | NO | - | - | 0.00001μA | NO | - | - | NO | - | - | 1mm | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS271CDT STMicroelectronics | 2500 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 10V | - | - | 30 | TS271 | 8 | - | 8V | - | 1 | - | - | 10μA | 15μA | - | 60mA | - | - | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 3V~16V ±1.5V~8V | 45mA | 10mV | - | - | - | - | 100 kHz | 100dB | - | - | NO | YES | - | 1.1mV | - | YES | - | - | - | - | YES | 5V | - | - | - | - | 1.25mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS27M2IN STMicroelectronics | 1304 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | - | -40°C~125°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | - | - | 2 | 10V | - | - | - | TS27M2 | 8 | - | 8V | 5/10V | - | - | - | 150μA | 400μA | - | 45mA | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | - | 3V~16V ±1.5V~8V | 45mA | 10mV | - | 1MHz | - | - | 1000 kHz | 93.98dB | 0.0003μA | - | NO | YES | - | 1.1mV | - | YES | YES | - | - | - | NO | - | - | NO | NO | - | - | 5.33mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL074ID STMicroelectronics | 5000 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -40°C~105°C | Tube | - | e4 | - | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 40 | TL074 | 14 | - | - | +-15V | 4 | - | - | 1.4mA | 2.5mA | 680mW | 40mA | - | - | 13V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 20pA | - | 6V~36V ±3V~18V | 40mA | 10mV | - | - | - | -15V | 3000 kHz | 106.02dB | 0.02μA | - | NO | YES | 18V | 3mV | - | YES | - | 100kHz | - | 0.0002μA | - | - | -18V | - | - | - | 1.65mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS972IQT STMicroelectronics | 6000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | TAPE AND REEL | DUAL | - | 260 | 2 | 2.5V | 0.5mm | - | 30 | TS972 | 8 | Rail-to-Rail | 5V | - | - | - | - | 2mA | 5.6mA | - | 100mA | - | - | 4V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 200nA | - | 2.7V~10V ±1.35V~5V | 100mA | 5mV | - | 12MHz | - | -2.5V | 12000 kHz | 80dB | 1μA | - | NO | YES | 6V | 1mV | - | NO | NO | - | - | 0.75μA | NO | 3V | - | NO | NO | - | - | 1mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL084IN STMicroelectronics | 21 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 4.535924g | - | - | -40°C~105°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | - | - | 4 | 15V | - | - | - | TL084 | 14 | - | 18V | +-15V | 4 | - | - | 1.4mA | 2.5mA | 680mW | 40mA | - | - | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 20pA | - | 6V~36V ±3V~18V | 40mA | 10mV | - | - | - | -15V | 4000 kHz | 106.02dB | 0.02μA | - | NO | YES | - | 3mV | - | YES | - | - | - | 0.0002μA | - | 9V | - | - | - | - | 5.1mm | - | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSV6390ILT STMicroelectronics | 76816 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | - | TSV6390 | 6 | Rail-to-Rail | - | - | 1 | - | - | 60μA | 60μA | - | 72mA | - | - | 1.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 72mA | 3mV | 2.4MHz | - | - | - | 2000 kHz | 98dB | - | - | NO | YES | 6V | - | - | YES | YES | - | - | - | - | - | - | - | NO | - | 1.3mm | - | 3.05mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV321RIYLT STMicroelectronics | 830 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | TR | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | LMV321 | 5 | Rail-to-Rail | - | - | 1 | - | - | 162μA | 220μA | - | 46mA | - | - | 0.45V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 16nA | - | 2.7V~6V | 48mA | 3mV | - | 1.3MHz | - | - | 1300 kHz | 97dB | - | - | NO | NO | 7V | 100μV | - | NO | YES | 100kHz | - | 0.063μA | NO | - | - | - | NO | - | 1.3mm | - | 3mm | 1.75mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TS524IDT STMicroelectronics | 1850 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | TS524 | 14 | - | 15V | - | - | - | - | 8mA | 10mA | 500mW | 37mA | - | 2.5V | 7V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 250nA | 15V | 5V~30V ±2.5V~15V | 37mA | 950μV | - | - | - | -15V | 9000 kHz | 100dB | 0.8μA | - | NO | YES | 18V | - | - | - | - | - | - | 0.75μA | - | - | - | - | - | - | 1.6mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS972IYDT STMicroelectronics | 5604 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | 40 | TS972 | 8 | Rail-to-Rail | - | - | - | 2 | - | 2mA | - | - | - | 5.6mA | - | 4V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 200nA | - | 2.7V~10V ±1.35V~5V | 100mA | 1mV | - | 12MHz | - | -2.5V | 12000 kHz | 80dB | 1μA | - | NO | NO | 6V | - | - | NO | NO | - | - | 0.75μA | NO | 3V | -6V | NO | NO | 0.15μA | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() TSV991AIYLT STMicroelectronics | 20 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | TSV991 | 5 | Rail-to-Rail | - | - | - | 1 | - | 820μA | - | - | - | - | - | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 62 dB | 1pA | - | 2.5V~5.5V | 35mA | 1.5mV | - | 20MHz | - | - | 20000 kHz | 91dB | - | - | NO | YES | 6V | - | - | YES | NO | - | - | - | NO | - | - | NO | NO | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() TSV911AIYDT STMicroelectronics | 9990 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | TSV911 | 8 | Rail-to-Rail | - | 3/5V | - | 1 | - | 820μA | 1.1mA | - | 35mA | - | - | 4.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 58 dB | 1pA | - | 2.5V~5.5V | 35mA | 1.5mV | - | 8MHz | - | - | 8000 kHz | 91dB | - | - | NO | YES | 6V | - | - | YES | NO | - | - | - | NO | - | - | NO | NO | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | - |