- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Supply Current-Max | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | Max Frequency | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSV6290AILT STMicroelectronics | 496308 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | TSV6290 | 6 | - | - | Rail-to-Rail | - | - | - | - | 30μA | 36μA | - | 74mA | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 74mA | 800μV | - | 1.3MHz | - | 1100 kHz | 98dB | - | NO | YES | 6V | - | YES | YES | - | - | NO | - | - | NO | NO | - | - | - | - | - | 2.925mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UA748CD STMicroelectronics | 1100 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 0°C~70°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | UA748 | 8 | - | - | - | 15V | - | 1 | - | 1.8mA | 1.8mA | 500mW | 30mA | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 70nA | - | ±5V~20V | 30mA | 7.5mV | 1MHz | - | -15V | 1000 kHz | 100dB | 0.3μA | NO | NO | 22V | 2mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS971IDT STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 2.5V | - | 30 | TS971 | 8 | - | - | Rail-to-Rail | 5V | - | - | - | 2mA | 2.8mA | - | 100mA | - | 4V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 200nA | - | 2.7V~10V ±1.35V~5V | 100mA | 5mV | - | 12MHz | -2.5V | 12000 kHz | 80dB | - | NO | YES | 6V | 1mV | NO | NO | - | 0.75μA | NO | 3V | - | NO | NO | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV824IPT STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 14 | EAR99 | - | - | TAPE AND REEL | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | LMV824 | 14 | - | - | Rail-to-Rail | - | 2.7/5V | 4 | - | 300μA | 300μA | - | 5mA | - | 1.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 60nA | - | 2.5V~5.5V | 70mA | 800μV | 5.5MHz | - | - | 5500 kHz | 100dB | 0.18μA | NO | YES | 6V | - | NO | YES | - | 0.12μA | NO | - | - | - | NO | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS951RIYLT STMicroelectronics | 100 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | 8542.33.00.01 | TR | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | NOT SPECIFIED | TS951 | - | R-PDSO-G5 | Not Qualified | Rail-to-Rail | - | 3/5V | - | - | 950μA | - | - | - | 1.3mA | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | - | 35nA | - | 2.7V~12V | 10mA | 6mV | - | 3MHz | - | - | - | - | YES | NO | 14V | - | NO | NO | - | 0.1μA | NO | - | - | NO | NO | 0.04μA | 10000 | 50 dB | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LMV821AIYLT STMicroelectronics | 5000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | TAPE AND REEL | DUAL | GULL WING | - | 1 | 2.7V | 0.95mm | - | LMV821 | - | R-PDSO-G5 | - | Rail-to-Rail | - | 2.7/5V | - | 1 | 300μA | - | - | - | - | 1.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 60nA | - | 2.5V~5.5V | 70mA | 800μV | - | 5.5MHz | - | 5500 kHz | 100dB | - | YES | YES | 6V | - | NO | YES | - | - | NO | - | - | NO | NO | 0.05μA | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() TSV630IQ2T STMicroelectronics | 100 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | 8 | - | 1 | Industrial grade | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | TSV630 | 8 | - | - | Rail-to-Rail | - | - | - | - | 60μA | 60μA | - | 63mA | - | 0.34V/μs | - | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 74mA | 3mV | - | 880kHz | - | - | 98dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV6191ICT STMicroelectronics | 20 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | TSV6191 | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | 10.5μA | 12μA | - | 63mA | - | 0.08V/μs | VOLTAGE-FEEDBACK | General Purpose | 64 dB | 1pA | - | 1.5V~5.5V | 63mA | 4mV | - | 450kHz | - | 380 kHz | 83dB | 0.000025μA | NO | YES | 6V | - | YES | YES | - | - | - | - | - | NO | NO | - | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV633AIST STMicroelectronics | 2688 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) - annealed | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | TSV633 | 10 | - | - | Rail-to-Rail | - | 1.8/5V | 2 | - | 60μA | 60μA | - | 74mA | - | 0.34V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 74mA | 1mV | 880 kHz | - | - | 790 kHz | 98dB | 0.0001μA | NO | YES | 6V | - | YES | YES | 100kHz | 0.00001μA | NO | - | - | - | NO | - | - | - | 940μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSV632IST STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | 30 | TSV632 | 8 | - | - | Rail-to-Rail | - | - | - | - | 60μA | 60μA | - | 74mA | - | 0.34V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 74mA | 3mV | - | 880kHz | - | 790 kHz | 98dB | 0.0001μA | NO | YES | 6V | - | YES | YES | - | 0.00001μA | NO | - | - | NO | NO | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM346N STMicroelectronics | 220 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 4 | - | 0°C~70°C | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | - | - | 4 | 15V | - | - | LM346 | 16 | - | - | - | - | +-15V | - | - | 1mA | 2mA | 500mW | 20mA | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 30nA | - | ±1.5V~22V | 20mA | 5mV | - | 1MHz | -15V | 1000 kHz | 120dB | 0.25μA | NO | YES | 22V | 500μV | - | YES | - | 0.25μA | YES | - | -22V | - | - | - | - | - | - | 5.1mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSB572IYQ2T STMicroelectronics | 7609 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 2 | 12V | 0.65mm | NOT SPECIFIED | TSB572 | - | - | - | Rail-to-Rail | - | - | - | 2 | 340μA | - | - | - | - | 0.89V/μs | - | General Purpose | 106 dB | 8nA | - | 4V~36V ±2V~18V | 38mA | 1.5mV | - | 2.2MHz | - | 2400 kHz | - | 0.07μA | - | - | 40V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TS1871IYLT STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | TS1871 | 5 | - | Not Qualified | Rail-to-Rail | - | - | - | 1 | 500μA | 560μA | - | 68mA | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 55 dB | 70nA | - | 1.8V~6V | 80mA | 100μV | - | 1.8MHz | - | 1600 kHz | 97dB | - | NO | YES | 7V | - | NO | YES | - | - | NO | - | - | NO | NO | 0.06μA | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TSV851ILT STMicroelectronics | 35217 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | TAPE AND REEL | DUAL | GULL WING | - | 1 | 2.7V | - | - | TSV851 | 5 | - | - | Rail-to-Rail | - | - | - | - | 130μA | 120μA | - | 26mA | - | 0.7V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 27nA | - | 2.5V~5.5V | 70mA | 4mV | - | 1.3MHz | - | 1300 kHz | 110dB | - | NO | YES | 6V | - | NO | YES | - | - | NO | - | - | NO | NO | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV852IYST STMicroelectronics | 20000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | TAPE AND REEL | DUAL | GULL WING | - | 2 | 2.7V | 0.65mm | - | TSV852 | - | - | - | Rail-to-Rail | - | - | - | 2 | 130μA | - | - | - | 0.36mA | 0.7V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 27nA | - | 2.5V~5.5V | 70mA | 4mV | - | 1.3MHz | - | 1300 kHz | 110dB | 0.11μA | NO | YES | 6V | - | NO | YES | - | 0.06μA | NO | - | - | NO | NO | 0.05μA | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() UA741CD STMicroelectronics | 50 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 4.535924g | - | - | 0°C~70°C | Tube | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | UA741 | 8 | - | - | - | 20V | - | 1 | - | 1.7mA | 2.8mA | 500mW | 25mA | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 10nA | - | 10V~44V ±5V~22V | 25mA | 5mV | 1 GHz | 1MHz | -15V | 1000 kHz | 106.02dB | 0.2μA | NO | YES | 22V | 1mV | - | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSV6391ILT STMicroelectronics | 519 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | TSV6391 | 5 | - | - | Rail-to-Rail | - | - | 1 | - | 60μA | 60μA | - | 72mA | - | 1.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 72mA | 3mV | 2.4MHz | - | - | 2000 kHz | 98dB | - | NO | YES | 6V | - | YES | YES | - | - | NO | - | - | - | NO | - | - | - | 1.3mm | - | 3mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM358WST STMicroelectronics | 1000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | Commercial grade | 0°C~70°C | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | NOT SPECIFIED | LM358 | 8 | - | Not Qualified | - | 30V | 5V | - | 2 | 700μA | - | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 85 dB | 20nA | - | 3V~30V ±1.5V~15V | 40mA | 2mV | - | 1.1MHz | - | - | - | - | NO | YES | - | - | NO | YES | 100kHz | 0.15μA | NO | - | - | NO | NO | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | - | - | ROHS3 Compliant | - | ||
![]() MC1458N STMicroelectronics | 78900 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 4.535924g | - | - | 0°C~70°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | DUAL | - | - | 2 | 15V | - | - | MC1458 | 8 | - | - | - | 15V | - | 2 | - | 2.3mA | 3.4mA | 500mW | 25mA | - | 0.8V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 30nA | - | 5V~30V ±2.5V~15V | 20mA | 5mV | 1MHz | - | -15V | 1000 kHz | 106.02dB | - | NO | YES | - | 1mV | - | - | - | 0.1μA | - | - | - | - | - | - | - | - | 3.32mm | - | 10.92mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSX923IST STMicroelectronics | 3262 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 10 | EAR99 | - | - | - | DUAL | GULL WING | - | 2 | 4.5V | 0.5mm | - | TSX923 | - | - | - | Rail-to-Rail | - | - | - | 2 | 2.8mA | - | - | - | - | 17V/μs | - | General Purpose | 67 dB | 10pA | 16V | 4V~16V | 74mA | 4mV | - | - | - | 9000 kHz | 113dB | - | - | - | 18V | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | 940μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free |