- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Rise Time | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | -3db Bandwidth | Max Frequency | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Input Offset Current-Max (IIO) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL082ACD STMicroelectronics | 680 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 4.535924g | - | - | 0°C~70°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | TL082 | 8 | - | - | - | 18V | - | +-15V | - | 2 | - | - | 1.4mA | 2.5mA | 680mW | 40mA | - | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 20pA | - | 6V~36V ±3V~18V | 40mA | 6mV | - | - | 50ns | - | -15V | 4000 kHz | 106.02dB | - | - | NO | YES | - | 3mV | YES | - | - | - | - | - | - | - | - | - | - | 6.35mm | - | 2.54mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS944AIDT STMicroelectronics | 12500 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 30 | TS944 | 14 | - | - | Rail-to-Rail | - | - | 3/5V | - | - | - | - | 1.2μA | 7.4μA | - | 650μA | - | 0.0045V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 2.5V~10V | 5mA | 5mV | - | 10kHz | - | - | - | 10 kHz | 100dB | 0.00015μA | - | NO | YES | 12V | - | YES | YES | - | - | 0.00015μA | NO | - | - | NO | NO | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSU101RICT STMicroelectronics | 25355 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | DUAL | GULL WING | - | 1 | 1.8V | - | - | TSU101 | - | - | - | Rail-to-Rail | - | - | - | - | 1 | - | - | 650nA | 580nA | - | - | - | 0.003V/μs | - | General Purpose | 65 dB | 5pA | 5V | 1.5V~5.5V | 11mA | 3mV | - | - | - | - | - | 8 kHz | 130dB | 0.00003μA | 90dB | - | - | 6V | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSH72CDT STMicroelectronics | 7500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | - | - | 30 | TSH72 | 8 | - | - | Rail-to-Rail | 6V | - | - | - | - | - | - | 9.8mA | 21mA | - | - | - | 118V/μs | - | General Purpose | 72 dB | 6μA | - | 3V~12V ±1.5V~6V | 55mA | 10mV | - | 65MHz | - | - | - | - | 84dB | - | 75dB | - | - | - | 800μV | - | - | 100MHz | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSH94IDT STMicroelectronics | 400 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | TSH94 | 16 | - | - | - | - | - | +-3.5/+-6/7/12V | - | - | - | - | 4.5mA | 24mA | - | - | - | 110V/μs | - | Voltage Feedback | 80 dB | 5μA | - | 7V~12V ±3.5V~6V | 40mA | 3mV | - | 150MHz | - | - | -5V | 150000 kHz | 70dB | 20μA | - | NO | YES | 7V | - | - | - | - | - | 15μA | - | 5V | -7V | YES | - | - | - | 1.75mm | 9.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS934ID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | -40°C~105°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 30 | TS934 | 14 | - | - | Rail-to-Rail | - | - | 3/5V | - | 4 | - | - | 20μA | 132μA | - | 1.5mA | - | 0.05V/μs | VOLTAGE-FEEDBACK | General Purpose | 55 dB | 1pA | - | 2.7V~10V | 5mA | 10mV | 100 kHz | - | - | - | - | 100 kHz | 120dB | 0.0003μA | - | NO | YES | 12V | - | YES | YES | - | - | 0.00015μA | NO | - | - | - | NO | - | 1.65mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSV630AILT STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | Industrial grade | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 6 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | - | 1 | 1.8V | 0.95mm | - | TSV630 | 6 | - | - | Rail-to-Rail | - | - | - | - | 1 | - | - | 60μA | 60μA | - | 63mA | - | 0.34V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 74mA | 500μV | - | - | - | - | - | 790 kHz | 98dB | - | - | NO | YES | 6V | - | YES | YES | - | - | - | NO | - | - | - | NO | - | - | - | 2.925mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS613IDT STMicroelectronics | 715 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | -40°C~85°C | Cut Tape (CT) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | 2W | DUAL | GULL WING | 260 | 2 | 6V | - | 30 | TS613 | 8 | - | - | - | 6V | - | - | - | - | - | - | 11mA | 22mA | 715mW | 320mA | - | 40V/μs | - | Voltage Feedback | 90 dB | 5μA | - | 5V~12V ±2.5V~6V | 320mA | 6mV | - | 130MHz | - | - | -6V | 130000 kHz | 80.83dB | 30μA | - | NO | - | 7V | 1mV | NO | NO | - | - | 15μA | NO | - | - | YES | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSC102IYDT STMicroelectronics | 3978 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | TSC102 | 8 | - | Not Qualified | - | - | 30V | 5V | - | - | 2 | ANALOG CIRCUIT | 420μA | - | - | - | - | 0.4V/μs | - | Current Sense | - | 10pA | - | 3.5V~5.5V | 30mA | 3.5mV | - | 1MHz | - | 0.7mA | - | - | - | - | - | - | - | - | - | - | - | 800kHz | - | - | - | - | - | - | - | - | - | - | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() TL084ACN STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 4.535924g | - | - | 0°C~70°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | DUAL | - | - | 4 | 15V | - | - | TL084 | 14 | - | - | - | 18V | - | +-15V | - | 4 | - | - | 1.4mA | 2.5mA | 680mW | 40mA | - | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 20pA | - | 6V~36V ±3V~18V | 40mA | 6mV | - | 4MHz | - | - | -15V | 4000 kHz | 106.02dB | 0.02μA | - | NO | YES | - | 3mV | YES | - | - | - | 0.0002μA | - | - | - | - | - | - | 6.35mm | - | 2.54mm | 6.35mm | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() LF353D STMicroelectronics | 50 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 4.535924g | - | - | 0°C~70°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | LF353 | 8 | - | - | - | - | - | +-15V | - | 2 | - | - | 1.4mA | 3.2mA | 680mW | - | - | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 70 dB | 20pA | - | ±3V~16V | 40mA | 10mV | - | - | - | - | -15V | 4000 kHz | 106.02dB | - | - | NO | YES | - | 3mV | YES | - | - | - | - | - | - | - | - | - | 0.004μA | 6.35mm | - | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM358AWST STMicroelectronics | 3950 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Commercial grade | 0°C~70°C | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | NOT SPECIFIED | LM358 | 8 | - | Not Qualified | - | 30V | - | 5V | - | - | 2 | - | 700μA | - | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 85 dB | 20nA | - | 3V~30V ±1.5V~15V | 40mA | 1mV | - | 1.1MHz | - | - | - | - | - | 0.1μA | - | NO | YES | - | - | NO | YES | - | 100kHz | 0.05μA | NO | - | - | NO | NO | - | 1.05mm | - | 4.5mm | 3.1mm | - | - | ROHS3 Compliant | - | ||
![]() TS321IDT STMicroelectronics | 1800 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | TS321 | 8 | - | Not Qualified | - | 15V | - | - | - | - | - | - | 600μA | 800μA | - | 40mA | - | 0.4V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 20nA | - | 3V~30V ±1.5V~15V | 40mA | 4mV | - | 800kHz | - | - | - | 800 kHz | 100dB | 0.2μA | - | NO | YES | 32V | 500μV | NO | NO | - | - | - | NO | - | - | NO | NO | - | - | - | 4.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSV630ICT STMicroelectronics | 100 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | Industrial grade | -40°C~125°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | TSV630 | 6 | - | - | Rail-to-Rail | - | - | - | - | 1 | - | - | 60μA | 60μA | - | 63mA | - | 0.34V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 74mA | 3mV | 880 kHz | - | - | - | - | 790 kHz | 98dB | - | - | NO | YES | 6V | - | YES | YES | - | 100kHz | - | NO | - | - | - | NO | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM258AD STMicroelectronics | 10000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | -40°C~105°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | LM258 | 8 | - | - | - | 15V | - | +-1.5/+-15/3/30V | - | - | - | - | 700μA | 1.2mA | - | 40mA | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 20nA | - | 3V~30V ±1.5V~15V | 60mA | 3mV | 700 kHz | 1.1MHz | - | - | - | 1100 kHz | 100dB | 0.1μA | - | NO | YES | - | 1mV | - | - | - | - | 0.05μA | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL071ID STMicroelectronics | 922 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | - | -40°C~105°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | TL071 | 8 | - | - | - | 18V | - | - | - | - | - | - | 1.4mA | 2.5mA | 680mW | 40mA | - | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 20pA | - | 6V~36V ±3V~18V | 40mA | 3mV | - | - | - | - | -15V | 4000 kHz | 106.02dB | 0.02μA | - | NO | YES | - | - | YES | - | - | - | 0.0002μA | - | - | - | - | - | 0.004μA | - | - | 4.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSV630IQ1T STMicroelectronics | In Stock | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 6-XFDFN | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.4mm | NOT SPECIFIED | TSV630 | - | R-PDSO-N6 | - | Rail-to-Rail | - | - | - | - | - | 1 | - | - | - | - | - | 60μA | 0.34V/μs | - | General Purpose | 74 dB | 1pA | - | 1.5V~5.5V | - | - | - | - | - | - | - | 790 kHz | - | - | - | - | - | 6V | 3mV | - | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TS942AIPT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | 10 | TS942 | 8 | - | - | Rail-to-Rail | - | - | - | - | - | - | - | 1.2μA | 3.7μA | - | 650μA | - | 0.0045V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 2.5V~10V | 5mA | 5mV | - | 10kHz | - | - | - | 10 kHz | 100dB | 0.00015μA | - | NO | YES | - | - | YES | YES | - | - | 0.00015μA | NO | - | - | NO | NO | - | - | - | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSC101AIYLT STMicroelectronics | 2119 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | - | 1 | 12V | - | - | TSC101 | 5 | - | - | - | - | - | - | 4V | 1 | 1 | ANALOG CIRCUIT | 165μA | 300μA | - | - | - | 0.9V/μs | - | Current Sense | 90 dB | 5.5μA | - | 4V~24V | 60mA | 200μV | 500 kHz | - | - | - | - | - | 26.02dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TS274ACD STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4 | - | 0°C~70°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 4 | 10V | 1.27mm | 30 | TS274 | 14 | - | - | - | 8V | - | 3/16V | - | - | - | - | 1mA | 6mA | - | 60mA | - | 5.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | - | 3V~16V ±1.5V~8V | 45mA | 5mV | - | 3.5MHz | - | - | - | 3500 kHz | 83.52dB | 0.00015μA | - | NO | YES | - | 900μV | YES | - | - | - | 0.00015μA | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free |