- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Rise Time | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | Max Frequency | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Wideband | Power | Input Offset Current-Max (IIO) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSV6290ILT STMicroelectronics | 3000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | - | TSV6290 | 6 | - | - | Rail-to-Rail | - | - | - | - | 30μA | 36μA | - | 74mA | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 74mA | - | 4mV | - | 1.3MHz | - | - | 1100 kHz | 98dB | - | - | NO | YES | 6V | - | YES | YES | - | - | NO | - | NO | NO | - | - | - | 2.925mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() OA2ZHA34S STMicroelectronics | 50000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C | Cut Tape (CT) | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | OA2ZH | - | - | - | Rail-to-Rail | - | - | 2 | 2 | 31μA | - | - | - | - | 0.19V/μs | - | Zero-Drift | 115 dB | 70pA | - | 1.8V~5.5V | 18mA | - | 1μV | 400 kHz | - | - | - | 400 kHz | - | 0.0003μA | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM358WDT STMicroelectronics | 10000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | - | NOT SPECIFIED | LM358 | 8 | R-PDSO-G8 | Not Qualified | - | - | 5V | - | 2 | - | - | - | - | 700μA | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 85 dB | 20nA | - | 3V~30V ±1.5V~15V | - | - | - | - | 1.1MHz | - | - | 1100 kHz | - | - | - | NO | YES | - | 2mV | NO | YES | - | 0.15μA | NO | - | NO | NO | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TL061ID STMicroelectronics | 19487 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | - | -40°C~105°C | Tube | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | TL061 | 8 | - | - | - | 18V | - | - | - | 200μA | 250μA | 680mW | - | - | 3.5V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 30pA | - | 6V~36V ±3V~18V | 20mA | - | 6mV | - | - | - | -15V | 1000 kHz | 75.56dB | 0.02μA | - | NO | YES | - | 3mV | YES | - | - | 0.0002μA | - | - | - | - | - | - | - | 4.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSX634IYPT STMicroelectronics | 10000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | TR | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | - | NOT SPECIFIED | TSX634 | - | - | - | Rail-to-Rail | - | - | - | 4 | 45μA | - | - | - | - | 0.12V/μs | VOLTAGE-FEEDBACK | General Purpose | 62 dB | 1pA | - | 3.3V~16V | 92mA | - | 700μV | - | 200kHz | - | - | 200 kHz | 110dB | 0.0002μA | - | NO | NO | 18V | - | YES | YES | - | 0.1μA | NO | - | NO | - | 0.2μA | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSV622AIST STMicroelectronics | 42000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | TSV622 | 8 | - | - | Rail-to-Rail | - | - | 2 | - | 29μA | 36μA | - | 74mA | - | 0.19V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 74mA | - | 800μV | 420 kHz | - | - | - | 420 kHz | 98dB | 0.0001μA | - | NO | YES | 6V | - | YES | YES | 2.4GHz | 0.00001μA | NO | - | - | NO | - | 950μm | - | 3.2mm | 3.1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSV6392AIDT STMicroelectronics | 1900 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | - | TSV6392 | 8 | - | - | Rail-to-Rail | - | - | 2 | - | 60μA | 60μA | - | 72mA | - | 1.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 72mA | - | 800μV | - | - | - | - | 2000 kHz | 98dB | 0.0001μA | - | NO | YES | 6V | - | YES | YES | - | 0.00001μA | - | - | - | - | - | 1.25mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL061ACD STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | - | 0°C~70°C | Tube | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | - | TL061 | 8 | - | - | - | 18V | - | - | - | 200μA | 250μA | 680mW | - | - | 3.5V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 30pA | - | 6V~36V ±3V~18V | 20mA | - | 6mV | - | - | - | -15V | 1000 kHz | 75.56dB | 0.007μA | - | NO | YES | - | 3mV | YES | - | - | 0.0002μA | - | - | - | - | 0.003μA | - | - | 4.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSV6291AICT STMicroelectronics | 2310 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | TSV6291 | 5 | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | 30μA | 36μA | - | 74mA | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 74mA | - | 2mV | - | 1.3MHz | - | - | 1100 kHz | 98dB | - | - | NO | YES | 6V | - | YES | YES | - | - | - | - | NO | NO | - | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC3403N STMicroelectronics | 50 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 4.535924g | - | - | 0°C~70°C | Tube | - | e4 | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | - | - | 4 | 15V | - | - | - | MC3403 | 14 | - | - | - | 18V | 5/+-15V | 4 | - | 2.8mA | 7mA | 500mW | 30mA | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 40nA | - | 3V~36V ±1.5V~18V | 30mA | - | 5mV | 1MHz | - | 350ns | -15V | 1000 kHz | 106.02dB | 0.8μA | - | NO | YES | - | 1mV | - | - | - | 0.5μA | - | - | - | - | - | 6.35mm | - | 19.05mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM258WYST STMicroelectronics | 52 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | NOT SPECIFIED | LM258 | 8 | S-PDSO-G8 | Not Qualified | - | - | 5V | - | 2 | 700μA | - | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 85 dB | 20nA | - | 3V~30V ±1.5V~15V | 60mA | - | 2mV | - | 1.1MHz | - | - | 1100 kHz | - | - | - | NO | YES | - | 1mV | NO | YES | - | 0.15μA | NO | - | NO | NO | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() TSV6290ICT STMicroelectronics | 25252 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | TSV6290 | 6 | - | - | Rail-to-Rail | - | - | 1 | - | 30μA | 36μA | - | 74mA | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 74mA | - | 4mV | 1.3MHz | - | - | - | 1100 kHz | 98dB | - | - | NO | YES | 6V | - | YES | YES | - | - | NO | - | - | NO | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS27M4CD STMicroelectronics | 800 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4 | - | 0°C~70°C | Tube | - | e4 | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 4 | 10V | 1.27mm | - | 30 | TS27M4 | 14 | - | - | - | 8V | 10V | - | - | 150μA | 800μA | - | 45mA | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | - | 3V~16V ±1.5V~8V | 45mA | - | 10mV | - | 1MHz | - | - | 1000 kHz | 93.98dB | 0.00015μA | - | NO | YES | - | 1.1mV | YES | YES | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSX9292IQ2T STMicroelectronics | 2880 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-WFDFN | - | 8 | - | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | DUAL | - | - | 2 | 4.5V | 0.5mm | - | - | TSX9292 | - | - | - | Rail-to-Rail | - | - | - | 2 | 2.8mA | - | - | - | - | 27V/μs | - | General Purpose | 67 dB | 10pA | 16V | 4V~16V | 74mA | - | 4mV | 16MHz | - | - | - | 15600 kHz | 113dB | - | - | - | - | - | - | - | - | 100kHz | - | - | - | - | - | - | 750μm | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TS912AID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | -40°C~125°C | Tube | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 2 | 3V | - | - | 30 | TS912 | 8 | - | - | Rail-to-Rail | 8V | 3/10V | - | - | 400μA | 700μA | - | 40mA | - | 1.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 2.7V~16V ±1.35V~8V | 75mA | - | 5mV | - | 1.4MHz | - | - | 800 kHz | 92.04dB | 0.0003μA | - | NO | YES | - | - | YES | YES | - | 0.00015μA | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL061CD STMicroelectronics | 252 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~70°C | Tube | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | TL061 | 8 | - | - | - | 18V | - | 1 | - | 200μA | 250μA | 680mW | - | - | 3.5V/μs | VOLTAGE-FEEDBACK | J-FET | 70 dB | 30pA | - | 6V~36V ±3V~18V | 20mA | - | 15mV | - | - | - | -15V | 1000 kHz | 75.56dB | - | - | NO | YES | - | 3mV | YES | - | - | 0.0004μA | - | 9V | - | - | 0.005μA | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS507IYLT STMicroelectronics | 15800 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | 5 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TS507 | 5 | - | - | Rail-to-Rail | - | - | 1 | - | 850μA | 1.15mA | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 94 dB | 8nA | 5.5V | 2.7V~5.5V | 128mA | Single | 25μV | - | - | - | - | 1900 kHz | 131dB | - | 91dB | YES | YES | 6V | - | NO | NO | - | 0.07μA | NO | - | - | - | - | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MC4558CN STMicroelectronics | 1900 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 4.535924g | - | - | 0°C~70°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | - | NOT SPECIFIED | 2 | 15V | - | unknown | NOT SPECIFIED | MC4558 | 8 | - | Not Qualified | - | - | +-15V | 2 | - | 2.3mA | 4.5mA | 680mW | 20mA | - | 2.2V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 50nA | - | ±2V~20V | 20mA | - | 5mV | - | - | - | -15V | 5500 kHz | 106.02dB | 0.5μA | - | NO | YES | - | 1mV | - | - | - | 0.4μA | - | 9V | - | - | - | 3.3mm | - | 9.8mm | 7.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSZ182IQ2T STMicroelectronics | 3000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 8-UFDFN Exposed Pad | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | TSZ182 | - | - | - | Rail-to-Rail | - | - | - | 2 | - | - | - | - | 800μA | 4.7V/μs | - | Zero-Drift | - | 30pA | - | 2.2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TSV992AIYST STMicroelectronics | 19312 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | - | - | TSV992 | 8 | - | - | Rail-to-Rail | - | 3/5V | 2 | - | 820μA | 2.2mA | - | 35mA | - | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 62 dB | 1pA | - | 2.5V~5.5V | 35mA | - | 1.5mV | 20MHz | - | - | - | 20000 kHz | 91dB | 0.0001μA | - | NO | YES | 6V | - | YES | NO | - | 0.00001μA | NO | - | - | NO | 0.0001μA | - | 1.1mm | 3mm | - | No | No SVHC | ROHS3 Compliant | - |