- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Supply Current-Max | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Max Dual Supply Voltage | Low-Bias | Micropower | -3db Bandwidth | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSV625IPT STMicroelectronics | 156 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | TSV625 | 16 | - | Rail-to-Rail | - | 1.8/5V | - | - | - | - | 29μA | 36μA | - | 74mA | - | 0.19V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 74mA | - | 4mV | - | 420kHz | - | 420 kHz | 98dB | 0.0001μA | - | NO | YES | 6V | - | - | YES | YES | - | - | 0.00001μA | - | - | - | - | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV6392ILT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | - | TSV6392 | 8 | - | Rail-to-Rail | - | - | 2 | - | - | - | 60μA | 60μA | - | 72mA | - | 1.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 72mA | - | 3mV | 2.4MHz | - | - | 2000 kHz | 98dB | 0.000001μA | - | NO | YES | 6V | - | - | YES | YES | - | - | 0.00001μA | - | - | - | - | - | 1.3mm | - | 3mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS512ID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | -40°C~125°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | 30 | TS512 | 8 | - | - | 15V | - | - | - | - | - | 500μA | 1.2mA | - | 23mA | - | 1.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 50nA | - | 6V~30V ±3V~15V | 23mA | - | 2.5mV | - | 3MHz | -15V | 3000 kHz | 95dB | 0.3μA | - | NO | YES | - | 500μV | - | NO | YES | - | - | 0.15μA | NO | - | - | NO | NO | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS514ID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | - | -40°C~125°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | TS514 | 14 | - | - | 15V | - | - | - | - | - | 1.4mA | 2.4mA | 400mW | 23mA | - | 1.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 50nA | - | 6V~30V ±3V~15V | 23mA | - | 2.5mV | - | 3MHz | -15V | 3000 kHz | 100dB | 0.3μA | - | NO | YES | 18V | 500μV | - | - | YES | - | - | 0.15μA | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS27L2BIPT STMicroelectronics | 2967 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 10V | 0.65mm | - | 10 | TS27L2 | 8 | - | - | 8V | 5/10V | - | - | - | - | 10μA | 30μA | - | 60mA | - | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | - | 3V~16V ±1.5V~8V | 45mA | - | 2mV | - | 100kHz | - | 100 kHz | 100dB | 0.0003μA | - | NO | YES | - | 250μV | - | YES | YES | - | - | - | NO | - | - | NO | NO | - | - | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS971IYLT STMicroelectronics | 138000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | - | - | NOT SPECIFIED | TS971 | 5 | Not Qualified | Rail-to-Rail | - | - | - | 1 | - | - | 2mA | 2mA | - | 1.5mA | - | 4V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 200nA | - | 2.7V~10V ±1.35V~5V | 100mA | - | 5mV | - | 12MHz | -2.5V | 12000 kHz | 80dB | - | - | NO | NO | 6V | 1mV | - | NO | NO | - | - | - | NO | 3V | -6V | NO | NO | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TS1872IST STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | NICKEL PALLADIUM GOLD | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | unknown | 30 | TS1872 | 8 | Not Qualified | Rail-to-Rail | - | - | - | - | - | - | 500μA | 560μA | - | 68mA | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 55 dB | 70nA | - | 1.8V~6V | 80mA | - | 3mV | - | 1.8MHz | - | 1600 kHz | 92dB | 0.15μA | - | NO | YES | 7V | 100μV | - | NO | YES | - | - | 0.13μA | NO | - | - | NO | NO | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TS507CDT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 506.605978mg | 1 | - | 0°C~85°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | TS507 | 8 | - | Rail-to-Rail | - | 3/5V | - | - | - | - | 850μA | - | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 94 dB | 8nA | 5.5V | 2.7V~5.5V | 128mA | Single | 25μV | - | 1.9MHz | - | 1900 kHz | 131dB | 0.075μA | 91dB | YES | YES | 6V | - | - | NO | NO | - | - | 0.075μA | NO | - | - | NO | - | 1.65mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS1874IDT STMicroelectronics | 42000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 1.8V | 1.27mm | unknown | 30 | TS1874 | 14 | Not Qualified | Rail-to-Rail | - | 2/5.5V | - | - | - | - | 500μA | 560μA | - | 68mA | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 55 dB | 70nA | - | 1.8V~6V | 80mA | - | 3mV | - | 1.8MHz | - | 1600 kHz | 92dB | 0.15μA | - | NO | YES | 7V | 100μV | - | NO | YES | - | - | 0.13μA | NO | - | - | NO | NO | - | 1.75mm | 8.65mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TSH310ID STMicroelectronics | 1150 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~85°C | Tube | OptimWatt™ | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | TSH310 | 8 | - | - | - | +-2.5/5V | - | - | - | - | 400μA | 400μA | 830mW | 110mA | - | 115V/μs | - | Current Feedback | 57 dB | 3.1μA | - | 4.5V~5.5V | 110mA | - | 6.5mV | 120MHz | 120MHz | -2.5V | - | - | - | 50dB | NO | YES | 3V | 1.7mV | - | NO | YES | 230MHz | - | - | NO | - | -3V | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV825IPT STMicroelectronics | 1239 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | - | LMV825 | 16 | - | Rail-to-Rail | - | 2.7/5V | 4 | - | - | - | 300μA | 300μA | - | 5mA | - | 1.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 60nA | - | 2.5V~5.5V | 70mA | - | 3.5mV | 5.5MHz | - | - | 5500 kHz | 100dB | 0.18μA | - | NO | YES | 6V | - | - | NO | YES | - | - | 0.12μA | NO | - | - | - | NO | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSH350ILT STMicroelectronics | 1885 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | - | 1 | 2.5V | - | - | - | TSH350 | 5 | - | - | - | - | - | - | - | - | 4.1mA | - | 500mW | - | 4.9mA | 940V/μs | - | Current Feedback | 56 dB | 12μA | - | 4.5V~5.5V ±2.25V~2.75V | 210mA | - | 4mV | - | 550MHz | -2.5V | 65000 kHz | - | - | 51dB | NO | YES | 3V | 800μV | - | NO | NO | - | - | 28μA | NO | - | -3V | YES | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LS404ID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -40°C~105°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 4 | 15V | - | unknown | 30 | LS404 | 14 | Not Qualified | - | 15V | - | 2 | 4 | 36V | 6V | 1.3mA | 2mA | 400mW | 23mA | - | 1.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 50nA | - | - | 23mA | - | 2.5mV | - | 3MHz | -15V | 3000 kHz | 100dB | - | - | NO | YES | - | 700μV | 18V | - | - | - | 3V | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TJM4558CD STMicroelectronics | 1443 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | 0°C~70°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | 30 | TJM4558 | 8 | Not Qualified | - | 22V | +-15V | - | - | - | - | 2.3mA | 4.5mA | 680mW | 20mA | - | 2.2V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 50nA | - | - | 20mA | - | 5mV | - | 5.5MHz | -15V | 5500 kHz | 106dB | 0.4μA | - | NO | YES | - | 1mV | 22V | NO | NO | - | - | 0.4μA | NO | - | - | NO | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSH81ID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~85°C | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | TSH81 | 8 | Not Qualified | Rail-to-Rail | 6V | - | - | - | - | - | 9.8mA | 10.5mA | - | 55mA | - | 118V/μs | - | General Purpose | 72 dB | 6μA | - | 4.5V~12V ±2.25V~6V | 55mA | - | 10mV | - | 65MHz | - | - | 84dB | - | 75dB | - | - | - | 800μV | - | - | - | 100MHz | - | - | - | 5V | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() LMV825AIPT STMicroelectronics | 2736 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | - | LMV825 | 16 | - | Rail-to-Rail | - | 2.7/5V | 4 | - | - | - | 300μA | 300μA | - | 5mA | - | 1.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 60nA | - | 2.5V~5.5V | 70mA | - | 800μV | 5.5MHz | - | - | 5500 kHz | 100dB | 0.18μA | - | NO | YES | 6V | - | - | NO | YES | - | - | 0.12μA | NO | - | - | - | NO | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS974IN STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | - | -40°C~125°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 4 | 2.5V | - | - | NOT SPECIFIED | TS974 | 14 | Not Qualified | Rail-to-Rail | 5V | - | 4 | - | - | - | 2mA | 11.2mA | - | 100mA | - | 4V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 200nA | - | 2.7V~10V ±1.35V~5V | 100mA | - | 1mV | 12MHz | - | -2.5V | 12000 kHz | 80dB | 1μA | - | NO | YES | 6V | - | - | - | - | - | - | 0.75μA | - | - | - | - | - | - | 5.1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS1854IN STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | - | -40°C~125°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 4 | 3V | - | - | NOT SPECIFIED | TS1854 | 14 | Not Qualified | Rail-to-Rail | 6V | 1.8/5V | - | 4 | - | - | 162μA | 170μA | - | 46mA | - | 0.25V/μs | VOLTAGE-FEEDBACK | General Purpose | 55 dB | 16nA | - | 1.8V~6V | 48mA | - | 1mV | - | 630kHz | - | 600 kHz | 97dB | 0.055μA | - | NO | YES | 7V | - | - | NO | YES | - | - | 0.063μA | NO | - | - | NO | NO | - | 5.1mm | 20mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL064ACD STMicroelectronics | 110 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | - | 0°C~70°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | TL064 | 14 | - | - | 18V | +-15V | - | - | - | - | 200μA | 1mA | 680mW | - | - | 3.5V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 30pA | - | 6V~36V ±3V~18V | 20mA | - | 6mV | - | 1MHz | -15V | 1000 kHz | 75.56dB | 0.007μA | - | NO | YES | - | 3mV | - | YES | YES | - | - | 0.0002μA | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS27L2AIPT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 10V | 0.65mm | - | 10 | TS27L2 | 8 | Not Qualified | - | 8V | 5/10V | - | - | - | - | 10μA | 30μA | - | 60mA | - | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | - | 3V~16V ±1.5V~8V | 45mA | - | 5mV | - | 100kHz | - | 100 kHz | 100dB | 0.0003μA | - | NO | YES | - | 900μV | - | YES | YES | - | - | - | NO | - | - | NO | NO | - | - | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free |