- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Current - Supply | Min Input Voltage | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | -3db Bandwidth | Max Frequency | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Common-mode Reject Ratio-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OA2MPA34S STMicroelectronics | 28 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.8V | 0.65mm | - | NOT SPECIFIED | OA2MP | - | - | - | Rail-to-Rail | - | - | - | 2 | - | - | 10μA | - | - | - | - | - | 0.06V/μs | - | CMOS | 88 dB | 1pA | - | 1.5V~5.5V | 56mA | 200μV | 150 kHz | - | - | 120 kHz | - | 0.0003μA | - | - | - | 6V | 200μV | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS271ACN STMicroelectronics | 78900 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | 0°C~70°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | - | - | 1 | 10V | 2.54mm | - | - | TS271 | 8 | - | - | - | 8V | - | - | - | - | - | 10μA | 15μA | - | 60mA | - | - | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 3V~16V ±1.5V~8V | 45mA | 5mV | - | 100kHz | - | 100 kHz | 100dB | - | - | NO | YES | - | 900μV | YES | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL074IN STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 4.535924g | - | - | -40°C~105°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | - | - | 4 | 15V | - | - | - | TL074 | 14 | - | - | - | - | - | 4 | - | - | - | 1.4mA | 2.5mA | 680mW | 40mA | - | -12V | 13V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 20pA | 15V | 6V~36V ±3V~18V | 40mA | 3mV | 3MHz | - | -15V | 3000 kHz | 106.02dB | 0.02μA | - | NO | YES | 18V | - | YES | - | - | - | 0.0002μA | - | 9V | -18V | - | - | - | 5.1mm | - | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSH70CDT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | TSH70 | 8 | - | - | Rail-to-Rail | 6V | - | - | - | - | - | 9.8mA | 10.5mA | - | - | - | - | 118V/μs | - | General Purpose | 72 dB | 6μA | - | 3V~12V ±1.5V~6V | 55mA | 10mV | - | 65MHz | - | - | 84dB | - | 75dB | - | - | - | 800μV | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL074ACD STMicroelectronics | 11 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 4 | - | 0°C~70°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | TL074 | 14 | - | - | - | - | +-15V | - | - | - | - | 1.4mA | 2.5mA | 680mW | 40mA | - | - | 13V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 20pA | - | 6V~36V ±3V~18V | 40mA | 6mV | - | - | -15V | 3000 kHz | 106.02dB | 0.02μA | - | NO | YES | 18V | 3mV | YES | - | - | - | 0.0002μA | - | 9V | -18V | - | - | - | 1.65mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS925IDT STMicroelectronics | 1050 | - | Datasheet | - | NRND (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | TS925 | 16 | - | - | Rail-to-Rail | - | 3/5V | - | - | - | - | 6mA | 8mA | - | 80mA | - | - | 1.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 15nA | - | 2.7V~12V | 80mA | 3mV | - | 4MHz | - | 4000 kHz | 106.02dB | 0.1μA | - | NO | YES | - | - | - | - | - | - | 0.1μA | - | - | - | - | - | - | - | 1.75mm | 9.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV623IST STMicroelectronics | 4000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) - annealed | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | TSV623 | 10 | - | - | Rail-to-Rail | - | 1.8/5V | 2 | - | - | - | 29μA | 36μA | - | 74mA | - | - | 0.19V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 1.5V~5.5V | 74mA | 4mV | 420 kHz | - | - | 420 kHz | 98dB | 0.0001μA | - | NO | YES | 6V | - | YES | YES | - | 2.4GHz | 0.00001μA | NO | - | - | - | NO | - | 940μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM224AN STMicroelectronics | 15 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 4.535924g | - | - | -40°C~105°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | - | - | 4 | 5V | - | - | - | LM224 | 14 | - | - | - | 15V | - | 4 | - | - | - | 1.5mA | 1.2mA | 500mW | 40mA | - | 0V | 0.4V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 20nA | 28.5V | 3V~30V ±1.5V~15V | 70mA | 5mV | 1.3MHz | - | - | 1300 kHz | 100dB | 0.2μA | - | NO | YES | 32V | 2mV | - | YES | - | - | 0.1μA | - | - | - | - | - | - | 5.1mm | - | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS512AID STMicroelectronics | 6360 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 2 | - | -40°C~125°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | 30 | TS512 | 8 | - | - | - | 15V | - | - | - | - | - | 500μA | 1.2mA | - | 23mA | - | - | 1.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 50nA | - | 6V~30V ±3V~15V | 23mA | 500μV | - | 3MHz | -15V | 3000 kHz | 95dB | 0.3μA | - | NO | YES | - | - | NO | YES | - | - | 0.15μA | NO | - | - | NO | NO | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM158APT STMicroelectronics | 4000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | - | LM158 | 8 | - | - | - | 15V | +-1.5/+-15/3/30V | - | 2 | - | - | 700μA | 1.2mA | - | 40mA | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 20nA | - | 3V~30V ±1.5V~15V | 60mA | 1mV | - | 1.1MHz | - | 1100 kHz | 100dB | 0.1μA | - | NO | YES | - | - | - | - | - | - | 0.05μA | - | - | - | - | - | - | - | - | 4.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() TSB611ILT STMicroelectronics | 496308 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | - | NOT SPECIFIED | TSB611 | - | - | - | Rail-to-Rail | - | - | - | 1 | - | - | 92μA | - | - | - | - | - | 0.18V/μs | - | General Purpose | 126 dB | 5nA | - | 2V~36V ±1V~18V | 28mA | 1mV | - | - | - | 510 kHz | - | - | - | - | - | 40V | 1mV | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MC1458IN STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 4.535924g | - | - | -40°C~105°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | DUAL | - | - | 2 | 15V | - | - | - | MC1458 | 8 | - | - | - | 15V | - | 2 | - | - | - | 2.3mA | 3.4mA | 500mW | 25mA | - | 12V | 0.8V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 30nA | - | 5V~30V ±2.5V~15V | 20mA | 5mV | - | 1MHz | -15V | 1000 kHz | 106.02dB | - | - | NO | YES | - | 1mV | - | - | - | - | 0.1μA | - | 15V | - | - | - | - | 5.08mm | - | 10.92mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSB611IYLT STMicroelectronics | 10696 | - | Datasheet | 14 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 0.95mm | - | NOT SPECIFIED | TSB611 | - | R-PDSO-G5 | - | Rail-to-Rail | - | - | - | 1 | - | - | - | - | - | - | 92μA | - | 0.18V/μs | VOLTAGE-FEEDBACK | General Purpose | 126 dB | 5nA | - | 2V~36V ±1V~18V | - | - | - | - | - | 510 kHz | - | - | - | NO | YES | 40V | 1mV | NO | YES | - | - | - | NO | - | - | - | NO | 90 dB | - | - | 2.9mm | - | - | - | RoHS Compliant | - | ||
![]() UA748IN STMicroelectronics | 2500 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | -40°C~105°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | - | NOT SPECIFIED | UA748 | 8 | - | Not Qualified | - | 15V | - | - | - | - | - | 1.8mA | 1.8mA | 500mW | 30mA | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 25nA | - | ±5V~20V | 30mA | 2mV | - | 1MHz | -15V | 1000 kHz | 100dB | - | - | NO | NO | 22V | 700μV | - | - | - | - | 0.075μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSB572IQ2T STMicroelectronics | 3000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | TSB572 | - | - | - | Rail-to-Rail | - | - | - | 2 | - | - | 340μA | - | - | - | - | - | 0.89V/μs | - | General Purpose | - | 8nA | - | 4V~36V ±2V~18V | 38mA | 1.5mV | - | 2.2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LM301AN STMicroelectronics | 177 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 45.359237mg | - | - | 0°C~70°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | DUAL | - | - | 1 | 15V | 2.54mm | - | - | LM301 | 8 | - | - | - | - | +-5/+-20V | 1 | - | - | - | 1.8mA | 3mA | 500mW | 30mA | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 70nA | - | ±5V~22V | 30mA | 7.5mV | - | 1MHz | -15V | 1000 kHz | 100dB | 0.3μA | - | NO | NO | 22V | 2mV | - | - | - | - | - | - | 9V | -22V | - | - | - | 3.32mm | - | 10.92mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TS942AIN STMicroelectronics | 50 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | - | 2 | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | TS942 | - | - | - | Rail-to-Rail | - | - | 2 | 2 | 10V | 2.5V | 1.2μA | 3.7μA | - | 650μA | 1.2μA | - | 0.0045V/μs | - | General Purpose | 60 dB | 1pA | - | 2.5V~10V | 5mA | 5mV | - | 10kHz | - | - | 100dB | - | - | - | - | - | 5mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM246N STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 4 | - | -40°C~105°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | - | NOT SPECIFIED | 4 | 15V | - | unknown | NOT SPECIFIED | LM246 | 16 | - | Not Qualified | - | 22V | +-15V | - | - | - | - | 1mA | 2mA | 500mW | 20mA | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 30nA | - | ±1.5V~22V | 20mA | 5mV | - | 1MHz | -15V | 1000 kHz | 120dB | 0.25μA | - | NO | YES | - | 500μV | - | YES | - | - | 0.25μA | YES | - | - | - | - | - | - | 5.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TS944IN STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | - | -40°C~85°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | - | NOT SPECIFIED | 4 | 3V | - | - | NOT SPECIFIED | TS944 | 14 | - | Not Qualified | Rail-to-Rail | 10V | 3/5V | - | 4 | - | - | 1.2μA | 7.4μA | - | 650μA | - | - | 0.0045V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 2.5V~10V | 5mA | 10mV | - | 10kHz | - | 10 kHz | 100dB | 0.00015μA | - | NO | YES | 12V | - | YES | YES | - | - | 0.00015μA | NO | - | - | NO | NO | - | - | 5.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSV734IPT STMicroelectronics | 2650 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | DUAL | GULL WING | - | 4 | 1.8V | 0.65mm | - | - | TSV734 | - | - | - | Rail-to-Rail | - | - | - | 4 | - | - | 70μA | - | - | - | - | - | 0.35V/μs | - | General Purpose | 80 dB | 1pA | 5.5V | 1.5V~5.5V | 68mA | 200μV | - | - | - | 850 kHz | - | 0.0003μA | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | No | No SVHC | ROHS3 Compliant | - |