- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Current - Output | Supply Current-Max | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Rise Time | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Max Dual Supply Voltage | Low-Bias | Micropower | Power Consumption | -3db Bandwidth | Max Frequency | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Input Voltage Noise Density | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSX9291IYLT STMicroelectronics | 6000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 29.993795mg | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | - | - | NOT SPECIFIED | TSX9291 | - | - | - | Rail-to-Rail | - | - | - | 1 | - | - | - | 2.8mA | - | - | - | - | - | 27V/μs | VOLTAGE-FEEDBACK | General Purpose | 57 dB | 10pA | 4V~16V | 74mA | Single | 4mV | 16MHz | - | - | - | 15600 kHz | 113dB | 0.0002μA | - | NO | YES | - | - | - | YES | NO | - | - | 100kHz | - | - | NO | - | - | - | NO | 0.0002μA | - | - | 17.9nV/sqrt Hz | 1.3mm | - | 3mm | 1.75mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L272 STMicroelectronics | 1 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 2 | - | -40°C~85°C | Tube | - | - | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | - | NOT SPECIFIED | 2 | 24V | - | not_compliant | NOT SPECIFIED | L272 | 16 | - | Not Qualified | - | 14V | - | - | - | - | - | - | 8mA | 15mA | 5W | - | - | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 300nA | 4V~28V ±2V~14V | 1A | - | 60mV | - | 350kHz | - | - | 350 kHz | 70dB | - | - | NO | YES | - | 15mV | - | NO | NO | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | 5.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TSM104WAIN STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 4 | - | -40°C~105°C | Tube | - | - | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | - | - | 4 | 5V | - | - | - | TSM104 | 16 | - | - | - | 15V | 5V | - | - | - | - | - | 1.4mA | 2.4mA | - | - | - | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 20nA | 3V~32V ±1.5V~16V | 40mA | - | 3mV | - | 900kHz | - | - | 900 kHz | 100dB | 0.2μA | - | NO | YES | 36V | 500μV | - | NO | NO | - | - | - | - | 0.15μA | NO | 9V | - | NO | NO | - | - | - | - | 5.1mm | - | 20mm | 7.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS27L2AIN STMicroelectronics | 50000 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | - | -40°C~125°C | Tube | - | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | - | - | 2 | 10V | - | - | - | TS27L2 | 8 | - | - | - | 8V | 5/10V | - | - | - | - | - | 10μA | 30μA | - | 60mA | - | - | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | 3V~16V ±1.5V~8V | 45mA | - | 5mV | - | 100kHz | - | - | 100 kHz | 100dB | 0.0003μA | - | NO | YES | - | 900μV | - | YES | YES | - | - | - | - | - | NO | - | - | NO | NO | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS931BIDT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | - | - | e4 | Obsolete | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | TS931 | 8 | - | Not Qualified | Rail-to-Rail | - | 3/5V | - | - | - | - | - | 20μA | 33μA | - | 1.5mA | - | - | 0.05V/μs | VOLTAGE-FEEDBACK | General Purpose | 55 dB | 1pA | 2.7V~10V | 5mA | - | 2mV | - | 100kHz | - | - | 100 kHz | 120dB | 0.0003μA | - | NO | YES | - | - | - | YES | YES | - | - | - | - | - | NO | - | - | NO | NO | - | - | - | - | - | - | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TSH75CD STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 4 | - | 0°C~70°C | Tube | - | - | e4 | Obsolete | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 4 | - | 1.27mm | - | - | TSH75 | 16 | - | - | Rail-to-Rail | 6V | - | - | - | - | - | - | 9.8mA | 42mA | - | - | - | - | 118V/μs | - | General Purpose | 72 dB | 6μA | 3V~12V ±1.5V~6V | 55mA | - | 10mV | - | 65MHz | - | - | - | 84dB | - | 75dB | - | - | - | 800μV | - | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV620AICT STMicroelectronics | 24009 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | TSV620 | 6 | - | - | Rail-to-Rail | - | - | - | - | - | - | - | 29μA | 36μA | - | 74mA | - | - | 0.14V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | 1.5V~5.5V | 74mA | - | 800μV | - | 420kHz | - | - | 340 kHz | 98dB | - | - | NO | YES | 6V | - | - | YES | YES | - | - | - | - | - | NO | - | - | NO | NO | - | - | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() TL084BIYDT STMicroelectronics | 3539 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | Automotive grade | -40°C~105°C | Cut Tape (CT) | - | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | - | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 4 | 15V | 1.27mm | - | NOT SPECIFIED | TL084 | 14 | - | Not Qualified | - | - | +-15V | - | - | - | - | - | 2.5mA | - | - | - | - | - | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 86 dB | 200pA | 6V~36V ±3V~18V | 40mA | - | 3mV | - | 4MHz | - | -15V | 4000 kHz | - | 0.02μA | - | NO | YES | 18V | - | - | NO | NO | - | - | - | - | 0.0002μA | NO | - | -18V | NO | NO | 0.004μA | 25000 | 80 dB | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() LM158YDT STMicroelectronics | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | LM158 | 8 | - | - | - | - | +-1.5/+-15/3/30V | - | - | 2 | - | - | 700μA | - | - | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 20nA | 3V~30V ±1.5V~15V | 60mA | - | 2mV | - | 1.1MHz | - | - | 1100 kHz | 100dB | - | - | NO | YES | - | - | - | NO | NO | - | - | - | - | 0.15μA | NO | - | - | NO | NO | 0.04μA | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MC1458D STMicroelectronics | 26000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 4.535924g | - | - | 0°C~70°C | Tube | - | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | 30 | MC1458 | 8 | - | - | - | 15V | - | - | 2 | - | 22V | - | 2.3mA | 3.4mA | 300mW | 25mA | - | - | 0.8V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 30nA | - | 20mA | - | 5mV | 1MHz | - | 300ns | -15V | 1000 kHz | 106.02dB | - | - | NO | YES | - | 1mV | 22V | - | - | 100mW | - | - | 5V | 0.5μA | - | - | - | - | - | - | - | - | - | 6.35mm | - | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM158WDT STMicroelectronics | 33367 |
| Datasheet | - | ACTIVE (Last Updated: 6 months ago) | Surface Mount | - | SOIC | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | 125°C | -55°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | - | 8 | R-PDSO-G8 | Not Qualified | - | - | 5V | MILITARY | - | 2 | - | - | 700μA | - | - | - | - | - | 0.6 V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 85 dB | 20nA | - | 60mA | - | 1mV | - | 1.1MHz | - | - | 1100 kHz | - | - | - | NO | YES | - | - | - | NO | YES | - | - | - | - | 0.15μA | NO | - | - | NO | NO | - | - | - | - | - | 1.75mm | 4.9mm | - | - | - | RoHS Compliant | - | ||
![]() LM258AWYST STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | NOT SPECIFIED | LM258 | 8 | S-PDSO-G8 | Not Qualified | - | - | 5V | - | - | 2 | - | - | 700μA | - | - | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 85 dB | 20nA | 3V~30V ±1.5V~15V | 60mA | - | 1mV | - | 1.1MHz | - | - | 1100 kHz | - | 0.1μA | - | NO | YES | - | - | - | NO | YES | - | - | - | - | 0.05μA | NO | - | - | NO | NO | - | - | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() LM258AN STMicroelectronics | 3 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 4.535924g | - | - | -40°C~105°C | Tube | - | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | - | - | 2 | 5V | - | - | - | LM258 | 8 | - | - | - | 15V | +-1.5/+-15/3/30V | - | 2 | - | - | - | 700μA | 1.2mA | - | 40mA | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 20nA | 3V~30V ±1.5V~15V | 60mA | - | 3mV | 1.1MHz | - | - | - | 1100 kHz | 100dB | 0.1μA | - | NO | YES | - | 1mV | - | - | - | - | - | - | - | 0.05μA | - | - | - | - | - | - | - | - | - | 6.35mm | - | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSZ121IYLT STMicroelectronics | 78000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | TSZ121 | - | - | - | Rail-to-Rail | - | - | - | - | 1 | - | - | 29μA | - | - | - | - | 0.04mA | 0.19V/μs | VOLTAGE-FEEDBACK | Zero-Drift | 115 dB | 70pA | 1.8V~5.5V ±0.9V~2.75V | 18mA | - | 1μV | - | - | - | - | 400 kHz | 135dB | 0.0003μA | - | - | YES | 6V | - | - | YES | YES | - | - | - | - | 0.0002μA | NO | - | - | - | NO | 0.0006μA | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSM104WAID STMicroelectronics | 422 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 4 | - | -40°C~105°C | Tube | - | - | e4 | Active | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | TSM104 | 16 | - | - | - | 15V | 5V | - | - | - | - | - | 1.4mA | 2.4mA | - | - | - | - | 0.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 20nA | 3V~32V ±1.5V~16V | 40mA | - | 3mV | 900 kHz | - | - | - | 900 kHz | 100dB | 0.2μA | - | NO | YES | 36V | 500μV | - | NO | NO | - | - | - | - | 0.15μA | NO | 9V | - | - | NO | - | - | - | - | 1.65mm | - | 10mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV358ID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | - | SO | 8 | - | 2 | - | - | Cut Tape | 2011 | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | TUBE | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | - | 8 | - | - | - | - | - | AUTOMOTIVE | - | - | 6V | 2.7V | - | 220μA | - | - | 46mA | - | 0.45 V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 65 dB | 50nA | - | - | - | 3mV | 1.3MHz | 1MHz | - | - | 1300 kHz | 97dB | 0.095μA | - | NO | YES | - | - | - | NO | YES | - | - | - | - | 0.063μA | NO | - | - | - | NO | - | - | - | - | - | 1.75mm | 4.9mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TSX564AIYPT STMicroelectronics | 48 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | TR | DUAL | GULL WING | NOT SPECIFIED | 4 | 3.3V | 0.65mm | - | NOT SPECIFIED | TSX564 | - | - | Not Qualified | - | - | +-1.5/+-8/3/16V | - | - | 4 | - | - | 250μA | - | - | - | - | 1.6mA | 1.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 1pA | 3V~16V | 92mA | - | 1mV | - | 900kHz | - | - | 800 kHz | - | 0.0002μA | - | NO | NO | 18V | - | - | YES | NO | - | - | - | - | 0.1μA | NO | - | - | NO | - | 0.2μA | - | 63 dB | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() TS462CN STMicroelectronics | 508 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | - | -20°C~70°C | Tube | - | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | - | - | 2 | 2.5V | - | - | - | TS462 | 8 | - | - | Rail-to-Rail | 5V | - | - | - | - | - | - | 2mA | 5.6mA | - | - | - | - | 4V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 200nA | 2.7V~10V ±1.35V~5V | - | - | 5mV | - | 12MHz | - | -2.5V | 12000 kHz | 80dB | 1μA | - | NO | YES | 6V | 1mV | - | NO | NO | - | - | - | - | 0.75μA | NO | 3V | - | NO | NO | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TSX7192IYDT STMicroelectronics | 2285 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 2 | - | - | - | NOT SPECIFIED | TSX7192 | - | - | Not Qualified | Rail-to-Rail | - | 4/16V | - | - | 2 | - | - | 660μA | - | - | - | - | 0.9mA | 2.4V/μs | VOLTAGE-FEEDBACK | General Purpose | - | 1pA | 2.7V~16V | - | - | 200μV | - | - | - | - | - | - | - | - | YES | YES | - | 200μV | - | YES | YES | - | - | - | - | 0.00005μA | NO | - | - | - | NO | - | 63095.73445 | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TL082IN STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 4.535924g | - | - | -40°C~105°C | Tube | - | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | - | - | 2 | 15V | - | - | - | TL082 | 8 | - | - | - | 18V | +-15V | - | 2 | - | - | - | 1.4mA | 2.5mA | 680mW | 40mA | - | - | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 20pA | 6V~36V ±3V~18V | 40mA | - | 10mV | 4MHz | - | - | -15V | 4000 kHz | 106.02dB | - | - | NO | YES | - | 3mV | - | YES | - | - | - | - | - | - | - | 9V | - | - | - | 0.004μA | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |