- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Supply Current-Max | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSV6192AIST STMicroelectronics | 3620 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | - | TSV6192 | 8 | - | - | Rail-to-Rail | - | - | - | - | 10.5μA | 12μA | - | 63mA | - | 0.08V/μs | VOLTAGE-FEEDBACK | General Purpose | 64 dB | 1pA | 1.5V~5.5V | 63mA | 800μV | - | 450kHz | - | 380 kHz | 93dB | - | - | NO | YES | 6V | - | YES | YES | 0.00001μA | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS954IN STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | -40°C~125°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | DUAL | - | - | 4 | 3V | - | - | - | TS954 | 14 | - | - | Rail-to-Rail | - | 3/5V | 4 | - | 950μA | 5.6mA | - | 10mA | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 35nA | 2.7V~12V | 10mA | 6mV | 3MHz | - | - | 3000 kHz | 86dB | 0.2μA | - | NO | YES | - | - | NO | NO | 0.1μA | NO | - | - | - | NO | - | - | - | 5.33mm | 19.05mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSH72CD STMicroelectronics | 93 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 0°C~70°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 2 | - | - | - | 30 | TSH72 | 8 | - | - | Rail-to-Rail | 6V | - | 2 | - | 9.8mA | 21mA | - | - | - | 118V/μs | - | General Purpose | 72 dB | 6μA | 3V~12V ±1.5V~6V | 55mA | 10mV | - | 65MHz | - | - | 84dB | - | 75dB | - | - | - | 800μV | - | - | - | - | 5V | - | - | - | - | - | 1.25mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() OA4MPA33Q STMicroelectronics | 302 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | -40°C~125°C | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | QUAD | NO LEAD | NOT SPECIFIED | 4 | 1.8V | 0.5mm | - | NOT SPECIFIED | OA4MP | - | - | - | Rail-to-Rail | - | - | - | 4 | 10μA | - | - | - | - | 0.06V/μs | - | CMOS | 88 dB | 1pA | 1.5V~5.5V | 56mA | 200μV | - | - | - | 120 kHz | - | 0.0003μA | - | - | - | 6V | 200μV | - | - | - | - | - | - | - | - | - | - | - | 1mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LS204CD STMicroelectronics | 4500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | - | 0°C~70°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 2 | 15V | - | - | 30 | LS204 | 8 | Not Qualified | - | - | 15V | - | - | - | 800μA | 1.5mA | 500mW | 23mA | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 86 dB | 100nA | 6V~30V ±3V~15V | 23mA | 3.5mV | - | 2.5MHz | -15V | 2500 kHz | 100dB | 0.7μA | - | NO | YES | - | 500μV | - | - | 0.3μA | - | - | - | - | - | - | - | 1.25mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TS952IN STMicroelectronics | 20230 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | -40°C~125°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | - | - | 2 | 3V | - | - | - | TS952 | 8 | - | - | Rail-to-Rail | - | 3/5V | 2 | - | 950μA | 2.8mA | - | 10mA | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 35nA | 2.7V~12V | 10mA | 6mV | 3MHz | - | - | 3000 kHz | 86dB | - | - | NO | YES | 14V | - | NO | NO | 0.1μA | NO | - | - | - | NO | - | - | - | 5.33mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS321ID STMicroelectronics | 265 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | - | -40°C~125°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | TS321 | 8 | - | - | - | 15V | - | - | - | 600μA | 800μA | - | 40mA | - | 0.4V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 20nA | 3V~30V ±1.5V~15V | 40mA | 4mV | 800 kHz | - | - | 800 kHz | 100dB | 0.2μA | - | NO | YES | 32V | 500μV | NO | NO | - | NO | - | - | - | NO | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSH24IN STMicroelectronics | 9 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 4 | - | -40°C~125°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 4 | 15V | - | - | NOT SPECIFIED | TSH24 | 14 | Not Qualified | - | - | 15V | - | - | - | 2.15mA | 2.75mA | 500mW | 40mA | - | 15V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 100nA | 3V~30V ±1.5V~15V | 37mA | 2.5mV | - | 25MHz | -15V | 5000 kHz | 100dB | 0.65μA | - | NO | YES | 18V | - | - | - | 0.65μA | - | - | - | - | - | - | - | - | 5.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSB572IYST STMicroelectronics | 7920 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 4V | 0.65mm | - | NOT SPECIFIED | TSB572 | - | - | - | Rail-to-Rail | - | - | - | 2 | 340μA | - | - | - | - | 0.89V/μs | - | General Purpose | 114 dB | 8nA | 4V~36V ±2V~18V | 38mA | 1.5mV | 2.5MHz | 2.2MHz | - | 2200 kHz | - | 0.07μA | - | - | - | 40V | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TS942BIDT STMicroelectronics | 2502 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3V | - | - | 30 | TS942 | 8 | - | - | Rail-to-Rail | - | - | - | - | 1.2μA | 3.7μA | - | 650μA | - | 0.0045V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | 2.5V~10V | 5mA | 2mV | - | 10kHz | - | 10 kHz | 100dB | 0.00015μA | - | NO | YES | - | - | YES | YES | 0.00015μA | NO | - | - | NO | NO | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS616IDW STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8 | - | - | -40°C~85°C | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 2 | 2.5V | - | unknown | 10 | TS616 | 8 | Not Qualified | - | - | 6V | - | - | 2 | 13.5mA | 34mA | - | 420mA | - | 420V/μs | - | Current Feedback | 58 dB | 5μA | 5V~12V ±2.5V~6V | 490mA | 1mV | - | 40MHz | -2.5V | - | - | - | - | NO | YES | 7V | 1mV | NO | NO | 30μA | NO | - | - | NO | YES | - | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TL064ACN STMicroelectronics | 40 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 4 | - | 0°C~70°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | - | NOT SPECIFIED | 4 | 15V | - | unknown | NOT SPECIFIED | TL064 | 14 | Not Qualified | - | - | 18V | +-15V | - | - | 200μA | 1mA | 680mW | - | - | 3.5V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 30pA | 6V~36V ±3V~18V | 20mA | 6mV | - | - | -15V | 1000 kHz | 75.56dB | 0.007μA | - | NO | YES | - | 3mV | YES | YES | 0.0002μA | - | - | - | - | - | - | - | - | 5.1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSV524AIPT STMicroelectronics | 3500 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 14 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | - | 4 | 3.3V | 0.65mm | - | - | TSV524 | - | - | - | Rail-to-Rail | - | 3/5V | 4 | - | 45μA | 60μA | - | 55mA | - | 0.89V/μs | VOLTAGE-FEEDBACK | CMOS | 54 dB | 1pA | 2.7V~5.5V | 55mA | 600μV | - | - | - | 1000 kHz | 109dB | 0.0001μA | - | NO | YES | 6V | - | YES | YES | 0.00001μA | - | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSH111ID STMicroelectronics | 662 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | TSH111 | 8 | Not Qualified | 2V | - | 6V | - | 1 | - | 4mA | 5mA | - | 47mA | - | 450V/μs | - | Current Feedback | 58 dB | 3μA | 5V~12V ±2.5V~6V | 47mA | 3mV | - | 100MHz | -2.5V | - | - | - | 49dB | NO | YES | 7V | 900μV | NO | NO | - | NO | - | - | - | - | - | - | - | - | 4.9mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSH93IDT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | unknown | 30 | TSH93 | 14 | Not Qualified | - | - | 6V | +-5V | - | 3 | 4.5mA | 18mA | - | - | - | 110V/μs | - | Voltage Feedback | 80 dB | 5μA | 7V~12V ±3.5V~6V | 40mA | 4mV | - | 150MHz | -5V | 150000 kHz | 70dB | 20μA | - | NO | YES | 7V | - | - | - | 15μA | - | - | - | YES | - | - | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TS931AID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | - | -40°C~105°C | Tube | - | e4 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | TS931 | 8 | - | - | Rail-to-Rail | - | 3/5V | - | - | 20μA | 33μA | - | 1.5mA | - | 0.05V/μs | VOLTAGE-FEEDBACK | General Purpose | 55 dB | 1pA | 2.7V~10V | 5mA | 5mV | - | 100kHz | - | 100 kHz | 120dB | 0.0003μA | - | NO | YES | - | - | YES | YES | - | NO | - | - | NO | NO | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() TSX7192IYST STMicroelectronics | 30 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 2 | - | 0.635mm | - | NOT SPECIFIED | TSX7192 | - | Not Qualified | - | Rail-to-Rail | - | 4/16V | - | 2 | 660μA | - | - | - | 0.9mA | 2.4V/μs | VOLTAGE-FEEDBACK | General Purpose | - | 1pA | 2.7V~16V | - | 200μV | 8.5MHz | - | - | - | - | - | - | YES | YES | - | 200μV | YES | YES | 0.00005μA | NO | - | - | - | NO | - | 63095.73445 | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TS27M2ACN STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 2 | - | 0°C~70°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | - | - | 2 | 10V | - | - | - | TS27M2 | 8 | - | - | - | 8V | 5/10V | - | - | 150μA | 400μA | - | 45mA | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | 3V~16V ±1.5V~8V | 45mA | 5mV | - | 1MHz | - | 1000 kHz | 93.98dB | 0.00015μA | - | NO | YES | - | 900μV | YES | YES | - | NO | - | - | NO | NO | - | - | - | 5.33mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL084BIPT STMicroelectronics | 204105 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | -40°C~105°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 15V | 0.65mm | - | - | TL084 | 14 | - | - | - | - | +-15V | - | 4 | 1.4mA | - | - | - | 10mA | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 20pA | 6V~36V ±3V~18V | 40mA | 1mV | - | 4MHz | -15V | 4000 kHz | 106.02dB | 0.02μA | - | NO | YES | 18V | - | YES | - | 0.0002μA | - | - | -18V | - | - | 0.0001μA | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() TL081ACD STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | - | 0°C~70°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | TL081 | 8 | - | - | - | 18V | - | - | - | 1.4mA | 2.5mA | 680mW | 40mA | - | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 20pA | 6V~36V ±3V~18V | 40mA | 6mV | - | 4MHz | -15V | 4000 kHz | 106.02dB | 0.02μA | - | NO | YES | - | 3mV | YES | - | 0.0002μA | - | - | - | - | - | 0.004μA | - | - | - | 4.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |