- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Input Offset Current-Max (IIO) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS204ID STMicroelectronics | 4500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | - | -40°C~105°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | LS204 | 8 | - | Not Qualified | - | - | 15V | - | - | - | 700μA | 1.2mA | 500mW | 23mA | - | - | - | 1.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 50nA | 6V~30V ±3V~15V | 23mA | 2.5mV | - | 3MHz | -15V | 3000 kHz | 100dB | 0.3μA | - | NO | YES | - | 500μV | - | - | - | 0.15μA | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TS932BIDT STMicroelectronics | 10678 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | - | -40°C~105°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3V | - | 30 | TS932 | 8 | - | Not Qualified | Rail-to-Rail | - | - | 3/5V | - | - | 20μA | 66μA | - | 1.5mA | - | - | - | 0.05V/μs | VOLTAGE-FEEDBACK | General Purpose | 55 dB | 1pA | 2.7V~10V | 5mA | 2mV | - | 100kHz | - | 100 kHz | 120dB | 0.0003μA | - | NO | YES | - | - | YES | YES | - | 0.00015μA | NO | - | NO | NO | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSV914ID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4 | - | -40°C~125°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 30 | TSV914 | 14 | - | Not Qualified | Rail-to-Rail | - | - | 3/5V | - | - | 820μA | 1.1mA | - | 35mA | - | - | - | 4.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 58 dB | 1pA | 2.5V~5.5V | 35mA | 4.5mV | - | 8MHz | - | 8000 kHz | 91dB | 0.000001μA | - | NO | YES | 6V | 100μV | NO | NO | - | 0.00001μA | NO | - | NO | NO | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSV992AID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~125°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 2 | 3.3V | - | 30 | TSV992 | 8 | - | - | Rail-to-Rail | 35mA | - | 3/5V | 2 | - | 820μA | 2.2mA | - | 35mA | 1.1mA | - | - | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 58 dB | 1pA | 2.5V~5.5V | 35mA | 1.5mV | 20MHz | - | - | 20000 kHz | 91dB | 0.0001μA | - | NO | YES | 6V | - | YES | NO | - | 0.00001μA | NO | - | - | NO | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TS932AIDT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | - | -40°C~105°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3V | - | 30 | TS932 | 8 | - | - | Rail-to-Rail | - | - | 3/5V | - | - | 20μA | 66μA | - | 1.5mA | - | - | - | 0.05V/μs | VOLTAGE-FEEDBACK | General Purpose | 55 dB | 1pA | 2.7V~10V | 5mA | 5mV | - | 100kHz | - | 100 kHz | 120dB | 0.0003μA | - | NO | YES | - | - | YES | YES | - | 0.00015μA | NO | - | NO | NO | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL062ACD STMicroelectronics | 190 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | - | 0°C~70°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | TL062 | 8 | - | - | - | - | 18V | +-15V | - | - | 200μA | 250μA | 680mW | - | - | - | - | 3.5V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 30pA | 6V~36V ±3V~18V | 20mA | 6mV | - | 1MHz | -15V | 1000 kHz | 75.56dB | 0.007μA | - | NO | YES | - | 3mV | YES | YES | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RT512AIYDT STMicroelectronics | 48 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 15V | - | NOT SPECIFIED | RT512 | - | R-PDSO-G8 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 500μA | 1.5V/μs | - | General Purpose | 90 dB | 150nA | 6V~30V ±3V~15V | - | - | - | 3MHz | -15V | 3000 kHz | - | 0.3μA | - | - | - | 18V | 500μV | - | - | - | - | - | -18V | - | - | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TL062IN STMicroelectronics | 500 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 2 | - | -40°C~105°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | DUAL | - | - | 2 | 15V | - | - | TL062 | 8 | - | - | - | - | 18V | +-15V | - | - | 200μA | 250μA | 680mW | - | - | - | - | 3.5V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 30pA | 6V~36V ±3V~18V | 20mA | 6mV | - | 1MHz | -15V | 1000 kHz | 75.56dB | 0.01μA | - | NO | YES | - | 3mV | YES | YES | - | - | - | - | - | - | - | - | 5.33mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV854IYPT STMicroelectronics | 5000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 14 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | - | 4 | 2.7V | 0.65mm | - | TSV854 | - | - | - | Rail-to-Rail | - | - | 2.7/5V | - | 4 | 130μA | - | - | - | - | 0.72mA | - | 0.7V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 27nA | 2.5V~5.5V | 70mA | 4mV | - | 1.3MHz | - | 1300 kHz | 110dB | 0.11μA | - | NO | YES | 6V | - | NO | YES | - | 0.06μA | NO | - | NO | NO | 0.05μA | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() TS271ID STMicroelectronics | 29298 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | - | -40°C~125°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 10V | - | 30 | TS271 | 8 | - | - | - | - | 8V | - | - | - | 10μA | 15μA | - | 60mA | - | - | - | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | 3V~16V ±1.5V~8V | 45mA | 10mV | - | 100kHz | - | 100 kHz | 100dB | 0.0003μA | - | NO | YES | - | 1.1mV | YES | - | - | - | YES | - | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS27M2CN STMicroelectronics | 1900 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 2 | - | 0°C~70°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | - | - | 2 | 10V | - | - | TS27M2 | 8 | - | - | - | - | 8V | 5/10V | - | - | 150μA | 400μA | - | 45mA | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | 3V~16V ±1.5V~8V | 45mA | 10mV | - | 1MHz | - | 1000 kHz | 93.98dB | 0.00015μA | - | NO | YES | - | 1.1mV | YES | YES | - | - | NO | - | NO | NO | - | - | 5.33mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS27M2IPT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 10V | 0.65mm | 10 | TS27M2 | 8 | - | - | - | - | 8V | 5/10V | - | - | 150μA | 400μA | - | 45mA | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | 3V~16V ±1.5V~8V | 45mA | 10mV | - | 1MHz | - | 1000 kHz | 93.98dB | 0.0003μA | - | NO | YES | - | 1.1mV | YES | YES | - | - | NO | - | NO | NO | - | - | - | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL071ACN STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 1 | - | 0°C~70°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | NOT SPECIFIED | TL071 | 8 | - | Not Qualified | - | - | - | - | - | - | 1.4mA | 2.5mA | 680mW | 40mA | - | - | - | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 20pA | 6V~36V ±3V~18V | 40mA | 6mV | - | 4MHz | -15V | 4000 kHz | 106.02dB | 0.02μA | - | NO | YES | - | 3mV | YES | - | - | 0.0002μA | - | - | - | - | 0.004μA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TS922AIN STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 2 | - | -40°C~125°C | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 2 | 3V | - | NOT SPECIFIED | TS922 | 8 | - | Not Qualified | Rail-to-Rail | - | - | 3/5V | - | - | 2mA | 3mA | - | 80mA | - | - | - | 1.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 15nA | 2.7V~12V | 80mA | 900μV | 4MHz | - | - | 4000 kHz | 106.02dB | 0.1μA | - | NO | YES | 14V | - | NO | NO | - | 0.1μA | NO | - | - | NO | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSV321IDT STMicroelectronics | 10000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | NICKEL PALLADIUM GOLD | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | TSV321 | 8 | - | Not Qualified | Rail-to-Rail | - | - | 3/5V | - | - | 500μA | 835μA | - | 80mA | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 70nA | 2.5V~6V | 80mA | 3mV | - | 1.4MHz | - | 1300 kHz | 92dB | - | - | NO | YES | 7V | 200μV | NO | YES | - | - | NO | - | NO | NO | - | 1.25mm | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSH63CDT STMicroelectronics | 2500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 3 | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin (Sn) | - | DUAL | GULL WING | 260 | 3 | - | 1.27mm | 30 | TSH63 | 14 | - | Not Qualified | Rail-to-Rail | - | 6V | - | - | - | 9.8mA | 24.6mA | - | - | - | - | - | 98V/μs | - | Voltage Feedback | 85 dB | 6μA | 4.5V~12V ±2.25V~6V | 45mA | 10mV | - | 60MHz | - | - | 78dB | - | 70dB | - | - | - | 1.2mV | - | - | 74MHz | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSH31ID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~125°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | TSH31 | 8 | - | Not Qualified | - | - | 6V | +-3/+-5V | - | 1 | 20mA | 40mA | - | 100mA | - | - | - | 300V/μs | VOLTAGE-FEEDBACK | General Purpose | 55 dB | 2pA | ±3V~6V | 70mA | 3mV | - | 280MHz | -5V | 280000 kHz | 58.06dB | 0.0003μA | - | NO | YES | 7V | - | YES | - | - | 0.0003μA | - | - | YES | - | - | - | - | 4.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LF247D STMicroelectronics | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | -40°C~105°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 40 | LF247 | 14 | - | Not Qualified | - | - | 18V | +-15V | - | 4 | 1.4mA | 10.8mA | - | - | - | - | - | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 70 dB | 20pA | 8V~36V ±4V~18V | 40mA | 3mV | - | 4MHz | -15V | 4000 kHz | 106.02dB | 0.02μA | - | NO | YES | - | - | YES | - | - | 0.0002μA | - | - | - | - | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UA748ID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | - | -40°C~105°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | UA748 | 8 | - | Not Qualified | - | - | 15V | - | - | - | 1.8mA | 1.8mA | 500mW | 30mA | - | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 25nA | ±5V~20V | 30mA | 2mV | - | 1MHz | -15V | 1000 kHz | 100dB | - | - | NO | NO | 22V | 700μV | - | - | - | 0.075μA | - | - | - | - | - | - | - | 4.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSV6392ID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~125°C | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | TSV6392 | 8 | - | - | Rail-to-Rail | - | - | - | 2 | - | 60μA | 60μA | - | 72mA | - | - | - | 1.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | 1.5V~5.5V | 72mA | 3mV | 2.4MHz | - | - | 2000 kHz | 98dB | 0.0001μA | - | NO | YES | 6V | - | YES | YES | - | 0.00001μA | - | - | - | - | - | 1.25mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | - |