- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Supply Current-Max | Accuracy | Min Input Voltage | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Dual Supply Voltage | Wideband | Power | Input Offset Current-Max (IIO) | Max Junction Temperature (Tj) | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33174DT STMicroelectronics | 5000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -40°C~105°C | Cut Tape (CT) | - | e3 | Active | 1 (Unlimited) | 14 | EAR99 | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MC3317 | 14 | - | - | 22V | +-15V | 4 | - | 220μA | 250μA | - | 27mA | - | - | - | - | 2V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 20nA | - | 4V~44V ±2V~22V | 27mA | 5mV | - | - | -15V | 2100 kHz | 100dB | 0.2μA | NO | YES | - | 1mV | - | YES | 0.1μA | - | - | 9V | - | - | - | - | - | 1.65mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS931ILT STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | - | 1 | 3V | - | - | TS931 | 5 | - | Rail-to-Rail | - | - | 1 | - | 20μA | 33μA | - | 1.5mA | - | - | - | - | 0.05V/μs | VOLTAGE-FEEDBACK | General Purpose | 85 dB | 1pA | - | 2.7V~10V | 5mA | 10mV | - | - | - | 100 kHz | 120dB | 0.0003μA | NO | YES | - | - | YES | YES | - | NO | - | - | - | NO | - | - | - | 1.3mm | - | 3mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS512IDT STMicroelectronics | 2500 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | -40°C~125°C | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | TS512 | 8 | - | - | 15V | - | - | - | 500μA | 1.2mA | - | 23mA | - | - | - | - | 1.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 50nA | - | 6V~30V ±3V~15V | 23mA | 2.5mV | - | 3MHz | -15V | 3000 kHz | 95dB | 0.3μA | NO | YES | - | 500μV | NO | YES | 0.15μA | NO | - | - | NO | NO | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS914ID STMicroelectronics | 1300 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -40°C~125°C | Tube | - | e4 | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 30 | TS914 | 14 | - | Rail-to-Rail | 8V | +-1.35/+-8/2.7/16V | 4 | - | 400μA | 1.4mA | - | 40mA | - | - | - | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 85 dB | 1pA | - | 2.7V~16V ±1.35V~8V | 60mA | 10mV | - | 1.4MHz | - | 800 kHz | 92.04dB | 0.0003μA | NO | YES | - | - | YES | YES | 0.00015μA | - | - | - | - | - | - | 150°C | 125°C | 1.75mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS27L2CDT STMicroelectronics | 30000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 10V | - | 30 | TS27L2 | 8 | - | - | 8V | 5/10V | - | - | 10μA | 30μA | - | 60mA | - | - | - | - | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | - | 3V~16V ±1.5V~8V | 45mA | 10mV | - | - | - | 100 kHz | 100dB | 0.00015μA | NO | YES | - | 1.1mV | YES | YES | - | NO | - | - | - | NO | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL081CDT STMicroelectronics | 4 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | 0°C~70°C | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | TL081 | 8 | - | - | 18V | - | - | - | 1.4mA | 2.5mA | 680mW | 40mA | - | - | - | - | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 70 dB | 20pA | - | 6V~36V ±3V~18V | 40mA | 10mV | - | - | -15V | 4000 kHz | 106.02dB | 0.02μA | NO | YES | - | 3mV | YES | - | 0.0004μA | - | - | - | - | - | - | - | - | 1.25mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TL082ACDT STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | 0°C~70°C | Cut Tape (CT) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | TL082 | 8 | - | - | 18V | +-15V | - | - | 1.4mA | 2.5mA | 680mW | 40mA | - | - | - | - | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 20pA | - | 6V~36V ±3V~18V | 40mA | 6mV | - | - | -15V | 4000 kHz | 106.02dB | - | NO | YES | - | 3mV | YES | - | - | - | - | - | - | - | 0.0001μA | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV911AIDT STMicroelectronics | 5000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | TSV911 | 8 | - | Rail-to-Rail | - | 3/5V | 1 | - | 820μA | 1.1mA | - | 35mA | - | - | - | - | 4.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 62 dB | 1pA | - | 2.5V~5.5V | 35mA | 1.5mV | - | - | - | 8000 kHz | 91dB | - | NO | YES | 6V | - | YES | NO | - | NO | - | - | - | NO | - | - | - | - | - | 4.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMV358LIST STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 2 | Industrial grade | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | LMV358 | - | - | Rail-to-Rail | - | 3/5V | - | - | 130μA | 220μA | - | 46mA | - | - | - | - | 0.7V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 27nA | - | 2.7V~5.5V | 70mA | 1mV | - | - | - | 1300 kHz | 100dB | 0.11μA | NO | YES | 6V | - | NO | YES | 0.06μA | NO | - | - | - | NO | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS9222IYDT STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | TUBE, TR | - | DUAL | GULL WING | - | 2 | 3V | - | - | TS9222 | 8 | - | Rail-to-Rail | - | 3/5V | - | 2 | 900μA | - | - | - | - | - | - | - | 1.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 15nA | - | 2.7V~12V | 80mA | 500μV | - | - | - | 4000 kHz | 106.02dB | 0.055μA | YES | NO | 14V | - | NO | NO | 0.055μA | NO | - | - | - | NO | 0.03μA | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() UA741CN STMicroelectronics | 8 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 4.535924g | - | - | 0°C~70°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 500mW | DUAL | - | - | 1 | 15V | 2.54mm | - | UA741 | 8 | - | - | 20V | - | 1 | - | 1.7mA | 2.8mA | 500mW | 25mA | 2.8mA | - | - | - | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 10nA | - | 10V~44V ±5V~22V | 25mA | 5mV | 1MHz | - | -15V | 1000 kHz | 106.02dB | 0.2μA | NO | YES | 22V | 1mV | - | - | - | - | - | - | - | - | - | - | - | 3.32mm | - | 10.92mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS1851IDT STMicroelectronics | 2340 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | TS1851 | 8 | - | Rail-to-Rail | - | - | - | - | 162μA | 170μA | - | 46mA | - | - | - | - | 0.25V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 16nA | - | 1.8V~6V | 48mA | 3mV | - | 630kHz | - | 600 kHz | 97dB | 0.055μA | NO | YES | 7V | 1mV | NO | YES | 0.063μA | NO | - | - | NO | NO | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() LMV324LIPT STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 4 | Industrial grade | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 14 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | LMV324 | - | - | Rail-to-Rail | - | 3/5V | - | - | 130μA | 220μA | - | 46mA | - | - | - | - | 0.7V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 27nA | - | 2.7V~5.5V | 70mA | 1mV | - | - | - | 1300 kHz | 100dB | 0.11μA | NO | YES | 6V | - | NO | YES | 0.06μA | NO | - | - | - | NO | - | - | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV358IDT STMicroelectronics | 52 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 3V | - | 30 | TSV358 | 8 | - | Rail-to-Rail | - | 3/5V | - | - | 500μA | 1.67mA | - | 80mA | - | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 70nA | - | 2.5V~6V | 80mA | 3mV | - | - | - | 1300 kHz | 92dB | 0.15μA | NO | YES | 7V | 200μV | NO | YES | 0.13μA | NO | - | - | - | NO | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV912IQ2T STMicroelectronics | 827 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | - | DUAL | - | 260 | 2 | 3.3V | 0.5mm | 30 | TSV912 | - | - | Rail-to-Rail | - | 3/5V | - | - | 820μA | 1.1mA | - | 35mA | - | - | - | 2.5V | 4.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 62 dB | 1pA | 5.5V | 2.5V~5.5V | 35mA | 1.5mV | - | - | - | 8000 kHz | 91dB | 0.0001μA | NO | YES | 6V | 100μV | YES | NO | 0.00001μA | NO | - | - | - | NO | - | - | - | 550μm | - | 2.15mm | 2.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS274ACDT STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 4 | 10V | 1.27mm | 30 | TS274 | 14 | - | - | 8V | 3/16V | - | - | 1mA | 6mA | - | 60mA | - | - | - | - | 5.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | - | 3V~16V ±1.5V~8V | 45mA | 5mV | - | 3.5MHz | - | 3500 kHz | 83.52dB | 0.00015μA | NO | YES | - | 900μV | YES | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM2902Q4T STMicroelectronics | 6605 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | 4 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 16 | EAR99 | - | TR | - | QUAD | - | - | 4 | 5V | 0.5mm | - | LM2902 | - | - | - | 15V | +-1.5/+-15/3/30V | - | - | 1.5mA | 1.2mA | - | 40mA | - | - | - | - | 0.4V/μs | VOLTAGE FEEDBACK | General Purpose | 70 dB | 20nA | - | 3V~30V ±1.5V~15V | 20mA | 2mV | - | - | - | 1300 kHz | 100dB | 0.3μA | NO | NO | 33V | - | NO | NO | 0.15μA | NO | AEC-Q100 | - | - | NO | - | - | - | - | 1mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSC1021BIPT STMicroelectronics | 7 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 10 | TSC1021 | 8 | Not Qualified | - | 5V | 5V | - | 1 | 300μA | - | - | - | - | 0.45mA | 1.5 % | - | 0.45V/μs | - | Current Sense | 75 dB | 7μA | - | 3.5V~5.5V | - | 1.5mV | - | - | - | - | 33.98dB | 7μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL081IDT STMicroelectronics | 7500 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~105°C | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | TL081 | 8 | - | - | 18V | - | - | - | 1.4mA | 2.5mA | 680mW | 40mA | - | - | - | - | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 20pA | - | 6V~36V ±3V~18V | 40mA | 10mV | - | - | -15V | 4000 kHz | 106.02dB | 0.02μA | NO | YES | - | 3mV | YES | - | 0.0002μA | - | - | - | - | - | 0.004μA | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSX564AIPT STMicroelectronics | 5000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 14 | EAR99 | - | TAPE AND REEL | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 3.3V | 0.65mm | NOT SPECIFIED | TSX564 | - | Not Qualified | - | - | +-1.5/+-8/3/16V | - | - | 250μA | 235μA | - | 14mA | - | - | - | - | 1.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 1pA | - | 3V~16V | 92mA | 1mV | - | 900kHz | - | 800 kHz | 85dB | 0.0002μA | NO | YES | 18V | - | YES | YES | 0.0001μA | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free |