- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | CMRR - Common Mode Rejection Ratio | en - Input Voltage Noise Density | Factory Pack QuantityFactory Pack Quantity | Gain Error | Gain V/V | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Input Offset Voltage | Ios - Input Offset Current | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Number of Channels per Chip | Package | Package Type | Product Status | PSRR - Power Supply Rejection Ratio | Qualification | Rail to Rail | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Unit Weight | Vcm - Common Mode Voltage | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Output Current | Input Type | Accuracy | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Programmable Power | Input Bias Current | Power | Product | Power Supply Type | Shutdown | 3dB Bandwidth | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSC199A1ICT STMicroelectronics | 210 | - | Datasheet | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-70-6 | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 V | 2.7 V | - | -40°C ~ 125°C | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Single-Ended | - | - | - | 1 | - | - | - | - | - | 65µA | 0.85V/µs | - | Current Sense | - | 28 µA | - | - | - | - | - | - | - | - | - | - | 150 µV | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS27L2CD STMicroelectronics | 3580 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | DUAL | GULL WING | 260 | 2 | 10V | 30 | TS27L2 | 8 | - | 8V | 5/10V | 2 | - | 10μA | 30μA | 60mA | - | - | - | 0.04V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | 3V~16V ±1.5V~8V | 45mA | 10mV | - | - | 100 kHz | 100dB | 0.00015μA | NO | YES | 1.1mV | - | YES | YES | - | NO | - | NO | - | - | - | - | 1.25mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSB514IPT STMicroelectronics | 1027 | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | 105 dB | 12 nV/sqrt Hz | 2500 | - | - | 6 MHz | 0 nA | - | 10 nA | +/- 18 V | + 125 C | STMicroelectronics | +/- 1.35 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 4 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | TSSOP | Active | - | - | Rail to Rail Input/Output | Details | 2.7 V/us | 36 V | 2.7 V | 0.0003 % | 0.001940 oz | - | 36 V | 2.7 V | 1.5 mV | -40°C ~ 125°C | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | Rail-to-Rail | - | - | 4 Channel | 4 | 1.4 mA | - | - | Rail-to-Rail | - | 1.8mA (x4 Channels) | 3V/µs | - | Operational Amplifier | - | - | - | 50 mA | - | 6MHz | 6 MHz | - | - | - | - | - | 1.5 mV | 50 mA | - | - | - | - | - | - | Operational Amplifiers | Dual, Single | No Shutdown | - | - | - | - | - | - | - | - | ||
![]() TSC2011HYDT STMicroelectronics | 4890 |
| Datasheet | - | - | - | Surface Mount | SOIC-8 | - | 8-SOIC | 120 dB | - | 2500 | 0.3 % | 60 V/V | 620 kHz | 350 uA | 1.3mV | - | - | + 125 C | STMicroelectronics | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SO8 | Active | - | AEC-Q100 | - | Details | 2.7 V/us | 5.5 V | 2.7 V | - | 0.002822 oz | - 20 V to + 70 V | 5.5 V | 2.7 V | 1100 uV | -40°C ~ 150°C (TA) | MouseReel | TSC2011H | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Push-Pull | - | - | 1 Channel | 1 | 1.5 mA | - | - | Differential | 0.1 % | 1.5mA | 3.9V/µs | - | Bidirectional Current Sense Amplifier | - | 35 µA | - | 20 mA | - | 620kHz | - | - | - | - | - | - | 500 µV | - | - | - | 620 kHz | - | 350µA | - | Current Sense Amplifiers | Single | Shutdown | 500 kHz | - | - | - | - | - | - | - | ||
![]() TSC213IQT STMicroelectronics | 42 |
| Datasheet | - | - | - | Surface Mount | QFN-10 | - | 10-QFN (1.8x1.4) | 100 dB | 38 nV/sqrt Hz | 3000 | 1 % | 50 V/V | 100 kHz | 35 uA | - | 0.02 uA | - | + 125 C | STMicroelectronics | - | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | Details | 0.85 V/us | 26 V | 2.7 V | - | - | - | 26 V | 2.7 V | - | -40°C ~ 125°C | MouseReel | TSC2123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | 1 | - | - | - | - | - | 65µA | 0.85V/µs | - | Zero-Drift Current Sense Amplifier | - | 28 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | Current Sense Amplifiers | - | - | - | - | - | - | - | - | - | - | ||
![]() TSB512IST STMicroelectronics | 11460 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MiniSO | - | - | 4000 | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | MSL 1 - Unlimited | 2 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | MiniSO8 | Active | - | - | Rail to Rail Input/Output | Details | - | - | - | - | 0.000988 oz | - | 36 V | 2.7 V | - | -40°C ~ 125°C | MouseReel | TSB512 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Rail-to-Rail | - | - | - | 2 | - | - | - | - | - | 1.8mA (x2 Channels) | 3V/µs | - | General Purpose | - | - | - | - | - | 6MHz | 6 MHz | - | - | - | - | - | 1.5 mV | 50 mA | - | - | - | - | - | - | - | Dual, Single | - | - | - | - | - | - | - | - | - | ||
![]() TSB582IYQ2T STMicroelectronics | 2629 |
| Datasheet | - | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-DFN (3x3) | 110 dB | 45 nV/sqrt Hz | 3000 | - | - | 3.1 MHz | 5 nA | - | 5 nA | - | + 125 C | STMicroelectronics | - | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 130 dB | AEC-Q100 | - | Details | 2 V/us | 36 V | 4 V | 0.003 % | 0.000741 oz | 37.5 V | 36 V | 4 V | 2.4 mV | -40°C ~ 125°C | Cut Tape | TSB582 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 2 Channel | 2 | 2.5 mA | - | - | - | - | 2.5mA (x2 Channels) | 2V/µs | - | CMOS | - | 2 nA | - | 200 mA | - | - | 3.1 MHz | - | - | - | - | - | 2.4 mV | 200 mA | - | - | - | - | - | - | Operational Amplifiers | - | Shutdown | - | - | - | - | - | - | - | - | ||
![]() TSL6201ILT STMicroelectronics | 5439 |
| Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | 78 dB | 21 nV/sqrt Hz | 3000 | - | - | 6 MHz | 1 pA | - | 1 pA | - | + 125 C | STMicroelectronics | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 | Bulk | SOT23-5 | Active | - | - | Rail to Rail Input/Output | Details | 4.5 V/us | 5.5 V | 2.5 V | - | - | 5.6 V | 5.5 V | 2.5 V | 4.5 mV | -40°C ~ 125°C (TA) | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | Rail-to-Rail | - | - | 1 Channel | 1 | 750 uA | - | - | Rail-to-Rail | - | 750µA | 4.5V/µs | - | General Purpose | - | 1 pA | - | 30 mA | - | 6MHz | 6 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Operational Amplifiers | Dual | No Shutdown | - | - | - | - | - | - | - | - | ||
![]() TSB622IYDT STMicroelectronics | 4906 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | 135 dB | - | 2500 | - | - | 1.7 MHz | 30 nA | - | 10 nA | - | + 125 C | STMicroelectronics | - | - 40 C | SMD/SMT | - | 2 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | MiniSO8 | Active | 124 dB | AEC-Q100 | Rail to Rail Output | Details | 0.6 nV/us | 36 V | 2.7 V | 0.005 % | 0.002822 oz | - | 36 V | 2.7 V | 1 mV | -40°C ~ 125°C | MouseReel | TSB622 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Rail-to-Rail | - | - | 2 Channel | 2 | 375 uA | - | - | - | - | 310µA (x2 Channels) | 0.6V/µs | - | Operational Amplifier | - | 15 nA | - | 45 mA | - | - | 1.7 MHz | - | - | - | - | - | 1 mV | 45 mA | - | - | - | - | - | - | Operational Amplifiers | Dual | No Shutdown | - | - | - | - | - | - | - | - | ||
![]() TSC210IYCT STMicroelectronics | 6044 |
| Datasheet | - | - | - | Surface Mount | SC70-6 | - | SC-70-6 | 105 dB | - | 3000 | 0.02 % | 200 V/V | 25 kHz | 28 uA | 35µV | 0.02 uA | - | + 125 C | STMicroelectronics | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SC70-6 | Active | - | AEC-Q100 | - | Details | 0.2 V/us | 26 V | 2.7 V | - | 0.000247 oz | - 0.3 V to + 26 V | 26 V | 2.7 V | 35 uV | -40°C ~ 125°C (TA) | MouseReel | TSC210 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | Push-Pull | - | - | 1 Channel | 1 | 5 mA | - | - | Differential | - | 65µA | 0.2V/µs | - | Bidirectional Current Sense Amplifier | - | 28 µA | - | - | - | 25kHz | 25 kHz | - | - | - | - | - | 35 µV | - | - | - | - | - | 28µA | - | Current Sense Amplifiers | Single | No Shutdown | - | - | - | - | - | - | - | - | ||
![]() TSB612IST STMicroelectronics | 4225 | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MiniSO | 130 dB | - | 4000 | - | - | 560 kHz | 10 nA | - | 5 nA | - | + 125 C | STMicroelectronics | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | MiniSO8 | Active | 124 dB | - | - | Details | 200 mV/us | 36 V | 2.7 V | 0.004 % | 0.000847 oz | 35 V | 36 V | 2.7 V | 1 mV | -40°C ~ 125°C | MouseReel | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Rail-to-Rail | - | - | 2 Channel | 2 | 125 uA | - | - | - | - | 103µA | 0.2V/µs | - | Operational Amplifier | - | 5 nA | - | 70 mA | - | 560kHz | 560 kHz | - | - | - | - | - | 1 mV | 70 mA | - | - | - | - | - | - | Operational Amplifiers | Dual | - | - | - | - | - | - | - | - | - | ||
![]() TSV7722IDT STMicroelectronics | 1139 | - | Datasheet | - | - | - | Surface Mount | SOIC-8 | - | 8-SO | 99 dB | 7 nV/sqrt Hz | 2500 | - | - | 22 MHz | 2 pA | - | 1 pA | - | + 125 C | STMicroelectronics | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 2 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SOIC-8 | Active | - | - | Rail to Rail Output | Details | 11 V/us | 5.5 V | 1.8 V | - | 0.002822 oz | - | 5.5 V | 1.8 V | 250 uV | -40°C ~ 125°C (TA) | MouseReel | TSV772 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Rail-to-Rail | - | - | 2 Channel | 2 | 2.2 mA | - | - | - | - | 1.7mA (x2 Channels) | 11V/µs | - | Operational Amplifier | - | 2 pA | - | 70 mA | - | 22MHz | 22 MHz | - | - | - | - | - | 50 µV | 70 mA | - | - | - | - | - | - | Operational Amplifiers | Single | Shutdown | - | - | - | - | - | - | - | - | ||
![]() TSB514IYPT STMicroelectronics | 3783 |
| Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | 105 dB | 12 nV/sqrt Hz | 2500 | - | - | 6 MHz | 200 nA | - | 10 nA | +/- 18 V | + 125 C | STMicroelectronics | +/- 1.35 V | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | AEC-Q100 | - | Details | 2.7 V/us | 36 V | 2.7 V | 0.0003 % | 0.001940 oz | - | 36 V | 2.7 V | 1.5 mV | -40°C ~ 125°C | MouseReel | TSB514 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 4 Channel | 4 | 1.4 mA | - | - | Rail-to-Rail | - | 1.8mA (x2 Channels) | 3V/µs | - | General Purpose | - | - | - | 50 mA | - | - | 6 MHz | - | - | - | - | - | 1.5 mV | 50 mA | - | - | - | - | - | - | Operational Amplifiers | - | No Shutdown | - | - | - | - | - | - | - | - | ||
![]() TSB514IDT STMicroelectronics | 3084 | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SO | 105 dB | 12 nV/sqrt Hz | 2500 | - | - | 6 MHz | 200 nA | - | 10 nA | +/- 18 V | + 125 C | STMicroelectronics | +/- 1.35 V | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | Details | 2.7 V/us | 36 V | 2.7 V | 0.0003 % | 0.004586 oz | - | 36 V | 2.7 V | 1.5 mV | -40°C ~ 125°C | MouseReel | TSB514 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 4 Channel | 4 | 1.4 mA | - | - | Rail-to-Rail | - | 1.8mA (x2 Channels) | 3V/µs | - | General Purpose | - | - | - | 50 mA | - | - | 6 MHz | - | - | - | - | - | 1.5 mV | 50 mA | - | - | - | - | - | - | Operational Amplifiers | - | No Shutdown | - | - | - | - | - | - | - | - | ||
![]() TSB622IQ3T STMicroelectronics | 339 | - | Datasheet | - | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-DFN (3x3) | 135 dB | - | 3000 | - | - | 1.7 MHz | 30 nA | - | 10 nA | - | + 125 C | STMicroelectronics | - | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 124 dB | - | - | Details | 0.6 nV/us | 36 V | 2.7 V | 0.005 % | - | - | 36 V | 2.7 V | 1 mV | -40°C ~ 125°C | MouseReel | TSB622 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 2 Channel | 2 | 375 uA | - | - | - | - | 310µA (x2 Channels) | 0.6V/µs | - | General Purpose | - | 15 nA | - | 45 mA | - | - | 1.7 MHz | - | - | - | - | - | 1.5 mV | 45 mA | - | - | - | - | - | - | Operational Amplifiers | - | No Shutdown | - | - | - | - | - | - | - | - | ||
![]() TSC210IQT STMicroelectronics | 511 |
| Datasheet | - | - | - | Surface Mount, Wettable Flank | 10-WFQFN | - | 10-QFN (1.8x1.4) | - | - | 3000 | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | Details | - | - | - | - | - | - | 26 V | 2.7 V | - | -40°C ~ 125°C (TA) | MouseReel | TSC210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | 1 | - | - | - | - | - | 65µA | 0.2V/µs | - | Current Sense | - | 28 µA | - | - | - | - | 25 kHz | - | - | - | - | - | 35 µV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSB514IYDT STMicroelectronics | 344 | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SO | 105 dB | 12 nV/sqrt Hz | 2500 | - | - | 6 MHz | 200 nA | - | 10 nA | +/- 18 V | + 125 C | STMicroelectronics | +/- 1.35 V | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | AEC-Q100 | - | Details | 2.7 V/us | 36 V | 2.7 V | 0.0003 % | - | - | 36 V | 2.7 V | 1.5 mV | -40°C ~ 125°C | MouseReel | TSB514 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 4 Channel | 4 | 1.4 mA | - | - | Rail-to-Rail | - | 1.8mA (x4 Channels) | 3V/µs | - | General Purpose | - | - | - | 50 mA | - | - | 6 MHz | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | Operational Amplifiers | - | No Shutdown | - | - | - | - | - | - | - | - | ||
![]() TSB582IDT STMicroelectronics | 6000 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8-SO | 110 dB | 45 nV/sqrt Hz | 2500 | - | - | 3.1 MHz | 5 nA | - | 5 nA | - | + 125 C | STMicroelectronics | - | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 130 dB | - | - | Details | 2 V/us | 36 V | 4 V | 0.003 % | 0.003316 oz | 37.5 V | 36 V | 4 V | 2.4 mV | -40°C ~ 125°C | MouseReel | TSB582 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 2 Channel | 2 | 2.5 mA | - | - | - | - | 2.5mA (x2 Channels) | 2V/µs | - | CMOS | - | 2 nA | - | 200 mA | - | - | 3.1 MHz | - | - | - | - | - | 2.4 mV | 200 mA | - | - | - | - | - | - | Operational Amplifiers | - | Shutdown | - | - | - | - | - | - | - | - | ||
![]() TSB622IYQ3T STMicroelectronics | 4661 | - | Datasheet | - | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-DFN (3x3) | 135 dB | - | 3000 | - | - | 1.7 MHz | 30 nA | - | 10 nA | - | + 125 C | STMicroelectronics | - | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 124 dB | AEC-Q100 | - | Details | 0.6 nV/us | 36 V | 2.7 V | 0.005 % | - | - | 36 V | 2.7 V | 1 mV | -40°C ~ 125°C | MouseReel | TSB622 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 2 Channel | 2 | 375 uA | - | - | - | - | 310µA (x2 Channels) | 0.6V/µs | - | General Purpose | - | 15 nA | - | 45 mA | - | - | 1.7 MHz | - | - | - | - | - | 1.5 mV | 45 mA | - | - | - | - | - | - | Operational Amplifiers | - | No Shutdown | - | - | - | - | - | - | - | - | ||
![]() TSV7722IYST STMicroelectronics | 7667 | - | Datasheet | - | - | - | Surface Mount | MiniSO-8 | - | 8-MiniSO | 73 dB | 13 nV sqrt Hz | 4000 | - | - | 21 MHz | 1.8 pA | - | 1 pA | - | + 125 C | STMicroelectronics | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 2 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | MiniSO8 | Active | - | - | Rail to Rail Output | Details | 11 V/us | 5.5 V | 1.8 V | - | 0.000847 oz | - | 5.5 V | 1.8 V | 50 uV | -40°C ~ 125°C | MouseReel | TSV772 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Rail to Rail | - | - | 2 Channel | 2 | 1.7 mA | - | - | Differential | - | 1.7mA | 11V/µs | - | High Bandwidth | - | 2 pA | - | 70 mA | - | 22MHz | 22 MHz | - | - | - | - | - | 50 µV | 70 mA | - | - | - | - | - | - | Operational Amplifiers | Dual | Shutdown | - | - | - | - | - | - | - | - |