- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Automotive | Brand | CMRR - Common Mode Rejection Ratio | Connector | Contact Sizes | ECCN (US) | en - Input Voltage Noise Density | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Gain Error | Gain V/V | GBP - Gain Bandwidth Product | HTS | Ib - Input Bias Current | Input Offset Voltage | Input Offset Voltage Drift (uV/°C) | Ios - Input Offset Current | Lead Free Status / RoHS Status | Lead Shape | Manufacturer | Manufacturer Type | Maximum Dual Supply Voltage (V) | Maximum Input Bias Current (uA) | Maximum Input Offset Current (uA) | Maximum Input Offset Voltage (mV) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum Quiescent Current (mA) | Mfr | Minimum CMRR (dB) | Minimum CMRR Range (dB) | Minimum Dual Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | MSL | Number of Channels per Chip | Package | Package Height | Package Length | Package Type | Package Width | PCB changed | PPAP | Process Technology | Product Status | PSRR - Power Supply Rejection Ratio | Qualification | Rail to Rail | RoHS | Shut Down Support | SR - Slew Rate | Standard Package Name | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Typical Dual Supply Voltage (V) | Typical Gain Bandwidth Product (MHz) | Typical Input Bias Current (uA) | Typical Input Noise Voltage Density (nV/rtHz) | Typical Slew Rate (V/us) | Typical Voltage Gain (dB) | Unit Weight | Vcm - Common Mode Voltage | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Fastening Type | Subcategory | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Pin Count | Shell Size - Insert | Housing Color | Output Type | Note | Number of Channels | Number of Circuits | Operating Supply Current | Shell Size, MIL | Input Type | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Output Current per Channel | Bandwidth | Gain Bandwidth Product | Product Type | Includes | Voltage - Input Offset | Current - Output / Channel | Input Bias Current | Finish | Product | Features | Power Supply Type | Shutdown | Product Category | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSV772IYDT STMicroelectronics | 2621 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SO | - | - | - | - | 120 dB | - | - | - | 7 nV/sqrt Hz | - | 2500 | - | - | 20 MHz | - | 2 pA | - | - | 2 pA | - | - | - | - | - | - | - | - | + 125 C | - | - | - | STMicroelectronics | - | - | - | - 40 C | - | - | SMD/SMT | - | 6 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | SOP | - | - | - | - | Active | 110 dB | AEC-Q100 | Rail to Rail Input/Output | Details | - | 13 V/us | - | - | 5.5 V | 2 V | - | - | - | - | - | - | - | 0.002822 oz | 5.6 V | 5.5 V | 2 V | 200 uV | -40°C ~ 125°C | MouseReel | TSV772 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | Rail-to-Rail | - | 2 Channel | 2 | 1.9 mA | - | Rail-to-Rail | 1.9mA (x2 Channels) | 13V/µs | Dual Operational | 2 pA | 65 mA | - | 20 MHz | - | - | 200 µV | 65 mA | - | - | Operational Amplifiers | - | Dual | Shutdown | - | - | - | ||
![]() TSV782IST STMicroelectronics | 595 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 8-MiniSO | - | - | - | - | 120 dB | - | - | - | 7 nV/sqrt Hz | - | 4000 | - | - | 30 MHz | - | 2 pA | - | - | 2 pA | - | - | - | - | - | - | - | - | + 125 C | - | - | - | STMicroelectronics | - | - | - | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | 110 dB | - | - | Details | - | 20 V/us | - | - | 5.5 V | 2 V | - | - | - | - | - | - | - | - | 5.6 V | 5.5 V | 2 V | 50 uV | -40°C ~ 125°C | MouseReel | TSV782 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 Channel | 2 | 3.3 mA | - | - | 3.3mA | 20V/µs | General Purpose | 2 pA | 70 mA | - | 30 MHz | - | - | 50 µV | 70 mA | - | - | Operational Amplifiers | - | - | No Shutdown | - | - | - | ||
![]() TSV782IDT STMicroelectronics | In Stock |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SO | - | - | - | - | 120 dB | - | - | - | 7 nV/sqrt Hz | - | 2500 | - | - | 30 MHz | - | 2 pA | - | - | 2 pA | - | - | - | - | - | - | - | - | + 125 C | - | - | - | STMicroelectronics | - | - | - | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | 110 dB | - | - | Details | - | 20 V/us | - | - | 5.5 V | 2 V | - | - | - | - | - | - | - | - | 5.6 V | 5.5 V | 2 V | 50 uV | -40°C ~ 125°C | MouseReel | TSV782 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 Channel | 2 | 3.3 mA | - | - | 3.3mA | 20V/µs | General Purpose | 2 pA | 70 mA | - | 30 MHz | - | - | 50 µV | 70 mA | - | - | Operational Amplifiers | - | - | No Shutdown | - | - | - | ||
![]() TSB582IYDT STMicroelectronics | 2158 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | - | 8-SO | - | - | - | - | 110 dB | - | - | - | 45 nV/sqrt Hz | - | 2500 | - | - | 3.1 MHz | - | 5 nA | - | - | 5 nA | - | - | - | - | - | - | - | - | + 125 C | - | - | - | STMicroelectronics | - | - | - | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | 130 dB | AEC-Q100 | - | Details | - | 2 V/us | - | - | 36 V | 4 V | 0.003 % | - | - | - | - | - | - | 0.003316 oz | 37.5 V | 36 V | 4 V | 2.4 mV | -40°C ~ 125°C | MouseReel | TSB582 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 Channel | 2 | 2.5 mA | - | - | 2.5mA (x2 Channels) | 2V/µs | CMOS | 2 nA | 200 mA | - | 3.1 MHz | - | - | 2.4 mV | 200 mA | - | - | Operational Amplifiers | - | - | Shutdown | - | - | - | ||
![]() TSV7721ILT STMicroelectronics | 910 | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | - | - | SOT-23-5 | - | - | - | - | 99 dB | - | - | - | 7 nV/sqrt Hz | - | 3000 | - | - | 22 MHz | - | 2 pA | - | - | 2 pA | - | - | - | - | - | - | - | - | + 125 C | - | - | - | STMicroelectronics | - | - | - | - 40 C | - | - | SMD/SMT | - | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | SOT23 -5 | - | - | - | - | Active | 108 dB | - | Rail to Rail Output | Details | - | 11 V/us | - | - | 5.5 V | 1.8 V | - | - | - | - | - | - | - | - | 4.4 V | 5.5 V | 1.8 V | 50 uV | -40°C ~ 125°C | MouseReel | TSV772 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | Rail-to-Rail | - | 1 Channel | 1 | 1.7 mA | - | - | 1.7mA | 11V/µs | Operational Amplifier | 2 pA | 70 mA | - | 22 MHz | - | - | 50 µV | 70 mA | - | - | Operational Amplifiers | - | Dual, Single | No Shutdown | - | - | - | ||
![]() TSB612IYDT STMicroelectronics | 2492 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SO | - | - | - | - | 130 dB | - | - | - | - | - | 2500 | - | - | 560 kHz | - | 10 nA | - | - | 5 nA | - | - | - | - | - | - | - | - | + 125 C | - | - | - | STMicroelectronics | - | - | - | - 40 C | - | - | SMD/SMT | - | 2 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | SO8 | - | - | - | - | Active | 124 dB | AEC-Q100 | Rail to Rail Output | Details | - | 200 mV/us | - | - | 36 V | 2.7 V | 0.004 % | - | - | - | - | - | - | - | 35 V | 36 V | 2.7 V | 1 mV | -40°C ~ 125°C | MouseReel | TSB612 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | Rail-to-Rail | - | 2 Channel | 2 | 125 uA | - | - | 103µA (x2 Channels) | 0.2V/µs | Operational Amplifier | 5 nA | 70 mA | - | 560 kHz | - | - | 1 mV | 70 mA | - | - | Operational Amplifiers | - | Dual, Single | - | - | - | - | ||
![]() TSB612IDT STMicroelectronics | 10715 | - | Datasheet | Surface Mount | SOIC-8 | - | - | - | 8-SO | - | - | - | - | 105 dB | - | - | - | 29 nV sqrt Hz | - | 2500 | - | - | 560 kHz | - | 5 nA | - | - | 1 nA | - | - | - | - | - | - | - | - | + 125 C | - | - | - | STMicroelectronics | - | - | - | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | SO8 | - | - | - | - | Active | 124 dB | - | Rail to Rail Output | Details | - | 200 mV/us | - | - | 36 V | 2.7 V | 0.004 % | - | - | - | - | - | - | 0.002822 oz | 35 V | 36 V | 2.7 V | 1 mV | -40°C ~ 125°C | MouseReel | TSB612 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | Rail to Rail | - | 2 Channel | 2 | 103 uA | - | Differential | 103µA | 0.2V/µs | Operational Amplifier | 5 nA | 60 mA | 560kHz | 560 kHz | - | - | 1 mV | 70 mA | - | - | Operational Amplifiers | - | Dual | No Shutdown | - | - | - | ||
![]() LM308AN STMicroelectronics | 68868 | - | Datasheet | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | Precision Amplifier | ±22 | 0.004@±20V | 0.0002@±20V | 0.5@±20V | - | 70 | 500 | 0.6@±15V | - | 96 | 95 to 105 | ±2 | - | 0 | - | - | - | 1 | - | - | - | - | - | - | No | - | - | - | - | - | - | No | - | - | - | - | - | - | ±3|±5|±9|±12|±15|±18 | 0.8 | - | 20@±15V | 0.15@±15V | 109.54 | - | - | - | - | - | - | - | - | Obsolete | - | - | Precision Amplifier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | - | ||
![]() LM308AH STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | Precision Amplifier | ±22 | 0.004@±20V | 0.0002@±20V | 0.5@±20V | - | 70 | 500 | 0.6@±15V | - | 96 | 95 to 105 | ±2 | - | 0 | - | - | - | 1 | - | - | - | - | - | - | No | - | - | - | - | - | - | No | - | - | - | - | - | - | ±3|±5|±9|±12|±18|±15 | 0.8 | - | 20@±15V | 0.15@±15V | 109.54 | - | - | - | - | - | - | - | - | Obsolete | - | - | Precision Amplifier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | - | ||
![]() TL072CDT | 8-Pin Dual Op Amp STMicroelectronics | 215045 |
| Datasheet | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | 8542.33.00.01 | - | - | 10(Typ) | - | - | Gull-wing | - | Low Noise Amplifier | ±18 | 0.0002@±15V | 0.0001@±15V | 10@±15V | - | 70 | - | 2.5@±15V | - | 70 | 70 to 71 | ±3 | - | 0 | Surface Mount | - | - | 2 | - | 1.65(Max) | 5(Max) | - | 4(Max) | 8 | No | BiFET | - | - | - | - | - | No | - | SOP | SO N | - | - | - | ±5|±9|±12|±15 | 4 | 0.00002@±15V | 15@±15V | 16@±15V | 106.02 | - | - | - | - | - | - | Tape and Reel | - | Active | - | - | Low Noise Amplifier | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | - | ||
![]() TSC212IYCT STMicroelectronics | 1637 |
| Datasheet | Surface Mount | SC70-6 | - | - | - | SC-70-6 | - | - | - | - | 105 dB | - | - | - | - | - | 3000 | 0.02 % | 1000 V/V | 6 kHz | - | 28 uA | 35µV | - | 0.02 uA | - | - | - | - | - | - | - | - | + 125 C | - | - | - | STMicroelectronics | - | - | - | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | SC70-6 | - | - | - | - | Active | - | AEC-Q100 | - | Details | - | 0.05 V/us | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | 0.000247 oz | - 0.3 V to + 26 V | 26 V | 2.7 V | 35 uV | -40°C ~ 125°C (TA) | MouseReel | TSC212 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | Push-Pull | - | 1 Channel | 1 | 5 mA | - | Differential | 65µA | 0.5V/µs | Bidirectional Current Sense Amplifier | 28 µA | - | 6kHz | 6 kHz | - | - | 35 µV | - | 28µA | - | Current Sense Amplifiers | - | Single | No Shutdown | - | - | - | ||
![]() TSC213IYCT STMicroelectronics | 203 |
| Datasheet | Surface Mount | SC70-6 | - | - | - | SC-70-6 | - | - | - | - | 100 dB | - | - | - | - | - | 3000 | 0.02 % | 50 V/V | 100 kHz | - | 28 uA | 100µV | - | 0.02 uA | - | - | - | - | - | - | - | - | + 125 C | - | - | - | STMicroelectronics | - | - | - | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | SC70-6 | - | - | - | - | Active | - | AEC-Q100 | - | Details | - | 0.85 V/us | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | 0.000247 oz | - 0.3 V to + 26 V | 26 V | 2.7 V | 100 uV | -40°C ~ 125°C (TA) | MouseReel | TSC213 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | Push-Pull | - | 1 Channel | 1 | 5 mA | - | Differential | 65µA | 0.85V/µs | Bidirectional Current Sense Amplifier | 28 µA | - | 100kHz | 100 kHz | - | - | 100 µV | - | 28µA | - | Current Sense Amplifiers | - | Single | No Shutdown | - | - | - | ||
![]() TSC215IYCT STMicroelectronics | 73 | - | Datasheet | Surface Mount | SC70-6 | - | - | - | SC-70-6 | - | - | - | - | 100 dB | - | - | - | - | - | 3000 | 0.02 % | 75 V/V | 60 kHz | - | 28 uA | 60µV | - | 0.02 uA | - | - | - | - | - | - | - | - | + 125 C | - | - | - | STMicroelectronics | - | - | - | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | SC70-6 | - | - | - | - | Active | - | AEC-Q100 | - | Details | - | 0.42 V/us | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | 0.000247 oz | - 0.3 V to + 26 V | 26 V | 2.7 V | 60 uV | -40°C ~ 125°C (TA) | MouseReel | TSC215 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | Push-Pull | - | 1 Channel | 1 | 5 mA | - | Differential | 65µA | 0.42V/µs | Bidirectional Current Sense Amplifier | 28 µA | - | 60kHz | 60 kHz | - | - | 60 µV | - | 28µA | - | Current Sense Amplifiers | - | Single | No Shutdown | - | - | - | ||
![]() TSC211IYCT STMicroelectronics | 363 |
| Datasheet | Surface Mount | SC70-6 | - | - | - | SC-70-6 | - | - | - | - | 105 dB | - | - | - | - | - | 3000 | 0.02 % | 500 V/V | 8 kHz | - | 28 uA | 35µV | - | 0.02 uA | - | - | - | - | - | - | - | - | + 125 C | - | - | - | STMicroelectronics | - | - | - | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | SC70-6 | - | - | - | - | Active | - | AEC-Q100 | - | Details | - | 0.075 V/us | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | 0.000247 oz | - 0.3 V to + 26 V | 26 V | 2.7 V | 35 uV | -40°C ~ 125°C (TA) | MouseReel | TSC211 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | Push-Pull | - | 1 Channel | 1 | 5 mA | - | Differential | 65µA | 0.075V/µs | Bidirectional Current Sense Amplifier | 28 µA | - | 8kHz | 8 kHz | - | - | 35 µV | - | 28µA | - | Current Sense Amplifiers | - | Single | No Shutdown | - | - | - | ||
![]() TSV791ILT STMicroelectronics | 6045 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | - | - | - | SOT-23-5 | - | - | - | - | 120 dB | - | - | - | 6.5 nV/sqrt Hz | - | 3000 | - | - | 50 MHz | - | 2 pA | - | - | 2 pA | - | - | - | - | - | - | - | - | + 125 C | - | - | - | STMicroelectronics | - | - | - | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | SOT23-5 | - | - | - | - | Active | 109 dB | - | Rail to Rail Input/Output | Details | - | 30 V/us | - | - | 5.5 V | 2.2 V | - | - | - | - | - | - | - | - | 5.6 V | 5.5 V | 2.2 V | 200 uV | -40°C ~ 125°C (TA) | MouseReel | TSV791 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | Rail-to-Rail | - | 1 Channel | 1 | 5.5@5V mA | - | Rail-to-Rail | 5.5mA | 30V/µs | Operational Amplifier | 2 pA | 70 mA | 50MHz | 50 MHz | - | - | 200 µV | 70 mA | - | - | Operational Amplifiers | - | Single | No Shutdown | - | - | - | ||
![]() TSV791IYLT STMicroelectronics | 6000 | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | - | - | SOT-23-5 | - | - | - | - | 120 dB | - | - | - | 6.5 nV/sqrt Hz | - | 3000 | - | - | 50 MHz | - | 2 pA | - | - | 2 pA | - | - | - | - | - | - | - | - | + 125 C | - | - | - | STMicroelectronics | - | - | - | - 40 C | - | - | SMD/SMT | - | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | SOT23-5 | - | - | - | - | Active | 109 dB | AEC-Q100 | Rail to Rail Input/Output | Details | - | 30 V/us | - | - | 5.5 V | 2.2 V | - | - | - | - | - | - | - | 0.000564 oz | 5.6 V | 5.5 V | 2.2 V | 200 uV | -40°C ~ 125°C (TA) | MouseReel | TSV791 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | Rail-to-Rail | - | 1 Channel | 1 | 5.5 mA | - | Rail-to-Rail | 5.5mA | 30V/µs | Operational Amplifier | 2 pA | 70 mA | - | 50 MHz | - | - | 200 µV | 70 mA | - | - | Operational Amplifiers | - | Dual, Single | No Shutdown | - | - | - | ||
![]() LM101AH STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | Fixed connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold Chem Film | - | - | - | - | - | - | - | ||
![]() SLDC-CHARGE STMicroelectronics | In Stock | - | - | Panel Mount | - | Flange | Circular | Composite | - | - | Plastic | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, ACT | Active | -- | Receptacle Housing | For Male Pins | 41 | - | - | Threaded | - | Crimp | A | Shielded | Environment Resistant | Chromate over Cadmium | - | 21-41 | Olive Drab | - | Contacts Not Included | - | - | - | G | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | - | -- | - | ||
![]() TSV782IYST STMicroelectronics | 604 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 8-MiniSO | - | - | - | STMicroelectronics | 120 dB | - | - | - | 7 nV/sqrt Hz | - | 4000 | - | - | 30 MHz | - | 2 pA | - | - | 2 pA | - | - | STMicroelectronics | - | - | - | - | - | + 125 C | - | - | - | STMicroelectronics | - | - | - | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | 110 dB | - | - | Non-Compliant | - | 20 V/us | - | - | 5.5 V | 2 V | - | - | - | - | - | - | - | - | - | 5.5 V | 2 V | 50 uV | -40°C ~ 125°C | Tape & Reel (TR) | - | - | - | - | - | - | 85 °C | -40 °C | - | Amplifier ICs | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 Channel | 2 | 3.3 mA | - | Rail-to-Rail | 3.3mA | 20V/µs | General Purpose | 2 pA | 70 mA | - | 30 MHz | Op Amps - Operational Amplifiers | - | 50 µV | 70 mA | - | - | Operational Amplifiers | - | - | No Shutdown | Operational Amplifiers - Op Amps | - | Contains Lead | ||
![]() TSZ121IYCT STMicroelectronics | 22 |
| Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | SC-70-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 1 | - | - | - | 31µA | 0.19V/µs | Zero-Drift | 70 pA | - | - | 400 kHz | Op Amps - Operational Amplifiers | - | 1 µV | 18 mA | - | - | - | - | - | - | - | - | - |