- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Accessory | Brand | CMRR - Common Mode Rejection Ratio | Common-mode Reject Ratio-Nom | en - Input Voltage Noise Density | Factory Pack QuantityFactory Pack Quantity | Gain Error | Gain V/V | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Ihs Manufacturer | Input Offset Voltage | Ios - Input Offset Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | MSL | Neg Supply Voltage Limit-Max | Number of Channels per Chip | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | PSRR - Power Supply Rejection Ratio | Rail to Rail | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Slew Rate-Nom | Spare part | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | THD plus Noise | Type of accessory/spare part | Vcm - Common Mode Voltage | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | ECCN Code | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Brand Name | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Operating Supply Current | Supply Current-Max | Input Type | Accuracy | Current - Supply | Slew Rate | Architecture | Amplifier Type | Current - Input Bias | Output Current per Channel | Seated Height-Max | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Product Type | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Input Bias Current | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Product | Power Supply Type | Shutdown | Product Category | 3dB Bandwidth | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSU111RILT STMicroelectronics | 21000 |
| Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | No | - | - | - | - | - | Other | - | 5.5 V | 1.5 V | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | 1 | - | - | - | - | 1µA | 3.1V/µs | - | CMOS | 1 pA | - | - | - | 9 kHz | - | - | Op Amps - Operational Amplifiers | - | - | - | - | - | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF256H STMicroelectronics | In Stock | - | - | 6 Weeks | - | - | NO | - | 8 | - | - | - | 100 dB | - | - | - | - | - | - | Texas INC | - | - | Texas | LF256H | - | - | - | 1 | - | - | -22 V | - | 85 °C | -25 °C | - | METAL | TO-99 | TO-5, 8 PIN | CAN8,.2 | ROUND | CYLINDRICAL | - | Active | TO-5 | - | - | - | NOT SPECIFIED | 1.97 | - | No | 12 V/us | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | EAR99 | 8542.33.00.01 | Operational Amplifier | BIPOLAR | BOTTOM | WIRE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | 8 | O-MBCY-W8 | Not Qualified | - | Texas | +-15/+-20 V | OTHER | - | - | - | 7 mA | - | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 5.72 mm | - | - | -15 V | 5000 kHz | - | 0.0001 µA | NO | YES | 22 V | - | - | YES | NO | - | 0.0001 µA | NO | - | 6500 µV | NO | NO | 0.00002 µA | 50000 | 80 dB | 7.5 V/us | - | - | - | - | - | 9.08 mm | 9.08 mm | ||
![]() LMV824ID STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSV772IYST STMicroelectronics | 4779 | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MiniSO | - | - | - | 120 dB | - | 7 nV/sqrt Hz | - | - | - | 20 MHz | 2 pA | - | - | 2 pA | - | - | + 125 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | 6 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | SOP | - | - | Active | 110 dB | Rail to Rail Input/Output | - | - | - | - | - | - | 13 V/us | 5.5 V | 2 V | - | - | - | 5.6 V | 5.5 V | 2 V | 200 uV | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Amplifier ICs | - | - | - | - | - | - | - | 8 | - | - | Rail-to-Rail | - | - | - | 2 Channel | 2 | 1.9 mA | - | Rail-to-Rail | - | 1.9mA (x2 Channels) | 13V/µs | - | Dual Operational | 2 pA | 65 mA | - | - | 20 MHz | - | - | Op Amps - Operational Amplifiers | - | - | - | - | 200 µV | 65 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Operational Amplifiers | Dual | Shutdown | - | - | - | - | ||
![]() TSC2010HYDT STMicroelectronics | 5518 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | 120 dB | - | - | - | 0.3 % | 20 V/V | 750 kHz | 350 uA | - | 1.3mV | - | - | - | + 150 C | STMicroelectronics | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | 1 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | SO8 | - | - | Active | - | - | - | - | - | - | - | - | 3.9 V/us | 5.5 V | 2.7 V | - | - | - | - 20 V to 70 V | 5.5 V | 2.7 V | 1.3 mV | -40°C ~ 150°C (TA) | - | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | 8 | - | - | Push-Pull | - | - | - | 1 Channel | 1 | 1.6 mA | - | Differential | 0.1 % | 1.5mA | 3.9V/µs | - | Current Sense | 35 µA | 20 mA | - | 750kHz | - | - | - | Current Sense Amplifiers | - | - | - | - | 500 µV | - | - | - | 750 kHz | - | - | 350µA | - | - | - | - | - | - | - | Current Sense Amplifiers | Single | Shutdown | - | 600 kHz | - | - | ||
![]() TSC214IYQT STMicroelectronics | 11 |
| Datasheet | - | Surface Mount | 10-WFQFN | - | 10-QFN (1.8x1.4) | - | - | STMicroelectronics | - | - | - | 3000 | - | - | - | - | - | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 V | 2.7 V | - | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100 | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 65µA | 0.32V/µs | - | Current Sense | 28 µA | - | - | - | - | - | - | Current Sense Amplifiers | - | - | - | - | 60 µV | - | - | - | 40 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Amplifiers | - | - | - | ||
![]() TSC210IYQT STMicroelectronics | 16 |
| Datasheet | - | Surface Mount | 10-WFQFN | - | 10-QFN (1.8x1.4) | - | - | STMicroelectronics | - | - | - | 3000 | - | - | - | - | - | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 V | 2.7 V | - | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100 | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 65µA | 0.2V/µs | - | Current Sense | 28 µA | - | - | - | - | - | - | Current Sense Amplifiers | - | - | - | - | 35 µV | - | - | - | 25 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Amplifiers | - | - | - | ||
![]() TSL6002IST STMicroelectronics | 7 |
| Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MiniSO | - | - | STMicroelectronics | 74 dB | - | 45 nV/sqrt Hz | 4000 | - | - | 1 MHz | 1 pA | - | - | 1 pA | STMicroelectronics | - | + 125 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | 86 dB | - | - | - | - | - | - | - | 400 mV/us | 5.5 V | 1.8 V | - | - | - | - | 5.5 V | 1.8 V | 4.5 mV | -40°C ~ 125°C (TA) | Reel | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 2 Channel | 2 | 75 uA | - | Rail-to-Rail | - | 75µA | 0.4V/µs | - | General Purpose | 1 pA | 30 mA | - | - | 1 MHz | - | - | Op Amps - Operational Amplifiers | - | - | - | - | 750 µV | 30 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Operational Amplifiers | - | No Shutdown | Operational Amplifiers - Op Amps | - | - | - | ||
![]() TSL6204IPT STMicroelectronics | 7 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | - | - | STMicroelectronics | 78 dB | - | 21 nV/sqrt Hz | 2500 | - | - | 6 MHz | 1 pA | - | - | 1 pA | STMicroelectronics | - | + 125 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 4.5 V/us | 5.5 V | 2.5 V | - | - | - | - | 5.5 V | 2.5 V | 4.5 mV | -40°C ~ 125°C (TA) | Reel | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 4 Channel | 4 | 750 uA | - | Rail-to-Rail | - | 750µA (x4 Channels) | 4.5V/µs | - | General Purpose | 1 pA | 30 mA | - | - | 6 MHz | - | - | Op Amps - Operational Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Operational Amplifiers | - | No Shutdown | Operational Amplifiers - Op Amps | - | - | - | ||
![]() TSB622IST STMicroelectronics | 6000 | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MiniSO | - | - | - | 135 dB | - | - | - | - | - | 1.7 MHz | 30 nA | - | - | 10 nA | - | - | + 125 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | 2 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | MiniSO8 | - | - | Active | 124 dB | Rail to Rail Output | - | - | - | - | - | - | 0.6 nV/us | 36 V | 2.7 V | - | 0.005 % | - | - | 36 V | 2.7 V | 1 mV | -40°C ~ 125°C | - | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | 8 | - | - | Rail-to-Rail | - | - | - | 2 Channel | 2 | 375 uA | - | - | - | 310µA | 0.6V/µs | - | Operational Amplifier | 15 nA | 45 mA | - | - | 1.7 MHz | - | - | Op Amps - Operational Amplifiers | - | - | - | - | 1 mV | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Operational Amplifiers | Dual | No Shutdown | - | - | - | - | ||
![]() TSC212IYQT STMicroelectronics | 19 |
| Datasheet | - | Surface Mount | 10-WFQFN | - | 10-QFN (1.8x1.4) | - | - | STMicroelectronics | - | - | - | 3000 | - | - | - | - | - | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 V | 2.7 V | - | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100 | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 65µA | 0.5V/µs | - | Current Sense | 28 µA | - | - | - | - | - | - | Current Sense Amplifiers | - | - | - | - | 35 µV | - | - | - | 6 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Amplifiers | - | - | - | ||
![]() TSB512IYDT STMicroelectronics | 260 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | MSL 1 - Unlimited | - | 2 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | SO8 | - | - | Active | - | Rail to Rail Input/Output | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 V | 2.7 V | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | Rail-to-Rail | - | - | - | - | 2 | - | - | - | - | 1.8mA (x2 Channels) | 3V/µs | - | High Voltage | - | - | - | 6MHz | 6 MHz | - | - | - | - | - | - | - | 1.5 mV | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | - | - | ||
![]() TSB622IDT STMicroelectronics | 1000 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | - | - | - | 135 dB | - | - | - | - | - | 1.7 MHz | 30 nA | - | - | 10 nA | - | - | + 125 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | 2 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | SO8 | - | - | Active | 124 dB | Rail to Rail Output | - | - | - | - | - | - | 0.6 nV/us | 36 V | 2.7 V | - | 0.005 % | - | - | 36 V | 2.7 V | 1 mV | -40°C ~ 125°C | - | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | 8 | - | - | Rail-to-Rail | - | - | - | 2 Channel | 2 | 375 uA | - | - | - | 310µA | 0.6V/µs | - | Operational Amplifier | 15 nA | 45 mA | - | - | 1.7 MHz | - | - | Op Amps - Operational Amplifiers | - | - | - | - | 1 mV | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Operational Amplifiers | Dual | No Shutdown | - | - | - | - | ||
![]() LM2902BYPT STMicroelectronics | 2376 | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | - | - | - | 70 dB | - | - | - | - | - | 1.2 MHz | 150 nA | - | - | 30 nA | - | - | + 125 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | 4 | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | TSSOP14 | - | - | Active | - | - | - | - | - | - | - | - | 600 mV/us | 36 V | 3 V | - | - | - | - | 36 V | 3 V | 4 mV | -40°C ~ 125°C | - | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | 14 | - | - | Rail-to-Rail | - | - | - | 4 Channel | 4 | 1.4 mA | - | - | - | 1.4mA | 0.75V/µs | - | Operational Amplifier | 150 nA | - | - | - | 1.2 MHz | - | - | Op Amps - Operational Amplifiers | - | - | - | - | 4 mV | 32 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Operational Amplifiers | Dual | Shutdown | - | - | - | - | ||
![]() TSL6004IPT STMicroelectronics | 6000 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | -40°C ~ 125°C (TA) | - | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | 4 | - | - | - | - | 75µA | 0.4V/µs | - | General Purpose | 1 pA | - | - | - | 1 MHz | - | - | Op Amps - Operational Amplifiers | - | - | - | - | 750 µV | 30 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSU111HYLT STMicroelectronics | 3529 |
| Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | - | Amphenol Industrial | 102 dB | - | 200 nV/sqrt Hz | 100 | - | - | 23 kHz | 1 pA | - | - | 1 pA | Amphenol | - | + 150 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 5.5 mV/us | 5.5 V | 1.5 V | - | - | - | - | 5.5 V | 1.5 V | 250 uV | -40°C ~ 150°C (TA) | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 1 Channel | 1 | 1.7 uA | - | Rail-to-Rail | - | 2µA | 5.5V/ms | - | CMOS | 0.3 pA | 5 mA | - | - | 25 kHz | - | - | Rectangular MIL Spec Connectors | - | - | - | - | 600 µV | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Operational Amplifiers | - | No Shutdown | Rectangular MIL Spec Connectors | - | - | - | ||
![]() TSC215IYQT STMicroelectronics | 27 |
| Datasheet | - | Surface Mount | 10-WFQFN | - | 10-QFN (1.8x1.4) | - | - | STMicroelectronics | - | - | - | 3000 | - | - | - | - | - | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 V | 2.7 V | - | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100 | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 65µA | 0.42V/µs | - | Current Sense | 28 µA | - | - | - | - | - | - | Current Sense Amplifiers | - | - | - | - | 60 µV | - | - | - | 60 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Amplifiers | - | - | - | ||
![]() LF156H STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2902YQ5T STMicroelectronics | 7459 |
| Datasheet | - | Surface Mount | 16-VFQFN Exposed Pad | - | 16-QFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | 3 V | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, No | - | - | - | - | 4 | - | - | - | - | 1.5mA | 0.4V/µs | - | General Purpose | 20 nA | - | - | - | 1.3 MHz | - | - | - | - | - | - | - | 2 mV | 40 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2904YQ6T STMicroelectronics | 6 |
| Datasheet | - | Surface Mount | 8-UFDFN Exposed Pad | - | 8-DFN (2x2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | 3 V | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | Push-Pull, No | - | - | - | - | 2 | - | - | - | - | 700µA | 0.6V/µs | - | General Purpose | 20 nA | - | - | - | 1.1 MHz | - | - | Op Amps - Operational Amplifiers | - | - | - | - | 2 mV | 40 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |