- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Usage Level | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Brand Name | Power Supplies | Temperature Grade | Note | Number of Circuits | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Current - Input Bias | Seated Height-Max | Gain Bandwidth Product | Unity Gain BW-Nom | Product Type | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM2904YQ6T STMicroelectronics | 6 |
| Datasheet | - | Surface Mount | 8-UFDFN Exposed Pad | - | 8-DFN (2x2) | - | - | - | - | - | STMicroelectronics | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 30 V | 3 V | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | - | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, No | - | - | - | - | 2 | - | 700µA | 0.6V/µs | - | General Purpose | 20 nA | - | 1.1 MHz | - | Op Amps - Operational Amplifiers | - | - | - | - | 2 mV | 40 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 197129 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | TL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 309332 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | LM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 293655 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | MC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 322639 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | TL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63374 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | TSV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112266 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | TSH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 113603 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | TSH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 117070 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | LM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 134755 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | LM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2904P STMicroelectronics | In Stock | - | - | 1 Week | - | - | NO | - | 8 | 80 dB | Texas INC | Texas | LM2904P | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 0.95 | - | Yes | LM2904P, Dual Operational Amplifier 0.7MHz, 12 V, 15 V, 18 V, 24 V, 5 V, 9 V, 8-Pin PDIP | 0.3 V/us | 5 V | Military grade | - | - | - | - | e3 | EAR99 | Matte Tin (Sn) | 8542.33.00.01 | Operational Amplifier | TUBE | BIPOLAR | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | compliant | NOT SPECIFIED | 8 | R-PDIP-T8 | Not Qualified | - | Texas | +-1.5/+-13/3/26 V | AUTOMOTIVE | - | - | 2 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 5.08 mm | - | 700 kHz | - | 0.25 µA | NO | YES | 26 V | - | - | NO | NO | 0.25 µA | NO | MIL-PRF-38535 | 7000 µV | NO | NO | 0.3 µA | 15000 | 65 dB | 9.59 mm | 7.62 mm | ||
![]() LM224J STMicroelectronics | In Stock | - | Datasheet | 1 Week | - | - | NO | - | 14 | 80 dB | Texas INC | Texas | LM224J | - | 1 | 85 °C | -25 °C | - | CERAMIC, GLASS-SEALED | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 0.9 | - | No | Low Power Quad Operational Amplifiers | 0.5 V/us | 5 V | - | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | Operational Amplifier | TUBE | BIPOLAR | DUAL | THROUGH-HOLE | NOT APPLICABLE | 4 | 2.54 mm | not_compliant | NOT APPLICABLE | 14 | R-GDIP-T14 | Not Qualified | - | Texas | 5/30 V | OTHER | - | - | 0.75 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | 5.08 mm | - | 1200 kHz | - | 0.25 µA | NO | YES | - | - | - | NO | YES | 0.15 µA | NO | - | 5000 µV | NO | NO | 0.1 µA | 25000 | 70 dB | 19.56 mm | 7.62 mm | ||
![]() 22530 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | TL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37647 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | LM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37657 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | TS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82567 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | TS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 211000 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | LM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101617 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | TL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSB624IYPT STMicroelectronics | 2512 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Op Amps - Operational Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2904BYDT STMicroelectronics | 2512 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Op Amps - Operational Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |