- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Mfr | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Qualification | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Current - Output | Output Power | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Max Dual Supply Voltage | Low-Bias | Micropower | -3db Bandwidth | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Wideband | Power | Input Offset Current-Max (IIO) | Harmonic Distortion | Number of Amplifiers | Grade | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSC2020IDT STMicroelectronics | 2866 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | - | 8-SO | STMicroelectronics | - | - | - | AEC-Q100 | 5.5 V | 2.7 V | -40°C ~ 125°C | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single-Ended | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1.8mA | 2V/μs | - | Current Sense | - | 200 μA | - | - | - | - | - | - | - | - | - | - | - | - | 400 μV | 14.5 mA | - | - | - | 700 kHz | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | ||
![]() TSZ151IYCT STMicroelectronics | 3012 |
| Datasheet | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | SOT-323-5 | STMicroelectronics | - | - | - | - | 5.5 V | 1.8 V | -40°C ~ 125°C | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Ended, Rail-to-Rail | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 210μA | 0.8V/μs | - | Chopper (Zero-Drift) | - | 50 pA | - | - | - | 1.6 MHz | - | - | - | - | - | - | - | - | 1 μV | 30 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2902BYQ5T STMicroelectronics | 233 | - | - | - | Surface Mount, Wettable Flank | 16-VFQFN Exposed Pad | - | - | 16-QFN (3x3) | STMicroelectronics | - | - | - | AEC-Q100 | 36 V | 3 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 350μA (x4 Channels) | 0.75V/μs | - | Standard | - | 150 nA | - | - | - | 1.2 MHz | - | - | - | - | - | - | - | - | 4 mV | 32 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | ||
![]() TSB182IDT STMicroelectronics | 4000 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | - | 8-SO | STMicroelectronics | - | - | - | AEC-Q100 | 36 V | 4 V | -40°C ~ 125°C | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Ended, Rail-to-Rail | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 670μA (x2 Channels) | 1.7V/μs | - | Chopper (Zero-Drift) | - | 500 pA | - | - | - | 3 MHz | - | - | - | - | - | - | - | - | 20 μV | 27 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | ||
![]() LM2904AHYQ6T STMicroelectronics | 233 | - | - | - | Surface Mount, Wettable Flank | 8-WFDFN Exposed Pad | - | - | 8-DFN (2x2) | STMicroelectronics | - | - | - | AEC-Q100 | 30 V | 3 V | -40°C ~ 150°C | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single-Ended | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 350μA (x2 Channels) | 0.6V/μs | - | Standard | - | 20 nA | - | - | - | 1.1 MHz | - | - | - | - | - | - | - | - | 1 mV | 40 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | ||
![]() TSC2022IST STMicroelectronics | 301 | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | - | - | 8-MiniSO | STMicroelectronics | - | - | - | - | 5.5 V | 2.7 V | -40°C ~ 125°C | Tape & Reel (TR) | - | TSC2022 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single-Ended | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1.8mA | 3.9V/μs | - | Current Sense | - | 200 μA | - | - | - | - | - | - | - | - | - | - | - | - | 400 μV | 14.5 mA | - | - | - | 700 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSC199A3ICT STMicroelectronics | 3018 |
| Datasheet | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | SC-70-6 | STMicroelectronics | - | - | - | - | 26 V | 2.7 V | -40°C ~ 125°C | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single-Ended | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 65μA | 0.2V/μs | - | Current Sense | - | 28 μA | - | - | - | - | - | - | - | - | - | - | - | - | 150 μV | - | - | - | - | 25 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSV794IDT STMicroelectronics | 261 | - | Datasheet | - | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | - | - | 14-SO | STMicroelectronics | - | - | - | - | 5.5 V | 2.2 V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 5.5mA (x4 Channels) | 30V/μs | - | Standard | - | 1 pA | - | - | - | 50 MHz | - | - | - | - | - | - | - | - | 200 μV | 70 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSU111IYCT STMicroelectronics | 313 | - | Datasheet | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | SOT-323-5 | STMicroelectronics | - | - | - | AEC-Q100 | 5.5 V | 1.5 V | -40°C ~ 125°C | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Ended, Rail-to-Rail | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1µA | 3.1V/ms | - | Standard | - | 1 pA | - | - | - | 9 kHz | - | - | - | - | - | - | - | - | 150 µV | 45 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | ||
![]() TSC200IYDT STMicroelectronics | 33 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | - | 8-SO | STMicroelectronics | - | - | - | - | 18 V | 2.7 V | -40°C ~ 125°C | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single-Ended | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 840µA | 7V/µs | - | Current Sense | - | 5 pA | - | - | - | - | - | - | - | - | - | - | - | - | 100 µV | - | - | - | - | 1 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSH80IDT STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 30 | TSH80 | 8 | Not Qualified | Rail-to-Rail | 6V | - | - | - | - | - | - | - | - | 9.8mA | 10.5mA | - | 55mA | - | - | - | 118V/μs | - | General Purpose | 72 dB | 6μA | 4.5V~12V ±2.25V~6V | 55mA | 10mV | 65MHz | - | - | 84dB | - | 75dB | - | - | - | 800μV | - | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL082AIPT STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | 2 | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 15V | 0.65mm | 10 | TL082 | 8 | Not Qualified | - | 18V | - | +-15V | - | - | - | - | - | - | 1.4mA | 2.5mA | 680mW | 40mA | - | - | - | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 20pA | 6V~36V ±3V~18V | 40mA | 6mV | 4MHz | -15V | 4000 kHz | 106.02dB | - | - | NO | YES | - | 3mV | - | - | YES | - | - | - | - | - | - | - | - | 0.0001μA | - | - | - | - | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSH64CD STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 4 | - | - | - | - | - | 0°C~70°C | Tube | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 14 | EAR99 | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | - | 1.27mm | 40 | TSH64 | 14 | - | Rail-to-Rail | 6V | - | - | - | - | - | - | - | - | 9.8mA | 32.8mA | - | - | - | - | - | 98V/μs | - | Voltage Feedback | 85 dB | 6μA | 4.5V~12V ±2.25V~6V | 45mA | 10mV | 60MHz | - | - | 78dB | - | 70dB | - | - | - | 1.2mV | - | - | - | - | 74MHz | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | No | - | ROHS3 Compliant | - | ||
![]() TSH31IDT STMicroelectronics | In Stock | - | Datasheet | - | - | SO | YES | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | e4 | - | - | - | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | - | 8 | Not Qualified | - | 6V | - | +-3/+-5V | AUTOMOTIVE | - | 1 | - | - | - | - | 40mA | - | - | 100mA | - | - | 300 V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 55 dB | 300pA | - | - | 15mV | 280MHz | -5V | 280000 kHz | 58.06dB | 0.0003μA | - | NO | YES | - | - | - | 6V | YES | - | - | 3V | 0.0003μA | - | - | YES | - | - | - | - | - | - | 4.9mm | - | - | RoHS Compliant | - | ||
![]() TS934BIDT STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 4 | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 30 | TS934 | 14 | Not Qualified | Rail-to-Rail | - | - | 3/5V | - | - | - | - | - | - | 20μA | 132μA | - | 1.5mA | - | - | - | 0.05V/μs | VOLTAGE-FEEDBACK | General Purpose | 55 dB | 1pA | 2.7V~10V | 5mA | 2mV | 100kHz | - | 100 kHz | 120dB | 0.0003μA | - | NO | YES | 12V | - | - | - | YES | YES | - | - | 0.00015μA | NO | - | NO | NO | - | - | - | - | 1.75mm | 8.65mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TS512AD STMicroelectronics | In Stock | - | Datasheet | - | - | SOIC | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | 6V | - | - | - | - | - | - | - | 1.5 V/μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TDA7569LV STMicroelectronics | 15 | - | Datasheet | - | - | - | NO | 27 | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 27 | EAR99 | - | - | - | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | - | - | - | - | 27 | - | - | - | 18V | - | INDUSTRIAL | 6V | 1 | - | - | - | - | - | - | - | - | 75W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | 0.05% | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TS934BIPT STMicroelectronics | 10683 | - | Datasheet | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 4 | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 3 (168 Hours) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | DUAL | GULL WING | - | 4 | 3V | 0.65mm | - | TS934 | 14 | - | Rail-to-Rail | - | - | 3/5V | - | - | - | - | - | - | 20μA | 132μA | - | 1.5mA | - | - | - | 0.05V/μs | VOLTAGE-FEEDBACK | General Purpose | 55 dB | 1pA | 2.7V~10V | 5mA | 2mV | 100kHz | - | 100 kHz | 120dB | 0.0003μA | - | NO | YES | 12V | - | - | - | YES | YES | - | - | 0.00015μA | NO | - | NO | NO | - | - | - | - | 1.2mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() LF355N STMicroelectronics | 1850 | - | Datasheet | Through Hole | - | PDIP | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | DUAL | - | - | 1 | 15V | 2.54mm | - | - | 8 | - | - | 22V | - | - | COMMERCIAL | - | 1 | - | - | - | - | 4mA | - | - | - | - | - | 5 V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 80 dB | 200pA | - | - | 10mV | 2.5MHz | -15V | 2500 kHz | 106.02dB | - | - | NO | YES | - | - | - | 22V | YES | - | - | - | 0.0002μA | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TSV6392AID STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | TSV6392 | 8 | - | Rail-to-Rail | - | - | - | - | - | - | 2 | - | - | 60μA | 60μA | - | 72mA | - | - | - | 1.1V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | 1.5V~5.5V | 72mA | 800μV | 2.4MHz | - | 2000 kHz | 98dB | 0.0001μA | - | NO | YES | 6V | - | - | - | YES | YES | - | - | 0.00001μA | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | No | - | ROHS3 Compliant | - |