- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Supply Current-Max | Min Input Voltage | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Low-Bias | Micropower | Max Frequency | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM324PT STMicroelectronics | 7500 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 14 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | - | 4 | 5V | - | - | LM324 | 14 | - | - | 15V | +-1.5/+-15/3/30V | 4 | - | 1.5mA | 1.2mA | - | 40mA | - | - | 0.4V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 20nA | - | 3V~30V ±1.5V~15V | 70mA | 7mV | - | - | - | 1300 kHz | 100dB | 0.3μA | - | NO | YES | 32V | 2mV | - | YES | - | 0.15μA | - | 9V | - | - | - | - | 1mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS974IDT STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -40°C~125°C | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 2.5V | 1.27mm | 30 | TS974 | 14 | - | Rail-to-Rail | 5V | - | 4 | - | 2mA | 11.2mA | - | 100mA | - | 2.7V | 4V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 200nA | 10V | 2.7V~10V ±1.35V~5V | 100mA | 5mV | - | - | -2.5V | 12000 kHz | 80dB | 1μA | - | NO | YES | 6V | 1mV | - | - | - | 0.75μA | - | 3V | - | - | - | - | 1.65mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS27M2CDT STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 10V | - | 30 | TS27M2 | 8 | - | - | 8V | 5/10V | - | - | 150μA | 400μA | - | 45mA | - | 3V | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | 16V | 3V~16V ±1.5V~8V | 45mA | 10mV | - | - | - | 1000 kHz | 93.98dB | 0.00015μA | - | NO | YES | - | 1.1mV | YES | YES | - | - | NO | - | - | - | NO | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV914IDT STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 14 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 40 | TSV914 | 14 | - | Rail-to-Rail | - | 3/5V | - | - | 820μA | 1.1mA | - | 35mA | - | - | 4.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 62 dB | 1pA | - | 2.5V~5.5V | 35mA | 4.5mV | - | - | - | 8000 kHz | 91dB | 0.000001μA | - | NO | YES | 6V | 100μV | NO | NO | - | 0.00001μA | NO | - | - | - | NO | - | 1.65mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM258AST STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 2 | - | -40°C~105°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | LM258 | 8 | - | - | 15V | +-1.5/+-15/3/30V | - | - | 700μA | 1.2mA | - | 40mA | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 20nA | - | 3V~30V ±1.5V~15V | 60mA | 3mV | - | - | - | 1100 kHz | 100dB | 0.1μA | - | NO | YES | - | 1mV | - | - | - | 0.05μA | - | - | - | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS462CPT STMicroelectronics | 4000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | 2 | - | -20°C~70°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | - | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | 10 | TS462 | 8 | - | Rail-to-Rail | 5V | - | - | - | 2mA | 5.6mA | - | - | - | - | 4V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 200nA | - | 2.7V~10V ±1.35V~5V | - | 5mV | - | 12MHz | -2.5V | 12000 kHz | 80dB | 1μA | - | NO | YES | 6V | 1mV | NO | NO | - | 0.75μA | NO | 3V | - | NO | NO | - | - | - | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS952IPT STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | 10 | TS952 | 8 | - | Rail-to-Rail | - | 3/5V | 2 | - | 950μA | 2.8mA | - | 10mA | - | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 50 dB | 35nA | - | 2.7V~12V | 10mA | 6mV | - | - | - | 3000 kHz | 86dB | - | - | NO | YES | 14V | - | NO | NO | - | 0.1μA | NO | - | - | - | NO | - | 1.05mm | - | 4.5mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL061CDT STMicroelectronics | 10000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | 0°C~70°C | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | TL061 | 8 | - | - | 18V | - | - | - | 200μA | 250μA | 680mW | 20mA | - | -12V | 3.5V/μs | VOLTAGE-FEEDBACK | J-FET | 70 dB | 30pA | 15V | 6V~36V ±3V~18V | 20mA | 15mV | - | - | -15V | 1000 kHz | 75.56dB | - | - | NO | YES | - | 3mV | YES | - | - | 0.0004μA | - | 15V | - | - | - | 0.005μA | 1.25mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS924IYPT STMicroelectronics | 4046 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | TR | DUAL | GULL WING | - | 4 | 3V | 0.65mm | - | TS924 | 14 | - | Rail-to-Rail | - | 3/5V | - | 4 | 1mA | - | - | - | - | - | 1.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 15nA | - | 2.7V~12V | 80mA | 3mV | - | - | - | 4000 kHz | 106.02dB | 0.1μA | - | NO | NO | - | - | NO | NO | - | 0.1μA | NO | - | - | - | NO | 0.03μA | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() TSV914AIYDT STMicroelectronics | 9272 | - | Datasheet | - | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | Automotive, AEC-Q100 | e3 | Discontinued | 1 (Unlimited) | 14 | EAR99 | Tin (Sn) | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 40 | TSV914 | 14 | - | Rail-to-Rail | - | 3/5V | - | 4 | 820μA | - | - | - | - | - | 4.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 62 dB | 1pA | - | 2.5V~5.5V | 35mA | - | - | - | - | 8000 kHz | 91dB | 0.000001μA | - | NO | YES | 6V | - | YES | NO | - | 0.00001μA | NO | - | 3000μV | - | NO | 0.0001μA | - | 1.75mm | 8.65mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LM358D STMicroelectronics | 2000 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 4.535924g | - | - | 0°C~70°C | Tube | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | LM358 | 8 | - | - | 15V | - | 2 | - | 700μA | 1.2mA | - | 40mA | - | 0V | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 20nA | 28.5V | 3V~30V ±1.5V~15V | 60mA | 7mV | 1.1MHz | - | - | 1100 kHz | 100dB | - | - | NO | YES | - | 2mV | - | - | - | 0.15μA | - | 9V | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS912IYDT STMicroelectronics | 2388 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL; TUBE | DUAL | GULL WING | 260 | 2 | 3V | - | 40 | TS912 | 8 | - | Rail-to-Rail | - | 3/10V | - | 2 | 400μA | - | - | - | 1.4mA | - | 1.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 1pA | - | 2.7V~16V ±1.35V~8V | 75mA | 10mV | - | - | - | 800 kHz | 92.04dB | 0.0003μA | - | NO | YES | - | - | YES | YES | - | 0.00015μA | NO | - | - | - | NO | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() LMV824IDT STMicroelectronics | 7500 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 2.7V | 1.27mm | 40 | LMV824 | 14 | - | Rail-to-Rail | - | 2.7/5V | 4 | - | 300μA | 300μA | - | 5mA | - | - | 1.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 60nA | - | 2.5V~5.5V | 70mA | 3.5mV | - | - | - | 5500 kHz | 100dB | 0.18μA | - | NO | YES | 6V | - | NO | YES | - | 0.12μA | NO | - | - | - | NO | - | 1.65mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS27M2IDT STMicroelectronics | 2500 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~125°C | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 10V | - | 30 | TS27M2 | 8 | Not Qualified | - | 8V | 5/10V | 2 | - | 150μA | 400μA | - | 45mA | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | - | 3V~16V ±1.5V~8V | 45mA | 10mV | - | - | - | 1000 kHz | 93.98dB | 0.0003μA | - | NO | YES | - | 1.1mV | YES | YES | - | - | NO | - | - | - | NO | - | 1.25mm | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS921ID STMicroelectronics | 188 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~125°C | Tube | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | TS921 | 8 | - | Rail-to-Rail | - | 3/5V | 1 | - | 1mA | 1.5mA | - | 80mA | - | - | 1.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 15nA | - | 2.7V~12V | 80mA | 3mV | - | - | - | 4000 kHz | 90.88dB | - | - | NO | YES | - | - | NO | NO | 1kHz | - | NO | - | - | - | NO | - | 1.65mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSU101ILT STMicroelectronics | 5000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | DUAL | GULL WING | - | 1 | 1.8V | - | - | TSU101 | - | - | Rail-to-Rail | - | - | 1 | - | 650nA | 580nA | - | - | - | - | 0.003V/μs | - | General Purpose | 65 dB | 5pA | 5V | 1.5V~5.5V | 11mA | 3mV | - | - | - | 8 kHz | 130dB | 0.00003μA | 90dB | - | - | 6V | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 1.3mm | - | 3mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS924ID STMicroelectronics | 265 | - | Datasheet | 25 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 4.535924g | - | - | -40°C~125°C | Tube | - | e4 | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 30 | TS924 | 14 | - | Rail-to-Rail | - | 3/5V | 4 | - | 1mA | 7mA | - | 80mA | - | - | 1.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 15nA | - | 2.7V~12V | 80mA | 3mV | - | - | - | 4000 kHz | 106.02dB | 0.1μA | - | NO | YES | - | - | NO | NO | - | 0.1μA | NO | - | - | - | NO | - | 1.65mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS522IDT STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~125°C | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | TS522 | 8 | - | - | 15V | - | 2 | - | 4mA | 5mA | - | 37mA | - | - | 7V/μs | VOLTAGE-FEEDBACK | General Purpose | 80 dB | 250nA | - | 5V~30V ±2.5V~15V | 37mA | 850μV | - | - | -15V | 9000 kHz | 100dB | - | - | NO | YES | - | - | - | - | - | 0.75μA | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSV992AIDT STMicroelectronics | 50000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3.3V | - | 40 | TSV992 | 8 | - | Rail-to-Rail | - | 3/5V | 2 | - | 820μA | 2.2mA | - | 35mA | - | - | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 62 dB | 1pA | - | 2.5V~5.5V | 35mA | 1.5mV | - | - | - | 20000 kHz | 91dB | 0.0001μA | - | NO | YES | 6V | - | YES | NO | - | 0.00001μA | NO | - | - | - | NO | - | 1.25mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS274CDT STMicroelectronics | 100 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 10V | 1.27mm | 30 | TS274 | 14 | - | - | 8V | 3/16V | 4 | - | 1mA | 6mA | - | 60mA | - | - | 5.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | - | 3V~16V ±1.5V~8V | 45mA | 10mV | - | - | - | 3500 kHz | 83.52dB | 0.00015μA | - | NO | YES | - | 1.1mV | YES | - | - | - | - | 5V | - | - | - | - | 1.65mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free |