- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Usage Level | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Number of Ports | Nominal Supply Current | Current - Output | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Family | Logic Function | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Number of Inputs | Current - Input Bias | Input Offset Voltage (Vos) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Logic IC Type | Max Dual Supply Voltage | Low-Bias | Micropower | Number of Bits per Element | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Screening Level | High Level Output Current | Low Level Output Current | Control Type | Number of Input Lines | Input Offset Voltage-Max | Wideband | Input Offset Current-Max (IIO) | Slew Rate-Min | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEB1033DT STMicroelectronics | In Stock | - | Datasheet | Surface Mount | - | - | 8 | - | Tape & Reel | e4 | - | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 15V | 1.27mm | - | 30 | 8 | - | - | - | +-15V | COMMERCIAL | - | - | - | - | - | - | - | - | 2mA | - | - | - | 1 V/us | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 80 dB | - | - | - | 2MHz | -15V | 2000 kHz | 101.58dB | 0.2μA | NO | YES | - | - | 18V | - | - | - | - | 0.1μA | - | - | - | - | - | 3000μV | - | - | 0.6 V/us | 1.75mm | 4.9mm | No | RoHS Compliant | - | ||
![]() TS922HDT STMicroelectronics | In Stock | - | Datasheet | - | SO | YES | - | - | - | - | - | - | 8 | EAR99 | - | 125°C | -40°C | - | - | DUAL | GULL WING | - | 2 | 3V | - | - | - | 8 | Not Qualified | 12V | - | - | AUTOMOTIVE | 2 | - | - | - | 3mA | 80mA | - | - | - | - | - | - | 1.3 V/μs | - | OPERATIONAL AMPLIFIER | 60 dB | - | 100nA | 1.5mV | 4MHz | - | 4000 kHz | - | 0.1μA | - | - | 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | RoHS Compliant | - | ||
![]() TS904AID STMicroelectronics | In Stock | - | Datasheet | Surface Mount | SO | - | - | - | Bulk | e0 | no | - | 16 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | 8542.33.00.01 | - | DUAL | GULL WING | - | 4 | 3V | 1.27mm | - | - | 16 | - | - | - | - | AUTOMOTIVE | - | 16V | 2.7V | - | - | - | - | - | 2.8mA | - | - | - | 0.5 V/us | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 50 dB | - | - | - | 900 kHz | - | 800 kHz | 89.54dB | 0.0003μA | NO | YES | - | - | 8V | YES | YES | - | 1.35V | 0.15μA | - | - | - | - | - | 7000μV | - | - | - | 1.75mm | 9.9mm | No | Non-RoHS Compliant | - | ||
![]() TSH11IN STMicroelectronics | 50 | - | Datasheet | - | DIP | NO | - | - | - | e3 | yes | - | 8 | EAR99 | Matte Tin (Sn) | 125°C | -40°C | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 8 | Not Qualified | 6V | - | +-3/+-5V | INDUSTRIAL | 1 | - | - | - | 40mA | - | - | - | - | - | - | - | 150 V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 55 dB | - | 300pA | 15mV | 120MHz | -5V | 120000 kHz | 58.06dB | 0.0003μA | NO | YES | - | - | 6V | YES | - | - | 3V | 0.0003μA | - | - | - | - | - | - | YES | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TL082IYD STMicroelectronics | In Stock | - | Datasheet | Surface Mount | - | - | 8 | Automotive grade | - | e3 | - | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 105°C | -40°C | - | TAPE AND REEL | DUAL | GULL WING | 225 | 2 | 15V | 1.27mm | - | - | 8 | - | - | - | +-15V | INDUSTRIAL | - | - | - | - | - | - | - | - | 2.5mA | - | - | - | 16 V/us | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 80 dB | - | - | - | 4MHz | -15V | 4000 kHz | 106.02dB | 0.02μA | NO | YES | - | - | 18V | YES | - | - | 3V | 0.0002μA | AEC-Q100 | - | - | - | - | 13000μV | - | 0.004μA | - | 1.75mm | 4.9mm | No | RoHS Compliant | - | ||
![]() LF355D STMicroelectronics | In Stock | - | Datasheet | Surface Mount | SO | - | 8 | - | - | e0 | no | - | 8 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | DUAL | GULL WING | - | 1 | 15V | - | - | - | 8 | - | 22V | - | - | COMMERCIAL | 1 | - | - | - | 4mA | - | - | - | - | - | - | - | 5 V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 80 dB | - | 200pA | 10mV | 2.5MHz | -15V | 2500 kHz | 106.02dB | - | NO | YES | - | - | 22V | YES | - | - | - | 0.0002μA | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() TSH10IN STMicroelectronics | In Stock | - | Datasheet | - | DIP | NO | - | - | - | e0 | no | - | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 8 | Not Qualified | 6V | - | +-3/+-5V | INDUSTRIAL | 1 | - | - | - | 40mA | 70mA | - | - | - | - | - | - | 150 V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 55 dB | - | 30μA | 10mV | 140MHz | -5V | 140000 kHz | 58.06dB | - | NO | YES | - | - | 6V | - | - | - | 3V | - | - | - | - | - | - | - | YES | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() UA776IDT STMicroelectronics | 1183 | - | Datasheet | Surface Mount | - | - | 8 | - | Tape & Reel | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 dB | - | - | - | 700 kHz | - | - | 112.04dB | - | - | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() TS904ID STMicroelectronics | 6800 | - | Datasheet | Surface Mount | SO | - | 16 | - | Bulk | e4 | yes | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | 16 | - | 8V | - | - | AUTOMOTIVE | 4 | 16V | 2.7V | - | 1.4mA | - | - | - | - | - | - | - | 0.8 V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 50 dB | - | 150pA | 10mV | 900 kHz | - | 800 kHz | 89.54dB | 0.0003μA | NO | YES | - | - | 8V | YES | YES | - | 1.35V | 0.15μA | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | No | Non-RoHS Compliant | - | ||
![]() SKHIGHPERFEBV STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LM2904YDT/K$DIA STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LM2902DTDHE STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LM2904YDT$DII STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 74LVC125AMTR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | SOP | - | 14 | - | Tape and Reel | e4 | yes | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | - | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | 40 | 14 | - | - | Non-Inverting | - | MILITARY | - | 3.6V | 1.65V | 2 | - | - | 5.8 ns | 10μA | - | 14 ns | LVC/LCX/Z | Buffer, Inverting | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | BUS DRIVER | - | - | - | 1 | - | - | - | -24mA | 24mA | ENABLE LOW | 3 | - | - | - | - | - | 8.65mm | No | RoHS Compliant | Lead Free |