- Amplifier Type
- Base Part Number
- Common Mode Rejection Ratio
- Current - Input Bias
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Min Input Voltage | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Rise Time | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Max Dual Supply Voltage | Low-Bias | Micropower | Max Frequency | Bias Current-Max (IIB) @25C | Programmable Power | Dual Supply Voltage | Neg Supply Voltage-Max (Vsup) | Wideband | Power | Input Offset Current-Max (IIO) | Input Voltage Noise Density | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMV822AIST STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | 30 | LMV822 | 8 | Rail-to-Rail | - | - | 2 | - | 300μA | 300μA | - | 5mA | - | 1.9V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 60nA | - | 2.5V~5.5V | 70mA | 800μV | - | - | - | - | 5500 kHz | 100dB | - | - | NO | YES | 6V | - | - | NO | YES | - | - | NO | - | - | - | NO | - | - | 950μm | - | 3.2mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TJM4558CDT STMicroelectronics | 200000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | TJM4558 | 8 | - | 22V | +-15V | - | - | 2.3mA | 4.5mA | 680mW | 20mA | - | 2.2V/μs | VOLTAGE-FEEDBACK | General Purpose | 90 dB | 50nA | - | - | 20mA | 5mV | - | 5.5MHz | - | -15V | 5500 kHz | 106.02dB | 0.4μA | - | NO | YES | - | 1mV | 22V | NO | NO | - | 0.4μA | NO | - | - | NO | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM2904WYPT STMicroelectronics | 2789 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | LM2904 | 8 | - | - | +-1.5/+-15/3/30V | - | - | 700μA | - | - | - | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 20nA | - | 3V~30V | 20mA | 2mV | - | 1.1MHz | - | - | 1100 kHz | 100dB | - | 100dB | NO | YES | - | - | - | NO | NO | - | 0.15μA | NO | - | - | NO | - | 0.04μA | 55nV/sqrt Hz | 1.05mm | - | 4.5mm | 3.1mm | No | - | ROHS3 Compliant | - | ||
![]() TS1852AIST STMicroelectronics | 4000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | 30 | TS1852 | 8 | Rail-to-Rail | - | - | - | - | 162μA | 170μA | - | 46mA | - | 0.25V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 16nA | - | 1.8V~6V | 48mA | 1mV | - | 630kHz | - | - | 600 kHz | 97dB | 0.055μA | - | NO | YES | 7V | - | - | NO | YES | - | 0.063μA | NO | - | - | NO | NO | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() MC4558IDT STMicroelectronics | 210000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | -40°C~105°C | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | MC4558 | 8 | - | - | +-15V | - | - | 2.3mA | 4.5mA | 680mW | 20mA | - | 2.2V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 50nA | - | ±2V~20V | 20mA | 5mV | - | - | - | -15V | 5500 kHz | 106.02dB | 0.5μA | - | NO | YES | - | 1mV | - | - | - | - | 0.4μA | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UA741IDT STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~105°C | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | UA741 | 8 | - | 20V | - | - | - | 1.7mA | 2.8mA | 500mW | 25mA | 5V | 0.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 10nA | 40V | 10V~44V ±5V~22V | 25mA | 5mV | - | - | - | -15V | 1000 kHz | 106.02dB | 0.2μA | - | NO | YES | 22V | 1mV | - | - | - | - | - | - | 15V | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS924AIPT STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 14 | EAR99 | NICKEL PALLADIUM GOLD | TAPE AND REEL | DUAL | GULL WING | - | 4 | 3V | 0.65mm | - | TS924 | 14 | Rail-to-Rail | - | 3/5V | 4 | - | 1mA | 7mA | - | 80mA | - | 1.3V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 15nA | - | 2.7V~12V | 80mA | 900μV | - | - | - | - | 4000 kHz | 106.02dB | 0.1μA | - | NO | YES | - | - | - | NO | NO | 1kHz | 0.1μA | NO | - | - | - | NO | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L272D013TR STMicroelectronics | 5000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | Active | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | - | 2 | 24V | - | - | L272 | 16 | - | 14V | - | 2 | - | 8mA | - | 5W | - | - | 1V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 300nA | - | 4V~28V ±2V~14V | 1A | 60mV | - | 350kHz | - | - | 350 kHz | 70dB | - | - | NO | YES | - | 15mV | - | NO | NO | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMX324IDT STMicroelectronics | 11 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 14 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | - | 4 | 2.7V | 1.27mm | - | LMX324 | - | Rail-to-Rail | - | 2.7/5V | - | - | 130μA | 180μA | - | 26mA | - | 0.7V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 27nA | - | 2.3V~5.5V | 70mA | 4mV | - | 1.3MHz | - | - | 1300 kHz | 110dB | 0.11μA | - | NO | YES | 6V | - | - | NO | YES | - | 0.06μA | NO | - | - | NO | NO | - | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV732IST STMicroelectronics | 4000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 2 | - | -40°C~125°C | Cut Tape (CT) | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | DUAL | GULL WING | - | 2 | 1.8V | 0.65mm | - | TSV732 | - | Rail-to-Rail | - | - | - | - | 60μA | 59μA | - | - | - | 0.35V/μs | - | General Purpose | 66 dB | 1pA | - | 1.5V~5.5V | 68mA | 200μV | - | 900kHz | - | - | 850 kHz | 105dB | 0.0003μA | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | 35nV/sqrt Hz | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() TSZ124IPT STMicroelectronics | 3 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | -40°C~125°C | Cut Tape (CT) | - | - | Active | 1 (Unlimited) | 14 | EAR99 | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 3.3V | 0.65mm | NOT SPECIFIED | TSZ124 | - | Rail-to-Rail | - | - | - | 4 | 31μA | - | - | - | - | 0.19V/μs | - | General Purpose | 115 dB | 70pA | - | 1.8V~5.5V | 18mA | 1μV | - | - | - | - | 400 kHz | 135dB | 0.0003μA | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() LM358N STMicroelectronics | 810 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 4.535924g | - | - | 0°C~70°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | - | - | 2 | 5V | - | - | LM358 | 8 | - | 15V | - | 2 | - | 700μA | 1.2mA | - | 40mA | 0V | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 70 dB | 20nA | 28.5V | 3V~30V ±1.5V~15V | 60mA | 7mV | - | - | - | - | 1100 kHz | 100dB | - | - | NO | YES | - | 2mV | - | - | - | - | 0.15μA | - | 9V | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL074CN STMicroelectronics | 5500 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | - | 0°C~70°C | Tube | - | e4 | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | - | - | 4 | 15V | - | - | TL074 | 14 | - | - | - | 4 | - | 1.4mA | 2.5mA | 680mW | 40mA | -12V | 13V/μs | VOLTAGE-FEEDBACK | J-FET | 70 dB | 20pA | 15V | 6V~36V ±3V~18V | 40mA | 10mV | - | - | 100ns | -15V | 3000 kHz | 106.02dB | 0.02μA | - | NO | YES | 18V | 3mV | - | YES | - | - | 0.0002μA | - | 9V | -18V | - | - | - | - | 5.1mm | - | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS27M4IDT STMicroelectronics | 100 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | - | -40°C~125°C | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 10V | 1.27mm | 30 | TS27M4 | 14 | - | 8V | 10V | - | - | 150μA | 800μA | - | 45mA | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 1pA | - | 3V~16V ±1.5V~8V | 45mA | 10mV | - | 1MHz | - | - | 1000 kHz | 93.98dB | 0.0003μA | - | NO | YES | - | 1.1mV | - | YES | YES | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMX358IST STMicroelectronics | 4000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | - | 2 | 2.7V | 0.65mm | - | LMX358 | - | Rail-to-Rail | - | - | - | - | 130μA | 180μA | - | 26mA | - | 0.7V/μs | VOLTAGE-FEEDBACK | General Purpose | 72 dB | 27nA | - | 2.3V~5.5V | 70mA | 4mV | - | 1.3MHz | - | - | 1300 kHz | 110dB | 0.11μA | - | NO | YES | 6V | - | - | - | - | - | 0.06μA | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV912AIYST STMicroelectronics | 573336 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | TSV912 | 8 | Rail-to-Rail | - | 3/5V | 2 | - | 820μA | 1.1mA | - | 35mA | - | 4.5V/μs | VOLTAGE-FEEDBACK | General Purpose | 62 dB | 1pA | - | 2.5V~5.5V | 35mA | 1.5mV | - | - | - | - | 8000 kHz | 91dB | 0.000001μA | - | NO | YES | 6V | - | - | YES | NO | - | 0.00001μA | NO | - | - | - | NO | 0.0001μA | - | - | 1.1mm | 3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSV358IPT STMicroelectronics | 702 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | 10 | TSV358 | 8 | Rail-to-Rail | - | 3/5V | - | - | 500μA | 1.67mA | - | 80mA | - | 0.6V/μs | VOLTAGE-FEEDBACK | General Purpose | 65 dB | 70nA | - | 2.5V~6V | 80mA | 3mV | - | - | - | - | 1300 kHz | 92dB | 0.15μA | - | NO | YES | 7V | 200μV | - | NO | YES | - | 0.13μA | NO | - | - | - | NO | - | - | 1mm | - | 3mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSV992IST STMicroelectronics | 14860 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | TSV992 | 8 | Rail-to-Rail | - | 3/5V | 2 | - | 820μA | 2.2mA | - | 35mA | - | 10V/μs | VOLTAGE-FEEDBACK | General Purpose | 62 dB | 1pA | - | 2.5V~5.5V | 35mA | 4.5mV | 20MHz | - | - | - | 20000 kHz | 91dB | 0.0001μA | - | NO | YES | 6V | 100μV | - | YES | NO | - | 0.00001μA | NO | - | - | - | NO | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL082IPT STMicroelectronics | 6455 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | 2 | - | -40°C~105°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 15V | 0.65mm | 10 | TL082 | 8 | - | 18V | +-15V | - | - | 1.4mA | 2.5mA | 680mW | 40mA | - | 16V/μs | VOLTAGE-FEEDBACK | J-FET | 80 dB | 20pA | - | 6V~36V ±3V~18V | 40mA | 10mV | - | - | - | -15V | 4000 kHz | 106.02dB | - | - | NO | YES | - | 3mV | - | YES | - | - | - | - | - | - | - | - | 0.004μA | - | - | - | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS974IYPT STMicroelectronics | 284 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TR | DUAL | GULL WING | - | 4 | 2.5V | 0.65mm | - | TS974 | 14 | Rail-to-Rail | - | +-2.5V | - | 4 | 2mA | - | - | - | - | 4V/μs | VOLTAGE-FEEDBACK | General Purpose | 60 dB | 200nA | - | 2.7V~10V ±1.35V~5V | 100mA | 1mV | - | 12MHz | - | -2.5V | 12000 kHz | 80dB | 1μA | - | NO | NO | 6V | - | - | NO | NO | - | 0.75μA | NO | - | -6V | - | - | 0.15μA | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | - |