- ECCN Code
- Reach Compliance Code
- Terminal Form
- Terminal Position
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Number of Functions
- Package Description
- Qualification Status
- Temperature Grade
- JESD-30 Code
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Bandwidth-Nom | Base Product Number | Brand | CMRR - Common Mode Rejection Ratio | Common-mode Reject Ratio-Nom | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Gain Error | Gain V/V | GBP - Gain Bandwidth Product | HTS | Ib - Input Bias Current | Ihs Manufacturer | Input Offset Voltage | Lead Shape | Manufacturer | Maximum Input Bias Current (uA) | Maximum Input Offset Voltage (mV) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Single Supply Voltage (V) | Maximum Supply Current (mA) | Maximum Supply Voltage Range (V) | Maximum Voltage Gain (dB) | Maximum Voltage Gain Range (dB) | Mfr | Minimum CMRR (dB) | Minimum CMRR Range (dB) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Minimum Single Supply Voltage (V) | Moisture Sensitivity Levels | Mounting | Mounting Styles | MSL | Number of Channels per Chip | Number of Elements per Chip | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | Product Status | Qualification | RoHS | Rohs Code | Slew Rate-Nom | SR - Slew Rate | Standard Package Name | Supplier Package | Supplier Temperature Grade | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Typical Gain Bandwidth Product (MHz) | Typical Output Current (mA) | Typical Single Supply Voltage (V) | Unit Weight | Vcm - Common Mode Voltage | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Packing Method | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Current - Input Bias | Output Current per Channel | Seated Height-Max | Bandwidth | Unity Gain BW-Nom | Product Type | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Gain | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Programmable Power | Input Bias Current | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Product | Power Supply Type | Shutdown | Product Category | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS421-2IST STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 8 | 20 kHz | - | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 0.367 W | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | - | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | - | Obsolete | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | - | DUAL | GULL WING | 1 | 0.65 mm | unknown | 8 | S-PDSO-G8 | Not Qualified | - | 5.5 V | INDUSTRIAL | 2 V | 1 | - | - | - | - | - | - | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | 6 dB | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | ||
![]() TS27M2AMDT STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 8 | - | - | - | - | 80 dB | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 125 °C | -55 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | - | - | RECTANGULAR | SMALL OUTLINE | - | - | Obsolete | SOIC | - | - | - | - | Yes | 0.6 V/us | - | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | - | NICKEL PALLADIUM GOLD | 8542.33.00.01 | - | TAPE AND REEL | DUAL | GULL WING | 2 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | - | - | MILITARY | - | - | - | - | 0.3 mA | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 1.75 mm | - | 1000 | - | 0.0003 µA | NO | YES | 18 V | - | - | - | YES | YES | - | NO | - | - | 6500 µV | NO | NO | 10000 | - | - | - | - | 4.9 mm | 3.9 mm | - | ||
![]() TSC2012IYDT STMicroelectronics | 431 | - | Datasheet | Surface Mount | SOIC-8 | - | 8-SOIC | - | - | TSC2012 | STMicroelectronics | 120 dB | - | EAR99 | 2500 | 0.3 % | 100 V/V | 415 kHz | 8542.33.00.01 | 350 uA | - | 500µV | Gull-wing | STMicroelectronics | 600@5V@-40C to 125C | 0.5@5V | 5.5 | + 125 C | 125 | 5.5 | 2.3@5V | 2.7 to 5.5 | 40(Typ) | 35 to 50 | STMicroelectronics | 90 | 85 to 95 | - 40 C | -40 | 2.7 | - | Surface Mount | SMD/SMT | MSL 1 - Unlimited | 1 | 1 | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 1.65(Max) | 5(Max) | - | - | SO8 | 4(Max) | - | - | 8 | Active | AEC-Q100 | Details | - | - | 2.8 V/us | SOP | SO N | Industrial | 5.5 V | 2.7 V | - | 0.62 | 36@5V | 5 | 0.002822 oz | - 20 V to + 70 V | 5.5 V | 2.7 V | 1100 uV | -40°C ~ 125°C (TA) | Tape and Reel | TSC2012 | - | - | Active | - | Current Sense Amplifier | - | - | Amplifier ICs | - | - | - | - | - | - | 8 | - | - | Bidirectional | - | - | - | 1 Channel | 1 | 1.5 mA | - | 1.6mA | 5.2V/µs | - | Current Sense | 350 µA | 20 mA | - | 490kHz | - | Current Sense Amplifiers | - | - | - | - | 500 µV | - | 36 mA | - | - | 490 kHz | - | 350µA | - | - | - | - | - | Current Sense Amplifiers | Single | Shutdown | Current Sense Amplifiers | - | - | RoHS Compliant |