- ECCN Code
- Reach Compliance Code
- Terminal Form
- Terminal Position
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Number of Functions
- Package Description
- Qualification Status
- Temperature Grade
- JESD-30 Code
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Gross weight | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Transport package size/quantity | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM224D-ST STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL064BMN STMicroelectronics | In Stock | - | Datasheet | NO | 14 | - | 86 dB | - | STMICROELECTRONICS | - | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 3.5 V/us | 15 V | - | e3 | - | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | 14 | R-PDIP-T14 | Not Qualified | - | - | MILITARY | - | - | 1 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.1 mm | -15 V | 1000 | 0.007 µA | NO | YES | 18 V | YES | YES | 0.0002 µA | - | - | 5000 µV | - | - | - | 4000 | - | 1.5 V/us | - | 7.62 mm | ||
![]() TL064BCDT STMicroelectronics | In Stock | - | Datasheet | YES | 14 | - | 86 dB | - | STMICROELECTRONICS | 1 | -18 V | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 3.5 V/us | 15 V | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | - | COMMERCIAL | - | - | 1 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 1000 | 0.007 µA | NO | YES | 18 V | YES | YES | 0.0002 µA | - | - | 5000 µV | - | - | - | 4000 | - | 1.5 V/us | 8.65 mm | 3.9 mm | ||
![]() TS272AMDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 80 dB | - | STMICROELECTRONICS | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | 5.5 V/us | 10 V | - | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | MILITARY | - | - | 3.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 3500 | 0.0003 µA | NO | YES | 18 V | YES | NO | - | NO | - | 6500 µV | NO | NO | - | 6000 | - | - | 4.9 mm | 3.9 mm | ||
![]() TSV321IYDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 80 dB | - | STMICROELECTRONICS | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | 0.6 V/us | 3 V | - | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | AUTOMOTIVE | - | - | 0.875 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1300 | 0.15 µA | NO | YES | 7 V | NO | YES | 0.13 µA | NO | - | 3000 µV | NO | NO | - | 5000 | - | - | 4.9 mm | 3.9 mm | ||
![]() TS4900IST STMicroelectronics | In Stock | - | Datasheet | YES | 8 | 20 kHz | - | - | STMICROELECTRONICS | - | - | 85 °C | -40 °C | 0.7 W | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | No | - | - | - | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | not_compliant | - | 8 | S-PDSO-G8 | Not Qualified | - | 5.5 V | INDUSTRIAL | 2.5 V | 1 | 8 mA | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 1% | - | 3 mm | 3 mm | ||
![]() LM193WDT STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSX5071N/3 STMicroelectronics | 977 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS7221AIYLT STMicroelectronics | In Stock | - | Datasheet | YES | 5 | - | - | - | STMICROELECTRONICS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | 2000 ns | Yes | - | 5 V | - | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | 5 | R-PDSO-G5 | Not Qualified | OPEN-DRAIN | - | INDUSTRIAL | - | - | 0.016 mA | - | COMPARATOR | 1.45 mm | - | - | 0.0006 µA | - | - | 12 V | - | - | 0.0003 µA | - | - | 18000 µV | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() TS922ID-PBF STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSH94IYDT STMicroelectronics | In Stock | - | Datasheet | YES | 16 | - | 100 dB | - | STMICROELECTRONICS | - | -7 V | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, MICRO, SOP-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 110 V/us | 5 V | - | - | Yes | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 4 | 1.27 mm | compliant | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | - | AUTOMOTIVE | - | - | 32 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -5 V | 150000 | 20 µA | NO | YES | 7 V | - | - | 15 µA | - | - | 5 µV | YES | - | - | 500 | - | 0.07 V/us | 9.9 mm | 3.9 mm | ||
![]() TEF1033N STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 100 dB | - | STMICROELECTRONICS | - | -18 V | 105 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 1 V/us | 15 V | - | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | INDUSTRIAL | - | - | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 2000 | 0.2 µA | NO | YES | 18 V | - | - | 0.1 µA | - | - | 3000 µV | - | - | - | 40000 | - | 0.6 V/us | - | 7.62 mm | ||
![]() MC35171DT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 100 dB | - | STMICROELECTRONICS | - | -22 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 2 V/us | 15 V | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | MILITARY | - | - | 0.3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 2100 | 0.2 µA | NO | YES | 22 V | - | - | 0.1 µA | - | - | 6500 µV | - | - | - | 25000 | - | 1.6 V/us | 4.9 mm | 3.9 mm | ||
![]() TL081BCN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 86 dB | - | STMICROELECTRONICS | - | -18 V | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 16 V/us | 15 V | - | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | TUBE | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 4000 | 0.02 µA | NO | YES | 18 V | YES | - | 0.0002 µA | - | - | 5000 µV | - | - | 0.004 µA | 25000 | - | 8 V/us | 9.27 mm | 7.62 mm | ||
![]() TSM103IN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 85 dB | - | STMICROELECTRONICS | - | -18 V | 105 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 0.4 V/us | 5 V | - | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | not_compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | INDUSTRIAL | - | - | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 900 | 0.2 µA | NO | YES | 18 V | NO | NO | 0.15 µA | NO | - | 5000 µV | NO | NO | - | 25000 | - | 0.2 V/us | - | 7.62 mm | ||
![]() MC35174N STMicroelectronics | In Stock | - | Datasheet | NO | 14 | - | 100 dB | - | STMICROELECTRONICS | - | -22 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 2 V/us | 15 V | - | e3 | - | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | 14 | R-PDIP-T14 | Not Qualified | - | - | MILITARY | - | - | 0.3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.1 mm | -15 V | 2100 | 0.2 µA | NO | YES | 22 V | - | YES | 0.1 µA | - | - | 6500 µV | - | - | - | 25000 | - | 1.6 V/us | - | 7.62 mm | ||
![]() TL084ACJ STMicroelectronics | In Stock | - | Datasheet | NO | 14 | - | 80 dB | - | STMICROELECTRONICS | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 16 V/us | 15 V | - | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | not_compliant | - | 14 | R-GDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | - | 10 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5 mm | -15 V | 4000 | 0.02 µA | NO | YES | 18 V | YES | - | 0.0002 µA | - | - | 7000 µV | - | - | 0.004 µA | 25000 | - | 8 V/us | - | 7.62 mm | ||
![]() MC1558U STMicroelectronics | 569 | - | Datasheet | NO | 8 | - | - | 7.25 | STMICROELECTRONICS | - | - | 70 °C | - | - | CERAMIC | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 15 V | 42*28*18.5/200 | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-XDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | 5.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 800 | - | NO | YES | 18 V | - | - | 0.5 μA | - | - | 7500 μV | - | - | - | 14100 | - | 0.3 V/us | - | - | ||
![]() TS27M2BMN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 80 dB | - | STMICROELECTRONICS | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 0.6 V/us | 10 V | - | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | MILITARY | - | - | 0.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 1000 | 0.0003 μA | NO | YES | 18 V | YES | YES | - | NO | - | 3500 μV | NO | NO | - | 10000 | - | - | - | 7.62 mm | ||
![]() LM358T Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | 2 | - | unknown | - | - | - | - | - | - | - | - | - | 1.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 1000 | - | NO | YES | - | - | YES | - | - | - | 7000 μV | - | - | - | 25118.86 | - | - | - | - |