- ECCN Code
- Reach Compliance Code
- Terminal Form
- Terminal Position
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Number of Functions
- Package Description
- Qualification Status
- Temperature Grade
- JESD-30 Code
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA7266MA STMicroelectronics | In Stock | - | Datasheet | NO | 9 | 20 kHz | - | STMICROELECTRONICS | - | - | 70 °C | - | 7 W | PLASTIC/EPOXY | - | SIP-9 | SIP9,.07TB | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | Yes | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 9 | R-PSFM-T9 | Not Qualified | 18 V | COMMERCIAL | 3 V | 1 | 65 mA | - | - | - | - | - | - | - | - | - | 26 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | - | - | ||
![]() UA741AH STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 90 dB | STMICROELECTRONICS | - | -22 V | 125 °C | -55 °C | - | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | TO-99 | No | 0.5 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | not_compliant | - | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | 3.3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | 0.2 µA | NO | YES | 22 V | - | - | NO | 0.1 µA | - | - | 4000 µV | - | - | - | 25000 | - | 70 dB | 0.25 V/us | - | - | ||
![]() HA1-5114-5 Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC1558D STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 90 dB | STMICROELECTRONICS | - | -22 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 0.8 V/us | 15 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | MILITARY | - | - | 6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 1000 | 0.8 µA | NO | YES | 22 V | - | - | - | 0.5 µA | - | - | 6000 µV | - | - | - | 25000 | - | - | 0.2 V/us | 4.9 mm | 3.9 mm | ||
![]() TL084ACPT STMicroelectronics | In Stock | - | Datasheet | YES | 14 | - | 86 dB | STMICROELECTRONICS | 1 | -18 V | 70 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 16 V/us | 15 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 4 | 0.65 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | COMMERCIAL | - | - | 10 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.2 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | 7000 μV | - | - | 0.0001 μA | 25000 | - | - | 8 V/us | 5 mm | 4.4 mm | ||
![]() TDB0158CM Thomson Components-Mostek Corp | In Stock | - | Datasheet | - | 8 | - | - | THOMSON COMPONENTS-MOSTEK CORP | - | - | 70 °C | - | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | 2 | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | - | - | - | - | - | - | - | 9000 μV | - | - | - | - | - | - | - | - | - | ||
![]() TL064BMDT STMicroelectronics | In Stock | - | Datasheet | YES | 14 | - | 86 dB | STMICROELECTRONICS | 1 | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 3.5 V/us | 15 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | MILITARY | - | - | 1 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 1000 | 0.007 μA | NO | YES | 18 V | - | YES | YES | 0.0002 μA | - | - | 5000 μV | - | - | - | 4000 | - | - | 1.5 V/us | 8.65 mm | 3.9 mm | ||
![]() LF357CN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 100 dB | STMICROELECTRONICS | - | -22 V | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 50 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | - | OPERATIONAL AMPLIFIER | - | -15 V | 20000 | 0.008 μA | - | - | 22 V | - | - | - | - | - | - | 13000 μV | - | - | - | - | - | - | - | - | - | ||
![]() MC35002N STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 86 dB | STMICROELECTRONICS | - | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 16 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | not_compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | MILITARY | - | - | 5.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | 13000 μV | - | - | 0.004 μA | 15000 | - | - | 12 V/us | - | 7.62 mm | ||
![]() TS271BCD STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 80 dB | STMICROELECTRONICS | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 0.04 V/us | 10 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | - | 1.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 100 | 0.00015 μA | NO | YES | 18 V | - | YES | - | - | YES | - | 3000 μV | - | - | - | 7000 | - | - | - | 4.9 mm | 3.9 mm | ||
![]() LM358T Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | 2 | - | unknown | - | - | - | - | - | - | - | - | 1.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 1000 | - | NO | YES | - | - | - | YES | - | - | - | 7000 μV | - | - | - | 25118.86 | - | - | - | - | - | ||
![]() TDA7269SA STMicroelectronics | 4 | - | Datasheet | NO | 11 | 22 kHz | - | STMICROELECTRONICS | - | - | 70 °C | - | 10 W | PLASTIC/EPOXY | ZIP | ZIP, ZIP11,.1,.1,67 | ZIP11,.1,.1,67 | RECTANGULAR | FLANGE MOUNT | Obsolete | ZFM | Yes | - | - | e3 | - | EAR99 | TIN | 8542.33.00.01 | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.7 mm | not_compliant | - | 11 | R-PZFM-T11 | Not Qualified | 20 V | COMMERCIAL | 5 V | 2 | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | - | - | ||
![]() TL061BIN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 86 dB | STMICROELECTRONICS | - | -18 V | 105 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | Yes | 3.5 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | INDUSTRIAL | - | - | 0.25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 1000 | 0.007 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | 5000 μV | - | - | 0.003 μA | 4000 | - | - | 1.5 V/us | 9.27 mm | 7.62 mm | ||
![]() TL071BIN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 86 dB | STMICROELECTRONICS | - | -18 V | 105 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 16 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | INDUSTRIAL | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | 5000 μV | - | - | 0.004 μA | 25000 | - | - | 8 V/us | 9.27 mm | 7.62 mm | ||
![]() TL071BMN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 86 dB | STMICROELECTRONICS | - | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 16 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | MILITARY | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | 5000 μV | - | - | 0.004 μA | 25000 | - | - | 8 V/us | 9.27 mm | 7.62 mm | ||
![]() TL072AMDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 86 dB | STMICROELECTRONICS | 1 | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 16 V/us | 15 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | MILITARY | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | 7000 μV | - | - | 0.004 μA | 25000 | - | - | 8 V/us | 4.9 mm | 3.9 mm | ||
![]() TS27M2MDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 80 dB | STMICROELECTRONICS | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 0.6 V/us | 10 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | MILITARY | - | - | 0.3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1000 | 0.0003 μA | NO | YES | 18 V | - | YES | YES | - | NO | - | 12000 μV | NO | NO | - | 10000 | - | - | - | 4.9 mm | 3.9 mm | ||
![]() TL082MN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 86 dB | STMICROELECTRONICS | - | -18 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 16 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | TUBE | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | MILITARY | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | 13000 μV | - | - | 0.004 μA | 25000 | - | - | 8 V/us | 9.27 mm | 7.62 mm | ||
![]() TL072IYDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 86 dB | STMICROELECTRONICS | - | -18 V | 105 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 16 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | 13000 μV | - | - | 0.004 μA | 25000 | - | - | 8 V/us | 4.9 mm | 3.9 mm | ||
![]() TL071BCDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 86 dB | STMICROELECTRONICS | 1 | -18 V | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 16 V/us | 15 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | 5000 μV | - | - | 0.004 μA | 25000 | - | - | 8 V/us | 4.9 mm | 3.9 mm |