- ECCN Code
- Reach Compliance Code
- Terminal Form
- Terminal Position
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Number of Functions
- Package Description
- Qualification Status
- Temperature Grade
- JESD-30 Code
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL074BIN STMicroelectronics | In Stock | - | Datasheet | NO | 14 | - | 86 dB | STMICROELECTRONICS | - | -18 V | 105 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 13 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | 14 | R-PDIP-T14 | Not Qualified | - | - | INDUSTRIAL | - | - | 10 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.1 mm | -15 V | 3000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | - | 5000 μV | - | - | 0.004 μA | 25000 | - | 12 V/us | - | 7.62 mm | ||
![]() TL081BMDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 86 dB | STMICROELECTRONICS | 1 | -18 V | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 16 V/us | 15 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | MILITARY | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | - | 5000 μV | - | - | 0.004 μA | 25000 | - | 8 V/us | 4.9 mm | 3.9 mm | ||
![]() TL072AMN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 86 dB | STMICROELECTRONICS | - | -18 V | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 16 V/us | 15 V | e3 | Yes | EAR99 | MATTE TIN | 8542.33.00.01 | TUBE | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | - | - | MILITARY | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.33 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | - | 7000 μV | - | - | 0.004 μA | 25000 | - | 8 V/us | 9.27 mm | 7.62 mm | ||
![]() TS507IN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | 125 dB | STMICROELECTRONICS | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | 0.65 V/us | 5 V | - | - | EAR99 | - | 8542.33.00.01 | TUBE | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | 8 | R-PDIP-T8 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 4.8 mm | - | 2200 | 0.15 μA | YES | YES | 6 V | - | NO | NO | - | NO | - | - | 350 μV | NO | NO | - | - | - | - | - | 7.62 mm | ||
![]() TS372MN STMicroelectronics | In Stock | - | Datasheet | NO | 8 | - | - | STMICROELECTRONICS | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 600 ns | Yes | - | 5 V | e3 | Yes | EAR99 | MATTE TIN | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | 8 | R-PDIP-T8 | Not Qualified | OPEN-DRAIN | - | MILITARY | - | - | 0.75 mA | - | COMPARATOR | 5.08 mm | - | - | 0.0003 μA | - | - | 18 V | - | - | - | - | - | - | - | 12000 μV | - | - | - | - | - | - | - | 7.62 mm | ||
![]() LM111DT STMicroelectronics | 2401 | - | Datasheet | YES | 8 | - | - | STMICROELECTRONICS | - | -18 V | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 200 ns | Yes | - | 15 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | OPEN-COLLECTOR | - | MILITARY | - | - | - | - | COMPARATOR | 1.75 mm | -15 V | - | 0.15 μA | - | - | 18 V | - | - | - | 0.1 μA | - | - | - | 4000 μV | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() TL071BIYDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 86 dB | STMICROELECTRONICS | - | -18 V | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | 16 V/us | 15 V | - | - | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | AEC-Q100 | - | 5000 μV | - | - | 0.004 μA | 25000 | - | 8 V/us | 4.9 mm | 3.9 mm | ||
![]() TDA7334 STMicroelectronics | In Stock | - | Datasheet | NO | 16 | 10 kHz | - | STMICROELECTRONICS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | - | 11 V | INDUSTRIAL | 6 V | 2 | 9 mA | - | - | 5.1 mm | - | - | - | - | - | - | 31 dB | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | - | 0.05% | - | - | 7.62 mm | ||
![]() CA3100E Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS271MD STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 80 dB | STMICROELECTRONICS | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | MICRO, PLASTIC, SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 0.04 V/us | 10 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | MILITARY | - | - | 1.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 100 | 0.0003 μA | NO | YES | 18 V | - | YES | - | - | YES | - | - | 12000 μV | - | - | - | 6000 | - | - | 4.9 mm | 3.9 mm | ||
![]() TL081AIDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 86 dB | STMICROELECTRONICS | - | -18 V | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 16 V/us | 15 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | - | 7000 μV | - | - | 0.004 μA | 25000 | - | 8 V/us | 4.9 mm | 3.9 mm | ||
![]() TDA9201 STMicroelectronics | In Stock | - | Datasheet | NO | 20 | 120 kHz | - | STMICROELECTRONICS | - | - | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 20 | R-PDIP-T20 | Not Qualified | - | 5.5 V | - | 4.5 V | 1 | 100 mA | - | - | 5.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO PREAMPLIFIER | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() TL084AMDT STMicroelectronics | In Stock | - | Datasheet | YES | 14 | - | 86 dB | STMICROELECTRONICS | 1 | -18 V | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 16 V/us | 15 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | - | MILITARY | - | - | 10 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | 0.02 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | - | 7000 μV | - | - | 0.0001 μA | 25000 | - | 8 V/us | 8.65 mm | 3.9 mm | ||
![]() TEB1033 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL081AIYDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 86 dB | STMICROELECTRONICS | - | -18 V | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 16 V/us | 15 V | - | Yes | EAR99 | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | 0.02 µA | NO | YES | 18 V | - | YES | - | 0.0002 µA | - | - | - | 7000 µV | - | - | 0.004 µA | 25000 | - | 8 V/us | 4.9 mm | 3.9 mm | ||
![]() TS27M4BCDT STMicroelectronics | In Stock | - | Datasheet | YES | 14 | - | 80 dB | STMICROELECTRONICS | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 0.6 V/us | 10 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | - | COMMERCIAL | - | - | 1 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1000 | 0.00015 µA | NO | YES | 18 V | - | YES | YES | - | - | - | - | 3000 µV | - | - | - | 20000 | - | - | 8.65 mm | 3.9 mm | ||
![]() TL061MDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 86 dB | STMICROELECTRONICS | 1 | -18 V | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | 3.5 V/us | 15 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | MILITARY | - | - | 0.25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 1000 | 0.02 µA | NO | YES | 18 V | - | YES | - | 0.0002 µA | - | - | - | 9000 µV | - | - | 0.01 µA | 4000 | - | 1.5 V/us | 4.9 mm | 3.9 mm | ||
![]() TS27M2BCDT STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 80 dB | STMICROELECTRONICS | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | 0.6 V/us | 10 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | - | 2 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | COMMERCIAL | - | - | 0.25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1000 | 0.00015 µA | NO | YES | 18 V | - | YES | YES | - | NO | - | - | 3000 µV | NO | NO | - | 20000 | - | - | 4.9 mm | 3.9 mm | ||
![]() TDA9203 STMicroelectronics | In Stock | - | Datasheet | NO | 24 | 70000 kHz | - | STMICROELECTRONICS | - | - | 70 °C | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP24,.3 | SDIP24,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | No | - | - | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | - | 1.778 mm | not_compliant | - | 24 | R-PDIP-T24 | Not Qualified | - | 13.2 V | COMMERCIAL | 10.8 V | 3 | - | - | - | 5.08 mm | - | - | - | - | - | - | 18 dB | - | - | - | - | - | VIDEO PREAMPLIFIER | - | - | - | - | - | 0.3% | - | 22.86 mm | 7.62 mm | ||
![]() TEA7533 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |