- Applications
- Base Part Number
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Functions
- Number of Pins
- Number of Terminations
- Operating Supply Current
- Output Current per Channel
Attribute column
Manufacturer
STMicroelectronics Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Supply Current-Max | Slew Rate | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Gain | -3db Bandwidth | Input Bias Current | Consumer IC Type | Input Offset Voltage-Max | Output Current-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSH343IDT STMicroelectronics | 24968 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Tape & Reel (TR) | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | - | 800mW | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 30 | TSH343 | 8 | - | - | - | - | 5V | - | - | INDUSTRIAL | 3V | 3 | 3 | 14.4mA | - | - | 90mA | - | - | 780V/μs | - | 3V~5.5V | 90mA | - | - | - | - | - | - | - | - | - | 280MHz | - | VIDEO AMPLIFIER | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSH345IPT STMicroelectronics | 138 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | Tape & Reel (TR) | e4 | - | Obsolete | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | - | 1.1W | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | TSH345 | 14 | - | - | - | - | 5V | - | 5V | INDUSTRIAL | - | 3 | 3 | 44.6mA | 45mA | 1.1W | - | - | - | - | - | 4.5V~5.5V | 134mA | - | - | 21MHz | - | - | - | - | - | - | 36MHz | - | VIDEO AMPLIFIER | - | - | - | 1.2mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSH345IDT STMicroelectronics | 48 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | Tape & Reel (TR) | e4 | - | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | - | 1W | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 40 | TSH345 | 14 | - | - | - | - | 5V | - | 5V | INDUSTRIAL | - | 3 | 3 | 44.6mA | 45mA | 1W | - | - | - | - | - | 4.5V~5.5V | 134mA | - | - | 21MHz | - | - | - | - | - | 6 dB | 36MHz | - | VIDEO AMPLIFIER | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSH346IDT STMicroelectronics | 3 |
| Datasheet | 38 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Tape & Reel (TR) | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | TSH346 | 8 | - | - | - | - | 5V | - | 5V | INDUSTRIAL | - | - | 3 | 44.6mA | - | 1W | - | - | 51.6mA | - | - | 4.5V~5.5V | 134mA | - | - | 36MHz | - | - | - | - | 6V | 6 dB | 36MHz | - | - | - | 0.076A | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSH340ILT STMicroelectronics | 6810 |
| Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 1 | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | TSH340 | 5 | - | - | - | - | - | - | 5V | INDUSTRIAL | - | - | - | 9.8mA | 12.8mA | 500mW | 100mA | - | - | 780V/μs | - | 3V~5.5V | 87mA | - | - | - | - | 6.02dB | - | 90dB | 6V | 1 dB | 320MHz | 16μA | - | 30000μV | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSH340IDT STMicroelectronics | 2500 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | TSH340 | 8 | - | - | - | - | - | - | 5V | INDUSTRIAL | - | - | - | 9.8mA | 12.8mA | 715mW | 100mA | - | - | 780V/μs | - | 3V~5.5V | 87mA | - | - | - | - | 6.02dB | - | 90dB | 6V | 6 dB | 320MHz | 16μA | - | 30000μV | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSH122ICT STMicroelectronics | 3004 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | Cut Tape (CT) | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | Buffer | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | TSH122 | 6 | - | - | Rail-to-Rail | - | 3V | 5V | - | INDUSTRIAL | 2.25V | 1 | 1 | 2mA | 2mA | - | 75mA | - | - | - | - | 2.25V~5V | 75mA | Single | - | - | - | - | - | - | - | 6 dB | 9.5MHz | - | VIDEO AMPLIFIER | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSH173IDT STMicroelectronics | 1536 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | Buffer | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 30 | TSH173 | 8 | - | - | - | - | 5V | - | - | INDUSTRIAL | - | - | 3 | 7.4mA | - | - | - | - | - | - | - | 4.5V~5.5V | 38mA | - | - | - | - | - | - | - | - | 6 dB | 8.2MHz | - | CONSUMER CIRCUIT | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSH103IDT STMicroelectronics | 5000 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Tape & Reel (TR) | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | NICKEL PALLADIUM GOLD | 85°C | -40°C | Buffer | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 30 | TSH103 | 8 | - | - | - | - | 5V | - | - | INDUSTRIAL | - | 3 | 3 | 5.5mA | - | - | - | - | - | - | - | 4.5V~5.5V | 56mA | Single | - | 9400 kHz | - | - | - | - | - | 6 dB | 9.4MHz | - | VIDEO AMPLIFIER | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSH341ILT STMicroelectronics | 210 |
| Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 1 | Tape & Reel (TR) | e4 | - | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | General Purpose | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | TSH341 | 5 | - | - | - | - | - | - | - | INDUSTRIAL | 3V | 1 | - | 9.8mA | 12.7mA | 500mW | - | - | - | 400V/μs | 60 dB | 3V~5.5V | 100mA | - | 15mV | 300000 kHz | - | 100dB | - | - | - | - | 300MHz | 16μA | VIDEO AMPLIFIER | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSH120ICT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 6 | - | - | - | 85°C | -40°C | Buffer | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | TSH120 | 6 | Not Qualified | - | Rail-to-Rail | - | 3V | 5.5V | - | INDUSTRIAL | 2.2V | - | 1 | 5.8mA | - | - | - | - | - | - | - | 2.2V~5.5V | 30mA | Single | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSH343ID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Tape & Reel (TR) | e4 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | TSH343 | 8 | - | - | - | - | 5V | - | - | INDUSTRIAL | 3V | 3 | 3 | 14.4mA | - | - | 90mA | - | - | 780V/μs | - | 3V~5.5V | 90mA | Single | - | 280000 kHz | - | - | - | - | - | - | 280MHz | - | VIDEO AMPLIFIER | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSH344ID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Tape & Reel (TR) | e4 | - | Obsolete | 3 (168 Hours) | 8 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 40 | TSH344 | 8 | - | - | - | 93mA | 5V | - | - | INDUSTRIAL | 3V | 3 | - | 10.1mA | - | - | 93mA | - | - | 740V/μs | - | 3V~5.5V | 93mA | Single | - | 340000 kHz | - | - | - | - | - | - | 340MHz | - | VIDEO AMPLIFIER | - | - | 1.25mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSL1018IF STMicroelectronics | 38 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 48-TQFP Exposed Pad | 48 | 9.071791g | - | Tray | - | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | 95°C | -40°C | TFT-LCD Panels: Gamma Buffer, VCOM Driver | 8542.33.00.01 | 3.47W | QUAD | GULL WING | - | 1 | 5V | 0.5mm | - | - | TSL1018 | 48 | - | 4.87V | - | - | - | - | - | INDUSTRIAL | - | - | 18 | 8mA | 11mA | 3.47W | - | 11mA | - | 1.1V/μs | - | 5.5V~16.8V | 150mA | - | 12mV | - | -5V | - | 0.14μA | 100dB | - | - | 3.5MHz | 140nA | - | - | 0.15A | 1mm | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSL1018IFT STMicroelectronics | 38 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 48-TQFP Exposed Pad | 48 | - | - | Tape & Reel (TR) | - | yes | Active | 2 (1 Year) | 48 | - | EAR99 | - | 95°C | -40°C | TFT-LCD Panels: Gamma Buffer, VCOM Driver | 8542.33.00.01 | 3.47W | QUAD | GULL WING | - | 1 | 5V | 0.5mm | - | - | TSL1018 | 48 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 18 | 8mA | 11mA | 3.47W | - | 11mA | - | 1.1V/μs | - | 5.5V~16.8V | 150mA | - | - | - | -5V | - | 0.14μA | - | - | - | 3.5MHz | - | - | 12000μV | 0.15A | - | 1.2mm | 7mm | - | No | - | ROHS3 Compliant | - | ||
![]() TSH345ID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | Tube | e4 | - | Obsolete | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | - | 1W | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 40 | TSH345 | 14 | - | - | - | - | 5V | - | 5V | INDUSTRIAL | - | 3 | 3 | 44.6mA | 45mA | 1W | - | - | - | - | - | 4.5V~5.5V | 134mA | - | - | - | - | - | - | - | - | - | 36MHz | - | VIDEO AMPLIFIER | - | - | - | 1.75mm | 8.65mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSH346ID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Tube | e4 | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | - | 1W | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | - | 30 | TSH346 | 8 | Not Qualified | - | - | - | 5V | - | 5V | INDUSTRIAL | - | - | 3 | 44.6mA | 45mA | 1W | - | - | - | - | - | 4.5V~5.5V | 134mA | - | - | - | - | - | - | - | - | - | 36MHz | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSH340ID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Tube | e4 | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 30 | TSH340 | 8 | Not Qualified | - | - | 87mA | - | - | 5V | INDUSTRIAL | - | 1 | - | 9.8mA | 12.8mA | 715mW | 87mA | - | - | 780V/μs | - | 3V~5.5V | 87mA | - | - | 320MHz | - | 6.02dB | - | 90dB | 6V | - | 320MHz | 16μA | - | 30000μV | - | - | - | 4.9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSH173ID STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Tube | - | yes | Obsolete | 1 (Unlimited) | 8 | - | - | - | 85°C | -40°C | Buffer | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | TSH173 | 8 | - | - | - | - | 5V | - | - | INDUSTRIAL | - | - | 3 | 7.4mA | - | - | 34mA | - | - | - | - | 4.5V~5.5V | 38mA | - | - | - | - | - | - | - | - | - | 8.2MHz | - | CONSUMER CIRCUIT | - | - | 1.25mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSH344IDT STMicroelectronics | 16 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Tape & Reel (TR) | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Buffer | - | 800mW | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 40 | TSH344 | 8 | - | - | - | - | 5V | - | - | INDUSTRIAL | 3V | 3 | 3 | 10.1mA | - | - | - | - | - | 740V/μs | - | 3V~5.5V | 93mA | - | - | 340000 kHz | - | - | - | - | - | 6 dB | 340MHz | - | VIDEO AMPLIFIER | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free |