Filters
  • Applications
  • Base Part Number
  • Max Operating Temperature
  • Min Operating Temperature
  • Moisture Sensitivity Level (MSL)
  • Mount
  • Mounting Type
  • Number of Functions
  • Number of Pins
  • Number of Terminations
  • Operating Supply Current
  • Output Current per Channel

Attribute column

Manufacturer

STMicroelectronics Linear - Amplifiers - Video Amps and Modules

View Mode:
23 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mount

Mounting Type

Package / Case

Number of Pins

Number of Elements

Packaging

JESD-609 Code

Part Status

Moisture Sensitivity Level (MSL)

Number of Terminations

ECCN Code

Terminal Finish

Max Operating Temperature

Min Operating Temperature

Applications

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Time@Peak Reflow Temperature-Max (s)

Base Part Number

Pin Count

Operating Supply Voltage

Supply Voltage-Max (Vsup)

Temperature Grade

Supply Voltage-Min (Vsup)

Number of Channels

Number of Circuits

Operating Supply Current

Nominal Supply Current

Power Dissipation

Slew Rate

Common Mode Rejection Ratio

Voltage - Supply, Single/Dual (±)

Output Current per Channel

Supply Type

Input Offset Voltage (Vos)

Bandwidth

Voltage Gain

Gain

-3db Bandwidth

Input Bias Current

Consumer IC Type

Height Seated (Max)

Length

Radiation Hardening

RoHS Status

Lead Free

TSH341ID
TSH341ID

STMicroelectronics

In Stock

-

Datasheet

Surface Mount

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8

1

Tube

e4

Obsolete

1 (Unlimited)

8

EAR99

Nickel/Palladium/Gold (Ni/Pd/Au)

85°C

-40°C

General Purpose

DUAL

GULL WING

260

1

-

30

TSH341

8

-

5.5V

INDUSTRIAL

3V

1

-

9.8mA

12.7mA

715mW

400V/μs

60 dB

3V~5.5V

100mA

-

15mV

300MHz

100dB

-

-

16μA

VIDEO AMPLIFIER

-

4.9mm

No

ROHS3 Compliant

Lead Free

TSH103ID
TSH103ID

STMicroelectronics

In Stock

-

Datasheet

Surface Mount

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8

-

Tube

-

Obsolete

1 (Unlimited)

8

EAR99

-

85°C

-40°C

Buffer

DUAL

GULL WING

-

1

1.27mm

-

TSH103

8

5V

-

INDUSTRIAL

-

3

3

5.5mA

-

-

-

-

4.5V~5.5V

56mA

Single

-

9400 kHz

-

6 dB

9.4MHz

-

VIDEO AMPLIFIER

1.75mm

4.9mm

No

ROHS3 Compliant

Lead Free

TSH341IDT
TSH341IDT

STMicroelectronics

20923

-

Datasheet

Surface Mount

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8

1

Tape & Reel (TR)

e4

Obsolete

3 (168 Hours)

8

EAR99

Nickel/Palladium/Gold (Ni/Pd/Au)

85°C

-40°C

General Purpose

DUAL

GULL WING

260

1

-

30

TSH341

8

-

5.5V

INDUSTRIAL

3V

1

-

9.8mA

12.7mA

715mW

400V/μs

60 dB

3V~5.5V

100mA

-

15mV

300000 kHz

100dB

-

300MHz

16μA

VIDEO AMPLIFIER

-

4.9mm

No

ROHS3 Compliant

Lead Free