- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Number of Terminations
- Package / Case
- Packaging
- Part Status
- Response Time
- RoHS Status
- Supply Voltage
- Terminal Position
Attribute column
Manufacturer
STMicroelectronics Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Bias Current-Max (IIB) @25C | Max Input Current | Dual Supply Voltage | Input Bias Current | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Ambient Temperature Range High | CMRR, PSRR (Typ) | Natural Thermal Resistance | Current - Output (Typ) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS3704IPT STMicroelectronics | 28 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 4 | -40°C~125°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | 710mW | DUAL | GULL WING | 260 | 4 | 3V | - | 30 | TS3704 | 14 | CMOS, Push-Pull | - | 5V | - | - | - | 80μA | 710mW | 20mA | 25μA | 1.2 μs | 25μA | - | 1.2 μs | 2 μs | 80 dB | 2.7V~16V ±1.35V~8V | 20mA | 5mV | - | - | 0.0006μA | 92dB | 18V | - | 1pA | 5V | 600pA | - | 150°C | 5mV @ 10V | 1pA @ 5V | - | 80dB CMRR | - | - | 1.2mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM293ADT STMicroelectronics | 10000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | -40°C~105°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 830mW | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | LM293 | 8 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | 1mA | 830mW | 18mA | 1mA | - | 2.5mA | - | - | 1.3 μs | - | 2V~36V ±1V~18V | 100pA | 2mV | - | 106.02dB | 0.3μA | - | 36V | - | 100nA | - | 100nA | - | - | 2mV @ 30V | 0.1μA @ 5V | - | - | 125 °C/W | 18mA @ 5V | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM319DT STMicroelectronics | 280000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 4.535924g | - | 0°C~70°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 830mW | DUAL | GULL WING | 260 | 2 | 15V | - | 40 | LM319 | 14 | Open-Collector, Open-Emitter, TTL | 15V | - | - | 2 | - | 8mA | 830mW | 200nA | 8mA | - | 12.5mA | - | - | 80 ns | - | 5V~30V ±2.5V~15V | 200nA | 8mV | -15V | 92.04dB | - | - | 18V | - | 1μA | - | 1μA | - | - | 8mV @ ±15V | 1μA @ ±15V | - | - | 105 °C/W | - | 1.65mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM319D STMicroelectronics | 2214 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 4.535924g | - | 0°C~70°C | Tube | e4 | Obsolete | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 830mW | DUAL | GULL WING | 260 | 2 | 15V | - | 40 | LM319 | 14 | Open-Collector, Open-Emitter, TTL | 15V | - | - | 2 | - | 8mA | 830mW | 200nA | 8mA | - | 12.5mA | - | - | 80 ns | - | 5V~30V ±2.5V~15V | 200nA | 8mV | -15V | 92.04dB | - | - | 18V | - | - | 9V | 1μA | - | - | 8mV @ ±15V | 1μA @ ±15V | - | - | 105 °C/W | - | 1.65mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS861ILT STMicroelectronics | 3000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 1 | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 500mW | DUAL | GULL WING | - | 1 | 5V | - | - | TS861 | 5 | Push-Pull | - | - | - | - | - | 14μA | 500mW | 5mA | 12μA | 2 μs | 16μA | - | - | 2000 ns | 70 dB | 2.7V~10V | 5mA | 3mV | - | 240dB | 0.0006μA | 80dB | - | - | 300pA | - | 300pA | 16μA | 150°C | 15mV @ 5V | 300pA @ 5V | 85°C | 70dB CMRR | - | - | 1.45mm | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM339QT STMicroelectronics | 78 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | 4 | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 16 | - | EAR99 | General Purpose | - | 70°C | 0°C | - | QUAD | - | - | 4 | 5V | 0.5mm | - | LM339 | 16 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | COMMERCIAL | - | - | 1.1mA | - | - | 1.1mA | - | 2.5mA | - | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 5mV | - | 106.02dB | - | - | 32V | 0.25μA | - | - | 25nA | - | - | - | - | - | - | 45 °C/W | - | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS393CDT STMicroelectronics | 94 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | 0°C~70°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 710mW | DUAL | GULL WING | 260 | 2 | 3V | - | 30 | TS393 | 8 | CMOS, Open-Drain | - | 5V | - | - | - | 20μA | 710mW | 20mA | 20μA | - | 25μA | - | - | 1.5 μs | 71 dB | 2.7V~16V ±1.35V~8V | 2nA | 5mV | - | - | 0.0006μA | 80dB | - | - | 1pA | - | 1pA | - | - | 5mV @ 10V | 1pA @ 5V | - | 71dB CMRR | 125 °C/W | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM239ADT STMicroelectronics | 32500 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 4.535924g | - | -40°C~105°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 830mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | LM239 | 14 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | 4 | - | 2mA | 830mW | 16mA | 2mA | - | 2mA | - | - | 1.3 μs | - | 2V~32V ±1V~16V | 100pA | 2mV | - | 106.02dB | 0.3μA | - | 32V | - | 100nA | - | 100nA | - | - | 2mV @ 30V | 0.1μA @ 5V | - | - | - | 16mA @ 5V | 1.65mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM339PT STMicroelectronics | 64 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 4.535924g | - | 0°C~70°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 710mW | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | LM339 | 14 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | 4 | - | 2mA | 710mW | 16mA | 2mA | - | 2.5mA | - | - | 1.3 μs | - | 2V~32V ±1V~16V | 100pA | 5mV | - | 106.02dB | - | - | 32V | - | 250nA | - | 250nA | - | - | 5mV @ 30V | 0.25μA @ 5V | - | - | 100 °C/W | 16mA @ 5V | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS339IDT STMicroelectronics | 6509 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | -40°C~125°C | Cut Tape (CT) | e4 | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 830mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 30 | TS339 | 14 | CMOS, Open-Drain | - | 5V | - | - | - | 80μA | 830mW | 20mA | 20μA | 2.5 μs | 25μA | - | 2.5 μs | 1.5 μs | 75 dB | 2.7V~16V ±1.35V~8V | 2nA | 5mV | - | - | 0.0006μA | 85dB | 18V | - | 1pA | - | 600pA | - | - | 5mV @ 10V | 1pA @ 5V | - | 75dB CMRR | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM239APT STMicroelectronics | 5002 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 4 | -40°C~105°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | 710mW | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | LM239 | 14 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | 2mA | 710mW | 16mA | 2mA | - | 2mA | - | - | 1.3 μs | - | 2V~32V ±1V~16V | 100pA | 2mV | - | 106.02dB | 0.3μA | - | 32V | - | 100nA | - | 100nA | - | - | 2mV @ 30V | 0.1μA @ 5V | - | - | 100 °C/W | 16mA @ 5V | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM2901PT STMicroelectronics | 22748 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 4 | -40°C~125°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | 710mW | DUAL | GULL WING | 260 | 4 | 5V | - | 30 | LM2901 | 14 | CMOS, DTL, ECL, MOS, Open-Collector, TTL | 28V | 5V | - | - | - | 2mA | 710mW | 16mA | 2mA | 1.3 μs | 2.5mA | - | - | 1.3 μs | - | 2V~32V ±1V~16V | 100pA | 7mV | - | 106.02dB | - | - | 36V | - | 250nA | 9V | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | 100 °C/W | 16mA @ 5V | 1mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS3702CDT STMicroelectronics | 1000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | 0°C~70°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 710mW | DUAL | GULL WING | 260 | 2 | 3V | - | 30 | TS3702 | 8 | CMOS, Push-Pull | - | - | - | - | - | 40μA | 710mW | 20mA | 20μA | - | 25μA | - | - | 1.5 μs | 82 dB | 2.7V~16V ±1.35V~8V | 4mA | 5mV | - | - | 0.0006μA | 90dB | - | - | 1pA | - | 600pA | - | - | 5mV @ 10V | 1pA @ 5V | - | 82dB CMRR | 175 °C/W | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV331ICT STMicroelectronics | 6000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1 | -40°C~85°C | Cut Tape (CT) | e4 | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 2.7V | - | 30 | LMV331 | 5 | Open Drain | - | - | - | - | - | 100μA | - | 93mA | 100μA | 550 ns | 100μA | - | - | 550 ns | - | 2.7V~5V | - | 7mV | - | 93.98dB | 0.4μA | - | - | - | 250nA | - | 250nA | - | - | 7mV @ 5V | 0.25μA @ 5V | - | - | 205 °C/W | 93mA @ 5V | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS862IDT STMicroelectronics | 22500 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | -40°C~85°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 710mW | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | TS862 | 8 | Push-Pull | - | - | - | - | - | 28μA | 710mW | - | 28μA | 2 μs | 16μA | - | - | 2000 ns | 70 dB | 2.7V~10V | - | 15mV | - | 240dB | 0.0006μA | 70dB | - | - | 300pA | - | 300pA | 16μA | - | 15mV @ 5V | 300pA @ 5V | - | 70dB CMRR | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS334IDT STMicroelectronics | In Stock |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 259.19969mg | 4 | -40°C~125°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 4 | 1.8V | 1.27mm | 30 | TS334 | 14 | Open Drain | 3V | 1.8/5V | - | - | 26μA | - | - | 93mA | - | 210 ns | 26μA | 0.038mA | - | 420 ns | 79 dB | 1.6V~5V | - | 5mV | - | 100dB | 0.1μA | 79dB | 5.5V | - | 40nA | - | 40nA | - | - | 5mV @ 5V | 0.04μA @ 5V | - | 79dB CMRR | 105 °C/W | 93mA @ 5V | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS864IPT STMicroelectronics | 2000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 4 | -40°C~85°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | 710mW | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | TS864 | 14 | Push-Pull | - | 2.7/10V | - | - | - | 56μA | 710mW | - | 56μA | 2 μs | 16μA | - | - | 2000 ns | 70 dB | 2.7V~10V | - | 15mV | - | 240dB | 0.0006μA | 80dB | 12V | - | 300pA | - | 300pA | 16μA | - | 15mV @ 5V | 300pA @ 5V | - | 70dB CMRR | 250 °C/W | - | - | 1.2mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS3021ICT STMicroelectronics | 172744 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1 | -40°C~125°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 600mW | DUAL | GULL WING | 260 | 1 | 2V | - | 30 | TS3021 | 5 | Push-Pull | 3V | - | - | - | - | 115μA | 600mW | - | 115μA | 105 ns | 90μA | - | - | 42 ns | 79 dB | 1.8V~5V | - | 6mV | - | - | 0.3μA | 69dB | - | - | 160nA | - | 160nA | 90μA | - | 6mV @ 5V | 0.16μA @ 5V | - | 79dB CMRR | 205 °C/W | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS3022IST STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 2 | -40°C~125°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | 650mW | DUAL | GULL WING | - | 2 | 2V | 0.65mm | - | TS3022 | 8 | Push-Pull | 3V | - | - | - | - | -5mA | 650mW | - | -5mA | 105 ns | 90μA | - | - | 42 ns | 79 dB | 1.8V~5V | - | 8mV | - | - | 0.3μA | 79dB | 5.5V | - | 160nA | - | 160nA | 90μA | - | 8mV @ 5V | 0.16μA @ 5V | - | 79dB CMRR | 190 °C/W | - | 950μm | - | 3.2mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS3704CDT STMicroelectronics | 98 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | 0°C~70°C | Tape & Reel (TR) | e4 | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 830mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 30 | TS3704 | 14 | CMOS, Push-Pull | - | 5V | - | - | - | 80μA | 830mW | 20mA | 25μA | - | 25μA | - | - | 1.2 μs | 80 dB | 2.7V~16V ±1.35V~8V | 4mA | 5mV | - | - | 0.0006μA | 92dB | 18V | - | 1pA | - | 600pA | - | - | 5mV @ 10V | 1pA @ 5V | - | 80dB CMRR | - | - | 1.65mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free |