- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Number of Terminations
- Package / Case
- Packaging
- Part Status
- Response Time
- RoHS Status
- Supply Voltage
- Terminal Position
Attribute column
Manufacturer
STMicroelectronics Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Bias Current-Max (IIB) @25C | Max Input Current | Dual Supply Voltage | Input Bias Current | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Natural Thermal Resistance | Current - Output (Typ) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM311N STMicroelectronics | 2118 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 4.535924g | 1 | - | 0°C~70°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | 1.25W | DUAL | - | - | 1 | 15V | 2.54mm | - | LM311 | 8 | - | DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL | 28V | - | - | - | 1 | - | 7.5mA | 1.25W | 50mA | 6mA | 200 ns | 7.5mA | - | - | 200 ns | - | 5V~30V ±2.5V~15V | 200pA | 7.5mV | -15V | 106.02dB | 0.3μA | - | - | - | 250nA | - | 250nA | - | - | 7.5mV @ ±15V | 0.25μA @ ±15V | - | - | - | - | 3.3mm | - | 9.8mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS339IPT STMicroelectronics | 72 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 4 | - | -40°C~125°C | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 710mW | DUAL | GULL WING | - | 4 | 3V | 0.65mm | - | TS339 | 14 | - | CMOS, Open-Drain | - | 5V | - | - | - | - | 80μA | 710mW | 20mA | 20μA | - | 25μA | - | - | 1.5 μs | 75 dB | 2.7V~16V ±1.35V~8V | 2nA | 5mV | - | - | 0.0006μA | 85dB | 18V | - | 1pA | - | 1pA | - | - | 5mV @ 10V | 1pA @ 5V | - | 75dB CMRR | - | - | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS332IST STMicroelectronics | 4000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | 30 | TS332 | 8 | - | Open Drain | 3V | - | - | - | - | 26μA | - | - | 93mA | - | 720 ns | 26μA | - | - | 420 ns | 79 dB | 1.6V~5V | - | 5mV | - | 100dB | 0.1μA | 79dB | 5.5V | - | 40nA | - | 40nA | - | - | 5mV @ 5V | 0.04μA @ 5V | - | 79dB CMRR | 190 °C/W | 93mA @ 5V | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS864IDT STMicroelectronics | 5178 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 830mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | TS864 | 14 | - | Push-Pull | - | 2.7/10V | - | - | - | - | 56μA | 830mW | - | 56μA | 2 μs | 16μA | - | - | 2000 ns | 70 dB | 2.7V~10V | - | 15mV | - | 240dB | 0.0006μA | 70dB | 12V | - | 300pA | - | 300pA | 16μA | - | 15mV @ 5V | 300pA @ 5V | - | 70dB CMRR | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS334IPT STMicroelectronics | 13580 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 140.30179mg | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 1.8V | 0.65mm | 30 | TS334 | 14 | - | Open Drain | 3V | 1.8/5V | - | - | - | 26μA | - | - | 93mA | - | 210 ns | 26μA | 0.038mA | - | 420 ns | 79 dB | 1.6V~5V | - | 5mV | - | 100dB | 0.1μA | 79dB | 5.5V | - | 40nA | - | 40nA | - | - | 5mV @ 5V | 0.04μA @ 5V | - | 79dB CMRR | 100 °C/W | 93mA @ 5V | - | 1.2mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS861AIDT STMicroelectronics | 76 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 710mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | TS861 | 8 | Not Qualified | Push-Pull | - | - | - | - | - | - | 12μA | 710mW | 5mA | 12μA | 2 μs | 16μA | - | - | 2000 ns | 70 dB | 2.7V~10V | 5mA | 7mV | - | 240dB | 0.0006μA | 70dB | - | - | 300pA | - | 300pA | 16μA | - | 7mV @ 5V | 300pA @ 5V | - | 70dB CMRR | - | - | 1.25mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TS334IYDT STMicroelectronics | 2500 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 1.8V | - | NOT SPECIFIED | TS334 | 14 | - | Open Drain | - | - | - | 2 | - | - | 22μA | - | 93mA | 22μA | 210 ns | 26μA | - | 210 ns | 420 ns | 79 dB | 1.6V~5V | 22mA | 5mV | - | 100dB | 0.1μA | 79dB | - | - | 40nA | 5.5V | 40nA | 26μA | - | 5mV @ 5V | 0.04μA @ 5V | - | 79dB CMRR | - | 93mA @ 5V | 1.65mm | - | 8.75mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() LM2903WYDT STMicroelectronics | 773 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 8 | EAR99 | Differential | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | - | 2 | 5V | - | - | LM2903 | 8 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | - | - | - | 20mA | - | - | 2.5mA | - | - | 1300 ns | - | 2V~36V ±1V~18V | - | 7mV | - | 106.02dB | 0.4μA | - | 36V | - | 250nA | - | 250nA | 2.5mA | - | 7mV @ 30V | 0.25μA @ 5V | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS3011ILT STMicroelectronics | 4 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 1 | - | - | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | 125°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | TS3011 | 5 | - | Push-Pull, Rail-to-Rail | 3V | - | AUTOMOTIVE | - | - | - | 690μA | - | - | 690μA | - | 1.1mA | - | - | 16 ns | 74 dB | 2.2V~5V | - | 8mV | - | - | - | - | - | 0.00002μA | - | - | 20pA | - | - | - | - | 2mV | - | - | - | 1.3mm | - | 3mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS339CDT STMicroelectronics | 3361 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 830mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 30 | TS339 | 14 | - | CMOS, Open-Drain | - | 5V | - | - | - | - | 80μA | 830mW | 20mA | 20μA | - | 25μA | - | - | 1.5 μs | 75 dB | 2.7V~16V ±1.35V~8V | 2nA | 5mV | - | - | 0.0006μA | 85dB | 18V | - | 1pA | - | 600pA | - | - | 5mV @ 10V | 1pA @ 5V | - | 75dB CMRR | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS374CDT STMicroelectronics | 2372 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 14 | EAR99 | Differential | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 830mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | TS374 | 14 | - | CMOS, MOS, Open-Drain, TTL | - | 5V | - | - | - | - | 250μA | 830mW | 20mA | 250μA | - | 250μA | - | - | 600 ns | - | 3V~16V ±1.5V~8V | 100pA | 10mV | - | - | 0.00015μA | - | 18V | - | 1pA | - | 150pA | - | - | 10mV @ 5V | 1pA @ 5V | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS331ILT STMicroelectronics | 24000 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 1 | 1.8V | - | - | TS331 | 5 | - | Open Drain | 3V | - | - | - | - | - | 33μA | - | 93mA | 33μA | 720 ns | 26μA | - | - | 420 ns | 79 dB | 1.6V~5V | 93mA | 500μV | - | 100dB | - | 79dB | - | - | 40nA | - | 30nA | 26μA | 150°C | 5mV @ 5V | 0.04μA @ 5V | - | 79dB CMRR | 250 °C/W | 93mA @ 5V | 1.45mm | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSM109ID STMicroelectronics | 5000 | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~105°C | Tube | - | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | with Voltage Reference | - | - | - | - | - | DUAL | GULL WING | - | 2 | 5V | - | - | TSM109 | 8 | - | - | 28V | - | - | - | 2 | - | 1mA | - | 20mA | 1mA | - | 2.5mA | - | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 5mV | - | 106.02dB | 0.4μA | - | 36V | - | 250nA | 9V | 250nA | - | - | 5mV @ 5V | 0.25μA @ 5V | - | - | - | 20mA @ 5V | 1.65mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV339IDT STMicroelectronics | 15449 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 259.19969mg | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 2.7V | 1.27mm | 30 | LMV339 | 14 | - | Open Drain | 3V | 3/5V | - | - | - | 100μA | - | - | 93mA | - | 375 ns | 120μA | - | - | 550 ns | - | 2.7V~5V | - | 7mV | - | 93.98dB | - | - | 5.5V | - | 250nA | - | 250nA | 120μA | - | 7mV @ 5V | 0.25μA @ 5V | - | - | - | 93mA @ 5V | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM193DT STMicroelectronics | 10000 | - | Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 710mW | DUAL | GULL WING | 260 | 2 | 5V | - | 30 | LM193 | 8 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | - | - | - | - | - | 1mA | 710mW | 18mA | 1mA | - | 2.5mA | - | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 5mV | - | 106.02dB | 0.4μA | - | 36V | - | 250nA | - | 250nA | - | - | 5mV @ 30V | 0.25μA @ 5V | - | - | - | 18mA @ 5V | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM239AN STMicroelectronics | 65 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 4.535924g | - | - | -40°C~105°C | Tube | - | e4 | Obsolete | 1 (Unlimited) | 14 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.5W | DUAL | - | - | 4 | 5V | - | - | LM239 | 14 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | 4 | - | 2mA | 1.5W | 16mA | 2mA | - | 2mA | - | - | 1.3 μs | - | 2V~32V ±1V~16V | 100pA | 2mV | - | 106.02dB | 0.3μA | - | 32V | - | - | - | 100nA | - | - | 2mV @ 30V | 0.1μA @ 5V | - | - | - | 16mA @ 5V | 4.95mm | - | 19.69mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSX3704IDT STMicroelectronics | 30000 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 4 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 14 | - | CMOS | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 3V | 1.27mm | NOT SPECIFIED | TSX3704 | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | 10μA | - | - | 2400 ns | 90 dB | 2.7V~16V ±1.35V~8V | - | 5mV | - | - | 0.0012μA | 90dB | 18V | - | 10pA | - | 10pA | - | - | 5mV | - | - | 90dB CMRR, 90dB PSRR | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() TS884IDT STMicroelectronics | 100000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 259.19969mg | 4 | - | -40°C~125°C | Cut Tape (CT) | - | - | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | - | - | - | - | DUAL | GULL WING | - | 4 | 1.2V | 1.27mm | - | TS884 | - | - | Push-Pull | - | - | - | - | - | 500nA | - | - | - | - | 16 μs | 500nA | - | - | 5500 ns | 78 dB | 1.1V~5.5V | - | 6mV | - | - | 0.000099μA | 78dB | 6V | - | 10pA | - | 10pA | - | - | 6mV @ 5V | - | 4.2mV | 78dB CMRR | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TS7221BILT STMicroelectronics | 24000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | DUAL | GULL WING | - | 1 | 5V | - | - | TS7221 | 5 | - | Open Drain | - | - | - | - | - | - | 14mA | 500mW | 30mA | 14mA | - | 16μA | - | - | 2 μs | 80 dB | 2.7V~10V | - | 15mV | - | 240dB | 0.0006μA | 80dB | - | - | 300pA | - | 300pA | - | - | 15mV @ 5V | 300pA @ 5V | - | 70dB CMRR, 80dB PSRR | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS884IQ4T STMicroelectronics | 17469 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | - | - | - | - | - | QUAD | - | - | 1 | 1.2V | 0.5mm | - | TS884 | - | - | Push-Pull | - | - | - | - | - | - | 450nA | - | - | 450nA | 16 μs | 500nA | - | 2 μs | 5500 ns | 78 dB | 1.1V~5.5V | - | 6mV | - | - | 0.000099μA | 78dB | 6V | - | 10pA | - | 10pA | 500nA | - | 6mV @ 5V | - | 4.2mV | 78dB CMRR | - | - | 950μm | - | 3.15mm | 3.15mm | No | No SVHC | ROHS3 Compliant | - |