- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Number of Terminations
- Package / Case
- Packaging
- Part Status
- Response Time
- RoHS Status
- Supply Voltage
- Terminal Position
Attribute column
Manufacturer
STMicroelectronics Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Output Type | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Input Current | Dual Supply Voltage | Input Bias Current | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Natural Thermal Resistance | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM211N STMicroelectronics | 1000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 4.535924g | 1 | - | -40°C~105°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | - | 1.25W | DUAL | - | - | 1 | 15V | 2.54mm | - | LM211 | 8 | - | DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL | - | - | - | 1 | - | 6mA | 1.25W | 50mA | 7.5mA | - | 6mA | - | 200 ns | - | 5V~30V ±2.5V~15V | 200pA | 3mV | -15V | 106.02dB | - | - | - | 100nA | - | 100nA | - | 3mV @ ±15V | 0.1μA @ ±15V | - | - | - | - | - | 3.3mm | - | 9.8mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS339CPT STMicroelectronics | 100 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 4 | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 710mW | DUAL | GULL WING | - | 4 | 3V | 0.65mm | - | TS339 | 14 | - | CMOS, Open-Drain | - | 5V | - | - | - | 20μA | 710mW | 20mA | 20μA | - | 25μA | - | 1.5 μs | 75 dB | 2.7V~16V ±1.35V~8V | 2nA | 5mV | - | - | 0.0006μA | 75dB | 18V | 1pA | - | 600pA | - | 5mV @ 10V | 1pA @ 5V | - | 75dB CMRR | 175 °C/W | - | - | 1.05mm | - | 5.1mm | 4.48mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS3702ID STMicroelectronics | 67200 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | -40°C~125°C | Tube | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | 710mW | DUAL | GULL WING | 260 | 2 | 3V | - | 30 | TS3702 | 8 | - | CMOS, Push-Pull | - | - | - | - | - | 40μA | 710mW | 20mA | 20μA | - | 25μA | - | 1.5 μs | 82 dB | 2.7V~16V ±1.35V~8V | 4mA | 5mV | - | - | 0.0006μA | 90dB | - | 1pA | - | 600pA | - | 5mV @ 10V | 1pA @ 5V | - | 82dB CMRR | 175 °C/W | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS881ICT STMicroelectronics | 9000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 19.986414mg | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 1 | 1.2V | - | - | TS881 | - | - | Push-Pull | - | - | - | - | 1.35μA | - | - | - | - | 16 μs | 500nA | 2 μs | 6000 ns | 78 dB | 0.85V~5.5V | - | 6mV | - | - | - | 78dB | - | 10pA | - | 10pA | - | 6mV @ 5V | - | 4.2mV | 78dB CMRR | 205 °C/W | 36mA | 22μs | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS391IQ2T STMicroelectronics | 6000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.5mm | 30 | TS391 | - | - | CMOS, DTL, ECL, Open-Collector, TTL | - | - | - | - | - | 500μA | - | 16mA | 500μA | - | 500μA | - | 1.3 μs | - | 2V~36V ±1V~18V | 100pA | 5mV | - | 106.02dB | 0.4μA | - | 36V | 250nA | - | 250nA | - | 1mV @ 5V | 0.25μA @ 5V | - | - | 57 °C/W | 16mA @ 5V | - | - | 0.6mm | 2mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS393IYDT STMicroelectronics | In Stock |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 3V | - | 40 | TS393 | 8 | - | CMOS, Open-Drain | - | - | - | - | - | 20μA | - | 20mA | - | - | 25μA | - | 2.5 μs | 71 dB | 2.7V~16V ±1.35V~8V | - | 5mV | - | - | 0.0006μA | 71dB | - | 1pA | - | 1pA | - | 5mV @ 10V | 1pA @ 5V | - | 71dB CMRR | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() LM139DT STMicroelectronics | 5000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 4 | - | -55°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 830mW | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | LM139 | 14 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | 2mA | - | 16mA | 2mA | - | 2mA | - | 1.3 μs | - | 2V~32V ±1V~16V | - | 5mV | - | 106.02dB | - | - | 32V | 250nA | - | 250nA | - | 5mV @ 30V | 0.25μA @ 5V | - | - | - | 16mA @ 5V | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS332IDT STMicroelectronics | In Stock |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 506.605978mg | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | - | 30 | TS332 | 8 | - | Open Drain | 3V | - | - | - | 26μA | - | - | 93mA | - | 720 ns | 26μA | - | 420 ns | 79 dB | 1.6V~5V | - | 5mV | - | 100dB | 0.1μA | 79dB | 5.5V | 40nA | - | 40nA | - | 5mV @ 5V | 0.04μA @ 5V | - | 79dB CMRR | - | 93mA @ 5V | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM293QT STMicroelectronics | 725 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | 2 | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) - annealed | 105°C | -40°C | - | - | DUAL | - | - | 2 | 5V | 0.5mm | - | LM293 | - | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | INDUSTRIAL | - | - | 1mA | - | - | 450μA | - | 2.5mA | - | 1.3 μs | - | 2V~36V ±1V~18V | 100pA | 2mV | - | 106.02dB | 0.4μA | - | 36V | - | - | 250nA | - | - | - | - | - | 57 °C/W | - | - | - | 0.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS7211BILT STMicroelectronics | 6000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | - | 500mW | DUAL | GULL WING | - | 1 | 5V | - | - | TS7211 | 5 | - | Push-Pull | 5V | - | - | - | - | 12μA | 500mW | 30mA | 12μA | - | 12μA | - | 500 ns | 80 dB | 2.7V~10V | 2.5mA | 15mV | - | 240dB | 0.0006μA | 80dB | - | 3pA | 3V | 600pA | - | 15mV @ 5V | 3pA @ 5V | - | 70dB CMRR, 80dB PSRR | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM339N STMicroelectronics | 58000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 4.535924g | 4 | - | 0°C~70°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | 14 | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | - | 1.5W | DUAL | - | - | 4 | 5V | - | - | LM339 | 14 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | - | 2mA | 1.5W | 16mA | 2mA | 1.3 μs | 2.5mA | 1.3 μs | 1.3 μs | - | 2V~32V ±1V~16V | 100pA | 5mV | - | 106.02dB | - | - | 32V | - | 3V | 250nA | - | 5mV @ 30V | 0.25μA @ 5V | - | - | 80 °C/W | 16mA @ 5V | - | 3.68mm | - | 19.56mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS332IYDT STMicroelectronics | 405 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | -40°C~125°C | Cut Tape (CT) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | - | 2 | 1.8V | - | - | TS332 | - | - | Open Drain | - | - | - | - | - | 22μA | - | - | 22μA | 210 ns | - | - | 420 ns | 79 dB | 1.6V~5V | 22mA | 6mV | - | 100dB | 0.1μA | - | 5.5V | - | - | 100nA | 26μA | 5mV @ 5V | 0.04μA @ 5V | - | 79dB CMRR | - | 93mA @ 5V | 720ns | 1.25mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS3702IPT STMicroelectronics | 4000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | TR | 625mW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | 10 | TS3702 | 8 | - | CMOS, Push-Pull | - | - | - | - | - | 20μA | 625mW | 20mA | 20μA | - | 25μA | - | 1.5 μs | 82 dB | 2.7V~16V ±1.35V~8V | 4mA | 5mV | - | - | 0.0006μA | 82dB | - | 1pA | - | 1pA | - | 5mV @ 10V | 1pA @ 5V | - | 82dB CMRR | - | - | - | - | - | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS3021HIYLT STMicroelectronics | 499 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | 1 | Automotive grade | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.95mm | NOT SPECIFIED | TS3021 | - | R-PDSO-G5 | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | 50 ns | - | 1.8V~5V | - | - | - | - | 0.3μA | - | 5.5V | - | - | - | 125μA | 7mV @ 5V | 300nA | - | 67dB CMRR | - | 10mA | 140ns | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() LM393ST STMicroelectronics | 8394 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 2 | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | - | 580mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | LM393 | 8 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | - | - | - | - | 1mA | 580mW | 18mA | 1mA | - | 2.5mA | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 5mV | - | 106.02dB | 0.4μA | - | 36V | 250nA | - | 250nA | - | 5mV @ 30V | 0.25μA @ 5V | - | - | 190 °C/W | 18mA @ 5V | - | 950μm | - | 3.2mm | 3.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM393QT STMicroelectronics | 20 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | 2 | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | 70°C | 0°C | - | - | DUAL | - | - | 2 | 5V | 0.5mm | - | LM393 | - | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | COMMERCIAL | - | - | - | - | - | - | - | 2.5mA | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 2mV | - | 106.02dB | 0.4μA | - | 36V | - | - | - | - | - | - | - | - | 57 °C/W | - | - | - | 0.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS7211AILT STMicroelectronics | 6000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | Matte Tin (Sn) - annealed | - | - | - | 500mW | DUAL | GULL WING | - | 1 | 5V | - | - | TS7211 | 5 | - | Push-Pull | 5V | - | - | - | - | 14μA | 500mW | 30mA | 12μA | - | 12μA | - | 1.5 μs | 70 dB | 2.7V~10V | 2.5mA | 7mV | - | 240dB | 0.0006μA | 80dB | - | 3pA | 3V | 300pA | - | 7mV @ 5V | 3pA @ 5V | - | 70dB CMRR, 80dB PSRR | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS3021ILT STMicroelectronics | 69000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | - | - | - | 500mW | DUAL | GULL WING | - | 1 | 2V | - | - | TS3021 | 5 | - | Push-Pull | 3V | - | - | - | - | 115μA | 500mW | - | 115μA | 105 ns | 90μA | - | 42 ns | 79 dB | 1.8V~5V | - | 6mV | - | - | 0.3μA | 69dB | - | 160nA | - | 160nA | 90μA | 6mV @ 5V | 0.16μA @ 5V | - | 79dB CMRR | 250 °C/W | - | - | 1.3mm | - | 3mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM239QT STMicroelectronics | 500 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | 57.09594mg | 4 | - | -40°C~105°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Differential | Matte Tin (Sn) | - | - | - | - | QUAD | - | - | 4 | 5V | 0.5mm | - | LM239 | 16 | - | CMOS, DTL, ECL, MOS, Open-Collector, TTL | - | 5V | - | - | 2mA | - | - | 16mA | - | - | 2mA | - | 1.3 μs | - | 2V~36V ±1V~18V | - | 5mV | - | 106.02dB | - | - | 32V | 250nA | - | 250nA | - | - | 0.25μA @ 5V | - | - | - | 16mA @ 5V | - | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS884IPT STMicroelectronics | 33000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 4 | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | - | - | - | - | DUAL | GULL WING | - | 4 | 1.2V | 0.65mm | - | TS884 | - | - | Push-Pull | - | - | - | - | - | 450nA | - | - | - | 16 μs | 500nA | 2 μs | 5500 ns | 78 dB | 1.1V~5.5V | - | 6mV | - | - | 0.000099μA | 78dB | 6V | 10pA | - | 10pA | 500nA | 6mV @ 5V | - | 4.2mV | 78dB CMRR | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free |