- Type
- Mounting Type
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mount
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
Attribute column
Manufacturer
STMicroelectronics Linear - Video Processing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Number of Terminals | Body Orientation | Category | Contact Classification | Contact Materials | Mounting | Mounting Styles | MSL | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Gender | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Base Part Number | Pin Count | Number of Contacts | Contact Gender | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Interface | Max Supply Voltage | Min Supply Voltage | Number of Ports | Nominal Supply Current | Family | Screening Level | Shell Plating | Blanking Output | Strain Relief | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E-TDA7479DTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | RDS Demodulator, Filter | - | 85°C | -40°C | FM Radio Receiver | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27mm | TDA7479 | 16 | - | - | - | - | 5.5V | - | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | No | - | ROHS3 Compliant | ||
![]() MMP20100 STMicroelectronics | In Stock | - | - | Gold Over Nickel | - | - | - | - | 9 | Straight | - | 9Signal | Copper Alloy | - | Cable | - | -55C to 125C | - | Not Required(mm) | 43.1(mm) | No | - | 22-20 | Crimp | - | 700VDC/500VAC | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | PL | - | - | - | - | - | - | - | - | 9(POS) | SKT | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | GT | - | Cadmium | - | Yes | 75(mm) | - | - | - | - | Not Required(mm) | - | - | - | ||
![]() VB6955CMQ0GH/1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 to 70 °C | - | - | - | - | - | - | - | - | camera module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80680 STMicroelectronics | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | n/a | - | SOIC20 | - | - | - | Yes | - | - | - | - | - | - | n/a | - | - | - | - | - | - | Video Circuits | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 47081 STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | - | - | - | - | - | n/a | - | Clipwatt11 | - | - | - | Yes | - | - | - | - | - | - | n/a | - | - | - | - | - | - | Video Circuits | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STA326 STMicroelectronics | 2402 | - | Datasheet | - | Surface Mount | - | - | 36 | - | - | Digital Audio System | - | - | Surface Mount | - | - | - | - | - | - | - | Compliant | - | - | Industrial grade | - | -20 to 85 °C | - | - | - | - | - | - | SMD/SMT | - | Digital Audio System | - | 85 °C | -20 °C | - | - | - | - | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | I2C | 36 V | 10 V | - | - | - | Industrial | - | - | - | - | 3.2 mm | - | 16 mm | 11.1 mm | - | No | No SVHC | - | ||
![]() 85348 STMicroelectronics | In Stock | - | Datasheet | - | - | SMD | - | - | - | - | - | - | - | - | - | n/a | - | QFN32 | - | - | - | Yes | - | - | - | - | - | - | n/a | - | - | - | - | - | - | Video Circuits | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E-TDA7479AD STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Obsolete | 3 (168 Hours) | 16 | - | - | RDS Demodulator, Filter | - | 85°C | -40°C | FM Radio Receiver | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65mm | TDA7479 | - | - | - | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | ||
![]() TEA2031A STMicroelectronics | 3770 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | e3 | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Video | Matte Tin (Sn) | 85°C | -25°C | Displays, Monitors, TV | - | - | DUAL | - | - | 1 | 2.54mm | TEA2031 | 8 | - | - | - | 35V | - | 24V | - | 16V | - | - | - | - | - | 6mA | - | - | - | NO | - | - | - | - | - | 7.62mm | - | No | - | ROHS3 Compliant | ||
![]() E-TDA7479D STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | e4 | Obsolete | 1 (Unlimited) | 16 | - | - | RDS Demodulator, Filter | Silver (Ag) | 85°C | -40°C | FM Radio Receiver | - | 8542.39.00.01 | DUAL | GULL WING | 250 | 1 | 1.27mm | TDA7479 | 16 | - | - | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | No | - | ROHS3 Compliant | ||
![]() TEA2037A STMicroelectronics | 3096 | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | e3 | Obsolete | 3 (168 Hours) | 16 | - | EAR99 | Video | Matte Tin (Sn) | 85°C | -25°C | Displays, Monitors, TV | - | 8542.39.00.01 | DUAL | - | - | 1 | 2.54mm | TEA2037 | 16 | - | - | 1A | - | 10.5V | 9V | - | 9V | - | - | - | - | - | 20mA | - | - | - | NO | - | - | - | 5.1mm | - | 7.62mm | - | No | - | ROHS3 Compliant |